- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Configuration | Max Supply Current | Current - Output | Adjustable Threshold | Current - Supply | Min Input Voltage | Max Input Voltage | Halogen Free | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Driver Number of Bits | Internal Switch(s) | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Programmable Features | Output Current Flow Direction | Feature Pins | Supply Voltage1-Min | Features | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33291DWR2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | SOIC | YES | 24 | - | - | - | - | Tape & Reel (TR) | - | - | e0 | - | - | 1 (Unlimited) | 24 | - | - | - | Tin/Lead (Sn/Pb) | 150°C | -40°C | - | - | - | DUAL | GULL WING | 220 | 1 | 5V | 1.27mm | - | unknown | 30 | - | 24 | - | 8 | Not Qualified | 500mA | - | 5.5V | 59/16V | AUTOMOTIVE | 4.5V | - | SPI | - | - | - | - | - | Low Side | - | - | - | - | - | - | - | - | - | 8 | - | Over Temperature, Over Voltage | 50 μs | 1A | - | 50 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE SINK | - | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() MC33882FCR2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | VQFN | YES | 32 | - | 142.853247mg | - | - | Tape & Reel (TR) | - | - | e0 | - | - | 2 (1 Year) | 32 | EAR99 | - | 400mOhm | Tin/Lead (Sn/Pb) | 150°C | -40°C | - | - | - | QUAD | NO LEAD | 220 | 1 | 5V | 0.65mm | - | - | 30 | - | 32 | - | 8 | Not Qualified | - | 25V | - | 59/17V | AUTOMOTIVE | - | - | Parallel, SPI | - | - | - | - | - | Low Side | 7.5mA | 3A | - | - | 8V | 25V | Halogen Free | - | - | 8 | - | Over Voltage | 10 µs | 1A | 13V | 10 µs | - | - | SINK | - | 8V | - | 1mm | 7mm | 7mm | RoHS Compliant | Contains Lead | ||
![]() LTC4231IUD-2#TRPBF Linear Technology/Analog Devices | 2500 | - | Datasheet | 10 Weeks | - | Surface Mount | 12-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | - | - | - | General Purpose | - | 2.7V~36V | - | - | - | - | - | - | - | - | - | LTC4231 | 12 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 4μA | - | - | - | - | - | - | No | - | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | - | GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH | - | Auto Retry | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5906UEE Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~85°C | Tube | 2006 | VariableSpeed/BiLevel™ | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, Sequencer | - | Matte Tin (Sn) | - | - | PCI Express® | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | - | MAX5906 | 16 | R-PDSO-G16 | - | - | - | - | - | - | - | 1V | 2 | - | - | - | - | - | - | - | - | - | YES | 1.2mA | - | - | - | - | - | - | No | - | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | INC+, LIM1, LIM2, MON1, MON2, ON, OUTC, PGOOD, TIM | - | Auto Retry, UVLO | 1.75mm | 4.89mm | 3.9mm | ROHS3 Compliant | - | ||
![]() ISL6150CBZ-T Renesas Electronics America Inc. | 47 |
| Datasheet | 42 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V, VoIP | - | 10V~80V | DUAL | GULL WING | - | 1 | 48V | - | - | - | - | ISL6150 | 8 | R-PDSO-G8 | - | - | - | - | 72V | - | - | 36V | 1 | - | - | - | - | - | - | - | - | - | YES | 900μA | - | - | - | - | - | - | No | - | - | - | - | - | - | Circuit Breaker, Fault Timeout, OVP, UVLO | - | DRAIN, PWRGD, OV, UV | - | Latched Fault | - | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() ISL6115CBZA-T Renesas Electronics America Inc. | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Commercial grade | 0°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 10.2V~13.8V | DUAL | GULL WING | - | 1 | 12V | - | - | - | - | ISL6115 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | YES | 3mA | - | - | - | - | - | - | No | - | - | - | - | - | - | Current Limit, Fault Timeout | - | CTIM, ISET, PGOOD, PWRON | - | Latched Fault | - | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() ISL6115AIBZ Renesas Electronics America Inc. | 47 |
| Datasheet | 5 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Industrial grade | -40°C~85°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 10.2V~13.8V | DUAL | GULL WING | - | 1 | 12V | - | - | - | - | ISL6115A | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | YES | 3mA | - | - | - | - | - | - | No | - | - | - | - | - | - | Current Limit, Fault Timeout | - | CTIM, ISET, PGOOD, PWRON | - | Latched Fault | - | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() ISL6141CBZA-T Renesas Electronics America Inc. | 47 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2001 | IntelliTrip™ | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | - | MATTE TIN | - | - | -48V, VoIP | - | 20V~80V | - | - | - | - | - | - | - | - | - | ISL6141 | 8 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.4mA | - | - | - | - | - | - | No | - | - | - | - | - | - | Current Limit, OVP, UVLO | - | DRAIN, /PWRGD, OV, UV | - | Auto Retry, Fault Timeout | - | - | - | ROHS3 Compliant | - | ||
![]() ISL6115ACBZ Renesas Electronics America Inc. | 47 |
| Datasheet | 9 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 10.2V~13.8V | DUAL | GULL WING | - | 1 | 12V | - | - | - | - | ISL6115A | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | YES | 3mA | - | - | - | - | - | - | No | - | - | - | - | - | - | Current Limit, Fault Timeout | - | CTIM, ISET, PGOOD, PWRON | - | Latched Fault | - | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() ISL6141IBZA-T Renesas Electronics America Inc. | 2000 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2001 | IntelliTrip™ | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V, VoIP | - | 20V~80V | - | - | - | - | - | - | - | - | - | ISL6141 | 8 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.4mA | - | - | - | - | - | - | No | - | - | - | - | - | - | Current Limit, OVP, UVLO | - | DRAIN, /PWRGD, OV, UV | - | Auto Retry, Fault Timeout | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5901NNEUT T Maxim Integrated | 800 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Simple Swapper™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -100V~-9V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | - | MAX5901 | 6 | R-PDSO-G6 | - | - | - | - | - | -48V | - | - | 1 | - | - | - | - | - | - | - | - | - | YES | 500μA | - | - | - | - | -48V | - | No | - | - | - | - | - | - | UVLO | - | DRAIN, (ON, /OFF), PGOOD | - | Fault Timeout, Thermal Limit | - | 2.9mm | - | ROHS3 Compliant | - | ||
![]() ISL6161CBZA-T Renesas Electronics America Inc. | 47 |
| Datasheet | 23 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) - annealed | - | - | PCI Express® | - | 10.5V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 30 | ISL6161 | 14 | R-PDSO-G14 | - | - | - | - | - | - | - | 10.5V | 2 | - | - | - | - | - | - | - | - | - | YES | 8mA | - | - | - | - | - | - | No | - | - | - | - | - | - | Current Limit, Fault Timeout | - | CTIM, CPUMP, /ENABLE, PGOOD, RILIM | - | Latched Fault | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | - | ||
![]() ISL61851AIBZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 2 (1 Year) | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) - annealed | - | - | USB | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | ISL6185 | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 50μA | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | EN1, EN2, /FLT1, /FLT2 | - | Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO | - | - | - | ROHS3 Compliant | - | ||
![]() ISL61851BIBZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 2 (1 Year) | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) - annealed | - | - | USB | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | ISL6185 | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 50μA | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | EN1, EN2, /FLT1, /FLT2 | - | Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5902LCETT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WDFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tube | 2007 | Simple Swapper™ | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | ADJUSTABLE UNDERVOLTAGE LOCKOUT | 9V~72V | DUAL | - | 260 | 1 | 48V | 0.95mm | - | - | - | MAX5902 | 6 | S-PDSO-N6 | - | - | - | - | 72V | 9/72V | - | 9V | 1 | - | - | - | - | - | - | - | - | - | NO | 1mA | - | - | - | 2mA | - | - | No | - | - | - | - | - | - | UVLO | - | DRAIN, (ON, /OFF), /PGOOD | - | Fault Timeout, Latched Fault, Thermal Limit | 0.8mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() ISL6174IRZ-T Renesas Electronics America Inc. | 47 |
| Datasheet | 20 Weeks | - | Surface Mount | 28-VFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 2.25V~3.63V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | - | - | ISL6174 | 28 | - | - | - | - | - | 3.63V | - | - | - | 2 | - | - | - | - | - | - | - | - | - | YES | 9.3mA | - | - | - | - | - | - | No | - | - | - | - | - | - | Circuit Breaker, Fault Timeout | - | /EN1, /EN2, /FLT1, /FLT2, OCREF, /PG1, /PG2, SS1, SS2, TCB1, TCB2, UV1, UV2, VS1, VS2 | - | Latched Fault | 1.05mm | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() ISL6173DRZA-T Renesas Electronics America Inc. | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | 28-VFQFN Exposed Pad | YES | - | - | - | - | 0°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | 2.25V~3.63V | QUAD | - | - | 1 | 2.5V | 0.5mm | - | - | - | ISL6173 | 28 | - | - | - | - | - | 3.63V | - | - | - | 2 | - | - | - | - | - | - | - | - | - | YES | 9mA | - | - | - | - | - | - | No | - | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate | - | CT1, CT2, /EN1, /EN2, /FLT1, /FLT2, OCREF, /PG1, /PG2, (/RTR,LTCH), SS1, SS2, UV1, UV2, VS1, VS2 | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() MIC2589-2YM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | -40°C~85°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | - | 85°C | -40°C | -48V | - | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | - | MIC2589 | - | - | 1 | - | - | - | - | - | - | - | 1 | - | 80V | 19V | 4mA | - | 4mA | - | - | - | - | 4mA | - | - | - | - | - | - | No | - | - | - | - | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV | - | Latched Fault | - | 8.64mm | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2590B-2BTQ-TR Microchip Technology | 47 | - | Datasheet | - | - | Surface Mount | 48-TQFP | - | - | 48-TQFP (7x7) | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | - | - | Discontinued | 3 (168 Hours) | - | - | Hot Plug Controller | - | - | - | - | PCI | - | 3.3V 5V ±12V | - | - | - | - | - | - | - | - | - | MIC2590B | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Both | - | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB | - | Latched Fault, SMBus, Thermal Limit, UVLO | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX5915AUUI Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | 0°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | PCI | - | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | NOT SPECIFIED | MAX5915 | 28 | - | - | Not Qualified | - | - | 13.2V | +-12V | - | 10.8V | 5 | - | - | - | - | 205mA 1A | - | - | - | - | YES | 2.5mA | - | - | - | - | -12V | - | Both | - | - | - | - | - | - | Circuit Breaker, Current Limit | - | AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB | - | Fault Timeout, Latched Fault, Thermal Limit, UVLO | 1.1mm | 9.7mm | 4.4mm | ROHS3 Compliant | - |