- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Power Dissipation (Max) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Max Supply Current | Current - Output | Adjustable Threshold | Turn On Delay Time | Current - Supply | Max Input Voltage | Output Current per Channel | Supply Current-Max (Isup) | Nominal Input Voltage | Interface IC Type | Driver Number of Bits | Internal Switch(s) | Fault Protection | Screening Level | Load Current | Output Peak Current Limit-Nom | Built-in Protections | Programmable Features | Output Current Flow Direction | Feature Pins | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2564A0BTSTR Micrel | In Stock | - | Datasheet | - | - | - | TSSOP | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 120mA | - | - | - | - | Serial | - | - | - | - | High Side | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BTS5231-2GS Infineon Technologies | 300000 | - | Datasheet | - | Surface Mount | - | SOIC | 14 | - | 900mW | 250 μs | Automotive grade | - | Cut Tape | - | - | - | yes | - | 3 (168 Hours) | 14 | SMD/SMT | EAR99 | - | 140mOhm | - | 150°C | -40°C | - | - | - | DUAL | GULL WING | - | 1 | 13.5V | - | - | - | 14 | - | - | - | 10A | - | 9/16V | - | 2 | - | 28V | 4.5V | - | 3.8mA | - | 900mW | 4mA | 1.8A | - | 250 μs | - | 28V | 1.8A | - | 28V | HALF BRIDGE BASED PERIPHERAL DRIVER | 2 | - | - | AEC-Q100 | 3.5A | 16A | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | 1.75mm | 8.75mm | 4mm | No | No SVHC | RoHS Compliant | - | ||
![]() MAX5913AEMH+TD Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-QFP | 44 | 44-MQFP (10x10) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Hot Swap Controller | - | - | 85°C | -40°C | IP Phones, Power over LAN, Network Routers and Switches | - | 35V~72V | - | - | - | - | - | - | - | MAX5913 | - | - | - | - | - | - | - | - | 4 | - | 72V | 35V | 2.7mA | - | - | - | - | - | - | - | 2.7mA | - | - | - | - | - | - | No | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO | - | DC, OCEN, ON1, ON2, ON3, ON4, RLYD1, RLYD2, RLYD3, RLYD4, RLYON1, RLYON2, RYLON3, RLYON4, RTIM, RTRYEN, STATOUT | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5933DESA+T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | MATTE TIN | - | - | General Purpose | - | 33V~80V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5933 | 8 | - | - | - | - | - | - | 33V | 1 | - | - | - | - | 1.4mA | - | - | - | - | YES | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | FB, ON, (PWRGD, /PWRGD), TIMER | Auto Retry, Thermal Limit | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5937ACESA+T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | NO | - | 950μA | - | - | - | - | - | - | No | - | - | - | - | - | Slew Rate, UVLO | - | LP, PGOOD, STEP_MON, UVLO | Auto Retry, Fault Timeout | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5939DESA+T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5939 | 8 | - | - | - | - | - | - | 20V | 1 | - | - | - | - | - | - | - | - | - | YES | - | 700μA | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | - | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5937LBESA+T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | NO | - | 950μA | - | - | - | - | - | - | No | - | - | - | - | - | Slew Rate, UVLO | - | LP, PGOOD, STEP_MON, UVLO | Fault Timeout, Latched Fault | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5958LETN+T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | 56 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 56 | - | - | Hot Plug Controller | - | Matte Tin (Sn) | - | - | PCI Express® | - | 3V~3.6V 10.8V~13.2V | QUAD | NO LEAD | NOT SPECIFIED | - | - | 0.4mm | NOT SPECIFIED | MAX5958 | - | - | - | Not Qualified | - | - | 3.312V | - | 9 | - | - | - | 2.5mA | 1mA | - | 3.2W | - | - | - | - | - | - | - | - | - | - | - | Both | - | - | - | - | - | Current Limit, Fault Timeout | - | - | Latched Fault, SMBus, Thermal Limit, UVLO | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5905USA+T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 0°C~85°C | Tape & Reel (TR) | 2006 | VariableSpeed/BiLevel™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller, Sequencer | - | TIN | - | - | PCI Express® | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX5905 | 8 | - | - | - | - | - | - | 1V | 2 | - | - | - | - | 1.2mA | - | - | - | - | NO | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | ON | Latched Fault, UVLO | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5960AECS+T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 80-TQFP | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 80 | - | EAR99 | Hot Plug Controller | - | MATTE TIN | - | - | PCI Express® | 8542.39.00.01 | 3V~3.6V 10.8V~13.2V | QUAD | GULL WING | 225 | - | - | 0.5mm | NOT SPECIFIED | MAX5960 | - | S-PQFP-G80 | - | Not Qualified | - | - | - | - | 12 | - | - | - | 1mA | 1mA | - | 1.86W | - | - | - | - | - | - | - | 2.5mA | - | - | - | Both | - | - | - | - | - | Current Limit, Fault Timeout | - | - | Auto Retry, SMBus, Thermal Limit, UVLO | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5939KESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Hot Swap Controller | - | TIN LEAD | - | - | -48V | - | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | - | - | 80V | - | 20V | 1 | - | - | - | 700μA | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5939GESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Hot Swap Controller | - | TIN LEAD | - | - | -48V | - | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | - | - | 80V | - | 20V | 1 | - | - | - | 700μA | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5939QESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Hot Swap Controller | - | TIN LEAD | - | - | -48V | - | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | - | - | 80V | - | 20V | 1 | - | - | - | 700μA | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5948AESA+T Maxim Integrated | 1155 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | MATTE TIN | - | - | -48V | - | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5948 | 8 | R-PDSO-G8 | - | - | - | 80V | 48V | 20V | 1 | - | - | - | - | 700μA | - | 471mW | - | - | YES | - | - | - | - | 2mA | - | - | - | No | - | - | - | - | - | Auto Retry, Fault Timeout, Latched Fault, OVP, UVLO | - | DRAIN, /PWRGD, OV, UV | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5936AAESA+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tube | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5936 | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | NO | - | 950μA | - | - | - | - | - | - | No | - | - | - | - | - | Slew Rate, UVLO | - | LP, /PGOOD, STEP_MON, UVLO | Fault Timeout | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5931LEEP+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | - | - | - | - | -40°C~85°C | Tube | 2004 | VariableSpeed/BiLevel™ | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Hot Swap Controller | - | TIN | - | - | General Purpose | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX5931 | 24 | R-PDSO-G24 | - | - | - | - | - | 1V | 3 | - | - | - | 2.5mA | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO | - | IN1, IN2, IN3, LATCH MODE, ON1, ON2, ON3, STAT1, STAT2, STAT3, TIM | Fault Timeout | - | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5939DESA+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5939 | 8 | - | - | - | - | - | - | 20V | 1 | - | - | - | - | - | - | - | - | - | YES | - | 700μA | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | - | Fault Timeout, Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5937LAESA+T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | NO | - | 950μA | - | - | - | - | - | - | No | - | - | - | - | - | Slew Rate, UVLO | - | LP, PGOOD, STEP_MON, UVLO | Fault Timeout, Latched Fault | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5937AAESA+T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | NO | - | 950μA | - | - | - | - | - | - | No | - | - | - | - | - | Slew Rate, UVLO | - | LP, PGOOD, STEP_MON, UVLO | Auto Retry, Fault Timeout | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5959AECS+T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 80-TQFP | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 80 | - | EAR99 | Hot Plug Controller | - | MATTE TIN | - | - | PCI Express® | 8542.39.00.01 | 3V~3.6V 10.8V~13.2V | QUAD | GULL WING | 225 | - | - | 0.5mm | NOT SPECIFIED | MAX5959 | - | S-PQFP-G80 | - | Not Qualified | - | - | - | - | 12 | - | - | - | 1mA | 1mA | - | 1.86W | - | - | - | - | - | - | - | 2.5mA | - | - | - | Both | - | - | - | - | - | Current Limit, Fault Timeout | - | - | Auto Retry, SMBus, Thermal Limit, UVLO | - | - | - | - | - | ROHS3 Compliant | - |