- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Max Supply Current | Current - Output | Adjustable Threshold | Quiescent Current | Accuracy | Current - Supply | Min Input Voltage | Output Current-Max | Max Input Voltage | Halogen Free | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Nominal Input Voltage | Interface IC Type | Driver Number of Bits | Internal Switch(s) | Min Current Limit | Fault Protection | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Programmable Features | Output Current Flow Direction | Feature Pins | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS24711DGS Texas Instruments | 307 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Hot Swap Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 2.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | 0.5mm | 3.1mm | - | - | TPS24711 | 10 | - | - | - | - | - | - | - | - | - | 2.5V | 1 | - | - | - | - | - | 1mA | - | 240mW | 1.4mA | - | YES | - | - | - | - | 500A | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, UVLO | - | EN, FLTB, PGB, PROG, TIMER | Auto Retry, Thermal Limit | 1.07mm | - | 3mm | 3mm | 1.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2091DG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | SOIC | YES | 8 | - | 75.891673mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 8 | EAR99 | - | 80mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | - | - | 8 | - | 2 | - | - | 250mA | 5.5V | - | 3/5V | OTHER | - | - | - | - | - | - | - | 85μA | - | - | 85μA | 250mA | - | 85μA | - | - | 2.7V | - | 5.5V | - | - | - | - | 5.5V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 2 | - | 300mA | - | 0.5A | 40000 µs | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SINK | - | - | 1.58mm | - | 4.9mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TPS2363PFBG4 Texas Instruments | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 48-TQFP | - | 48 | - | 137.410139mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | e4 | yes | Active | 2 (1 Year) | 48 | EAR99 | Hot Plug Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | PCI Express® | - | 8542.39.00.01 | 3V~3.6V 10.8V~13.2V | QUAD | GULL WING | 260 | 1 | 12V | 0.5mm | 7mm | - | - | TPS2363 | 48 | - | - | - | 5V | - | - | - | 3.312V | - | 10.8V | 6 | - | - | - | - | - | 1mA | - | - | 1mA | - | YES | - | - | - | - | 500A | - | - | - | - | - | 13.2V | - | - | Both | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | - | Latched Fault, SMBus, Thermal Limit, UVLO | 1.2mm | - | 7mm | 7mm | 1mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCZ33880EWR2 Freescale Semiconductor, Inc. (NXP Semiconductors) | 2000 | - | - | - | - | - | - | - | SOIC | YES | 32 | - | 510.007921mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7W | - | - | - | - | - | - | - | - | - | e3 | - | - | 3 (168 Hours) | 32 | EAR99 | - | 550mOhm | Matte Tin (Sn) | 150°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | - | 32 | - | 8 | Not Qualified | - | 800mA | 24.5V | 5.25V | - | AUTOMOTIVE | 4.75V | - | SPI | - | - | BRUSH DC MOTOR CONTROLLER | - | - | - | - | 8mA | 800mA | - | - | - | - | 5.5V | - | 24.5V | Halogen Free | - | - | - | - | - | - | - | - | Over Voltage | - | - | - | - | - | - | - | - | 2.65mm | 11mm | 7.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TPS24742RGER Texas Instruments | 25 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Hot Swap Controller, OR Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 2.5V~18V | QUAD | - | - | 1 | - | 0.5mm | - | - | - | TPS24742 | - | - | - | - | - | - | - | - | - | - | 2.5V | 1 | - | - | - | - | 4.2mA | - | - | - | 6mA | - | YES | - | - | - | - | 500A | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, OVP, Turn On Voltage | - | ENHS, ENOR, FLTb, FSTP, IMON, IMONBUF, OV, PGHS, PLIM, RVSNP, RVSNM, SENM, SET, STAT, TFLT, TINR | Latched Fault, UVLO | 1mm | - | 4mm | 4mm | 880μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4232IDHC-1#TRPBF Linear Technology/Analog Devices | 2500 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-WFDFN Exposed Pad | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | Hot Swap Controller, Monitor | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 2.9V~15V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.5mm | - | - | NOT SPECIFIED | LTC4232 | 16 | - | - | - | - | 5A | - | - | - | - | 2.9V | 1 | - | - | - | - | 1.6mA | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO | - | FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV | Thermal Limit | - | 0.8mm | 5mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() LT1640AHIN8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2001 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | - | -80V~-10V | DUAL | - | - | 1 | 48V | 2.54mm | - | - | - | LT1640 | 8 | R-PDIP-T8 | - | - | - | - | - | 80V | 48V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | NO | - | - | 1.3mA | - | - | - | - | - | 5mA | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Fault Timeout, OVP, UVLO | - | DRAIN, PWRGD, OV, UV | Auto Retry | - | 3.937mm | - | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() LT1640LIN8#PBF Linear Technology/Analog Devices | 47 | - | Datasheet | 16 Weeks | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2001 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | -48V | - | - | -80V~-10V | DUAL | - | - | 1 | 48V | 2.54mm | - | - | - | LT1640 | 8 | R-PDIP-T8 | - | - | - | - | - | 80V | -48V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | - | 1.3mA | - | - | - | - | - | 5mA | -48V | - | - | - | No | - | - | - | - | - | Circuit Breaker, Fault Timeout, OVP, UVLO | - | DRAIN, /PWRGD, OV, UV | Auto Retry | - | 3.937mm | - | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() UCC2915DPTRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 156.489368mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | no | Obsolete | 2 (1 Year) | 16 | EAR99 | Hot Swap Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 7V~15V | DUAL | GULL WING | 260 | 1 | 12V | - | 4mm | - | - | UCC2915 | 16 | - | - | - | - | - | - | - | - | - | 7V | 1 | - | - | - | - | - | 2mA | - | - | - | - | YES | - | - | 1mA | 7V | - | 15V | - | - | - | - | 15V | - | - | Yes | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout | - | B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, | Thermal Limit | - | - | 10mm | 3.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() UCC3917N Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1.053808g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | e4 | no | Obsolete | 2 (1 Year) | 16 | EAR99 | Hot Swap Controller | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 15V~1000V | DUAL | - | - | 1 | - | 2.54mm | 6.35mm | - | - | UCC3917 | 16 | - | - | - | 8V | - | - | - | - | - | - | 1 | - | - | - | - | - | 11mA | - | - | - | - | YES | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | - | CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) | UVLO | - | 5.08mm | 19.3mm | 7.62mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC1643AL-1CGN#PBF Linear Technology/Analog Devices | 47 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | CompactPCI™ | IT ALSO REQUIRES A -12V SUPPLY | - | 3.3V 5V ±12V | DUAL | GULL WING | 260 | 1 | 12V | 0.635mm | 3.99mm | - | 30 | LTC1643 | 16 | - | - | - | - | - | - | 12.6V | +-12V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | 8mA | -12V | - | - | - | Both | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | /FAULT, (ON, /ON), /PWRGD, TIMER | Latched Fault, Thermal Limit, UVLO | - | 1.727mm | 4.98mm | 3.899mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM1275-2ARQZ-R7 Analog Devices Inc. | 100 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, Monitor | - | - | - | - | General Purpose | - | - | 2.95V~20V | DUAL | GULL WING | 260 | 1 | 5V | 0.64mm | - | - | 30 | ADM1275 | 16 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 5mA | - | - | - | - | - | YES | - | - | - | 2.95V | - | 20V | - | - | - | - | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | FLB, ISET, (GPO1, /ALERT, CONV), OV, PWRGD, SS, TIMER, UV, VCAP | Latched Fault, PMBus | - | - | 4.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LM5068MMX-1 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | Tin/Lead (Sn/Pb) | - | - | -48V | - | - | -90V~-10V | DUAL | GULL WING | 260 | 1 | 48V | 0.65mm | - | - | - | LM5068 | 8 | - | - | - | - | - | - | 90V | - | - | - | 1 | - | - | - | - | - | 820μA | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO | - | PWRGD, OV, TIMER, UV | Latched Fault, Turn On Voltage | - | - | 3mm | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LTC4242CG#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 36-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | 36 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | PCI Express® | - | 8542.39.00.01 | 2.7V~14.4V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | LTC4242 | 36 | - | - | Not Qualified | - | - | - | 6V | 3.312V | - | 2.7V | 6 | - | - | - | - | - | - | - | - | - | - | YES | - | - | 1.6mA | - | - | - | - | - | 4mA | - | - | - | - | Both | - | - | - | - | - | Auto Retry, Current Limit, Latched Fault, Slew Rate | - | /AUXFAULT1, /AUXFAULT2, AUXON1, AUXON2, /EN1, /EN2, /FAULT1, /FAULT2, FON1, FON2, ON1, ON2, /PGOOD1, /PGOOD2 | Fault Timeout, Thermal Limit, UVLO | - | 2mm | 12.8mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4228IUFD-1#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 28-WFQFN Exposed Pad | YES | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller, OR Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 2.9V~18V | QUAD | - | - | 1 | 12V | 0.5mm | - | - | - | LTC4228 | 28 | - | - | - | - | - | - | 18V | - | - | - | 2 | - | - | - | - | - | 2.5A | - | - | - | - | YES | - | 5 % | 2.5mA | - | - | - | - | - | 5mA | - | 12V | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, OUT1, OUT2, /PWERGD1, /PWRGD2, TMR1, TMR2 | Latched Fault, UVLO | - | 0.8mm | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2045ADG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | SOIC | YES | 8 | - | 72.603129mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 725mW | - | - | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 8 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | 8 | - | 1 | - | - | - | - | - | - | OTHER | - | 1 | - | 5.5V | 2.7V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | NO | - | - | - | 2.7V | - | 5.5V | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1.58mm | - | 4.9mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TPS2010ADRG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | SOIC | YES | 8 | - | 72.603129mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e4 | - | - | 1 (Unlimited) | 8 | EAR99 | - | 30mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | - | 8 | - | 1 | - | - | 200mA | 5.5V | - | - | INDUSTRIAL | - | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 73μA | - | - | 73μA | 200mA | NO | 73μA | - | - | 2.7V | - | 5.5V | - | - | - | - | 5.5V | - | - | - | 220mA | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MIC2341-2YTQ Microchip Technology | 280 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TQFP | - | 48 | 48-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tray | 2007 | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Plug Controller | - | - | 70°C | 0°C | PCI Express® | - | - | 3V~3.6V 11V~13V | - | - | - | - | - | - | - | - | - | MIC2341 | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 12V | - | - | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Both | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout, Slew Rate | - | - | Latched Fault, Thermal Limit, UVLO | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2077-1BM Micrel | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 16 | MICREL INC | Microchip Technology Inc | MIC2077-1BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 30 | 5.22 | - | No | 5 V | - | - | - | - | e0 | - | - | - | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | - | compliant | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 2.7 V | 4 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | 1.73 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.93 mm | 3.94 mm | - | - | - | - | - | ||
![]() MIC2564A-1BTS Micrel | 242 | - | - | - | - | - | - | - | - | YES | - | - | - | 24 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2564A-1BTS | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-24 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | 30 | 5.4 | Non-Compliant | - | 3.3 V | - | - | Bulk | - | e0 | No | - | - | - | - | - | - | TIN LEAD | 85 °C | -40 °C | - | OPTIONAL SUPPLY OF 12V AND 5V CAN BE USED | - | - | DUAL | GULL WING | 240 | 2 | - | 0.65 mm | - | unknown | - | - | 24 | R-PDSO-G24 | 4 | COMMERCIAL | - | 120 mA | - | 5.5 V | - | INDUSTRIAL | 3 V | 1 | Serial | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | NO | - | - | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | - | - | - | - | Contains Lead |