- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Turn-on Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Max Supply Current | Current - Output | Adjustable Threshold | Current - Supply | Voltage - Output | Output Current per Channel | Seated Height-Max | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Neg Supply Voltage-Nom (Vsup) | Nominal Input Voltage | Threshold Voltage | Interface IC Type | Driver Number of Bits | Internal Switch(s) | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Drain to Source Resistance | Built-in Protections | Programmable Features | Output Current Flow Direction | Feature Pins | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2400DBVRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOT-23 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | e4 | - | - | 2 (1 Year) | 5 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 1.6mm | - | - | - | - | 5 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | 6.8V | 3.1V | POWER SUPPLY SUPPORT CIRCUIT | 1mA | 1mA | - | - | 1mA | - | NO | - | 20V | - | - | - | - | - | - | 6.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MIC2545A-2BM Micrel | 854 | - | - | - | - | - | - | - | YES | - | - | 8 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2545A-2BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 30 | 5.58 | - | 5.5 V | 2.7 V | 5 V | - | 5000 µs | - | - | - | - | e0 | Yes | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | - | unknown | - | - | - | 8 | R-PDSO-G8 | - | COMMERCIAL | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.73 mm | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 0.5 A | - | OVER CURRENT; THERMAL | - | SINK | - | - | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() LTC1643ALIGN#PBF Linear Technology/Analog Devices | 6362 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | CompactPCI™ | IT ALSO REQUIRES A -12V SUPPLY | - | - | 3.3V 5V ±12V | DUAL | GULL WING | 260 | 1 | 12V | 0.635mm | 3.99mm | - | - | 30 | LTC1643 | 16 | - | - | - | - | - | 12.6V | +-12V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | 8mA | - | -12V | - | - | - | - | Both | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | /FAULT, (ON, /ON), /PWRGD, TIMER | Latched Fault, Thermal Limit, UVLO | 1.727mm | 4.98mm | 3.899mm | No | ROHS3 Compliant | Lead Free | ||
![]() LTC4253BCGN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, Sequencer | - | Matte Tin (Sn) | - | - | -48V | - | - | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | - | - | - | LTC4253 | 16 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 800μA | - | - | - | - | 2mA | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO | - | DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV | Latched Fault | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2027-1BWM Micrel | In Stock | - | - | - | - | - | - | - | YES | - | - | 16 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MIC2027-1BWM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, SOIC-16 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 30 | 5.18 | No | - | - | - | 5 V | - | - | - | - | - | e0 | No | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | - | unknown | - | - | - | 16 | R-PDSO-G16 | - | - | - | - | 5.5 V | - | INDUSTRIAL | 2.7 V | 4 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | NO | - | - | - | 2.64 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.34 mm | 7.52 mm | - | - | - | ||
![]() MIC2583R-LYQS-TR Microchip Technology | 15 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | - | 85°C | -40°C | General Purpose | - | - | - | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | - | - | MIC2583 | - | - | - | - | - | - | - | - | - | - | 1 | - | 13.2V | 2.3V | - | 1.5mA | - | - | - | 2.5mA | - | - | 1.5mA | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Fault Timeout, Slew Rate, UVLO | - | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583-KYQS-TR Microchip Technology | 22 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | - | 85°C | -40°C | General Purpose | - | - | - | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | - | - | MIC2583 | - | - | - | - | - | - | - | - | - | - | 1 | - | 13.2V | 2.3V | - | 1.5mA | - | - | - | 2.5mA | - | - | 1.5mA | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Fault Timeout, Slew Rate, UVLO | - | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583-LYQS-TR Microchip Technology | 22 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | - | 85°C | -40°C | General Purpose | - | - | - | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | - | - | MIC2583 | - | - | - | - | - | - | - | - | - | - | 1 | - | 13.2V | 2.3V | - | 1.5mA | - | - | - | 2.5mA | - | - | 1.5mA | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Fault Timeout, Slew Rate, UVLO | - | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4226CUD-2#PBF Linear Technology/Analog Devices | 65 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2012 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | 4.5V~44V | QUAD | - | - | 2 | 12V | 0.5mm | 3mm | - | - | - | LTC4226 | 16 | - | - | - | - | - | 44V | - | - | 4.5V | 2 | - | - | - | - | - | - | - | - | - | - | YES | 700μA | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout, OVP | - | CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2 | Auto Retry, UVLO | 0.8mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2040-2BMM Micrel | In Stock | - | - | - | - | - | - | - | YES | - | - | 10 | MICREL INC | Microchip Technology Inc | MIC2040-2BMM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MSOP-10 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | MSOP | - | 30 | 5.2 | No | - | - | - | 5 V | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 8542.39.00.01 | Power Management Circuits | - | DUAL | GULL WING | 240 | 1 | - | 0.5 mm | - | not_compliant | - | - | - | 10 | S-PDSO-G10 | - | Not Qualified | - | - | 5.5 V | 5 V | INDUSTRIAL | 0.8 V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | YES | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | ||
![]() MIC2014-0.5YM5 Micrel | In Stock | - | - | - | - | - | - | - | YES | - | - | 5 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2014-0.5YM5 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LEAD FREE, SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | - | 40 | 5.19 | Yes | - | - | - | 5 V | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | - | compliant | - | - | - | - | R-PDSO-G5 | - | Not Qualified | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | NO | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 1.7 mm | - | - | - | ||
![]() LTC4227CGN-2#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, OR Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | 2.9V~18V | DUAL | GULL WING | - | 1 | 12V | 0.635mm | - | - | - | - | LTC4227 | 16 | - | - | - | - | - | - | - | - | 2.9V | 1 | - | - | - | - | - | - | - | - | - | - | YES | 2mA | - | - | - | - | 4mA | - | - | - | +1.2 | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | CPO1, CPO2, INTVCC, ON, OUT, /PWRGD, TMR | Auto Retry, UVLO | - | 4.8895mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() LTC4227CGN-1#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, OR Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | 2.9V~18V | DUAL | GULL WING | - | 1 | 12V | 0.635mm | - | - | - | - | LTC4227 | 16 | - | - | - | - | - | - | - | - | 2.9V | 1 | - | - | - | - | - | - | - | - | - | - | YES | 2mA | - | - | - | - | 4mA | - | - | - | +1.2 | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | CPO1, CPO2, INTVCC, ON, OUT, /PWRGD, TMR | Latched Fault, UVLO | - | 4.8895mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() LTC4227IGN-2#TRPBF Linear Technology/Analog Devices | 20 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, OR Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | 2.9V~18V | DUAL | GULL WING | - | 1 | 12V | 0.635mm | - | - | - | - | LTC4227 | 16 | - | - | - | - | - | - | - | - | 2.9V | 1 | - | - | - | - | - | - | - | - | - | - | YES | 2mA | - | - | - | - | 4mA | - | - | - | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | CPO1, CPO2, INTVCC, ON, OUT, /PWRGD, TMR | Auto Retry, UVLO | - | 4.8895mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() MIC2004-0.5YM5 Micrel | 517 | - | - | - | - | - | - | - | YES | - | - | 5 | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | MIC2004-0.5YM5 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | - | 40 | 5.19 | Yes | - | - | - | 5 V | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | - | compliant | - | - | - | - | R-PDSO-G5 | - | Not Qualified | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | NO | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 1.7 mm | - | - | - | ||
![]() LTC4225CGN-1#TRPBF Linear Technology/Analog Devices | 22 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller, OR Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | 2.9V~18V | DUAL | GULL WING | - | 1 | 12V | 0.635mm | - | - | - | - | LTC4225 | 24 | - | - | - | - | - | 18V | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2.8mA | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 | Latched Fault, UVLO | 1.75mm | 8.649mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() LTC4225IGN-2#TRPBF Linear Technology/Analog Devices | 22 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller, OR Controller | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | 2.9V~18V | DUAL | GULL WING | - | 1 | 12V | 0.635mm | - | - | - | - | LTC4225 | 24 | - | - | - | - | - | 18V | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2.8mA | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 | Auto Retry, UVLO | 1.75mm | 8.649mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() LTC4253CGN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2012 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, Sequencer | - | Matte Tin (Sn) | - | - | -48V | - | - | - | - | DUAL | GULL WING | 260 | 1 | 13V | 0.635mm | - | - | - | 30 | LTC4253 | 16 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | YES | 800μA | - | - | - | - | 2mA | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO | - | DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV | Latched Fault | - | 4.8895mm | 3.899mm | - | ROHS3 Compliant | - | ||
![]() IPS042G International Rectifier | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | - | 370mOhm | Tin/Lead (Sn/Pb) | 150°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 245 | 2 | 14V | - | - | - | 530mA | 30 | - | 8 | - | - | - | 530mA | 35V | - | - | AUTOMOTIVE | - | 2 | On/Off | 6V | 4V | - | - | 10mA | Low Side | 1W | - | 530mA | - | - | - | 530mA | - | 1.3μs | - | 1.5 μs | - | - | - | - | 2 | - | Over Temperature | 0.5 µs | 1.1A | 500mOhm | OVER CURRENT; THERMAL | - | SINK | - | - | 1.75mm | 4.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SP2525A-2EN-L/TR Exar Corporation | 2791 | - | - | - | - | Surface Mount | - | SOIC | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | - | 70mOhm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 500mA | 40 | - | 8 | - | 1 | Not Qualified | - | - | 5.5V | 5V | INDUSTRIAL | 3V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free |