- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Configuration | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Input Type | Current - Supply | Switch Type | Min Input Voltage | Output Current-Max | Max Input Voltage | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Nominal Input Voltage | Voltage - Load | Internal Switch(s) | Fault Protection | Rds On (Typ) | Programmable Features | Feature Pins | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC2913NG4 Texas Instruments | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 523.190449mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | -48V | - | - | - | DUAL | - | - | 1 | 9.5V | 2.54mm | 6.35mm | - | - | UCC2913 | 8 | - | - | - | 10V | - | - | - | - | - | 1 | - | -10.5V | -9.999kV | - | - | - | 20mA | - | - | - | YES | - | 1mA | - | - | - | - | - | 2mA | - | -10.5V | - | No | - | - | Circuit Breaker, Current Limit, Fault Timeout | CT, IMAX, PL, SD/FLT | Auto Retry, UVLO | - | - | 9.81mm | 7.62mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() UCC39151DPTR Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 2 (1 Year) | 16 | EAR99 | Hot Swap Controller | TIN LEAD | - | - | General Purpose | - | - | 7V~15V | DUAL | GULL WING | 220 | 1 | 12V | - | - | - | NOT SPECIFIED | UCC39151 | 16 | - | - | Not Qualified | - | - | - | - | - | 7V | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | 1mA | - | - | - | - | - | 2mA | - | - | - | Yes | - | - | Current Limit, Fault Timeout | CT, B0, B1, B2, B3, /FAULT, IMAX, /SHTDWN | Thermal Limit | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2595-1YM-TR Microchip Technology | 31 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Swap Controller, Sequencer | - | 85°C | -40°C | -48V | - | - | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | - | MIC2595 | - | - | 1 | - | - | - | - | - | - | - | 1 | - | -80V | -19V | - | 4mA | - | - | - | - | - | - | - | 4mA | - | - | - | - | - | - | - | - | - | No | - | - | Current Limit, Fault Timeout, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3 | Latched Fault | - | - | 8.64mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4241IGN#TRPBF Linear Technology/Analog Devices | 31 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | PCI, PCI-X | ALSO REQUIRES 3.3V AUXILIARY SUPPLY INPUT FOR POWERING THE AUXILIARY CONTROLLER INTERNAL CIRCUITRY | - | 3.3V 5V ±12V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 30 | LTC4241 | 20 | R-PDSO-G20 | - | Not Qualified | - | - | 12.6V | - | - | 11.4V | 5 | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | Both | - | - | Current Limit, Fault Timeout, Slew Rate | AUXON, /FAULT, ON, /PWRGD, TIMER | Latched Fault, Thermal Limit, UVLO | - | 1.727mm | - | 3.899mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4232IDHC#TRPBF Linear Technology/Analog Devices | 204 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 16-WFDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | Hot Swap Controller, Monitor | Matte Tin (Sn) | - | - | General Purpose | - | - | 2.9V~15V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.5mm | - | - | NOT SPECIFIED | LTC4232 | 16 | - | - | Not Qualified | - | - | - | - | - | 2.9V | 1 | - | - | - | - | - | 5A | - | - | - | - | YES | - | 1.6mA | - | - | - | - | - | 3mA | - | - | - | Yes | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO | FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV | Thermal Limit | - | 0.8mm | 5mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() TPS2393DBTR Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TFSOP (0.173, 4.40mm Width) | - | 44 | - | 139.309557mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 44 | EAR99 | Hot Swap Controller | - | - | - | -48V | - | - | -80V~-20V | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | - | TPS2393 | 44 | - | - | - | 65V | - | - | -48V | - | - | 1 | - | - | - | - | - | - | 1.7mA | - | - | - | YES | - | 1.05mA | - | - | - | - | - | - | -48V | -20V | - | No | - | - | Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO | Auto Retry | - | - | - | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC4245CUHF#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | 38-WFQFN Exposed Pad | YES | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 38 | EAR99 | Hot Swap Controller, Monitor | Matte Tin (Sn) | - | - | CompactPCI™, PCIe, CompactTCA | ALSO REQUIRES A 3.3V, 5V, -12V SUPPLY | - | 3.3V 5V ±12V | QUAD | - | 260 | 1 | 12V | - | 5mm | - | 30 | LTC4245 | 38 | - | - | - | - | - | - | 3.35+-12V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | 5mA | - | - | - | No | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault | ALERT#, BD_SEL#, CFG, GPIO1, GPIO2, GPIO3, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER | I2C, UVLO | - | 0.8mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2595R-1YM-TR Microchip Technology | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | 85°C | -40°C | -48V | - | - | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | - | MIC2595 | - | - | 1 | - | - | - | - | - | - | - | 1 | - | -80V | -19V | - | 4mA | - | - | - | - | - | - | - | 4mA | - | - | - | - | - | - | - | - | - | No | - | - | Current Limit, Fault Timeout, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3 | Auto Retry | - | - | 8.64mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2331IDRG4 Texas Instruments | 31 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 133.412856mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Hot Swap Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | REQUIRES 3V TO 5.5V SUPPLY FOR CHANNEL 2 | - | 3V~13V | DUAL | GULL WING | 260 | 1 | 4.5V | - | 4mm | - | - | TPS2331 | 14 | - | - | - | 21V | - | - | - | - | 3V | 1 | - | - | - | - | - | - | 1mA | - | - | 1mA | YES | - | 500μA | - | - | 500A | - | - | - | - | 13V | - | No | - | - | Circuit Breaker, Fault Timeout, Slew Rate | - | Latched Fault, UVLO | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2912DPRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 156.489368mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 2 (1 Year) | 16 | EAR99 | Hot Swap Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 3V~8V | DUAL | GULL WING | 260 | 1 | 5V | - | 4mm | - | NOT SPECIFIED | UCC2912 | 16 | - | - | Not Qualified | - | - | 8V | 5V | - | 3V | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | 1mA | - | 3V | - | 8V | - | 2mA | - | 8V | - | Yes | - | - | Current Limit, Fault Timeout | CT, /FAULT, IMAX, /SHTDWN | Latched Fault, Thermal Limit | - | - | 10mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC4234HWHH#PBF Linear Technology/Analog Devices | 1000 | - | Datasheet | 26 Weeks | - | - | Surface Mount | 38-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | Hot Swap Controller | - | - | - | General Purpose | - | - | 2.9V~15V | - | - | - | - | - | - | - | - | - | LTC4234 | 38 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | - | - | - | - | - | - | Yes | - | - | Current Limit, Fault Timeout, OVP, Turn On Voltage | FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV | Auto Retry | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4228IGN-1#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller, OR Controller | Matte Tin (Sn) | - | - | General Purpose | - | - | 2.9V~18V | DUAL | GULL WING | - | 1 | 12V | 0.635mm | - | - | - | LTC4228 | 28 | - | - | - | - | - | 18V | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | YES | - | 2.5mA | - | - | - | - | - | 5mA | - | - | - | No | - | - | Current Limit, Fault Timeout, Slew Rate | CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, OUT1, OUT2, /PWERGD1, /PWRGD2, TMR1, TMR2 | Latched Fault, UVLO | - | 1.75mm | 9.893mm | 3.899mm | - | - | ROHS3 Compliant | - | ||
![]() LTC4227IUFD-4#TRPBF Linear Technology/Analog Devices | 3312 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 20-WFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Hot Swap Controller, OR Controller | Matte Tin (Sn) | - | - | General Purpose | - | - | 2.9V~18V | QUAD | - | - | - | 12V | 0.5mm | - | - | - | LTC4227 | 20 | R-PQCC-N20 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | 4mA | - | - | - | No | - | - | Current Limit, Fault Timeout, Slew Rate | CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR | Auto Retry, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC4241CGN#TRPBF Linear Technology/Analog Devices | 13 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | PCI, PCI-X | ALSO REQUIRES 3.3V AUXILIARY SUPPLY INPUT FOR POWERING THE AUXILIARY CONTROLLER INTERNAL CIRCUITRY | - | 3.3V 5V ±12V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 30 | LTC4241 | 20 | R-PDSO-G20 | - | Not Qualified | - | - | 12.6V | - | - | 11.4V | 5 | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | Both | - | - | Current Limit, Fault Timeout, Slew Rate | AUXON, /FAULT, ON, /PWRGD, TIMER | Latched Fault, Thermal Limit, UVLO | - | 1.727mm | - | 3.899mm | - | - | ROHS3 Compliant | - | ||
![]() TPS2052ADRG4 Texas Instruments | 6231 | - | - | - | - | Surface Mount | - | SOIC | - | 8 | - | 72.603129mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | 0°C | - | - | - | - | DUAL | GULL WING | 260 | 2 | - | - | - | - | - | - | 8 | - | 2 | - | - | - | - | - | OTHER | - | - | - | 5.5V | 2.7V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | RoHS Compliant | Contains Lead | ||
![]() LTC4252BCMS8-2#PBF Linear Technology/Analog Devices | 31 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | - | - | - | DUAL | GULL WING | - | 1 | 13V | 0.65mm | - | - | - | LTC4252 | 8 | S-PDSO-G8 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | YES | - | 800μA | - | - | - | - | - | 2mA | - | - | - | No | - | - | Current Limit, Fault Timeout, OVP, UVLO | DRAIN, SS, TIMER, (UV, OV) | Auto Retry | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() TPS2301IPWRG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Hot Swap Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 3V~13V 3V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | - | - | TPS2301 | 20 | - | - | - | 21V | - | - | - | - | 3V | 2 | - | - | - | - | - | - | 200μA | - | - | - | YES | - | 5μA | - | - | - | - | - | - | - | 13V | - | No | - | - | Circuit Breaker, Fault Timeout, Slew Rate | DISCH1, DISCH2, ENABLE, /FAULT, ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG | Latched Fault, UVLO | - | - | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2016-0.5YM6 Micrel | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 6 | MICROCHIP TECHNOLOGY INC | - | Microchip Technology Inc | MIC2016-0.5YM6 | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 40 | 5.42 | Yes | 5 V | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | - | compliant | - | - | - | R-PDSO-G6 | - | Not Qualified | - | - | 5.5 V | - | INDUSTRIAL | 2.5 V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | YES | - | - | - | - | - | - | 1.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | - | - | - | ||
![]() MIC2310-2ZTS-TR Microchip Technology | 31 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 24-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 70°C | 0°C | General Purpose | - | - | 10.8V~13.2V | - | - | - | - | - | - | - | - | - | MIC2310 | - | - | - | - | - | - | - | - | - | - | 1 | - | 13.2V | - | - | 10mA | - | - | - | - | 10mA | - | - | 10mA | - | - | - | - | - | - | - | - | - | No | - | - | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | CPRIMARY, CRETRYM, CSLEW, DISCH, ENABLE, HW_FLT, (I_FLT, /I_FLT), OVP, (PWRGD, /PWRGD), S0, S1, SOURCE, UVLO, VISS, VREG | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2042-2BM Micrel | In Stock | - | - | - | - | - | - | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8-SOIC | - | 8 | MICREL INC | Contains lead / RoHS non-compliant | Microchip Technology Inc | MIC2042-2BM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-8 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 5.22 | No | 5 V | - | -40°C ~ 85°C (TA) | Tube | - | - | e0 | - | - | 1 (Unlimited) | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | - | not_compliant | - | MIC2042 | 8 | R-PDSO-G8 | 1 | Not Qualified | - | N-Channel | 5.5 V | - | INDUSTRIAL | 1.6 V | 1 | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 3A | - | High Side | 1.6 V ~ 5.5 V | - | YES | Non-Inverting | - | General Purpose | - | - | - | 1.9 mm | - | - | - | 1.6 V ~ 5.5 V | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40 mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | 4.9 mm | 3.9 mm | - | - | - | - |