- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Core Material | Adjustment range undelayed short-circuit release | Base Product Number | Brand | Built-in depth | Colour outer sheath | Contact Finish Mating | Contact Materials | Current Limit | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Factory Pack QuantityFactory Pack Quantity | Front built-in possible | Height of the front | Ihs Manufacturer | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Input Voltage-Max | Input Voltage-Min | Insert Arrangement | Integrated keyboard | IO link master | Locking mechanism | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Max. main memory | Maximum Operating Temperature | Maximum Output Power | Mfr | MIL Type | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Mounting type, gallows mounting | Mounting type, table foot | Mouse-cursor control integrated | MSL | Nominal cross section conductor | Number of Elements | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Temperature-Max | Operating Temperature-Min | Operation | Overload release current setting | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pollution degree | Power Fail Detection | Primary Material | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Rated permanent current Iu | Rated surge voltage | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Screen diagonal | Shell Sizes | Shell Style# | Shield | Standards Met | Suitable for safety functions | Supply voltage DC | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Turn Off Delay Time | Type of display | Type of electrical connection of main circuit | Unit Weight | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Qualification Status | Approval Agency | Actuator Type | Contact Gender | Output Voltage | Output Type | Brand Name | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Current - Supply (Disable) (Max) | Configuration | Note | Number of Channels | Illumination Voltage (Nominal) | Voltage | Inductance | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Power Dissipation | Output Current | Shell Size, MIL | Max Supply Current | Number of Poles | Illumination | Adjustable Threshold | Spread Spectrum Bandwidth | Input Type | Turn On Delay Time | Breaker Type | Cable Opening | Current - Supply | Current - Output High, Low | Seated Height-Max | Logic Type | Size | Supply Current-Max (Isup) | Nominal Input Voltage | Product Type | Number of Bits per Element | Internal Switch(s) | Self Resonant Frequency | Absolute Pull Range (APR) | Resistance Tolerance | Shell Plating | Max Junction Temperature (Tj) | Programmable Features | Ambient Temperature Range High | Product | Mounting Angle | Features | On-State Resistance | Input Voltage | Product Category | Primary Type | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5900LCETT Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC4232IDHC#TRPBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | - | SMD | DFN-16 | YES | - | 16 | - | 16-DFN (5x3) | - | 16 | - | Ferrite | - | LTC4232 | Analog Devices | - | - | - | - | - | - | - | - | - | 2500 | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | 05-08-1706 | LTC4232IDHC#TRPBF | - | - | - | Analog Devices Inc. | - | - | - | 1 | SMD/SMT | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 5.2 | Yes | Yes | - | - | - | - | - | Unshielded | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40...+85°C | Reel | 1210F | - | ±5 % | e3 | No | - | - | - | Hot Swap Controller, Monitor | - | Matte Tin (Sn) | 85 °C | -40 °C | - | General Purpose | - | - | - | - | PMIC - Power Management ICs | - | - | CMOS | 2.9V ~ 15V | DUAL | - | NO LEAD | - | NOT SPECIFIED | 1 | - | 0.5 mm | - | compliant | - | NOT SPECIFIED | - | - | - | 16 | - | R-PDSO-N16 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc | - | - | - | 15 V | - | INDUSTRIAL | 2.9 V | - | - | n/a | 1 | - | - | 1,5 uH | - | - | 1 MHz | POWER SUPPLY SUPPORT CIRCUIT | 1.6 mA | 5A | - | - | - | - | - | - | - | YES | - | - | - | - | - | 1.6 mA | - | 0.8 mm | - | 1210 | - | - | Hot Swap Voltage Controllers | - | Yes | 200 MHz | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO | - | - | - | - | - | - | Hot Swap Voltage Controllers | - | - | - | 5 mm | 3 mm | - | - | - | - | - | - | ||
![]() LTC4236IUFD-1#TRPBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | QFN-28 | - | - | 28 | - | 28-QFN (4x5) | - | - | - | - | - | LTC4236 | Analog Devices | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 3 weeks ago) | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Reel | LTC4236 | - | - | - | - | - | - | - | Hot Swap Controller, OR Controller | - | - | 85 °C | -40 °C | - | General Purpose | - | - | - | - | PMIC - Power Management ICs | - | - | - | 2.9V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 2.7 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 mA | - | - | - | - | - | - | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | Current Limit | - | - | - | Latched Fault | - | - | Hot Swap Voltage Controllers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5901NNEUT T Analog Devices | 27 |
| Datasheet | Production (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | - | 6 | Composite | SOT-6 | - | - | - | - | - | MAX5901 | TE Connectivity / DEUTSCH | - | - | - | Copper Alloy | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 25-61 | - | - | - | TE Connectivity | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | MIL-DTL-38999 III | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 25 | Jam Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ms | - | - | - | - | 600 VAC, 850 VDC | - | - | - | - | - | - | -40°C ~ 85°C | - | Simple Swapper™ | - | - | - | - | - | - | - | Hot Swap Controller | 61 Position | - | 85 °C | -40 °C | - | -48V | - | - | - | - | Circular Connectors | - | 727 mW | - | -100V ~ -9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | -100 V | -100 V | - | - | - | - | 500 µA | - | - | - | - | - | - | - | - | - | 300 ms | - | - | 500 µA | - | - | - | - | - | - | Circular MIL Spec Connector | - | No | - | - | - | Nickel | 150 °C | UVLO | - | Connectors | Straight | Fault Timeout, Thermal Limit | 32 kΩ | - | Circular MIL Spec Connector | - | 1.45 mm | - | - | - | - | - | No | - | - | - | ||
![]() MAX5900AAEUT T Analog Devices | 27 |
| Datasheet | - | Gold | - | Surface Mount | SOT-23-6 | - | - | - | Composite | SOT-6 | - | - | - | - | - | MAX5900 | TE Connectivity / DEUTSCH | - | - | - | Copper Alloy | Adjustable | - | - | - | - | 1 | - | - | - | - | - | - | - | 17-35 | - | - | - | TE Connectivity | - | - | - | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | MIL-DTL-38999 III | - 40 C | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Yes | - | Active | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 17 | Square Flange | - | - | - | - | - 9 V | - 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 VAC, 850 VDC | - | - | - | - | - | - | -40°C ~ 85°C | - | Simple Swapper™ | - | - | - | - | - | - | - | Hot Swap Controller | 59 Position | - | - | - | - | -48V | - | - | - | - | Circular Connectors | - | - | - | -100V ~ -9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 500 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µA | - | - | - | - | - | - | Circular MIL Spec Connector | - | No | - | - | - | Nickel | - | UVLO | - | Connectors | Straight | Auto Retry, Fault Timeout, Thermal Limit | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5921BESA T Analog Devices | 20 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 8-SOIC | - | - | - | - | 12500 - 12500 | MAX5921 | - | - | - | - | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 - 1250 | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 V | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Hot Swap Controller | - | - | - | - | - | -48V | - | - | - | - | - | - | - | - | -80V ~ -20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 700 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 µA | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | Controllers & Switches | - | Auto Retry, Fault Timeout, Thermal Limit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5921EESA Analog Devices | 1000 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 8-SOIC | - | - | - | - | - | MAX5921 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 80 V | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Hot Swap Controller | - | - | 85 °C | -40 °C | - | -48V | - | - | - | - | - | - | - | - | -80V ~ -20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 80 V | 20 V | - | - | 700 uA | - | 700 µA | 471 mW | - | - | - | - | - | - | - | - | - | - | - | 700 µA | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, OVP, UVLO | - | Controllers & Switches | - | Auto Retry, Fault Timeout, Thermal Limit | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX5924BEUB Analog Devices | 50 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10 | - | 10-uMAX/uSOP | - | - | - | - | - | MAX5924 | - | - | Black | - | - | Programmable | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Separate | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | 3 | Yes | - | Active | - | - | - | - | - | - | - | - | 6 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 13.2 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Hot Swap Controller | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 1V ~ 13.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mA | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Slew Rate, Turn On Voltage | - | Power Distribution | - | Fault Timeout, Latched Fault, UVLO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT4256-2IS8#PBF Analog Devices | 17 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8 | - | 8-SO | - | 8 | - | - | - | LT4256 | Analog Devices | - | - | - | - | Adjustable | - | - | - | - | 100 | - | - | LINEAR TECHNOLOGY CORP | 80 V | 10.8 V | - | - | - | - | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | S8 | LT4256-2IS8#PBF | - | + 85 C | 25W | Analog Devices Inc. | - | - 40 C | - | 1 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Constant Current | - | Tube | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | - | Active | - | - | - | - | - | - | - | - | - | 30 | 2.83 | Details | Yes | Linear Technology LT4256-2IS8#PBF, Hot Swap Controller, 10.8 u2192 80 V, 8-Pin, SOIC | - | - | - | - | - | CB, CE, CISPR 15, ENEC 10, IEC 61000-3-2, IEC 61000-3-3, IEC 61347-1, IEC 61347-2-13, IEC 61547, IEC 62384, VDE | - | - | 80 V | 10.8 V | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010547 oz | - | 198 → 264V ac | - | - | - | - | - | - | -40°C ~ 85°C | Tube | - | - | - | e3 | - | - | EAR99 | - | Hot Swap Controller | - | Matte Tin (Sn) | 85 °C | -40 °C | - | General Purpose | - | 8542.39.00.01 | - | - | PMIC - Power Management ICs | - | - | - | 10.8V ~ 80V | DUAL | - | GULL WING | - | 260 | 1 | - | 1.27 mm | 3.99 mm | compliant | - | - | - | 18 → 36 V @ 700 mA | - | 8 | - | R-PDSO-G8 | - | - | - | 1 | Not Qualified | - | - | - | 18 → 36V | - | Linear Technology | - | 80 V | - | 80 V | 48 V | INDUSTRIAL | 10.8 V | - | Sealed | - | 1 | - | - | - | 80 V | 10.8 V | - | POWER SUPPLY SUPPORT CIRCUIT | 1.8 mA | - | - | 4.4W | 700mA | - | 3.9 mA | - | - | YES | - | - | - | - | - | 1.8 mA | - | 1.75 mm | - | - | 3.9 mA | 48 V | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate, UVLO | - | Controllers & Switches | - | Auto Retry | - | 198 → 264 V ac | Hot Swap Voltage Controllers | AC-DC | 1.75 mm | - | 5 mm | 3.988 mm | - | - | No | No SVHC | Lead Free | - | ||
![]() MAX5903ABEUT Analog Devices | 300 |
| Datasheet | Production (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | 6 | - | SOT-23-6 | - | - | - | - | - | - | - | 97 | - | - | - | - | - | IP65 | Other | - | - | Yes | 234 | - | - | - | - | - | - | Yes | No | - | - | PRODUCTION (Last Updated: 1 week ago) | - | - | 4096 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | No | No | Yes | - | - | - | - | - | 0 | 0 | 0 | 1 | 0 | 0 | 3 | 2 | 0 | 0 | 1 | 0 | 0 | 0 | 0 | 4 | 0 | 0 | 1280 | 800 | 0 | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | No | No | No | No | No | No | No | - | - | - | - | Compliant | - | - | - | 12.1 | - | - | - | - | No | 20.4 - 28.8 | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | 10 ms | TFT | - | - | DC | - | No | 332 | No | No | No | Yes | -40°C ~ 85°C (TA) | - | Simple Swapper™ | - | - | - | - | - | - | - | Hot Swap Controller | - | - | 85 °C | -40 °C | - | Networking | - | - | - | - | - | - | 727 mW | - | 9V ~ 72V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 72 V | 9 V | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | 150 ms | - | - | 1 mA | - | - | - | - | - | - | - | - | Both | - | - | - | - | 150 °C | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO | - | - | - | Auto Retry, Fault Timeout, Thermal Limit, UVLO | 32 kΩ | - | - | - | 1.45 mm | - | - | - | - | - | No | - | - | - | ||
![]() MAX5925AEUB Analog Devices | 38 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Terminal: ¼in QUAD Quick Connect, no accessories | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10 | - | 10-uMAX/uSOP | - | - | - | - | - | MAX5925 | - | - | - | - | - | Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 85 C | - | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Yes | - | Active | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | 13.2 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | 1.75in Round Case | - | - | ±3% | - | - | - | - | - | Hot Swap Controller | - | - | - | - | - | General Purpose | - | - | 755uF | - | - | - | - | - | 1V ~ 13.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 370VAC | - | - | - | - | - | 2.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mA | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Circuit Breaker, Slew Rate, Turn On Voltage | - | Power Distribution | - | Fault Timeout, Latched Fault, UVLO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC4233IWHH#PBF Analog Devices | 367 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | QFN-38 | YES | - | 38 | - | 38-QFN (5x9) | - | 38 | - | - | - | LTC4233 | Analog Devices | - | - | - | - | Adjustable | - | - | - | - | 40 | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1934 | LTC4233IWHH#PBF | - | + 85 C | - | Analog Devices Inc. | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Tube | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | 5.39 | Compliant | Yes | - | - | - | - | - | - | - | - | - | 15 V | 2.9 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.005079 oz | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | LTC4233 | - | - | e3 | No | - | - | - | Hot Swap Controller | - | Matte Tin (Sn) | 85 °C | -40 °C | - | General Purpose | - | - | - | - | PMIC - Power Management ICs | - | - | CMOS | 2.9V ~ 15V | QUAD | - | NO LEAD | - | NOT SPECIFIED | 1 | - | 0.5 mm | - | compliant | - | - | - | - | - | 38 | - | R-PQCC-N38 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc | 10 A | - | - | 15 V | - | INDUSTRIAL | 2.9 V | - | - | - | 1 | - | - | - | 15 V | 2.9 V | - | POWER SUPPLY SUPPORT CIRCUIT | 1.6 mA | 10A | - | - | - | - | - | - | - | YES | - | - | - | - | - | 1.6 mA | - | 1 mm | - | - | - | - | Hot Swap Voltage Controllers | - | Yes | - | - | - | - | - | Current Limit, Fault Timeout, OVP, UVLO | - | Power Distribution | - | Auto Retry | - | - | Hot Swap Voltage Controllers | - | - | - | 9 mm | 5 mm | - | - | - | No SVHC | - | - | ||
![]() LTC4231IMS-1#PBF Analog Devices | 3 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) | YES | - | 12 | - | 12-MSOP | - | 12 | - | - | - | LTC4231 | - | - | - | - | - | Adjustable | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | 36 V | 2.7 V | - | - | - | - | Analog Devices Inc | PRODUCTION (Last Updated: 1 month ago) | 05-08-1668 | LTC4231IMS-1#PBF | - | + 85 C | - | Analog Devices Inc. | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Tube | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | 2.08 | Compliant | Yes | Hot Swap Voltage Controllers Micropower Hot Swap Controller with Latchoff | 8542310000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | - | - | - | - | 36 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Cut Tape | - | - | - | e3 | No | - | - | - | Hot Swap Controller | - | Matte Tin (Sn) | 85 °C | -40 °C | - | General Purpose | - | - | - | - | - | - | - | CMOS | 2.7V ~ 36V | DUAL | - | GULL WING | - | NOT SPECIFIED | 1 | - | 0.65 mm | - | compliant | - | NOT SPECIFIED | - | - | - | 12 | - | R-PDSO-G12 | - | - | - | 1 | - | - | - | - | - | - | Analog Devices Inc | - | - | 7 V | - | - | INDUSTRIAL | - | - | - | - | 1 | - | - | - | 36 V | 2.7 V | - | SWITCHING CONTROLLER | 4 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 µA | - | 1.1 mm | - | - | - | - | - | - | No | - | - | - | - | 150 °C | Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | 85 °C | Power Distribution | - | Latched Fault | 80 Ω | - | - | - | 1.1 mm | - | 4.039 mm | 3 mm | - | - | - | No SVHC | - | - | ||
![]() LTC1421IG-2.5#PBF Analog Devices | 2748 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | 24 | - | 24-SSOP | - | 24 | - | - | - | LTC1421 | Analog Devices | - | - | - | - | - | - | - | - | - | 59 | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1640 (G24) | LTC1421IG-2.5#PBF | - | - | - | Analog Devices Inc. | - | - | - | 1 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Tube | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1.24 | Compliant | Yes | - | 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | LTC1421 | - | - | e3 | No | - | - | - | Hot Swap Controller | - | MATTE TIN | 85 °C | -40 °C | - | General Purpose | ADDITIONAL 12V SUPPLY IS REQUIRED | - | - | - | PMIC - Power Management ICs | - | - | CMOS | 3V ~ 12V | DUAL | - | GULL WING | - | 260 | 1 | - | 0.65 mm | 5.6 mm | compliant | - | 30 | - | - | - | 24 | - | R-PDSO-G24 | - | - | - | 2 | Not Qualified | - | - | - | - | - | Analog Devices Inc | - | - | - | 12 V | - | INDUSTRIAL | 3 V | - | - | - | 2 | - | - | - | 12 V | 3 V | - | POWER SUPPLY SUPPORT CIRCUIT | 1.5 mA | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | 1.5 mA | - | 2 mm | - | - | - | - | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | Circuit Breaker, Fault Timeout, Slew Rate | - | - | - | Latched Fault, UVLO | - | - | Hot Swap Voltage Controllers | - | 2 mm | - | 8.5 mm | 5.3 mm | - | - | No | - | Lead Free | - | ||
![]() LT4254CGN#TRPBF Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-VFLGA | YES | - | - | - | 16-SSOP | - | 16 | - | - | - | LT4254 | Analog Devices | - | - | - | - | - | - | - | - | - | 2500 | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | 05-08-1641 (GN16) | LT4254CGN#TRPBF | - | - | - | Microchip Technology | - | - | - | 1 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | - | Bag | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 30 | 5.11 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Reel | DSA61XX | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | e3 | No | - | - | - | XO (Standard) | - | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | PMIC - Power Management ICs | - | - | - | 1.71V ~ 3.63V | DUAL | - | GULL WING | - | 260 | 1 | - | 0.635 mm | - | compliant | 8 MHz | - | ±50ppm | CMOS | - | 16 | - | R-PDSO-G16 | Enable/Disable | MEMS | 3mA (Typ) | - | Not Qualified | - | - | - | - | - | Analog Devices Inc | - | - | - | 36 V | - | COMMERCIAL | 10.8 V | - | - | - | 1 | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 1.9 mA | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | 1.9 mA | - | 1.75 mm | - | - | - | - | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | - | - | - | - | - | - | Hot Swap Voltage Controllers | - | 1.75 mm | 0.035 (0.89mm) | 4.8895 mm | 3.899 mm | - | - | - | - | - | AEC-Q100 | ||
![]() LT4256-3IGN#PBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | SSOP-16 | YES | - | 16 | - | 16-SSOP | - | 16 | - | - | - | MS27484T18F | Analog Devices | - | - | - | - | Adjustable | - | - | - | - | 100 | - | - | LINEAR TECHNOLOGY CORP | 80 V | 10.8 V | - | - | - | - | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | GN | LT4256-3IGN#PBF | - | + 85 C | - | Corsair | - | - 40 C | - | 1 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Bag | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | - | No | - | Active | - | - | - | - | - | - | - | - | - | 30 | 3.42 | Details | Yes | - | - | - | - | - | - | - | - | - | 80 V | 10.8 V | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.042119 oz | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Rail/Tube | * | - | - | e3 | - | - | EAR99 | - | Hot Swap Controller | - | Matte Tin (Sn) | 85 °C | -40 °C | - | General Purpose | - | 8542.39.00.01 | - | - | PMIC - Power Management ICs | - | - | MOS | 10.8V ~ 80V | DUAL | - | GULL WING | - | 260 | 1 | - | 0.635 mm | 3.99 mm | compliant | - | - | - | - | - | 16 | - | R-PDSO-G16 | - | - | - | 1 | Not Qualified | - | - | - | - | - | Linear Technology | - | - | - | 80 V | 48 V | INDUSTRIAL | 10.8 V | - | - | - | 1 Channel | - | - | - | 80 V | 10.8 V | - | POWER SUPPLY SUPPORT CIRCUIT | 1.8 mA | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | 1.8 mA | - | 1.75 mm | - | - | 3.9 mA | - | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | - | Controllers & Switches | - | - | - | - | Hot Swap Voltage Controllers | - | 1.75 mm | - | 4.98 mm | 3.899 mm | - | - | No | - | Lead Free | - | ||
![]() LTC4225IUFD-2#TRPBF Analog Devices | 21 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 6-UFDFN | - | - | 24 | - | 6-MicroPak | - | - | - | - | - | NC7SZ126 | Analog Devices | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape and Reel | 7SZ | - | - | - | - | - | - | - | Hot Swap Controller, OR Controller | - | - | 85 °C | -40 °C | - | General Purpose | - | - | - | - | PMIC - Power Management ICs | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 18 V | 2.9 V | - | - | 2.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 mA | 32mA, 32mA | - | Buffer, Non-Inverting | - | - | - | Hot Swap Voltage Controllers | 1 | No | - | - | - | - | - | Current Limit, Fault Timeout, Slew Rate | - | - | - | Auto Retry, UVLO | - | - | Hot Swap Voltage Controllers | - | - | - | 5 mm | - | - | - | - | - | - | - | ||
![]() LTC4226CUD-2#TRPBF Analog Devices | 24 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Free Hanging (In-Line) | QFN-16 | YES | - | 16 | Aluminum Alloy | 16-QFN (3x3) | Chloroprene Rubber (CR) | 16 | - | - | - | LTC4226 | Analog Devices | - | - | Silver | Copper Alloy | - | - | - | - | - | 2500 | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1700 | LTC4226CUD-2#TRPBF | - | - | - | Radiall USA, Inc. | - | - | - | 1 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | - | Bulk | PLASTIC/EPOXY | HVQCCN | QFN-16 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | 5.38 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500VAC, 700VDC | - | - | - | - | - | - | -55°C ~ 125°C | Reel | CVS | - | - | e3 | No | Solder Cup | - | Plug, Male Pins | Hot Swap Controller | 5 | Matte Tin (Sn) | 70 °C | -40 °C | Green | Industrial | - | - | - | Threaded | PMIC - Power Management ICs | 23A | - | CMOS | 4.5V ~ 44V | QUAD | - | NO LEAD | Unshielded | NOT SPECIFIED | 2 | - | 0.5 mm | 3 mm | compliant | - | NOT SPECIFIED | - | - | Green Cadmium | 16 | 18-11 | S-PQCC-N16 | - | - | - | 2 | - | - | - | - | - | - | Analog Devices Inc | - | - | - | 44 V | - | COMMERCIAL | 4.5 V | - | - | - | 2 | - | - | - | 44 V | 4.5 V | - | POWER SUPPLY SUPPORT CIRCUIT | 0.7 mA | - | 700 nA | - | - | - | - | - | - | YES | - | - | - | - | - | 700 µA | - | 0.8 mm | - | - | - | - | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout, OVP | 85 °C | - | - | Backshell, Coupling Nut | - | - | Hot Swap Voltage Controllers | - | 800 µm | - | 3 mm | 3 mm | - | UL94 V-0 | - | - | - | - | ||
![]() LTC4251BIS6-1#TRMPBF Analog Devices | 21 |
| Datasheet | Production (Last Updated: 2 weeks ago) | - | - | - | - | YES | - | 6 | - | - | - | 6 | - | - | - | LTC4251 | Analog Devices | - | - | - | - | Programmable | - | - | - | - | 500 | - | - | ANALOG DEVICES INC | - 500 V | - 15 V | - | - | - | - | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 2 weeks ago) | 05-08-1636 | LTC4251BIS6-1#TRMPBF | - | + 85 C | - | EPCOS - TDK Electronics | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Bulk | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | - | No | - | Obsolete | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | 1.24 | Compliant | Yes | - | 8542310000 | - | - | - | - | - | - | - | - 500 V | - 15 V | 13 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000442 oz | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | No | - | - | - | Hot Swap Controller | - | MATTE TIN | 85 °C | -40 °C | - | -48V | - | - | - | - | PMIC - Power Management ICs | - | - | CMOS | -72V ~ -36V | DUAL | - | GULL WING | - | NOT SPECIFIED | 1 | - | 0.95 mm | 1.75 mm | compliant | - | - | - | - | - | 6 | - | R-PDSO-G6 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc | - | - | - | 14.5 V | - | INDUSTRIAL | 11.5 V | - | - | - | 1 | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 800 µA | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | 800 µA | - | 1 mm | - | - | - | - | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO | - | Power Distribution | - | Latched Fault | - | - | Hot Swap Voltage Controllers | - | 1 mm | - | 2.9 mm | 1.625 mm | - | - | - | - | - | - | ||
![]() LTC4224CMS-2#TRPBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | - | Panel Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10 | - | 10-MSOP | - | - | - | - | - | LTC4224 | Analog Devices | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | Sensata-Airpax | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape and Reel | IEG | - | - | - | - | - | - | - | Hot Swap Controller | - | - | 70 °C | 0 °C | - | General Purpose | - | - | - | - | PMIC - Power Management ICs | 15A | - | - | 1V ~ 6V | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL1077 | Rocker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 6 V | 2.7 V | - | - | 1.4 mA | - | - | - | - | - | - | 1 | - | - | - | - | - | Magnetic (Hydraulic Delay) | - | 1.4 mA | - | - | - | - | - | - | Hot Swap Voltage Controllers | - | No | - | - | - | - | - | Current Limit, Slew Rate | - | - | - | Auto Retry, Fault Timeout, UVLO | - | - | Hot Swap Voltage Controllers | - | - | - | 3 mm | - | - | - | - | - | - | - |