- Manufacturer
- Length
- Number of Channels
- Number of Functions
- Terminal Position
- JESD-609 Code
- Package / Case
- RoHS Status
- Packaging
- Peak Reflow Temperature (Cel)
- Moisture Sensitivity Level (MSL)
- Applications
- Base Part Number
Attribute column
Categories
PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current Limit | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Power Fail Detection | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Current - Output (Max) | Power Dissipation | Current - Supply | Internal Switch(s) | Programmable Features | Product | Features | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX8533EUB T Analog Devices | 50 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-uMAX/uSOP | MAX8533 | - | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | Compliant | - | - | -40°C ~ 85°C | - | - | Hot Swap Controller | 85 °C | -40 °C | InfiniBand™ | 10V ~ 14V | 1 | - | - | - | - | - | 1.5 mA | No | Current Limit, Fault Timeout, OVP | - | Latched Fault, UVLO | - | ||
![]() MAX5955AUEE T Analog Devices | 50 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX5955 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | Tape & Reel (TR) | - | Active | - | 13.2 V | 1 V | 0°C ~ 85°C | - | VariableSpeed/BiLevel™ | Hot Swap Controller, Monitor | - | - | General Purpose | 1V ~ 13.2V | 2 | - | - | 1.2 mA | - | - | 1.2 mA | No | Circuit Breaker, Current Limit, Fault Timeout | Controllers & Switches | Auto Retry, OVP, UVLO | - | ||
![]() MAX5926EEE T Analog Devices | 2500 |
| Datasheet | - | - | - | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | 16-QSOP-EP | MAX5926 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | General Purpose | 1V ~ 13.2V | 1 | - | - | - | - | - | 1.5 mA | No | Auto Retry, Circuit Breaker, Latched Fault, Slew Rate | - | Fault Timeout, UVLO | - | ||
![]() MAX5955BEEE T Analog Devices | 50 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX5955 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | Tape & Reel (TR) | - | Active | - | 13.2 V | 1 V | -40°C ~ 85°C | - | VariableSpeed/BiLevel™ | Hot Swap Controller, Monitor | - | - | General Purpose | 1V ~ 13.2V | 2 | - | - | 1.2 mA | - | - | 1.2 mA | No | Circuit Breaker, Current Limit, Fault Timeout | Controllers & Switches | Latched Fault, OVP, UVLO | - | ||
![]() MAX5908EEE T Analog Devices | 50 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX5908 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Yes | Active | - | 13.2 V | 1 V | -40°C ~ 85°C | - | VariableSpeed/BiLevel™ | Hot Swap Controller, Sequencer | - | - | PCI Express® | 1V ~ 13.2V | 2 | - | - | 1.2 mA | - | - | 1.2 mA | No | Circuit Breaker, Current Limit, Fault Timeout | - | Auto Retry, UVLO | - | ||
![]() MAX5934AEEE T Analog Devices | 33 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | MAX5934 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | Tape & Reel (TR) | - | Active | Compliant | - | - | -40°C ~ 85°C | - | - | Hot Swap Controller | 85 °C | -40 °C | General Purpose | 9V ~ 80V | 1 | - | - | - | - | - | 1.4 mA | No | Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO | - | Thermal Limit | - | ||
![]() MAX5915AEUI T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | MAX5915 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | PCI | 10.8V ~ 13.2V | 5 | - | - | - | 205mA, 1A | - | 2.5 mA | Both | Circuit Breaker, Current Limit | - | Fault Timeout, Latched Fault, Thermal Limit, UVLO | - | ||
![]() MAX5937LBESA Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX5937 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | - | -40°C ~ 85°C | - | Load Probe™ | Hot Swap Controller | - | - | -48V | -80V ~ -10V | 1 | - | - | - | - | - | 950 µA | No | Slew Rate, UVLO | - | Fault Timeout, Latched Fault | - | ||
![]() MAX4272ESA T Analog Devices | 29 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX4272 | Programmable | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Yes | Active | Compliant | 13.2 V | 2.7 V | -40°C ~ 85°C | Tape & Reel (TR) | DualSpeed/BiLevel™ | Hot Swap Controller | 85 °C | -40 °C | General Purpose | 2.7V ~ 13.2V | 1 | 13.2 V | 2.7 V | 600 µA | - | 471 mW | 600 µA | No | Circuit Breaker, Current Limit, Fault Timeout | Controllers & Switches | Auto Retry, OVP, UVLO | No | ||
![]() MAX5948BESA Analog Devices | 26 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX5948 | Programmable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | No | Active | - | - 80 V | - 20 V | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | -48V | -80V ~ -20V | 1 | - | - | 700 uA | - | - | 700 µA | No | Auto Retry, Fault Timeout, Latched Fault, OVP, UVLO | Controllers & Switches | - | - | ||
![]() MAX5913AEMH D Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-QFP | - | 44-MQFP (10x10) | MAX5913 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tray | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | IP Phones, Power over LAN, Network Routers and Switches | 35V ~ 72V | 4 | - | - | - | - | - | 2.7 mA | No | Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO | - | - | - | ||
![]() MAX5961ETM T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | MAX5961 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | VariableSpeed/BiLevel™ | Hot Swap Controller, Monitor | - | - | PCI Express® | 2.7V ~ 16V | 4 | - | - | - | - | - | 4 mA | No | Circuit Breaker, OVP, UVLO | - | Auto Retry, I²C, Latched Fault | - | ||
![]() MAX5939DESA Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX5939 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | -48V | -80V ~ -20V | 1 | - | - | - | - | - | 700 µA | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | ||
![]() MAX5927ETJ T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | MAX5927 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | - | VariableSpeed/BiLevel™ | Hot Swap Controller | - | - | General Purpose | 1V ~ 13.2V | 4 | - | - | - | - | - | 2.5 mA | No | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO | - | Fault Timeout | - | ||
![]() MAX4273EEE Analog Devices | 23 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX4273 | Programmable | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | Yes | Obsolete | - | 13.2 V | 2.7 V | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | General Purpose | 2.7V ~ 13.2V | 1 | - | - | 600 uA | - | - | 600 µA | No | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | PCI Power Management | OVP, UVLO | - | ||
![]() MAX5936LNESA Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX5936 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | - | -40°C ~ 85°C | - | Load Probe™ | Hot Swap Controller | - | - | -48V | -80V ~ -10V | 1 | - | - | - | - | - | 950 µA | No | Slew Rate, UVLO | - | Fault Timeout, Latched Fault | - | ||
![]() NIS5112D1R2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX15068ATP G2Z Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-TQFN (4x5) | MAX150 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tray | - | Obsolete | - | - | - | -40°C ~ 125°C | - | - | Hot Swap Controller, OR Controller | - | - | General Purpose | 3.7V ~ 18V | 1 | - | - | - | - | - | 4 mA | No | Circuit Breaker, Current Limit, Slew Rate, UVLO | - | Auto Retry | - | ||
![]() MAX5939FESA Analog Devices | 1895 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX5939 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | Hot Swap Controller | - | - | -48V | -80V ~ -20V | 1 | - | - | - | - | - | 700 µA | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | ||
![]() LTC4253AIGN#TRPBF Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | LTC4253 | - | - | - | Analog Devices Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | Hot Swap Controller, Sequencer | - | - | -48V | -48V | 1 | - | - | - | - | - | 1.1 mA | No | Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO | - | Latched Fault | - |