- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Base Product Number | Brand | Case Code - in | Case Code - mm | Development Kit | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Surge Energy Rating | SwitchingFrequency | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | HTS Code | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Pin Count | Termination Style | JESD-30 Code | Number of Outputs | Qualification Status | Operating Frequency | Output Voltage | Housing Color | Output Type | Brand Name | Operating Supply Voltage | Input Voltage-Nom | Lead Spacing | Power Supplies | Temperature Grade | Number of Channels | ELV | Leakage Current | Max Supply Voltage | Ripple Current | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Cable Length | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Supply Current-Max | Voltage - Output | Topology | Min Input Voltage | Clamping Voltage | Control Mode | Output Current-Max | Drive Level | Control Technique | Seated Height-Max | Product Type | Switcher Configuration | ESR | Ventilation | Current - Output / Channel | Interface IC Type | Switching Frequency-Max | Internal Switch(s) | High Level Output Current | Low Level Output Current | Varistor Voltage | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Product | Features | Peak Surge Current | Input Voltage | Shutdown | Product Category | IP Rating | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT3477IUF#TRPBF Analog Devices | 26 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 20-WFQFN Exposed Pad | YES | 20 | 20-QFN (4x4) | - | 20 | LT3477 | Analog Devices | - | - | DC1130A, DC841A | - | 2500 | - | ANALOG DEVICES INC | 25 V | 2.3 V | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | 05-08-1710 | LT3477IUF#TRPBF | + 125 C | Analog Devices Inc. | - 40 C | 1 | SMD/SMT | - | - | 125 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | - | Active | - | - | Active | - | 5.12 | Details | Yes | 8542390000 | - | - | - | - | 200 kHz to 3.5 MHz | - | - | - | - | -40°C ~ 125°C (TA) | Reel | - | - | e3 | No | - | - | DC DC Regulator | - | Matte Tin (Sn) | 125 °C | -40 °C | - | - | - | - | PMIC - Power Management ICs | - | - | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | 200kHz ~ 3.5MHz | 30 | - | 20 | - | S-PQCC-N20 | 1 | Not Qualified | - | 42 V | - | - | Analog Devices Inc | - | 2.5 V | - | - | AUTOMOTIVE | - | - | - | 25 V | - | 2.5 V | SWITCHING REGULATOR | 5 mA | - | - | - | 2.66 A | - | 5 mA | - | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | 2.3 V | - | CURRENT-MODE | 5 A | - | PULSE WIDTH MODULATION | 0.8 mm | Switching Voltage Regulators | BUCK-BOOST | - | - | 3A (Switch) | - | 4300 kHz | Yes | 10 µA | 10 µA | - | PWM | 4 | 25V | 2.5V | - | - | - | - | 2.3 V to 25 V | Shutdown | Switching Voltage Regulators | - | - | - | 4 mm | 4 mm | - | ||
![]() CL525N3-G P003 Microchip | In Stock | - | - | - | - | - | - | NO | - | - | - | 3 | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | Microchip Technology Inc | - | - | CL525N3-GP003 | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | - | SIP3,.1,50 | - | - | - | - | Active | - | - | - | - | 5.32 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | Display Drivers | - | - | - | SINGLE | - | - | - | 1.27 mm | compliant | - | - | - | - | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | 4.75/90 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL520N3-G P014 Microchip | In Stock | - | - | - | - | - | - | NO | - | - | - | 3 | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | Microchip Technology Inc | - | - | CL520N3-GP014 | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | - | SIP3,.1,50 | - | - | - | - | Active | - | - | - | - | 5.32 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | Display Drivers | - | - | - | SINGLE | - | - | - | 1.27 mm | compliant | - | - | - | - | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | 4.75/90 V | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL25N3-G P013 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1103-T OSRAM | In Stock | - | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | SC-70-6 | - | - | AS1103 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | Linear | - | - | - | - | - | Backlight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | Yes | - | - | - | Analog, PWM | - | 3.6V | 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3696-ZTQM OSRAM | In Stock | - | - | - | - | Surface Mount | 32-TQFP | - | - | 32-TQFP (7x7) | - | - | AS3696 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C (TA) | - | - | - | - | - | - | - | DC DC Controller | - | - | - | - | Black | Backlight, Lighting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 457.2 mm | - | - | - | - | - | - | Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | PWM | - | 5.5V | 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL2N3-G P014 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | Microchip Technology Inc | - | - | CL2N3-GP014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.07 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3756JMSE-2#PBF Analog Devices | 2500 |
| Datasheet | - | - | Surface Mount | MSOP-16 | - | - | 16-MSOP-EP | - | - | LT3756 | Analog Devices | - | - | - | - | 37 | - | - | 100 V | 6 V | Analog Devices Inc. | - | - | - | + 150 C | Analog Devices Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tube | LT3756 | - | - | - | - | - | DC DC Controller | - | - | - | - | White | LED Lighting | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | 100kHz ~ 1MHz | - | - | - | - | - | 1 Output | - | 100 kHz to 1 MHz | 100 V | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | 1.7 mA | 100V | Boost, Buck, Buck-Boost, Flyback, SEPIC | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | No | - | - | - | Analog, PWM | - | 100V | 6V | - | - | PWM Dimming, Open LED Protection | - | 6 V to 100 V | - | LED Lighting Drivers | - | - | - | - | - | - | ||
![]() MAX6978AUE Analog Devices | 46 |
| Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16 | 16-TSSOP-EP | - | - | MAX6978 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | Linear | - | - | 125 °C | -40 °C | - | Signage | - | - | - | - | 1.702 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 5.5 V | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.702 W | - | 25 mA | - | 25 mA | 5.5V | Shift Register | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | Yes | - | 60 mA | - | - | 16 | 5.5V | 3V | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MAX20090AUPA/V Maxim | In Stock | - | - | - | - | - | TSSOP-20 | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | 0.08 | 500 | - | - | - | - | Cornell Dubilier | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Can | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | - | - | 63 VDC | - | - | Reel | HZC | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 33 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.7 uA | - | 1.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | 40 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Organic Polymer Capacitors | - | - | - | - | Aluminum Organic Polymer Capacitors | - | 8 mm | - | 10.5 mm | - | - | ||
![]() NCR401TR NXP | 27662 |
| - | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | 800 | - | - | - | - | TT Electronics | - | - | - | + 155 C | NXP Semiconductors | - 55 C | - | PCB Mount | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0.000234 oz | - | 100 V | - | Reel | CR | 5 % | - | - | - | 100 PPM / C | - | 20 Ohms | - | - | - | - | High Reliability | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors High Reliability | - | - | - | - | Thick Film Resistors - SMD | - | - | 0.6 mm | 2 mm | 1.25 mm | - | ||
![]() AS3691B-ZMFT OSRAM | In Stock | - | - | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | AS3691 | YAGEO | - | - | - | - | 300 | - | - | - | - | YAGEO | - | - | - | + 125 C | ams OSRAM | - 40 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Details | - | - | - | - | - | 150 J | - | - | - | 275 VDC | - | -20°C ~ 85°C (TA) | MouseReel | 20H | 10 % | - | - | - | - | Linear | - | - | - | - | - | Backlight, Lighting | - | 1200 pF | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | 4 | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | 550 V | - | - | - | - | - | - | - | - | - | 400mA | - | - | Yes | - | - | 330 V | - | - | - | - | - | MOV | - | 6.5 kA | - | - | Varistors | - | 20 mm | - | - | 6.72 mm | - | ||
![]() KTD2801ECD-TR Kinetic | In Stock | - | - | - | - | - | TDFN22-6 | - | - | - | Fiberglass | - | - | Amphenol Wilcoxon | - | - | - | - | 1 | - | - | 5.5 V | 2.7 V | Amphenol | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 4X | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.54 W | - | - | - | Details | - | - | - | - | - | - | - | - | 0.000298 oz | - | - | - | Cut Tape | iT0xx | - | - | - | - | - | High Efficiency | - | - | - | - | Gray | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 1 MHz | 36 V | Gray | Constant Current | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | 1.65 mA | - | Boost | - | - | - | - | - | - | - | Electrical Enclosures | - | - | Not Available | - | - | - | - | - | - | - | With Dimming | - | - | - | - | Junction Boxes | PWM Dimming, Open LED Protection | - | 2.7 V to 5.5 V | - | Electrical Enclosures | IP66 | - | 6 in | 10 in | 8 in | - | ||
![]() MAX16836ASA T Analog Devices | 17 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | 8-SOIC-EP | - | - | MAX16836 | - | - | - | - | - | - | High Brightness LEDs | - | 40 V | 6.5 V | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 2666.7 mW | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | Linear | - | - | - | - | - | Automotive, Lighting, Signage | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.45V | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | 350mA | - | - | Yes | - | - | - | PWM | - | 40V | 6.5V | - | - | Brightness Control/Dimming | - | 6.5 V to 40 V | - | - | - | - | - | - | - | - | ||
![]() MAX17140AETL T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | MAX171 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX20051BAUE/V T Analog Devices | In Stock | - | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | 14-TSSOP-EP | - | - | MAX20051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | DC DC Regulator | - | - | - | - | - | Commercial & Industrial Lighting | - | - | - | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.875V ~ 5.125V | Step-Down (Buck) | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | Yes | - | - | - | Analog, PWM | - | 65V | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD8379FV-M ROHM Semiconductor | 96000 | - | - | - | - | - | SSOP-20 | - | - | - | - | - | - | Vishay / Thin Film | - | - | - | - | 1000 | - | - | 5.5 V | 3 V | Vishay | - | - | - | + 105 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | BD8379FV-ME2 | - | - | 940 mW | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | MouseReel | PTN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | 12 Output | - | 1.25 MHz | 35 V | - | Open Drain | - | - | - | - | - | - | 12 Channel | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | 1 mA | - | Boost | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Drivers | - | - | 3 V to 5.5 V | - | Thin Film Resistors - SMD | - | - | - | - | - | - | ||
![]() MAX16826ATJ C24 Analog Devices | 37 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | 32-TQFN (5x5) | - | - | MAX16826 | Amphenol FCI | - | - | - | - | 1200 | - | - | - | - | Amphenol | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Minitek | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | DC DC Controller | - | - | - | - | - | Automotive, Backlight | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | 100kHz ~ 1MHz | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPIC, Step-Up (Boost) | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | No | - | - | - | PWM | - | 24V | 4.75V | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | ||
![]() MAX6964ATG G40 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | MAX696 | Amphenol FCI | - | - | - | - | 5000 | - | - | - | - | Amphenol | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Details | - | - | - | - | - | - | - | Minitek | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | ||
![]() LT3518IUF#PBF Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 2 mm x 1.6 mm | YES | - | 16-QFN (4x4) | - | 16 | LT3518 | CTS Electronic Components | - | - | - | - | 3000 | - | LINEAR TECHNOLOGY CORP | 30 V | 3 V | CTS | - | UF | LT3518IUF#PBF | + 85 C | Analog Devices Inc. | - 40 C | 1 | SMD/SMT | - | - | 125 °C | -40 °C | Tube | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC16,.16SQ,25 | LCC16,.16SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | - | Transferred | QFN | - | Active | - | 2.74 | Details | Yes | - | 30 V | 3 V | 5 V | - | - | - | 0.007055 oz | - | - | -40°C ~ 125°C (TJ) | MouseReel | 402W | 10 PPM | e3 | - | EAR99 | - | LED Driver with 2.3 A Switch Current | - | Matte Tin (Sn) | - | - | - | Backlight | 8542.39.00.01 | - | Crystals | - | - | BIPOLAR | QUAD | NO LEAD | 260 | 1 | 0.65 mm | compliant | 32 MHz | 30 | 20 PPM | 16 | SMD/SMT | S-PQCC-N16 | 1 Output | Not Qualified | 250 kHz to 2.5 MHz | Adjustable | - | - | Linear Technology | - | - | - | 5 V | AUTOMOTIVE | 1 Channel | - | - | - | - | - | - | - | 8 pF | - | - | 2.3 A | - | - | 10 mA | - | Boost, Buck, Buck-Boost | - | - | - | - | 10 uW | - | 0.8 mm | Crystals | - | 60 Ohms | - | 2.3A (Switch) | LED DISPLAY DRIVER | - | Yes | - | - | - | PWM | 3 | 30V | 3V | NO | Crystals | PWM Dimming, Open LED Protection | - | 3 V to 30 V | - | Crystals | - | - | 0.55 mm | 2 mm | 1.6 mm | - |