- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Series | Type | Applications | Subcategory | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Number of Channels | Output Current | Supply Current-Max | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16814AUP Analog Devices | 173 |
| Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX16814 | - | High Brightness LEDs | 40 V | 4.75 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 2.122 W | Active | - | 2MHz | -40°C ~ 125°C (TA) | - | DC DC Controller | Backlight, Lighting | Driver ICs | 200kHz ~ 2MHz | 4 | 200 kHz to 2 MHz | Adjustable | - | 4 Channel | 150 mA | 5 mA | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | 150mA | No | PWM | 40V | 4.75V | - | PWM Dimming, Open LED Protection | 4.75 V to 40 V | ||
![]() MAX25605ATP/VY Analog Devices | 14 |
| Datasheet | Surface Mount, Wettable Flank | 20-WFQFN Exposed Pad | 20-TQFN-EP (4x4) | MAX25605 | - | - | 60 V | 40 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 10 C | SMD/SMT | MSL 1 - Unlimited | Tray | 2050 mW | Active | - | 16.384MHz | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | Automotive, Lighting | Driver ICs | 16.384MHz | 6 | 16.384 MHz | 3.8 V to 5.8 V | - | 6 Channel | 750 mA | 5 mA | 3.8V ~ 5.8V | Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | 750mA | Yes | PWM | 60V | 4V | LED Controllers | PWM Dimming, Short Circuit and Thermal Protection | 40 V to 60 V | ||
![]() MAX25612ATP/VY T Analog Devices | 14 |
| Datasheet | Surface Mount, Wettable Flank | 20-WFQFN Exposed Pad | 20-TQFN-EP (4x4) | MAX25612 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | DC DC Controller | Automotive, Lighting | Driver ICs | 200kHz ~ 2.2MHz | 1 | - | - | - | 1 Channel | - | - | 4.875V ~ 5.125V | Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | - | No | Analog, PWM | 48V | 5V | - | - | - | ||
![]() IW3614-02-B3 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | ||
![]() TLC6C5912GQPWRQ1 Ampleon | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ampleon USA Inc. | - | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3824E1-ZQFT Renesas | 16 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | AS3824 | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 115°C (TJ) | - | Linear | Backlight | Driver ICs | - | 16 | - | - | - | 16 Channel | - | - | - | - | LED Lighting Drivers | - | No | SPI | - | - | - | - | - | ||
![]() MAX20446ATG/VY Analog Devices | 19359 |
| Datasheet | Surface Mount | 24-WFQFN Exposed Pad | 24-TQFN (4x4) | MAX20446 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Active | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | Automotive, Backlight, Central Information Displays, Infotainment Displays, Instrument Clusters | Driver ICs | 400kHz ~ 2.2MHz | 6 | - | - | - | 6 Channel | - | - | 52V | Step-Up (Boost), SEPIC | LED Lighting Drivers | 120mA | Yes | Analog, I²C, PWM | 40V | 4.5V | - | - | - | ||
![]() MAX20446ATG/VY T Analog Devices | 17420 |
| Datasheet | Surface Mount | 24-WFQFN Exposed Pad | 24-TQFN (4x4) | MAX20446 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | Automotive, Backlight, Central Information Displays, Infotainment Displays, Instrument Clusters | Driver ICs | 400kHz ~ 2.2MHz | 6 | - | - | - | 6 Channel | - | - | 52V | Step-Up (Boost), SEPIC | LED Lighting Drivers | 120mA | Yes | Analog, I²C, PWM | 40V | 4.5V | - | - | - | ||
![]() MAX20053CAUD/V T Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | 14-TSSOP-EP | MAX20053 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Regulator | Commercial & Industrial Lighting | Driver ICs | 2.1MHz | 1 | - | - | - | 1 Channel | - | - | 4.875V ~ 5.125V | Step-Down (Buck) | LED Lighting Drivers | 2A | Yes | PWM | 65V | 4.5V | - | - | - | ||
![]() CAT4016HV6 Catalyst Semiconductor | In Stock | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-TQFN (4x4) | - | - | - | - | - | - | Catalyst Semiconductor Inc. | - | - | - | Bulk | - | Active | - | - | -40°C ~ 85°C (TA) | CAT4016 | Linear | Signage | - | 25MHz | 16 | - | - | - | - | - | - | 5.5V | Shift Register | - | 80mA | Yes | PWM | 5.5V | 3V | - | - | - | ||
![]() MAX20090AUP/V Analog Devices | 34 |
| Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX20090 | MAX20090EVKIT# | - | 65 V | 5 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | 2089 mW | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | DC DC Controller | Automotive, Lighting | Driver ICs | 200kHz ~ 2.2MHz | 1 | 200 kHz to 2.2 MHz | - | Open Drain | 1 Channel | 3 A | 5 mA | 65V | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | - | No | Analog, PWM | 65V | 5V | LED Controllers | - | 5 V to 65 V | ||
![]() MAX16833FAUE Analog Devices | In Stock | - | Datasheet | - | - | - | MAX168 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8607ETD GA8 Analog Devices | In Stock | - | - | - | - | - | MAX860 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN3355GP05E Lumissil | In Stock | - | - | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3824E-ZQFM OSRAM | In Stock | - | - | - | - | - | AS3824 | - | - | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1112C-BQFT OSRAM | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-TQFN (5x5) | AS1112 | - | - | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | Linear | Backlight, Signage | - | 30MHz | 16 | - | - | - | - | - | - | 15V | Shift Register | - | 100mA | Yes | - | 5.5V | 3V | - | - | - | ||
![]() MAX8901BETA TGA8 Analog Devices | In Stock | - | - | - | - | - | MAX890 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3695A OSRAM | In Stock | - | - | Surface Mount | 48-VFQFN | 48-QFN (7x7) | AS3695 | - | - | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | Linear | Backlight | - | - | 16 | - | - | - | - | - | - | 30V | - | - | 120mA | Yes | PWM | 5.5V | 4V | - | - | - | ||
![]() MAX16833AUE/V C1 Analog Devices | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | MAX16833 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Active | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | Automotive, Commercial & Industrial Lighting | - | 100kHz ~ 1MHz | 1 | - | - | - | - | - | - | 6.75V ~ 7.15V | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | No | Analog, PWM | 65V | 5V | - | - | - | ||
![]() MAX25610ATE/VY T Analog Devices | In Stock | - | - | - | - | - | MAX256 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |