- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | For Use With | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Operating Supply Voltage | Number of Channels | Output Current | Supply Current-Max | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage | Product Category | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX20090ATP/V Analog Devices | 42 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Surface Mount | 20-WFQFN Exposed Pad | 20-TQFN (4x4) | MAX20090 | - | MAX20090EVKIT# | - | - | 65 V | 5 V | - | PRODUCTION (Last Updated: 3 weeks ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tube | 2051 mW | Active | Compliant | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | DC DC Controller | Automotive, Lighting | Driver ICs | 200kHz ~ 2MHz | 1 | 200 kHz to 2.2 MHz | 60 V | Open Drain | - | 1 Channel | 3 A | 5 mA | 65V | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | - | No | Analog, PWM | 65V | 5V | LED Controllers | PWM Dimming, Short Circuit and Thermal Protection | 5 V to 65 V | - | - | ||
![]() MAX6969AWG Analog Devices | 145 | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | MAX6969 | - | - | - | - | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | - | -40°C ~ 125°C (TA) | - | - | Linear | Signage | - | - | 16 | - | 5.5V | - | 3 V to 5.5 V | - | 55mA | 25 mA | 5.5V | Shift Register | - | 55mA | Yes | - | 5.5V | 3V | - | - | - | - | - | ||
![]() MAX31840ATA Analog Devices | 74 |
| Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | 8-TDFN (3x3) | MAX31840 | - | MAX31840EVKIT# | - | - | 26 V | 6.5 V | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tube | 1904 mW | Active | - | 700kHz | -40°C ~ 125°C (TJ) | - | - | DC DC Regulator | Lighting | Driver ICs | 770kHz | 1 | 700 kHz | Adjustable | - | - | 1 Channel | 1 A | 3.2 mA | - | Step-Up (Boost) | LED Lighting Drivers | 1A | Yes | Yes | 26V | 6.5V | LED Drivers | Brightness Control/Dimming | 6.5 V to 26 V | - | - | ||
![]() MAX25608AUI/V T Analog Devices | 12 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | 12 Output | - | - | - | - | 12 Channel | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX20051AUD/V Analog Devices | 33 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | 14-TSSOP-EP | MAX20051 | - | - | - | - | 65 V | 4.5 V | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tube | 2051.3 mW | Active | - | 400kHz | -40°C ~ 125°C | - | - | DC DC Regulator | Commercial & Industrial Lighting | Driver ICs | 400kHz | 1 | 400 kHz | 4.875 V to 5.125 V | - | - | 1 Channel | 2 A | 10 mA | 4.875V ~ 5.125V | Step-Down (Buck) | LED Lighting Drivers | 2A | Yes | Analog, PWM | 65V | 4.5V | LED Drivers | PWM Dimming, Open LED Protection | 4.5 V to 65 V | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | ||
![]() XC9401BAAAMR-G Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8630ZETD20 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 14-WFDFN Exposed Pad | 14-TDFN (3x3) | MAX863 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | DC DC Regulator | Backlight | - | 1MHz | 5 | - | - | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | 25mA | Yes | Multi-Step | 5.5V | 2.7V | - | - | - | - | - | ||
![]() MAX16842ASA T Analog Devices | In Stock | - | Datasheet | - | - | - | - | MAX16842 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL5887JAZW52-13 Diodes | 215 |
| - | - | Surface Mount | 52-WFQFN Exposed Pad | W-QFN6060-52/SWP (Type A1) | - | - | - | - | - | 5.5 V | 2.7 V | - | - | + 85 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | Linear | LED Lighting | Driver ICs | - | 36 | 30 kHz | 5.5 V | - | - | 36 Channel | 70 mA | - | 5.5V | - | LED Lighting Drivers | 70mA | No | - | 5.5V | 2.7V | LED Drivers | - | - | - | - | ||
Tiny WHSL | 25000 |
| - | - | - | UTQFN-12 | - | - | - | - | - | - | 5.5 V | 2.7 V | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | 6 Output | 440 Hz | - | - | - | 6 Channel | 40 mA | 5.5 V | - | - | LED Lighting Drivers | - | - | PWM | - | - | LED Driver | - | 2.7 V to 5.5 V | - | - | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | 32-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | ISSI, Integrated Silicon Solution Inc | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C (TA) | - | - | Linear | General Purpose | - | - | 9 | - | - | - | - | - | - | - | - | Constant Current | - | - | No | I²C | 5.5V | 2.7V | - | - | - | - | - | ||
![]() IW3637-01 Renesas | 25 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | IW3637 | - | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 150°C (TJ) | - | - | AC DC Offline Switcher | LED Lighting | Driver ICs | 72kHz, 90kHz | 1 | - | - | - | - | - | - | - | - | Step-Down (Buck) | LED Lighting Drivers | - | No | Analog, PWM | 30V | 7.5V | - | - | - | - | - | ||
![]() IW3614-00 Renesas | 28 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | IW3614 | - | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C (TA) | - | - | AC DC Offline Switcher | General Purpose | Driver ICs | 200kHz | 1 | - | - | - | - | - | - | - | - | Flyback | LED Lighting Drivers | - | No | PWM | 16V | - | - | - | - | - | - | ||
![]() AS3636-ZWLT OSRAM | In Stock | - | - | - | Surface Mount | 16-UFBGA, WLCSP | 16-WLCSP (1.62x1.62) | AS3636 | - | - | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -30°C ~ 85°C (TA) | - | - | DC DC Regulator | Camera Flash | - | 2MHz | 1 | - | - | - | - | - | - | - | - | Step-Up (Boost) | - | 900mA (Switch) | Yes | I²C | 5.5V | 2.3V | - | - | - | - | - | ||
![]() DIO5151CD10 Dioo | In Stock | - | - | - | - | DFN-10 | - | - | DIOO Microcircuits | - | 5000 | - | 5.5 V | 3 V | DIOO | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | DIO5151 | Flash LED Driver | - | Driver ICs | - | 1 Output | 2 MHz | Adjustable | - | - | 1 Channel | 1 A | 300 uA | - | Charge Pump | LED Lighting Drivers | - | - | - | - | - | LED Drivers | Short Circuit and Thermal Protection | 3 V to 5.5 V | LED Lighting Drivers | 3 mm | ||
![]() BL0200C Sanken | In Stock | - | - | - | Surface Mount | 18-SOIC (0.213, 5.40mm Width) | 18-SOP | - | - | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C (TA) | - | BL0200 | DC DC Controller | Backlight, Lighting | - | 200kHz | 4 | - | - | - | - | - | - | - | - | Step-Up (Boost) | - | - | Yes | Analog, PWM | 20V | 9.1V | - | - | - | - | - | ||
![]() FAN5701UC08X Fairchild | 3000 | - | - | - | Surface Mount | 16-UFBGA, WLCSP | 16-WLCSP (1.56x1.56) | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | Bulk | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | DC DC Regulator | Backlight | - | 1.2MHz | 6 | - | - | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | 8mA | Yes | PWM | 5.5V | 2.7V | - | - | - | - | - | ||
![]() MAX16822AASA Analog Devices | 107 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX16822 | - | - | - | High Brightness LEDs | 65 V | 6 V | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tube | 588.2 mW | Active | - | 2MHz | -40°C ~ 125°C (TA) | - | - | DC DC Regulator | Lighting | Driver ICs | 2MHz | 1 | 2 MHz | Adjustable | - | - | 1 Channel | 350 mA | 1.5 mA | - | Step-Down (Buck) | LED Lighting Drivers | 350mA | Yes | PWM | 65V | 6.5V | - | PWM Dimming, Constant Current | 6 V to 65 V | - | - |