- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Type | Applications | Subcategory | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Number of Channels | Output Current | Supply Current-Max | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | High Level Output Current | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC34844EPR2 Freescale | 45511 |
| - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN-EP (5x5) | - | - | - | - | - | Freescale Semiconductor | - | - | Bulk | Obsolete | -40°C ~ 105°C (TA) | - | DC DC Regulator | Backlight | - | - | 10 | - | - | - | - | - | 8V ~ 60V | Step-Up (Boost) | - | 50mA | Yes | - | Analog, PWM | 28V | 7V | - | - | - | ||
![]() LM3409N/NOPB National Semiconductor | 4647 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-DIP | LM3409 | - | - | - | - | National Semiconductor | - | - | Bulk | Active | -40°C ~ 125°C (TJ) | - | DC DC Controller | Automotive | - | - | 1 | - | - | - | - | - | - | Step-Down (Buck) | - | - | No | - | Analog, PWM | 42V | 6V | - | - | - | ||
![]() MAX1985ETP T Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-WFQFN Exposed Pad | 20-TQFN (4x4) | MAX1985 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | 1MHz | 6 | - | - | - | - | - | - | Step-Up (Boost) | - | 25mA | Yes | - | PWM | 5.5V | 2.7V | - | - | - | ||
![]() LM3590MF/NOPB National Semiconductor | 10545 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | - | - | National Semiconductor | - | - | Bulk | Obsolete | -40°C ~ 85°C (TA) | - | Linear | Backlight | - | - | 1 | - | - | - | - | - | - | - | - | 20mA | Yes | - | PWM | 12.6V | 6V | - | - | - | ||
![]() MAX8607ETD T Analog Devices | 33 |
| Datasheet | Surface Mount | 14-WFDFN Exposed Pad | 14-TDFN (3x3) | MAX8607 | White LEDs | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C (TA) | - | DC DC Regulator | Camera Flash | Driver ICs | 1MHz | 1 | - | - | 2 Channel | - | - | - | Step-Up (Boost) | LED Lighting Drivers | 1.5A (Flash) | Yes | 4.4 A | - | 5.5V | 2.7V | LED Drivers | - | - | ||
![]() MAX8901BETA GA8 Analog Devices | In Stock | - | - | - | - | - | MAX890 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSL3164BT Atmel | 2200 |
| - | Surface Mount | 40-WFQFN Exposed Pad | 40-TQFN (6x6) | MSL3164 | - | - | - | - | Atmel | - | - | Bulk | Active | -40°C ~ 85°C (TA) | Adaptive SourcePower™ | Linear | Backlight | - | 20MHz | 16 | - | - | - | - | - | - | - | - | 100mA | Yes | - | PWM | 5.5V | 4.75V | - | - | - | ||
![]() MC34848EP Freescale | 738 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN-EP (7x7) | - | - | - | - | - | Freescale Semiconductor | - | - | Tube | Obsolete | -40°C ~ 85°C (TA) | - | DC DC Controller | Backlight | - | 200kHz ~ 1.2MHz | 8 | - | - | - | - | - | 45V | Step-Up (Boost) | - | 80mA, 160mA | No | - | PWM | 14V | 6V | - | - | - | ||
![]() MAX8630WETD20 T Analog Devices | 7 |
| Datasheet | Surface Mount | 14-WFDFN Exposed Pad | 14-TDFN (3x3) | MAX8630 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | 1MHz | 5 | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | 25mA | Yes | - | PWM | 5.5V | 2.7V | - | - | - | ||
![]() MAX25610AAUE Analog Devices | 33 |
| Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | MAX25610 | - | 36 V | 5 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | Active | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Regulator | Automotive, Lighting | Driver ICs | 400kHz | 1 | 400 kHz | 4.7 V to 5.3 V | 1 Channel | 20 mA | 7 mA | 4.7V ~ 5.3V | Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | 20mA (Switch) | Yes | - | Analog, PWM | 36V | 5V | - | PWM Dimming, Short Circuit and Thermal Protection | 5 V to 36 V | ||
![]() MAX16833AUE/V CLM Analog Devices | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | MAX16833 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Active | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | Automotive, Commercial & Industrial Lighting | - | 100kHz ~ 1MHz | 1 | - | - | - | - | - | 6.75V ~ 7.15V | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | No | - | Analog, PWM | 65V | 5V | - | - | - | ||
![]() LM3502SQ-35/NOPB National Semiconductor | 704 |
| - | Surface Mount | 16-WFQFN Exposed Pad | 16-WQFN (4x4) | LM3502 | - | - | - | - | National Semiconductor | - | - | Bulk | Active | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | 1MHz | 2 | - | - | - | - | - | 35V | Step-Up (Boost) | - | 750mA (Switch) | Yes | - | PWM | 5.5V | 2.5V | - | - | - | ||
![]() MAX20080LATM/V TCX Analog Devices | In Stock | - | - | - | - | - | MAX200 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3964RUHE-1#TRPBF Analog Devices | 21 |
| Datasheet | Surface Mount | 36-WFQFN Exposed Pad | 36-QFN (5x6) | - | - | - | - | - | Analog Devices Inc. | - | - | Tape & Reel (TR) | Active | -40°C ~ 125°C (TJ) | - | DC DC Controller | Automotive, General Purpose, Industrial, Medical | - | 200kHz ~ 2MHz | 2 | - | - | - | - | - | - | Step-Down (Buck) | - | 1.6A | Yes | - | Analog, PWM | 36V | 4V | - | - | - | ||
![]() MAX8630XETD15 Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-WFDFN Exposed Pad | 14-TDFN (3x3) | MAX863 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | 1MHz | 5 | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | 25mA | Yes | - | Multi-Step | 5.5V | 2.7V | - | - | - | ||
![]() FAN5701UMP08X Fairchild | In Stock | - | - | Surface Mount | 16-UFQFN Exposed Pad | 16-UMLP (3x3) | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Obsolete | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | 1.2MHz | 6 | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | 8mA | Yes | - | PWM | 5.5V | 2.7V | - | - | - | ||
![]() FAN5341UMPX Fairchild | 200 | - | - | Surface Mount | 6-UDFN Exposed Pad | 6-UMLP (2x2) | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Active | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | 1.2MHz | 1 | - | - | - | - | - | 6.2V ~ 17.5V | Step-Up (Boost) | - | 25mA | Yes | - | Single-Wire | 5.5V | 2.7V | - | - | - | ||
![]() LP5522TMX/NOPB National Semiconductor | 2999 | - | - | Surface Mount | 6-UFBGA, DSBGA | 6-DSBGA | LP5522 | - | - | - | - | National Semiconductor | - | - | Bulk | Active | -30°C ~ 85°C (TA) | - | Linear | - | - | - | 1 | - | - | - | - | - | - | - | - | 20mA | Yes | - | - | 5.5V | 2.7V | - | - | - | ||
![]() MAX8901BETA G104 Analog Devices | In Stock | - | - | - | - | - | MAX890 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3599EFE Analog Devices | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | 28-TSSOP-EP | - | - | - | - | - | Analog Devices Inc. | - | - | Tube | Obsolete | -40°C ~ 125°C (TJ) | True Color PWM™ | DC DC Regulator | Automotive | - | 200kHz ~ 2.1MHz | 4 | - | - | - | - | - | 44V | Step-Up (Boost) | - | 120mA | Yes | - | Analog, PWM | 30V | 2.7V | - | - | - |