- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Collector-emitter voltage | CTR@If | Gross weight | Insulation voltage | Kind of integrated circuit | Kind of output | Manufacturer series | Max. off-state voltage | Mounting | Transfer rate | Turn-off time | Turn-on time | Type of integrated circuit | Type of optocoupler | Supply voltage | Output voltage | Number of channels | Output current | Topology | Slew rate |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH691AT VISHAY | 6978 |
| - | SOP4 | RoHS compliant | 70V | 50-300%@5mA | 0.136g | 3.75kV | - | transistor | - | - | SMD | - | 3µs | 5µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() SFH6106-5T VISHAY | 1995 |
| - | Gull wing 4 | RoHS compliant | 70V | 250-500%@10mA | 8.068g | 5.3kV | - | transistor | - | - | SMD | - | 2.3µs | 3µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() SFH610A-2X001 VISHAY | 18 |
| - | DIP4 | RoHS compliant | 70V | 63-125%@5mA | 0.239g | 5.3kV | - | transistor | - | - | THT | - | 2.3µs | 4.2µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() SFH6156-4 VISHAY | 500000 |
| - | Gull wing 4 | RoHS compliant | 70V | 160-320%@10mA | 0.226g | 5.3kV | - | transistor | - | - | SMD | - | 2.3µs | 3µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() SFH615A-3X008T VISHAY | 1710 |
| - | Gull wing 4 | RoHS compliant | 70V | 100-200%@10mA | 0.322g | 5.3kV | - | transistor | - | - | SMD | - | 2.3µs | 4.2µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() SFH6345-X007 VISHAY | 15 |
| - | Gull wing 8 | RoHS compliant | 25V | 19-30%@16mA | 0.492g | 5.3kV | - | transistor | - | - | SMD | 1Mbps | 0.3µs | 0.3µs | - | optocoupler | - | - | 1 | - | - | 15kV/μs | ||
![]() SFH615A-3X016 VISHAY | 12000 | - | - | DIP4 | RoHS compliant | 70V | 100-200%@10mA | 0.228g | 5.3kV | - | transistor | - | - | THT | - | 2.3µs | 4.2µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() SFH615AA-X007 VISHAY | 500 | - | - | Gull wing 4 | RoHS compliant | 70V | 50-600%@5mA | 0.23g | 5.3kV | - | transistor | - | - | SMD | - | 2.3µs | 3µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() VO610A-3X007T VISHAY | 33630 | - | - | Gull wing 4 | RoHS compliant | - | 100-200%@10mA | 0.5g | 5kV | - | transistor | - | - | SMD | - | - | - | - | optocoupler | - | - | 1 | - | - | - | ||
![]() SFH6345-X009T VISHAY | 13667 | - | - | Gull wing 8 | RoHS compliant | 25V | 30%@16mA | 0.56g | 5.3kV | - | transistor | - | - | SMD | 1Mbps | 0.3µs | 0.3µs | - | optocoupler | - | - | 1 | - | - | 15kV/μs | ||
![]() VO617A-1 VISHAY | 8750 | - | - | DIP4 | RoHS compliant | 80V | 40-80%@5mA | 0.241g | 5.3kV | - | transistor | - | - | THT | - | 25µs | 6µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() VOS615A-3X001T VISHAY | 15526 |
| - | SSOP4 | RoHS compliant | 80V | 100-200%@10mA | 0.114g | 3.75kV | - | transistor | VOS615A | - | SMD | - | 18µs | 4µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() VOS615A-X001T VISHAY | 45 |
| - | SSOP4 | RoHS compliant | 80V | 40-600%@10mA | 0.101g | 3.75kV | - | transistor | VOS615A | - | SMD | - | 18µs | 4µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() SFH6319T VISHAY | 8570 | - | - | SO8 | RoHS compliant | - | 400-3500%@0.5mA | 0.5g | 4kV | - | Darlington | - | - | SMD | - | - | - | - | optocoupler | - | - | 1 | - | - | 1kV/μs | ||
![]() VO615A-2X016 VISHAY | In Stock | - | - | DIP4 | RoHS compliant | 70V | 63-125%@10mA | 0.23g | 5kV | - | transistor | - | - | THT | - | - | - | - | optocoupler | - | - | 1 | - | - | - | ||
![]() SFH6106-3 VISHAY | 140 |
| - | Gull wing 4 | RoHS compliant | 70V | 100-200%@10mA | 0.224g | 5.3kV | - | transistor | - | - | SMD | - | 2.3µs | 3µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() SFH608-3 VISHAY | 68868 |
| - | DIP6 | RoHS compliant | 55V | 100-200%@1mA | 0.436g | 5.3kV | - | transistor | - | - | THT | - | 7.5µs | 8µs | - | optocoupler | - | - | 1 | - | - | - | ||
![]() PR4404 PREMA SEMICONDUCTOR | In Stock | - | - | SO8 | RoHS compliant | - | - | 0.095g | - | LED controller | - | - | - | SMD | - | - | - | driver | - | 0.89...5V DC | 0.4V | 1 | 0.15A | boost | - | ||
![]() PR4403 PREMA SEMICONDUCTOR | In Stock | - | - | SO8 | RoHS compliant | - | - | 0.135g | - | LED controller | - | - | - | SMD | - | - | - | driver | - | 0.7...1.9V DC | 0.7...15V | 1 | 0.25A | boost | - | ||
![]() TCET1108G VISHAY | 30 | - | - | DIP4 | RoHS compliant | 70V | 130-260%@5mA | 0.3g | 5kV | - | transistor | TCET1100 | 6V | THT | - | 4.7µs | 3µs | - | optocoupler | - | - | 1 | - | - | - |