- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Mounting | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | Operating Temperature | Packaging | Series | Type | Applications | Frequency | Pin Count | Number of Outputs | Voltage - Output | Topology | Current - Output / Channel | Internal Switch(s) | High Level Output Current | Low Level Output Current | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCL30170ADR2G Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP8556TME-E04/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL7733AMX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC59210IN National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3423MH/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | Surface Mount | 75(V) | 4.5(V) | 5/9/12/15/18/24(V) | 125C | -40C | Automotive | - | TSSOP EP | - | No | - | Rail/Tube | - | - | - | - | 20 | - | - | - | - | - | 35(mA) | 35(mA) | - | 3 | - | - | - | ||
![]() LM3508TL/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | Surface Mount | 5.5 V | 2.7 V | 3.3/5 V | 85C | -30C | Commercial | - | uSMD | - | No | - | Tape and Reel | - | - | - | - | 9 | - | - | - | - | - | - | - | - | 4 | - | - | 30000(Typ) mA | ||
![]() FAN5608HMPX Fairchild | 122556 | - | - | Surface Mount | 12-WQFN Exposed Pad | 12-MLP (4x4) | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | DC DC Regulator | Backlight | 500kHz | - | 2 | 18V | Step-Up (Boost) | 20mA | Yes | - | - | PWM | - | 5.5V | 2.7V | - | ||
![]() LP8550TLX-E00/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1104 OSRAM | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | AS1104 | ams OSRAM | - | - | - | - | - | - | - | Tube | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | Linear | Backlight | - | - | 4 | 0.15V ~ 3.6V | - | 40mA | Yes | - | - | Analog, PWM | - | 3.6V | 2.2V | - | ||
![]() FAN5646UC00X Fairchild | 18500 | - | - | Surface Mount | 4-UFBGA, WLCSP | 4-WLCSP (0.82x0.82) | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | Active | - | -40°C ~ 85°C (TA) | - | TinyWire™ | Linear | - | - | - | 1 | - | - | 20mA | Yes | - | - | PWM | - | 5.5V | 2.7V | - | ||
![]() LM2753SD National Semiconductor | 390 |
| - | Surface Mount | 10-WFDFN Exposed Pad | 10-WSON (3x3) | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | Active | - | -40°C ~ 85°C (TA) | - | - | DC DC Regulator | Camera Flash | 725kHz | - | 1 | 4.75V ~ 5.25V | Switched Capacitor (Charge Pump) | 400mA (Flash) | Yes | - | - | PWM | - | 5.5V | 3V | - | ||
![]() MAX7304ATG Analog Devices | In Stock | - | Datasheet | Surface Mount | 24-WFQFN Exposed Pad | 24-TQFN (3.5x3.5) | MAX7304 | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | Linear | - | - | - | 16 | - | - | 20mA | Yes | - | - | - | - | 3.6V | 1.62V | - | ||
![]() AS3693E-ZTFT OSRAM | In Stock | - | - | - | - | - | AS3693 | ams OSRAM | - | - | - | - | - | - | - | Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | DC DC Controller | Backlight | - | - | 16 | 0.4V ~ 50V | - | - | No | - | - | - | - | - | - | - | ||
![]() MAX16838BAUP Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX16838 | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | Active | - | -40°C ~ 125°C (TA) | - | - | DC DC Regulator | Automotive, Backlight | 200kHz ~ 2MHz | - | 2 | 4.75V ~ 5.25V | SEPIC, Step-Down (Buck), Step-Up (Boost) | 150mA | Yes | - | - | PWM | - | 40V | 4.55V | - | ||
![]() MAX1599ETA T Analog Devices | 38 |
| Datasheet | Surface Mount | 8-WDFN Exposed Pad | 8-TDFN (3x3) | MAX1599 | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C (TA) | - | - | DC DC Regulator | Backlight | 500kHz | - | 1 | 26V | Step-Up (Boost) | 950mA (Switch) | Yes | - | - | Analog, PWM | - | 5.5V | 2.6V | - | ||
![]() MAX16813BATP/V T Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-WFQFN Exposed Pad | 20-TQFN (4x4) | MAX16813 | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | DC DC Controller | Automotive, Backlight, Lighting | 200kHz ~ 2MHz | - | 4 | - | SEPIC, Step-Up (Boost) | 150mA | No | - | - | PWM | - | 40V | 4.75V | - | ||
![]() MAX1561ETA G069 Analog Devices | In Stock | - | - | - | - | - | MAX156 | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM27964SQ-A National Semiconductor | 923 |
| - | Surface Mount | 24-WFQFN Exposed Pad | 24-WQFN (4x4) | - | National Semiconductor | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | -30°C ~ 85°C (TA) | - | - | DC DC Regulator | Backlight | 700kHz | - | 7 | 2V ~ 4V | Switched Capacitor (Charge Pump) | 30mA, 80mA | Yes | - | - | I²C | - | 5.5V | 2.7V | - | ||
![]() FL7733MX Fairchild | 2279 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | FL77 | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | Active | - | -40°C ~ 125°C (TJ) | - | - | AC DC Offline Switcher | - | - | - | 1 | 1.5V ~ 5V | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | No | - | - | - | - | 30V | - | - | ||
![]() MAX17061ETI TG24 Analog Devices | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (4x4) | MAX170 | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | -40°C ~ 85°C (TA) | - | - | DC DC Regulator | Backlight | 1MHz | - | 8 | 5V | Step-Up (Boost) | 30mA | Yes | - | - | PWM | - | 26V | 4.5V | - |