- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Operating Temperature | Series | Type | Applications | Subcategory | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Number of Channels | Output Current | Supply Current-Max | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | Low Level Output Current | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16801BEUA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | MAX16801 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | -40°C ~ 85°C (TA) | - | AC DC Offline Switcher | Backlight, Lighting | - | 262kHz | 1 | - | - | - | - | - | - | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | No | - | Analog, PWM | - | 265V | 85V | - | - | - | ||
![]() MAX16833FAUE/V T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | MAX168 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | Automotive, Architectural, Commercial, Industrial Lighting | - | 100kHz ~ 1MHz | 1 | - | - | - | - | - | - | 6.75V ~ 7.15V | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | No | - | Analog, PWM | - | 65V | 5V | - | - | - | ||
![]() MAX8595XETA G50 Analog Devices | In Stock | - | - | - | - | - | MAX859 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | - | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16838AUP T Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | MAX16838 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | -40°C ~ 125°C (TJ) | - | DC DC Regulator | Automotive, Backlight | - | 200kHz ~ 2MHz | 2 | - | - | - | - | - | - | 4.75V ~ 5.25V | SEPIC, Step-Down (Buck), Step-Up (Boost) | - | 150mA | Yes | - | PWM | - | 40V | 4.55V | - | - | - | ||
![]() MAX16823ATE T Analog Devices | 48 |
| Datasheet | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (5x5) | MAX16823 | High Brightness LEDs | 40 V | 5.5 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | 2666 mW | Active | -40°C ~ 125°C (TA) | - | Linear | Automotive, Backlight, Lighting | Driver ICs | - | 3 | - | - | - | 3 Channel | - | - | 39.3V | - | LED Lighting Drivers | 100mA | Yes | - | PWM | - | 40V | 5.5V | LED Drivers | - | 5.5 V to 40 V | ||
![]() AS1123-BQFT OSRAM | In Stock | - | - | Surface Mount | 24-UFQFN Exposed Pad | 24-TQFN (4x4) | AS1123 | - | - | - | - | ams OSRAM | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | -40°C ~ 85°C (TA) | - | Linear | Signage | - | 30MHz | 16 | - | - | - | - | - | - | 0V ~ 5.5V | Shift Register | - | 40mA | Yes | - | - | - | 5.5V | 3V | - | - | - | ||
![]() AS3691B-ZQFP OSRAM | In Stock | - | - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | AS3691 | - | - | - | - | ams OSRAM | - | - | Tape & Reel (TR) | - | Obsolete | -20°C ~ 85°C (TA) | - | Linear | Backlight, Lighting | - | - | 4 | - | - | - | - | - | - | 15V | - | - | 400mA | Yes | - | - | - | - | - | - | - | - | ||
![]() AS1109-BQFR OSRAM | In Stock | - | - | Surface Mount | 16-WQFN Exposed Pad | 16-QFN (4x4) | AS1109 | - | - | - | - | ams OSRAM | - | - | Tray | - | Obsolete | -40°C ~ 85°C (TA) | - | Linear | Signage | - | 50MHz | 8 | - | - | - | - | - | - | 15V | Shift Register | - | 100mA | Yes | - | - | - | 5.5V | 3.15V | - | - | - | ||
![]() MAX6946ATE Analog Devices | 6 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX6946 | - | 3.6 V | 2.25 V | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | 1176 mW | Active | -40°C ~ 125°C (TA) | - | Linear | Backlight | Driver ICs | - | 10 | 32 kHz | 7 V | - | 10 Channel | 20 mA | 60 uA | 7V | - | LED Lighting Drivers | 20mA | Yes | 21.12 mA | - | - | 3.6V | 2.25V | - | Constant Current | 2.25 V to 3.6 V | ||
![]() FAN5340MPX Fairchild | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-MLP (3x3) | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | Obsolete | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | 1.2MHz | 1 | - | - | - | - | - | - | 6.2V ~ 16V | Step-Up (Boost) | - | 40mA | Yes | - | PWM | - | 4.8V | 2.7V | - | - | - | ||
![]() MAX16801AEUA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | MAX16801 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | -40°C ~ 85°C (TA) | - | AC DC Offline Switcher | Backlight, Lighting | - | 262kHz | 1 | - | - | - | - | - | - | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | No | - | Analog, PWM | - | 265V | 85V | - | - | - | ||
![]() MAX16833CAUE/V CLM Analog Devices | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | MAX16833 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Active | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | Automotive, Commercial & Industrial Lighting | - | 100kHz ~ 1MHz | 1 | - | - | - | - | - | - | 6.75V ~ 7.15V | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | No | - | Analog, PWM | - | 65V | 5V | - | - | - | ||
![]() MAX77342EWE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-WFBGA, WLBGA | 16-WLP | MAX773 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight, Camera Flash | - | 3.6MHz ~ 4.4MHz | 2 | - | - | - | - | - | - | 2.5V ~ 5.15V | Step-Up (Boost) | - | 1.6A (Flash) | Yes | - | I²C | - | 5.5V | 2.5V | - | - | - | ||
![]() CAT9552YI-T2 Catalyst Semiconductor | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | - | - | - | - | - | Catalyst Semiconductor Inc. | - | - | Bulk | - | Obsolete | -40°C ~ 85°C (TA) | - | Linear | - | - | 400Hz | 16 | - | - | - | - | - | - | - | - | - | 25mA | Yes | - | - | - | 5.5V | 2.3V | - | - | - | ||
![]() MAX8648ETE T Analog Devices | 34 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX8648 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight, Camera Flash | - | 1MHz | 6 | - | - | - | - | - | - | 5V | Switched Capacitor (Charge Pump) | - | 24mA | Yes | - | Multi-Step | - | 5.5V | 2.7V | - | - | - | ||
![]() IW3637-01A Renesas | 14 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | IW3637 | - | - | - | - | Renesas Design Germany GmbH | - | - | Tape & Reel (TR) | - | Active | -40°C ~ 150°C (TJ) | - | AC DC Offline Switcher | LED Lighting | Driver ICs | 72kHz, 90kHz | 1 | - | - | - | - | - | - | - | Step-Down (Buck) | LED Lighting Drivers | - | No | - | Analog, PWM | - | 30V | 7.5V | - | - | - | ||
![]() MAX8630ZETD15 T Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-WFDFN Exposed Pad | 14-TDFN (3x3) | MAX8630 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | 1MHz | 5 | - | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | 25mA | Yes | - | Multi-Step | - | 5.5V | 2.7V | - | - | - | ||
![]() MAX8630YETD20 T Analog Devices | In Stock | - | Datasheet | Surface Mount | 14-WFDFN Exposed Pad | 14-TDFN (3x3) | MAX8630 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | 1MHz | 5 | - | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | 25mA | Yes | - | Multi-Step | - | 5.5V | 2.7V | - | - | - | ||
![]() LV5213LP-E Sanyo | 588 |
| - | - | - | - | - | - | - | - | - | Sanyo | - | - | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6969AWG T Analog Devices | 45 |
| Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | MAX6969 | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | -40°C ~ 125°C (TA) | - | Linear | Signage | - | - | 16 | - | - | 3 V to 5.5 V | - | - | 25 mA | 5.5V | Shift Register | - | 55mA | Yes | - | - | 32 | 5.5V | 3V | - | - | - |