- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | For Use With | Input Voltage-Max | Input Voltage-Min | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Max Power Dissipation | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Number of Channels | Power Dissipation | Output Current | Max Supply Current | Supply Current-Max | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | High Level Output Current | Low Level Output Current | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16841ASA Analog Devices | 18 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX16841 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | -40°C ~ 125°C (TA) | - | AC DC Offline Switcher | - | - | Lighting | - | - | 50kHz ~ 300kHz | 1 | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck) | - | - | No | - | - | Triac | - | 20V | 11V | - | - | - | - | ||
![]() IW338-10 Renesas | 26 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | IW338 | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | Tape & Reel (TR) | - | Active | - | - | 150°C (TJ) | - | - | - | - | General Purpose | Driver ICs | - | 100Hz ~ 50kHz | 1 | - | - | - | - | - | - | - | - | 5V | - | LED Lighting Drivers | - | No | - | - | Analog | - | 60V | 8V | - | - | - | - | ||
![]() AS3812A-ZQFT Renesas | 26 |
| - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | AS3812 | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 115°C (TJ) | - | Linear | - | - | Backlight | Driver ICs | - | - | 16 | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | No | - | - | SPI | - | - | - | - | - | - | - | ||
![]() BD12801MUF-ME2 ROHM Semiconductor | 100 | - | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | VQFN48FAV070 | - | - | 5.5 V | 3 V | - | + 125 C | Rohm Semiconductor | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | Linear | - | - | Automotive, Backlight | Driver ICs | - | - | 16 | 409.6 kHz to 5 MHz | - | - | 16 Channel | - | 130 mA | - | 15 mA | - | Constant Current | LED Lighting Drivers | 130mA | Yes | - | - | PWM, SPI | - | 5.5V | 3V | LED Driver | - | 3 V to 5.5 V | - | ||
Tiny WHSL | 25000 |
| - | - | - | - | QFN-20 | - | - | - | - | 5.5 V | 2.7 V | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Driver ICs | - | - | 9 Output | 440 Hz | - | - | 9 Channel | - | 40 mA | - | 5.5 V | - | - | LED Lighting Drivers | - | - | - | - | PWM | - | - | - | LED Driver | - | 2.7 V to 5.5 V | - | ||
![]() MAX16815ASA T Analog Devices | 29 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | MAX16815 | High Brightness LEDs | 40 V | 6.5 V | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | 1454.5 mW | Active | Compliant | - | -40°C ~ 125°C (TA) | - | Linear | 125 °C | -40 °C | Backlight, Lighting, Signage | Driver ICs | 1.8605 W | - | 1 | - | 5 V | 40 V | 1 Channel | 1.4545 W | - | - | - | 39.6V | - | LED Lighting Drivers | 100mA | Yes | - | - | PWM | - | 40V | 6.5V | LED Drivers | Brightness Control/Dimming | 6.5 V to 40 V | No | ||
![]() AS1390A-BQFT OSRAM | In Stock | - | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (4x4) | AS1390 | - | - | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | DC DC Controller | - | - | Backlight | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Step-Down (Buck), Step-Up (Boost) | - | - | No | - | - | - | - | 30V | 10V | - | - | - | - | ||
![]() MAX25603AUI/V Analog Devices | 492 |
| Datasheet | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28-TSSOP-EP | - | - | 60 V | 5 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 2381 mW | Active | - | 440kHz | -40°C ~ 125°C (TJ) | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive | Driver ICs | - | 200kHz ~ 440kHz | 4 | 200 kHz to 440 kHz | 5V | - | - | - | - | - | 8 mA | 5V | Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | - | No | - | - | Analog, PWM | - | 60V | 5V | LED Lighting Drivers | PWM Dimming, Short Circuit and Thermal Protection | 5 V to 60 V | - | ||
![]() MAX16834AUP/V Analog Devices | 17 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20 | 20-TSSOP-EP | MAX16834 | - | 28 V | 4.75 V | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | 2051 mW | Active | Compliant | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive, Backlight | Driver ICs | 2.122 W | 100kHz ~ 1MHz | 1 | 100 kHz to 1 MHz | 27 V | 28 V | 1 Channel | 2.051 W | 3 A | 10 mA | 10 mA | 27V | SEPIC | LED Lighting Drivers | - | No | - | - | Analog, PWM | 100 | 28V | 4.75V | - | PWM Dimming, Short Circuit and Thermal Protection | 4.75 V to 28 V | No | ||
![]() MAX25600ATI/VY Analog Devices | 46 |
| Datasheet | - | - | Surface Mount, Wettable Flank | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | MAX25600 | - | 60 V | 5 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tray | 2285 mW | Active | - | 700kHz | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive, Commercial & Industrial Lighting | Driver ICs | - | 200kHz ~ 700kHz | 4 | 200 kHz to 700 kHz | 4.9 V to 5.1 V | - | 4 Channel | - | 10 A | - | 6 mA | 4.9V ~ 5.1V | Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | - | No | - | - | Analog, PWM | - | 60V | 5V | LED Lighting Drivers | PWM Dimming, Short Circuit and Thermal Protection | 5 V to 60 V | - | ||
![]() MAX17140ETL Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX171 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP8545SQX-E00/NOPB Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB39C601PNF-G-JNEFE1 Infineon | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOP | MB39C601 | - | - | - | - | - | Infineon Technologies | - | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | - | -40°C ~ 85°C (TA) | - | AC DC Offline Switcher | - | - | Lighting | - | - | 30kHz ~ 130kHz | 1 | - | - | - | - | - | - | - | - | - | Flyback | - | - | Yes | - | - | Triac | - | 20V | 9V | - | - | - | - | ||
![]() LM3554TME/S7002516 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 11621 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3823E-ZTQT OSRAM | In Stock | - | - | - | - | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | AS3823 | - | - | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | DC DC Controller | - | - | Backlight | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Shift Register | - | - | No | - | - | No | - | 5.5V | 4V | - | - | - | - | ||
![]() AS1102-T OSRAM | In Stock | - | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | AS1102 | - | - | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | -40°C ~ 85°C (TA) | - | Linear | - | - | Backlight | - | - | - | 3 | - | - | - | - | - | - | - | - | 0.15V ~ 3.6V | - | - | 40mA | Yes | - | - | Analog, PWM | - | 3.6V | 2.2V | - | - | - | - | ||
![]() MAX16813AUP/V Analog Devices | 44 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 20-TSSOP-EP | MAX16813 | High Brightness LEDs | 40 V | 4.75 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tray | - | Active | - | 2MHz | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive, Backlight, Lighting | Driver ICs | - | 200kHz ~ 2MHz | 4 | 200 kHz to 2 MHz | - | - | 4 Channel | - | 150mA | - | 5.7 mA | - | SEPIC, Step-Up (Boost) | LED Lighting Drivers | 150mA | No | - | - | PWM | - | 40V | 4.75V | - | PWM Dimming, Open LED Protection | 4.75 V to 40 V | - | ||
![]() MAX1698EUB T Analog Devices | 513 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX1698 | - | 5.5 V | 2.7 V | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 444 mW | Active | - | 300kHz | -40°C ~ 85°C (TA) | - | DC DC Controller | - | - | Backlight | Driver ICs | - | - | 1 | 300 kHz | Adjustable | - | 1 Channel | - | - | - | 500 uA | - | Step-Up (Boost) | LED Lighting Drivers | - | No | 200 mA | 200 mA | - | - | 5.5V | 2.7V | LED Drivers | Brightness Control/Dimming | 2.7 V to 5.5 V | - | ||
![]() MAX16833EAUE Analog Devices | 19 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16 | 16-TSSOP-EP | MAX16833 | - | 65 V | 5 V | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | Tube | 2089 mW | Active | Compliant | - | -40°C ~ 125°C (TA) | - | DC DC Controller | 125 °C | -40 °C | Automotive, Lighting | Driver ICs | 2.089 W | 1 MHz | 1 | - | - | 65 V | 1 Channel | 2.089 W | - | 4 mA | 4 mA | - | Flyback, SEPIC | LED Lighting Drivers | - | No | 700 µA | 700 µA | Analog, PWM | - | 65V | 5V | - | - | 5 V to 65 V | No |