- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | For Use With | Input Voltage-Max | Input Voltage-Min | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Max Power Dissipation | Frequency | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Number of Channels | Power Dissipation | Output Current | Supply Current-Max | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | High Level Output Current | Low Level Output Current | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX1575ETE/V T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX157 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | -40°C ~ 85°C (TA) | - | DC DC Regulator | - | - | Backlight | - | - | 1MHz | 6 | - | - | - | - | - | - | - | 5V | Switched Capacitor (Charge Pump) | - | 30mA | Yes | - | - | Multi-Step | 5.5V | 2.7V | - | - | - | - | ||
![]() AS3635-ZWLT OSRAM | In Stock | - | - | - | - | Surface Mount | 9-UFBGA, WLCSP | - | 9-WLCSP (1.5x1.5) | AS3635 | - | - | - | - | - | - | ams OSRAM | - | - | Tape & Reel (TR) | - | Active | - | -30°C ~ 85°C (TA) | - | DC DC Regulator | - | - | Camera Flash | - | - | 2MHz | 1 | - | - | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | 1.05A (Switch) | Yes | - | - | - | 5.5V | 2.51V | - | - | - | - | ||
![]() BD8372UEFJ-ME2 ROHM Semiconductor | 100 | - | - | - | - | - | HTSOP-J8 | - | - | - | - | - | 40 V | 5.5 V | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | Constant Current Driver | - | - | - | Driver ICs | - | - | 3 Output | - | - | - | 3 Channel | - | 200 mA | 5 mA | - | - | LED Lighting Drivers | - | - | 50 mA | 5 mA | - | - | - | LED Drivers | - | 5.5 V to 40 V | - | ||
![]() MAX20052ATC/V Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 12-WFDFN Exposed Pad | - | 12-TDFN (3x3) | MAX20052 | - | - | 65 V | 4.5 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | 1951.2 mW | Active | - | -40°C ~ 125°C | - | DC DC Regulator | - | - | Commercial & Industrial Lighting | Driver ICs | - | 2.1MHz | 1 | 2.1 MHz | - | - | 1 Channel | - | 2 A | 20 mA | 4.875V ~ 5.125V | Step-Down (Buck) | LED Lighting Drivers | 2A | Yes | - | - | Analog, PWM | 65V | 4.5V | LED Drivers | - | 4.5 V to 65 V | - | ||
![]() AS1390A-BQFT OSRAM | In Stock | - | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20-QFN (4x4) | AS1390 | - | - | - | - | - | - | ams OSRAM | - | - | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 85°C (TA) | - | DC DC Controller | - | - | Backlight | - | - | - | 1 | - | - | - | - | - | - | - | - | Step-Down (Buck), Step-Up (Boost) | - | - | No | - | - | - | 30V | 10V | - | - | - | - | ||
![]() FAN5609MPX Fairchild | In Stock | - | - | - | - | Surface Mount | 16-VQFN Exposed Pad | - | 16-MLP (4x4) | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | Obsolete | - | -40°C ~ 85°C (TA) | - | DC DC Regulator | - | - | Backlight | - | - | 1MHz | 4 | - | - | - | - | - | - | - | - | Switched Capacitor (Charge Pump) | - | 20mA | Yes | - | - | PWM | 5.5V | 2.7V | - | - | - | - | ||
![]() MAX16841ASA Analog Devices | 18 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX16841 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | -40°C ~ 125°C (TA) | - | AC DC Offline Switcher | - | - | Lighting | - | - | 50kHz ~ 300kHz | 1 | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck) | - | - | No | - | - | Triac | 20V | 11V | - | - | - | - | ||
![]() IW338-10 Renesas | 26 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | IW338 | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | Tape & Reel (TR) | - | Active | - | 150°C (TJ) | - | - | - | - | General Purpose | Driver ICs | - | 100Hz ~ 50kHz | 1 | - | - | - | - | - | - | - | 5V | - | LED Lighting Drivers | - | No | - | - | Analog | 60V | 8V | - | - | - | - | ||
![]() AS3812A-ZQFT Renesas | 26 |
| - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | AS3812 | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | Tape & Reel (TR) | - | Active | - | -20°C ~ 115°C (TJ) | - | Linear | - | - | Backlight | Driver ICs | - | - | 16 | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | - | No | - | - | SPI | - | - | - | - | - | - | ||
![]() MAX16815ASA T Analog Devices | 29 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | MAX16815 | - | High Brightness LEDs | 40 V | 6.5 V | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | 1454.5 mW | Active | Compliant | -40°C ~ 125°C (TA) | - | Linear | 125 °C | -40 °C | Backlight, Lighting, Signage | Driver ICs | 1.8605 W | - | 1 | - | 5 V | 40 V | 1 Channel | 1.4545 W | - | - | 39.6V | - | LED Lighting Drivers | 100mA | Yes | - | - | PWM | 40V | 6.5V | LED Drivers | Brightness Control/Dimming | 6.5 V to 40 V | No | ||
![]() BD12801MUF-ME2 ROHM Semiconductor | 100 | - | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | VQFN48FAV070 | - | - | - | 5.5 V | 3 V | - | + 125 C | Rohm Semiconductor | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 125°C | Automotive, AEC-Q100 | Linear | - | - | Automotive, Backlight | Driver ICs | - | - | 16 | 409.6 kHz to 5 MHz | - | - | 16 Channel | - | 130 mA | 15 mA | - | Constant Current | LED Lighting Drivers | 130mA | Yes | - | - | PWM, SPI | 5.5V | 3V | LED Driver | - | 3 V to 5.5 V | - | ||
![]() MAX20078ATE Analog Devices | 188 |
| Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX20078 | MAX20078EVKIT | - | 65 V | 4.5 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | - | Active | - | -40°C ~ 125°C | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive, Lighting | Driver ICs | - | 1MHz | 1 | 1 MHz | Adjustable | - | 1 Channel | - | 2 A | 50 mA | - | Step-Down (Buck) | LED Lighting Drivers | 10mA | No | - | - | Analog, PWM | 65V | 4.5V | LED Controllers | PWM Dimming, Open LED Protection | 4.5 V to 65 V | - | ||
![]() MAX16826ATJ/V Analog Devices | 47 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | MAX16826 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Active | - | -40°C ~ 125°C (TJ) | - | DC DC Controller | - | - | Automotive, Backlight | Driver ICs | - | 100kHz ~ 1MHz | 4 | - | - | - | 4 Channel | - | - | - | - | SEPIC, Step-Up (Boost) | LED Lighting Drivers | 15mA | No | - | - | PWM | 24V | 4.75V | - | - | - | - | ||
![]() MAX16833AUE/V TC1 Analog Devices | In Stock | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-TSSOP-EP | MAX16833 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive, Commercial & Industrial Lighting | - | - | 100kHz ~ 1MHz | 1 | - | - | - | - | - | - | - | 6.75V ~ 7.15V | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | No | - | - | Analog, PWM | 65V | 5V | - | - | - | - | ||
![]() MAX16807AUI T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28-TSSOP-EP | MAX16807 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 125°C (TA) | - | DC DC Controller | - | - | Backlight, Lighting | - | - | 20kHz ~ 1MHz | 8 | - | - | - | - | - | - | - | 36V | SEPIC, Step-Down (Buck), Step-Up (Boost) | - | 55mA | No | - | - | PWM | 26.5V | 8V | - | - | - | - | ||
![]() LM3431AMHX/NOPB National Semiconductor | 2254 | - | - | - | - | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28-HTSSOP | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | Active | - | -40°C ~ 125°C (TJ) | - | DC DC Controller | - | - | Backlight | - | - | 1MHz | 3 | - | - | - | - | - | - | - | - | Step-Up (Boost) | - | - | No | - | - | Analog, PWM | 36V | 4.5V | - | - | - | - | ||
![]() AS1110A-BSST OSRAM | In Stock | - | - | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24-SSOP | - | - | - | - | - | - | - | ams OSRAM | - | - | Bulk | - | Obsolete | - | -40°C ~ 85°C (TA) | - | Linear | - | - | Signage | - | - | 50MHz | 16 | - | - | - | - | - | - | - | 15V | Shift Register | - | 100mA | Yes | - | - | - | 5.5V | 3V | - | - | - | - | ||
![]() MAX16826ATJ TC24 Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | MAX16826 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | -40°C ~ 125°C (TJ) | - | DC DC Controller | - | - | Automotive, Backlight | - | - | 100kHz ~ 1MHz | 4 | - | - | - | - | - | - | - | - | SEPIC, Step-Up (Boost) | - | 15mA | No | - | - | PWM | 24V | 4.75V | - | - | - | - | ||
![]() MAX16822AASA/V Analog Devices | 23 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX16822 | - | High Brightness LEDs | 65 V | 6 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tube | 588.2 mW | Active | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Regulator | - | - | Automotive, Lighting | Driver ICs | - | 2MHz | 1 | 2 MHz | Adjustable | - | 1 Channel | - | 350 mA | 1.5 mA | - | Step-Down (Buck) | LED Lighting Drivers | 350mA | Yes | - | - | PWM | 65V | 6.5V | - | PWM Dimming, Constant Current | 6 V to 65 V | - | ||
![]() MAX20056BAUGB/V T Analog Devices | 34 |
| Datasheet | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24-TSSOP-EP | MAX20056 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | DC DC Controller | - | - | Automotive | Driver ICs | - | 400kHz ~ 2.2MHz | 6 | - | - | - | 6 Channel | - | - | - | 4.8V | SEPIC, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | 120mA | No | - | - | PWM | 42V | 4.5V | - | - | - | - |