- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Collector current | Collector-emitter voltage | CTR@If | Gross weight | Insulation voltage | Kind of integrated circuit | Kind of output | Manufacturer series | Max. off-state voltage | Mounting | Turn-off time | Turn-on time | Type of integrated circuit | Type of optocoupler | Supply voltage | Output voltage | Number of channels | Output current | Topology |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH615A-2 VISHAY | 5 |
| - | DIP4 | RoHS compliant | - | 70V | 63-125%@5mA | 0.228g | 5.3kV | - | transistor | - | - | THT | 2.3µs | 4.2µs | - | optocoupler | - | - | 1 | - | - | ||
![]() SFH617A-2X006 VISHAY | 12000 | - | - | DIP4 | RoHS compliant | - | 70V | 63-125%@5mA | 0.235g | 5.3kV | - | transistor | - | - | THT | 2.3µs | 4.2µs | - | optocoupler | - | - | 1 | - | - | ||
![]() TCDT1100G VISHAY | 20000 | - | - | DIP6 | RoHS compliant | - | 32V | 40%@10mA | 0.366g | 3.75kV | - | transistor | - | - | THT | 7µs | 11µs | - | optocoupler | - | - | 1 | - | - | ||
![]() SFH618A-2 VISHAY | 5500 | - | - | DIP4 | RoHS compliant | - | 55V | 63-125%@1mA | 0.249g | 5.3kV | - | transistor | - | - | THT | 5.5µs | 6µs | - | optocoupler | - | - | 1 | - | - | ||
![]() SFH6186-4T VISHAY | 20 |
| - | Gull wing 4 | - | - | 55V | 160-320%@1mA | 0.307g | 5.3kV | - | transistor | - | - | SMD | 5.5µs | 6µs | - | optocoupler | - | - | 1 | - | - | ||
![]() SFH1690AT VISHAY | 2000 |
| - | SOP4 | RoHS compliant | - | 70V | 50-150%@5mA | 0.137g | 3.75kV | - | transistor | SFH1690 | - | SMD | 4µs | 3µs | - | optocoupler | - | - | 1 | - | - | ||
![]() SFH6186-3X001T VISHAY | 7500 | - | - | Gull wing 4 | RoHS compliant | - | 55V | 100-200%@1mA | 0.355g | 5.3kV | - | transistor | - | - | SMD | 5.5µs | 6µs | - | optocoupler | - | - | 1 | - | - | ||
![]() SFH6206-3T VISHAY | 1050 |
| - | Gull wing 4 | RoHS compliant | - | 70V | 100-320%@10mA | 0.249g | 5.3kV | - | transistor | - | - | SMD | 2.3µs | 3µs | - | optocoupler | - | - | 1 | - | - | ||
![]() SFH6156-4X001T VISHAY | 160 | - | - | Gull wing 4 | RoHS compliant | - | 70V | 160-320%@10mA | 0.323g | 5.3kV | - | transistor | - | - | SMD | 2.3µs | 3µs | - | optocoupler | - | - | 1 | - | - | ||
![]() CNY65ABST VISHAY | 511 | - | - | 4pin | RoHS compliant | - | 32V | 80-240%@5mA | 1.969g | 13.9kV | - | transistor | - | - | THT | 3µs | 5µs | - | optocoupler | - | - | 1 | - | - | ||
![]() CNY66B VISHAY | 6748 |
| - | 4pin | RoHS compliant | - | 32V | 100-200%@5mA | 1.467g | 13.9kV | - | transistor | - | - | THT | 3µs | 5µs | - | optocoupler | - | - | 1 | - | - | ||
![]() SFH6286-3T VISHAY | In Stock |
| - | Gull wing 4 | RoHS compliant | - | 55V | 100-320%@1mA | 0.314g | 5.3kV | - | transistor | - | - | SMD | 5.5µs | 6µs | - | optocoupler | - | - | 1 | - | - | ||
![]() SFH6136 VISHAY | 1000 | - | - | DIP8 | - | - | 25V | 35%@16mA | 0.514g | 5.3kV | - | transistor | - | - | THT | 0.3µs | 0.2µs | - | optocoupler | - | - | 1 | - | - | ||
![]() PR4101A PREMA SEMICONDUCTOR | In Stock | - | - | SO14 | RoHS compliant | - | - | - | 0.136g | - | LED controller | - | - | - | SMD | - | - | driver | - | 7...40V DC | 0...10V | 1 | 50mA | buck | ||
![]() TLP292-4(4LGBTPE(T TOSHIBA | In Stock | - | - | SO16 | RoHS compliant | 50mA | 80V | - | 0.273g | 3.75kV | - | - | - | - | SMD | 3µs | 3µs | - | optocoupler | - | - | 4 | - | - | ||
![]() TLP293-4(4LGBTRE(T TOSHIBA | In Stock | - | - | SO16 | RoHS compliant | 50mA | 80V | - | 0.1g | 3.75kV | - | - | - | - | SMD | 3µs | 3µs | - | optocoupler | - | - | 4 | - | - | ||
![]() TLP388(GB-TPR.E(T TOSHIBA | In Stock | - | - | SO6L | RoHS compliant | 50mA | 350V | - | 0.1g | 5kV | - | - | - | - | SMD | 3µs | 3µs | - | optocoupler | - | - | 1 | - | - | ||
![]() TLP293-4(4LGBTPE(T TOSHIBA | In Stock | - | - | SO16 | RoHS compliant | 50mA | 80V | - | 0.304g | 3.75kV | - | - | - | - | SMD | 3µs | 3µs | - | optocoupler | - | - | 4 | - | - | ||
![]() TLP183(GR-TPR.E(T TOSHIBA | In Stock | - | - | SO6 | RoHS compliant | 50mA | 80V | - | 0.1g | 3.75kV | - | transistor | - | 5V | SMD | 3µs | 3µs | - | optocoupler | - | - | 1 | - | - | ||
![]() TLP2719(D4-TP4.E(O TOSHIBA | In Stock | - | - | SO6 | RoHS compliant | - | - | - | 0.1g | 5kV | - | open collector | - | 800mV | SMD | 850ns | 2µs | - | optocoupler | - | -0.5...20V | 1 | - | - |