- Manufacturer
- Package / Case
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Number of Outputs
- Operating Temperature
- Internal Switch(s)
- JESD-609 Code
Attribute column
Categories
PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | JESD-30 Code | Number of Outputs | Voltage - Output | Topology | Current - Output / Channel | Internal Switch(s) | fmax-Min | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Display Mode | Data Input Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31LT3952-GRLS4-TR ISSI, Integrated Silicon Solution Inc | 19 | - | - | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | 8 | DC DC Regulator | Lighting | DUAL | GULL WING | 1 | 24V | - | - | R-PDSO-G8 | 1 | - | Step-Down (Buck) | 3A | Yes | - | PWM | 2 | 38V | 4.5V | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PCA9634D,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SO | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Power Switch | Backlight | - | - | - | - | - | 25MHz | - | 8 | 5.5V | - | 25mA | Yes | - | I2C | - | 5.5V | 2.3V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9552D,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Power Switch | - | - | - | - | - | - | - | - | 16 | - | - | 25mA | Yes | - | - | - | 5.5V | 2.3V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9955TW,118 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28-HTSSOP | -20°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | - | Linear | Backlight | - | - | - | - | - | - | - | 16 | 40V | - | 57mA | Yes | - | PWM | - | 5.5V | 3V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9550D,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Linear | - | - | - | - | - | - | 400kHz | - | 2 | - | - | 25mA | Yes | - | I2C | - | 5.5V | 2.3V | - | - | - | - | - | ROHS3 Compliant | ||
![]() SSL1523P/N2,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -40°C~145°C TJ | Tube | Obsolete | 3 (168 Hours) | - | AC DC Offline Switcher | Lighting | - | - | - | - | - | 10kHz~200kHz | - | 1 | - | Flyback | 2A | Yes | - | - | - | 276V | 80V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9551PW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Power Switch | - | - | - | - | - | - | - | - | 8 | - | - | 25mA | Yes | - | PWM | - | 5.5V | 2.3V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9553D/01,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Linear | - | - | - | - | - | - | 400kHz | - | 4 | - | - | 25mA | Yes | - | I2C | - | 5.5V | 2.3V | - | - | - | - | - | ROHS3 Compliant | ||
![]() SSL1750T/N1,518 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | -20°C~150°C TJ | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | - | AC DC Offline Switcher | Lighting | - | - | - | - | - | 125kHz | - | 2 | - | Flyback | - | No | - | - | - | 276V | 70V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCA9634PW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Power Switch | Backlight | - | - | - | - | - | 25MHz | - | 8 | 5.5V | - | 25mA | Yes | - | I2C | - | 5.5V | 2.3V | - | - | - | - | - | ROHS3 Compliant | ||
![]() SP6686ER-L/MTR MaxLinear, Inc. | In Stock | - | - | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | - | Tape & Reel (TR) | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() IS31FL3746A-QFLS4-TR ISSI, Integrated Silicon Solution Inc | 5 |
| - | 6 Weeks | Surface Mount | 32-WFQFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | 32 | Linear | General Purpose | QUAD | - | 1 | 5V | - | 29kHz | S-XQCC-N32 | 4 | - | - | 34.5mA | No | 1 MHz | PWM | 72 | 5.5V | 2.7V | - | SERIAL | 0.8mm | - | - | ROHS3 Compliant | ||
![]() IS31FL3743B-QULS4-TR ISSI, Integrated Silicon Solution Inc | 10 |
| - | 6 Weeks | Surface Mount | 40-UFQFN Exposed Pad | YES | - | -40°C~125°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | 40 | Linear | General Purpose | QUAD | - | 1 | 3.6V | 0.4mm | 12MHz | S-XQCC-N40 | 11 | - | - | 34.5mA | No | 12 MHz | PWM | 198 | 5.5V | 2.7V | DOT MATRIX | SERIAL | 0.6mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() FAN5345S20X Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | SuperSOT™-6 | -40°C~85°C TA | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | - | DC DC Regulator | Backlight | - | - | - | - | - | 1.2MHz | - | 1 | 6.2V~18.5V | Step-Up (Boost) | 25mA | Yes | - | Single-Wire | - | 5.5V | 2.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() FAN5701UMP20X Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-UFQFN Exposed Pad | - | 16-UMLP (3x3) | -40°C~85°C TA | Tape & Reel (TR) | Last Time Buy | 1 (Unlimited) | - | DC DC Regulator | Backlight | - | - | - | - | - | 1.2MHz | - | 6 | - | Switched Capacitor (Charge Pump) | 20mA | Yes | - | PWM | - | 5.5V | 2.7V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CAT37TDI-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-23-5 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | DC DC Regulator | Backlight | - | - | - | - | - | 1.2MHz | - | 1 | 20V | Step-Up (Boost) | 40mA | Yes | - | Analog, PWM | - | 7V | 2.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CAT4240TD-GT3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-23-5 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | DC DC Regulator | - | - | - | - | - | - | 1MHz | - | 1 | 38V | Step-Up (Boost) | 750mA Switch | Yes | - | Analog, PWM | - | 5.5V | 2.8V | - | - | - | - | - | ROHS3 Compliant | ||
![]() FL6300AMY Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOP | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | DC DC Controller | Lighting | - | - | - | - | - | - | - | 1 | - | Flyback | - | No | - | PWM | - | 25V | 10V | - | - | - | - | - | ROHS3 Compliant | ||
![]() TPS61055DRCR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 10-VFDFN Exposed Pad | - | 10-VSON (3x3) | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 2 (1 Year) | - | DC DC Regulator | Camera Flash, Lighting | - | - | - | - | - | 2MHz | - | 1 | 5.5V | Step-Up (Boost) | 500mA Flash | Yes | - | PWM | - | 6V | 2.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() FL7701M Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~125°C TA | Tube | Obsolete | 1 (Unlimited) | - | AC DC Offline Switcher | Lighting | - | - | - | - | - | 20kHz~250kHz | - | 1 | - | Step-Down (Buck) | - | No | - | Analog | - | 20V | 9V | - | - | - | - | - | ROHS3 Compliant |