- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Turn On Delay Time | Logic Function | Output Current-Max | Halogen Free | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Threshold Voltage | Voltage - Load | Max Duty Cycle | Number of Drivers | Isolation Voltage | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A4931METTR-T Allegro MicroSystems | 1500 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | 30kHz | - | - | -20°C~105°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 2 (1 Year) | 28 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | - | 8V~37.5V | QUAD | - | 260 | 24V | - | 40 | A4931 | - | Controller - Commutation, Direction Management | 1 | - | 38V | - | - | 37.5V | - | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | 10A | - | - | - | - | - | - | 6mA | - | 500mA | - | - | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 900μm | - | 5mm | 5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LV8735V-TLM-H ON Semiconductor | 1726 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | 44 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | e6 | yes | Discontinued | 3 (168 Hours) | 44 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 0V~5.5V | DUAL | GULL WING | - | 24V | 0.65mm | - | LV8735V | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | 1A | - | - | - | 9V | - | Parallel | - | - | 3.2mA | Half Bridge (4) | - | - | - | - | - | AND | - | Halogen Free | 5mA | - | - | - | 9V~32V | - | - | - | Stepper | Brushed DC | Bipolar | 1, 1/2, 1/8, 1/16 | 1.5mm | - | 15mm | 5.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6506 STMicroelectronics | 1050 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 8 months ago) | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | - | - | 0°C~125°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 18 | EAR99 | Tin (Sn) | General Purpose | - | - | - | 4.5V~7V | DUAL | - | - | 5V | - | - | L6506 | - | Controller - Current Management | - | - | 3.5V | 2.75mA | 5V | 7V | 5V | - | 4 | Parallel | - | - | 25mA | Pre-Driver - Half Bridge (4) | 1W | 2.75mA | - | - | - | - | - | - | - | 7V | - | 660mV | - | - | 1 | - | Stepper | - | Bipolar | 1, 1/2 | 3.93mm | - | 23.24mm | 7.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV10983SQPWPRQ1 Texas Instruments | 5500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | - | - | - | 6.2V~28V | DUAL | GULL WING | - | 12V | 0.65mm | - | DRV10983 | - | Driver - Fully Integrated, Control and Power Stage | - | - | 28V | - | - | 45V | - | 4.5V | - | Analog, I2C, PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | 6.2V~28V | - | - | - | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() IRSM836-045MA Infineon Technologies | 58 |
| Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 37-PowerVQFN | - | 37 | - | 20kHz | 1.5 μs | - | -40°C~150°C TJ | Tray | 2013 | - | - | - | Active | 3 (168 Hours) | 37 | - | - | Appliance | - | - | 24W | 13.5V~16.5V | QUAD | - | - | 15V | - | - | IRSM836-045 | - | Driver - Fully Integrated, Control and Power Stage | 3 | - | - | 4A | - | - | 15V | - | - | Parallel | AC MOTOR CONTROLLER | - | 125μA | Half Bridge (3) | - | - | 10mA | - | 1.5 μs | AND | - | - | - | 500V | 4A | - | 400V Max | - | 6 | 1.5kV | - | AC, Synchronous | - | - | 950μm | - | 12mm | 12mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8307RHAR Texas Instruments | 40 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | 103.986051mg | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 40 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 8.5V~32V | QUAD | - | 260 | - | 0.5mm | - | DRV8307 | - | Controller - Commutation, Direction Management | 1 | - | - | - | 32V | - | - | 8.5V | - | Parallel, PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1mm | - | 6mm | 6mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FCM8531QY ON Semiconductor | 56 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | - | - | - | -40°C~85°C TA | Tray | - | - | e3 | - | Discontinued | 3 (168 Hours) | 32 | - | MATTE TIN | General Purpose | - | - | - | 4.5V~5.5V | QUAD | GULL WING | 260 | 5V | 0.8mm | 30 | FCM8531 | - | Controller - Commutation, Direction Management | 1 | - | 2.5V | - | 5V | - | - | - | - | I2C, SPI | - | - | - | Pre-Driver - Half Bridge (3) | - | 10mA | 35mA | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.45mm | - | 7mm | 7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8803DWR Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 8.2V~60V | DUAL | GULL WING | 260 | 24V | 1.27mm | - | DRV8803 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | 60V | - | 8.2V | - | Parallel | STEPPER MOTOR CONTROLLER | - | - | Low Side (4) | - | - | - | - | - | - | - | - | 2.1mA | - | - | - | 8.2V~60V | - | - | - | - | Brushed DC | Unipolar | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() A3979SLPTR-T Allegro MicroSystems | 3201 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 2 (1 Year) | 28 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | 40 | A3979 | - | Driver - Fully Integrated, Control and Power Stage | - | - | 35V | - | 5V | - | - | 3V | 1 | Logic | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 35V | 2.5A | - | 8V~35V | - | - | - | Stepper | - | Bipolar | 1, 1/2, 1/4, 1/16 | 1.05mm | - | 9.7mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6472PD STMicroelectronics | 32 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | 512kHz | - | - | -40°C~150°C TJ | Tube | - | STSPIN L64 | e3 | - | Active | 3 (168 Hours) | 36 | EAR99 | Matte Tin (Sn) | General Purpose | ALSO OPERATES AT 5 VOLT | - | 5W | 3.3V 5V | DUAL | GULL WING | 260 | 36V | 0.65mm | 30 | L6472 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 45V | 3A | - | - | 3.3V | 8V | - | SPI | - | 500μA | - | Half Bridge (4) | - | - | - | - | - | AND | - | - | 0.65mA | 45V | 3A | - | 8V~45V | - | - | - | Stepper | - | Bipolar | 1 ~ 1/16 | 3.3mm | - | 16mm | 11.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRSM836-035MA Infineon Technologies | 30000 | - | Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 36-PowerVQFN | - | 36 | - | 20kHz | 1.5 μs | - | -40°C~150°C TJ | Tray | 2013 | - | - | - | Active | 3 (168 Hours) | 36 | - | - | Appliance | - | - | 36W | 13.5V~16.5V | QUAD | - | - | 15V | - | - | IRSM836-035 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 3A | - | - | - | - | - | Parallel | AC MOTOR CONTROLLER | - | 10mA | Half Bridge (3) | 36W | - | 10mA | - | 1.5 μs | AND | - | - | - | 500V | 3A | - | 400V Max | - | 6 | 1.5kV | - | AC, Synchronous | - | - | 950μm | - | 12mm | 12mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8323RSRGZT Texas Instruments | 50 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 48 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Brushless DC (BLDC) | - | - | - | 6V~60V | QUAD | NO LEAD | - | 24V | 0.5mm | - | DRV8323 | - | Controller - Commutation, Direction Management | - | - | - | - | - | 60V | - | 6V | - | SPI | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | 1mm | - | 7mm | 7mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() IRMCF183MTR Infineon Technologies | 9000 | - | Datasheet | 21 Weeks | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | iMOTION™, MCE™ | - | - | Active | 2 (1 Year) | - | - | - | General Purpose | - | 8542.39.00.01 | - | 3V~3.6V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | RS-232 | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Induction, Synchronous | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM629M-8/NOPB Texas Instruments | 2500 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 24 | EAR99 | Matte Tin (Sn) | General Purpose | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | LM629 | - | Controller - Commutation, Direction Management | 8 | - | 2.4V | - | - | - | 5V | - | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | 110mA | Pre-Driver - Half Bridge (4) | - | 1.6mA | - | - | - | - | - | - | 100mA | 5V | - | - | - | - | - | - | Servo | Brushless DC (BLDC) Servo, Brushed DC Servo | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8704DCPR Texas Instruments | 6285 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | - | 38 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 38 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 0V~5.3V | DUAL | GULL WING | - | 1.8V | 0.5mm | - | DRV8704 | - | Controller - Commutation, Direction Management | 2 | - | - | - | - | 1.9V | - | 1.7V | - | PWM, SPI | STEPPER MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (4) | - | 400mA | - | - | - | - | - | - | - | - | - | - | 8V~52V | - | - | - | - | Brushed DC | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1.15mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC648VOA Microchip Technology | 5 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 0°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Fan Controller | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | - | 40 | TC648 | - | Controller - Speed | - | - | - | - | - | 5.5V | 3.3/5V | 3V | 1 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 1mA | Pre-Driver - Low Side | - | 5mA | 1mA | - | - | - | - | - | - | - | - | - | - | 100 % | - | - | - | Brushless DC (BLDC) | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UC2625DWTR Texas Instruments | 80 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | 792.000628mg | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 8542.39.00.01 | - | 10V~18V | DUAL | GULL WING | 260 | 12V | 1.27mm | - | UC2625 | - | Controller - Commutation, Direction Management | - | - | 50V | 500mA | - | 18V | 12V | 10V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 14.5mA | Pre-Driver - Half Bridge (3) | - | 200mA | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD6290EFV-E2 ROHM Semiconductor | 10000 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 24-VSSOP (0.220, 5.60mm Width) Exposed Pad | - | 24 | - | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | yes | Active | 3 (168 Hours) | 24 | EAR99 | - | General Purpose | - | - | - | 19V~28V | DUAL | GULL WING | 260 | 24V | 0.65mm | 10 | BD6290 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | 2 | Parallel | - | 3mA | - | Half Bridge (4) | - | - | - | - | - | AND | - | - | - | - | - | - | 19V~28V | - | - | - | Stepper | - | Bipolar | 1, 1/2, 1/4 | 850μm | - | 7.8mm | 5.6mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LB11923V-TLM-E ON Semiconductor | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) | - | 44 | - | - | - | - | -20°C~80°C TA | Cut Tape (CT) | 2013 | - | e6 | yes | Discontinued | 3 (168 Hours) | 24 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 4.4V~7V | DUAL | GULL WING | - | 6.3V | 0.65mm | - | LB11923V | R-PDSO-G24 | Controller - Commutation, Direction Management | 1 | - | - | - | - | 7V | 6.3V | 4.4V | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 21mA | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | 0.03A | - | 29500mA | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | 5.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33926PNB NXP USA Inc. | 1300 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 32-PowerQFN | YES | - | - | - | - | - | -40°C~125°C TA | Tray | 2006 | - | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Automotive | - | 8542.39.00.01 | - | 5V~28V | QUAD | NO LEAD | 250 | 8V | 0.8mm | 30 | MC33926 | S-XQCC-N32 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 28V | 8/28V | 5V | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | 5V~28V | - | - | - | - | Brushed DC | - | - | - | 2.2mm | 8mm | 8mm | - | - | - | ROHS3 Compliant | - |