- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Output Configuration | Output Current | Current - Output | Output Current-Max | Seated Height-Max | Product Type | Voltage - Load | Interface IC Type | Built-in Protections | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR51HD224 Infineon | 512 | - | Datasheet | - | - | NO | - | 7 | - | - | - | INTERNATIONAL RECTIFIER CORP | International Rectifier | IR51HD224 | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SIP | SIP, SIP7/9,.06 | SIP7/9,.06 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | NOT SPECIFIED | 5.92 | - | No | 12 V | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | Peripheral Drivers | CMOS | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 9/7 | R-PSIP-T7 | - | Not Qualified | - | 12 V | AUTOMOTIVE | - | - | - | - | 1.1 A | 9.52 mm | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | TRANSIENT | SOURCE AND SINK | - | - | - | - | - | 22.86 mm | 3.43 mm | ||
![]() IRMCK171TR International Rectifier | 107414 |
| - | Surface Mount | 48-LQFP | - | 48-QFP | - | IRMCK171 | - | - | - | - | - | - | International Rectifier | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MCE™ | - | - | - | - | - | Appliance | - | - | Power MOSFET | 3V ~ 3.6V | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | I²C, RS-232, SPI | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | AC, Induction, Synchronous | - | - | - | - | - | - | ||
![]() FCM8001QY Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK621-740-E Sanyo | 4334 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK621-717-E Sanyo | 1334 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK621-034B1-E Sanyo | 1491 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1920-E Sanyo | 4712 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMC5240ATJ T Analog Devices Inc./Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | - | Active | - | - | - | General Purpose | - | - | - | 4.5V ~ 36V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | SPI, UART | Half Bridge (2) | - | 2.1A | - | - | - | 4.5V ~ 36V | - | - | - | - | Bipolar | 1 ~ 1/256 | - | - | - | - | ||
![]() TMC2225-SA-T Analog Devices Inc./Maxim Integrated | 30000 | - | Datasheet | Surface Mount | 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | - | 28-HTSSOP | - | TMC2225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | - | - | Active | - | - | - | General Purpose | - | - | - | 3V ~ 5.25V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | SPI, Step/Direction, UART | SPI, Step/Direction | - | 2A | - | - | - | 5.5V ~ 36V | - | - | - | Universal | Bipolar | >256 Microsteps | - | - | - | - | ||
![]() MLX90411LZE-BAF-043-RE Melexis | 24 |
| - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | MLX90411 | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | Automotive | - | - | - | 3.2V ~ 32V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX80153KGO-ABA-000-SP Melexis | 6600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1862M-TLM-E Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90411KLD-BAH-029-RE Melexis | 5 |
| - | Surface Mount | 6-DFN Exposed Pad | - | 6-UTDFN (2.5x2) | - | MLX90411 | - | - | - | - | - | - | Melexis Technologies NV | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Motor Driver | - | - | - | 3.2V ~ 32V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | PWM | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTD2003B-7101 Shindengen | In Stock | - | - | - | - | - | - | - | - | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | Shindengen Electronic Manufacturing Co Ltd | MTD2003B-7101 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTD1361F-3072 Shindengen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8A2767FWEX-2017 Diodes | In Stock | - | - | - | - | - | - | - | - | Diodes Incorporated | 2500 | - | Diodes Incorporated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | ||
![]() FCM9000AQY Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV8244PQDGQRQ1 Texas Instruments | 2208 |
| - | Surface Mount | 28-PowerTSSOP (0.118, 3.00mm Width) | - | 28-HTSSOP | - | - | - | - | - | - | - | + 125 C | Texas Instruments | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | Automotive Half Bridge Driver | - | General Purpose | - | - | Bi-CMOS | 4.5V ~ 35V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | 4.5 V to 35 V | - | - | SPI | Half Bridge (2) | 21 A | 21A | - | - | - | 4.5V ~ 35V | - | - | - | Brushed DC | Bipolar | - | Half-Bridge Drivers | - | - | - | ||
![]() LA6588M-TE-L-H ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB8070MC-FH ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |