- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | Operating Temperature | Series | Type | Applications | Technology | Voltage - Supply | Function | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Output Current | Current - Output | Voltage - Load | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC2637N National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV201YMBR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV2605LDGSR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRSM836-035MBTR International Rectifier | In Stock | - | - | Surface Mount | 31-PowerVQFN | 27-PQFN (12x12) | - | - | International Rectifier | - | - | - | Bulk | Active | -40°C ~ 150°C (TJ) | - | - | Appliance | UMOS | 13.5V ~ 16.5V | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (3) | - | 3A | 400V (Max) | - | AC, Synchronous | - | - | - | ||
![]() LB11685AV-TLM-H Sanyo | 934 |
| - | Surface Mount | 24-LSOP (0.220, 5.60mm Width) | 24-SSOP-J | LB11685 | - | Sanyo | - | - | - | Bulk | Active | -40°C ~ 150°C (TJ) | - | - | General Purpose | Bipolar | 4.5V ~ 18V | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (3) | - | 1.2A | 4.5V ~ 18V | - | Brushless DC (BLDC) | - | - | - | ||
![]() MC33887PEK Freescale | 774 |
| - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | 54-SOIC-EP | - | - | Freescale Semiconductor | - | - | - | Bulk | Active | -40°C ~ 150°C (TJ) | - | - | General Purpose | Power MOSFET | 5V ~ 28V | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | - | 5A | 5V ~ 28V | - | Brushed DC | - | - | - | ||
![]() MLX90411LLD-BAB-046-RE Melexis | 5 |
| - | Surface Mount | 6-DFN Exposed Pad | 6-UTDFN (2.5x2) | MLX90411 | - | Melexis Technologies NV | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 150°C (TJ) | - | - | Automotive | - | 3.2V ~ 32V | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | ||
![]() MCP8021-5015H/9PXVAO Microchip | 214 | - | - | Surface Mount, Wettable Flank | 28-VFQFN Exposed Pad | 28-VQFN (5x5) | - | + 150 C | Microchip Technology | - 40 C | SMD/SMT | - | Tube | Active | -40°C ~ 150°C (TA) | Automotive, AEC-Q100 | 3-Phase BLDC Motor Gate Driver | General Purpose | NMOS | 4V ~ 40V | Controller - Speed | - | 6 V to 29 V | Analog, PWM | 1.2 mA | Half Bridge (3) | 500 mA | 500mA | 6.25V ~ 29V | - | Brushless DC (BLDC) | Multiphase | - | Brushed DC Motor Drivers | ||
![]() MLX90411LZE-BAL-043-RE Melexis | 30 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | MLX90411 | - | Melexis Technologies NV | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 150°C (TJ) | - | - | Automotive | - | 3.2V ~ 32V | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | ||
![]() DRV10975FFPWP Texas Instruments | In Stock | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIM6811M Sanken | 10 | - | - | Through Hole | 40-PowerDIP Module | 40-DIP Module | - | - | Sanken | - | - | - | Tube | Active | -30°C ~ 100°C | SIM6800M | - | Fan Motor Driver | NMOS | 13.5V ~ 16.5V | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (3) | - | 2A | 400V | - | Brushless DC (BLDC) | Multiphase | - | - | ||
![]() LB1651-E Sanyo | 1788 |
| - | - | - | - | - | - | Sanyo | - | - | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK672-060-E Sanyo | In Stock | - | - | Through Hole | 22-SIP | 22-SIP | - | - | Sanyo | - | - | - | Bulk | Obsolete | 0°C ~ 105°C (TC) | - | - | General Purpose | Power MOSFET | 4.75V ~ 5.25V | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | - | 1.2A | 10V ~ 45V | - | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | ||
![]() MAX22204ATU Analog Devices | 203 |
| Datasheet | Surface Mount | 38-WFQFN Exposed Pad | 38-TQFN (5x7) | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tray | Active | -40°C ~ 125°C | - | Half Bridge | Stepper Motor Driver | NMOS | 4.5V ~ 65V | Driver - Fully Integrated, Control and Power Stage | 65V | 4.5 V to 65 V | Step/Direction | 5 mA | Half Bridge (4) | 3.8A | 3.8A | 4.5V ~ 65V | Two Phase Stepper Motor | Brushed DC | Bipolar | 1/32, 1/64, 1/128 | Brushed DC Motor Drivers | ||
![]() MAX6651EEE TG069 Analog Devices | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | -40°C ~ 85°C (TA) | - | - | Fan Controller | NMOS | 3V ~ 5.5V | Controller - Speed | - | - | I²C, SMBus | - | Pre-Driver - Low Side | - | 100mA | 0.3V ~ 5.2V | - | Brushless DC (BLDC) | Bipolar | - | - | ||
![]() LV8746V-TLM-E Sanyo | 151 |
| - | - | - | - | - | - | Sanyo | - | - | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6651EEE TG05 Analog Devices | In Stock | - | - | - | - | - | MAX665 | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMC249A-SA-T Analog Devices | 16 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSD-1202-ASST OSRAM | In Stock | - | - | Surface Mount | 16-VQFN Exposed Pad | 16-QFN (4x4) | NSD-1202 | - | ams OSRAM | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 125°C (TJ) | SQUIGGLE® | - | Haptic Feedback | CMOS | 2.8V ~ 5.5V | Driver - Fully Integrated, Control and Power Stage | - | - | I²C | - | Half Bridge (4) | - | 25mA | 24V ~ 40V | - | Piezo | - | - | - | ||
![]() MPC17529EP Freescale | 637 |
| - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN-EP (4x4) | - | - | Freescale Semiconductor | - | - | - | Tray | Obsolete | -20°C ~ 150°C (TJ) | - | - | Battery Powered | CMOS | 2.7V ~ 5.6V | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (4) | - | 700mA | 2V ~ 6.8V | - | Brushed DC | Bipolar | - | - |