- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Applications | Technology | Voltage - Supply | Function | Number of Outputs | Configuration | Interface | Output Configuration | Output Current | Current - Output | Rise Time | Voltage - Load | Number of Drivers | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STDRV601 STMicroelectronics | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV10963MDSNR Texas Instruments | In Stock | - | - | - | - | - | - | - | Texas Instruments | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCM8201QY Fairchild | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | - | Fairchild Semiconductor | - | - | Tray | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | General Purpose | - | 10V ~ 17V | Controller - Commutation, Direction Management | - | - | SPI | Pre-Driver - Half Bridge (3) | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | ||
![]() LB1861M-MPB-H Sanyo | 1285 |
| - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | 14-SOIC / 14MFPS | - | - | Sanyo | - | - | Tube | Obsolete | - | - | -30°C ~ 80°C (TA) | - | - | DC Motors, General Purpose | Bipolar | 6.4V ~ 7V | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | Half Bridge (2) | - | 1.5A | - | 12V, 24V | - | Brushless DC (BLDC) | - | - | - | ||
![]() TMC8670-BI Analog Devices | In Stock | - | Datasheet | Surface Mount | 325-TFBGA | 324-BGA (11x11) | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Obsolete | - | - | -40°C ~ 100°C (TJ) | - | - | General Purpose | Power MOSFET | 3.15V ~ 3.45V | Controller - Speed | - | - | SPI, UART | Pre-Driver - Half Bridge (3) | - | - | - | - | - | Brushless DC (BLDC) Servo | Multiphase | - | - | ||
![]() MCP8022T-5015H/SBXVAO Microchip | In Stock | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | 38-TSSOP-EP | - | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 150°C (TA) | Automotive, AEC-Q100 | - | General Purpose | NMOS | 4V ~ 40V | Controller - Speed | - | - | Analog, PWM | Half Bridge (3) | - | 500mA | - | 6.25V ~ 29V | - | Brushless DC (BLDC) | Multiphase | - | - | ||
![]() MIC502YM TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90411KZE-BAC-026-RE Melexis | 50 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | MLX90411 | - | Melexis Technologies NV | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | Fan Motor Driver | - | 3.2V ~ 32V | Driver - Fully Integrated, Control and Power Stage | - | - | PWM | - | - | 1A | - | - | - | - | - | - | - | ||
![]() IRMCF312TR International Rectifier | 36020 |
| - | Surface Mount | 100-LQFP | 100-QFP (14x14) | - | - | International Rectifier | - | - | Bulk | Obsolete | - | - | -40°C ~ 85°C (TA) | MCE™ | - | Appliance | Power MOSFET, IGBT | 1.62V ~ 1.98V, 3V ~ 3.6V | Controller - Commutation, Direction Management | - | - | I²C, RS-232, SPI | Pre-Driver - Half Bridge (6) | - | - | - | - | - | AC, Synchronous | - | - | - | ||
![]() MAX14677EZA Analog Devices | In Stock | - | - | - | - | - | MAX146 | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | 400mA | - | - | - | Voice Coil Motor | - | - | - | ||
![]() MLX90411KZE-BXX-026-RE Melexis | In Stock | - | - | Surface Mount | SOT-23-6 Flat Leads | SOT-23-6 | - | - | Melexis Technologies NV | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | - | Fan Motor Driver | - | 3.2V ~ 32V | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 1A | - | - | - | - | - | - | - | ||
![]() TB9083FTG(EL) Toshiba | 2585 | - | - | Surface Mount, Wettable Flank | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | + 150 C | Toshiba Semiconductor and Storage | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 5.5 V | 3 V | -40°C ~ 150°C (TA) | Automotive, AEC-Q100 | High-Side, Low-Side | General Purpose | Power MOSFET | 3V ~ 5.5V, 4.5V ~ 28V | Controller - Current Management | 2 Output | Non-Inverting | SPI | Pre-Driver - Half Bridge (3) | 20 mA | - | 1 ms | - | 1 Driver | Brushless DC (BLDC) | Multiphase | - | IGBT, MOSFET Gate Drivers | ||
![]() MLX90297KLD-AAA-009-SP Melexis | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX80153KGO-BCA-000-RE Melexis | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV8881PPWPR-P Texas Instruments | In Stock | - | - | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | 28-HTSSOP | - | - | Texas Instruments | - | - | Bulk | Active | - | - | -40°C ~ 125°C (TA) | - | - | General Purpose | Power MOSFET | 6.5V ~ 45V | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | Half Bridge (4) | - | 1.4A | - | 6.5V ~ 45V | - | Brushed DC | Bipolar | - | - | ||
![]() DRV10983LIPWP Texas Instruments | In Stock | - | - | - | - | - | - | - | Texas Instruments | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90411KZE-BAA-026-RE Melexis | 19100 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | MLX90411 | - | Melexis Technologies NV | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | Fan Motor Driver | - | 3.2V ~ 32V | Driver - Fully Integrated, Control and Power Stage | - | - | PWM | - | - | 1A | - | - | - | - | - | - | - | ||
![]() IRSM836-045MATR International Rectifier | In Stock | - | - | Surface Mount | 37-PowerVQFN | 37-PQFN (12x12) | - | - | International Rectifier | - | - | Bulk | Active | - | - | -40°C ~ 150°C (TJ) | - | - | Appliance | UMOS | 13.5V ~ 16.5V | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | Half Bridge (3) | - | 4A | - | 400V (Max) | - | AC, Synchronous | - | - | - | ||
![]() LV8416CB-TE-L-H Sanyo | 9686 |
| - | Surface Mount | 18-WFBGA, WLCSP | 18-WLP (2.47x1.27) | - | - | Sanyo | - | - | Bulk | Obsolete | - | - | -30°C ~ 85°C (TA) | - | - | Camera | Bi-CMOS | 2.5V ~ 5.5V | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | Half Bridge (8) | - | 400mA | - | 2.5V ~ 5.5V | - | Brushed DC | Bipolar | - | - | ||
![]() IRMCF371TR International Rectifier | In Stock | - | - | Surface Mount | 48-LQFP | 48-QFP (7x7) | IRMCF371 | - | International Rectifier | - | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | MCE™ | - | Appliance | IGBT | 1.62V ~ 1.98V, 3V ~ 3.6V | Controller - Commutation, Direction Management | - | - | I²C, RS-232, SPI | Pre-Driver - Half Bridge (3) | - | - | - | - | - | AC, Synchronous | - | - | - |