- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Frame Size - NEMA | Load Voltage Rating | Maximum Collector Emitter Voltage | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Motor Drive Type | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Power Rating | Technology | Voltage - Supply | Current Rating | Pin Count | Function | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Configuration | Interface | Operating Supply Current | Output Configuration | RAM Size | Output Current | Current - Output | Accessory Type | Core Processor | Program Memory Type | Usage | Number of Phases | Specifications | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Motor Type | Motor Type - AC, DC | Control / Drive Type | Number of Motors | Motor Type - Stepper | Wattage - Load | Current - Peak Output | Load Type | Controller Series | Step Resolution | Product | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD63800MUF-CE2 ROHM Semiconductor | 162500 |
| - | Surface Mount, Wettable Flank | VQFN-32 | VQFN32FBV050 | - | - | 2500 | - | - | - | - | + 125 C | 1.35A | Rohm Semiconductor | - 40 C | Yes | - | SMD/SMT | MSL 3 - 168 hours | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | Bipolar Stepper | Automotive | - | DMOS | 6V ~ 28V | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | 40 V | 6 V to 28 V | - | SPI | 3.5 mA | H Bridge | - | 1.21 A | 1.21A | - | - | - | - | - | - | 7V (Max) | - | - | - | Stepper | Brushed DC | - | - | Bipolar | - | - | - | - | 1, 1/2, 1/4, 1/8, 1/16 | Stepper Motor Controllers / Drivers | - | - | ||
![]() DRV8434PWPR Texas Instruments | 1000 | - | Datasheet | Surface Mount | HTSSOP-28 | 28-HTSSOP | - | - | 2500 | - | - | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8434 | Half Bridge | Printer | - | Power MOSFET | 4.5V ~ 48V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 4.5 V to 48 V | - | Step/Direction | 5 mA | Half Bridge (4) | - | 2.5 A | 2.5A | - | - | - | - | - | - | 4.5V ~ 48V | - | - | - | - | Brushed DC | - | - | Bipolar | - | - | - | - | 1 ~ 1/256 | Stepper Motor Controllers / Drivers | - | - | ||
![]() MLX90412KLW-BAC-025-RE Melexis | In Stock | - | - | Surface Mount, Wettable Flank | DFN-WF-10 | 10-DFN (3x3) | - | MLX90412 | 5000 | - | - | - | - | - | - | Melexis Technologies NV | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | Details | This product may require additional documentation to export from the United States. | - | - | - | Reel | MLX90412 | - | Fan Motor Driver | - | - | 3.5V ~ 32V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | I²C, PWM | - | - | - | - | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV8436PPWPR Texas Instruments | 39 |
| Datasheet | Surface Mount | HTSSOP-28 | 24-HTSSOP | - | - | 2500 | - | - | - | - | + 125 C | - | Texas Instruments | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8436E | Half Bridge | Camera, Printer | - | NMOS | 0V ~ 5.3V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 4.5 V to 48 V | - | PWM | 5 mA | Half Bridge (4) | - | 1.5 A | 1.5A | - | - | - | - | - | - | 4.5V ~ 48V | - | - | - | - | Brushed DC | - | - | Bipolar | - | - | - | - | - | Stepper Motor Controllers / Drivers | - | - | ||
![]() DRV8256PPWPR Texas Instruments | 25 | - | Datasheet | Surface Mount | HTSSOP-28 | 28-HTSSOP | - | - | 2500 | - | - | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8256 | Half Bridge | Printer | - | NMOS | 4.5V ~ 48V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 4.5 V to 48 V | - | On/Off, PWM | 4 mA | Half Bridge (2) | - | 8 A | 5A | - | - | - | - | - | - | 4.5V ~ 48V | - | - | - | - | Brushed DC | - | - | Bipolar, Unipolar | - | - | - | - | - | Brushed DC Motor Drivers | - | - | ||
![]() PAC5524QF Qorvo | In Stock | - | - | - | QFN-64 | - | - | - | 2600 | - | - | 5 V to 70 V | - | + 125 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | PAC5524 | - | - | Details | - | - | 0.090753 oz | - | - | PAC5524 | 3 Phase | - | - | - | - | - | - | - | 1 Output | 500 kHz | 1.2 V, 3.3 V, 5 V | 5.2 V to 70 V | - | - | 400 uA | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC Motor Controllers | - | - | ||
![]() STSPIN32F0251Q STMicroelectronics | 31 |
| Datasheet | Surface Mount | QFN-72 | 64-TQFP-EP (10x10) | - | - | 1008 | - | - | - | 250 V | + 125 C | 1A | STMicroelectronics | - 40 C | Yes | - | SMD/SMT | MSL 3 - 168 hours | 21 | Tray | VFQFPN | - | 4.5 W | Active | Details | - | - | 0.009171 oz | -40°C ~ 125°C (TJ) | Tray | STSPIN32F025 | 3 Phase | Home & Industrial | - | - | 9V ~ 20V | - | 64 | - | - | 800 kHz | - 10 V to 250 V | 9 V to 20 V | 3 Phase | I²C, SPI, UART/USART | 950 uA | Triple Half Bridge | 4K x 8 | 80 mA | - | - | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | - | DC Motor | - | - | - | - | - | - | - | STM32F031x6x7 | - | Brushless DC Motor Controllers | - | - | ||
![]() IRSM505-065PATRAUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 23-PowerSMD Module | PG-DIP-23-901/SOP 29x12F | - | - | 500 | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | Tape & Reel (TR) | - | IRSM505-065PATR SP005273006 | - | Last Time Buy | Details | - | - | - | -40°C ~ 150°C (TJ) | Reel | IRSM505-065PA | - | AC Motors | - | MOSFET (Metal Oxide) | 13.5V ~ 16.5V | - | - | - | - | - | - | - | - | Logic, PWM | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | 400V (Max) | 2.6A | UVLO | 1Ohm LS, 1Ohm HS | - | - | - | - | - | - | - | Inductive | - | - | - | Bootstrap Circuit | - | ||
![]() MAX22201ATC T Maxim Integrated | 10000 | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VF1A-G21A5S4 IDEC | In Stock | - | - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | Box | - | - | - | Active | Details | - | Doesa | - | - | - | VF1A | Module | - | 11 kW | - | 380 ~ 480VAC | 21.5 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 21.5A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | - | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 11000 W | - | - | - | - | - | Variable Speed Drive | IP20 | ||
![]() VF1A-G06A9S4 IDEC | 2540 |
| - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | Box | - | - | - | Active | Details | - | Doesa | - | - | - | VF1A | Module | - | 3 kW | - | 380 ~ 480VAC | 6.9 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 6.9A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | - | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 3000 W | - | - | - | - | - | Variable Speed Drive | IP20 | ||
![]() VF1A-PG3 IDEC | 2039 |
| - | - | - | - | - | - | 1 | VF1A Series | NEMA 1 | - | - | - | - | IDEC | - | - | PG Interface Card | - | - | - | Box | - | - | - | Active | Details | - | Doesa | - | - | - | VF1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Driver | 3 Phase | 15V, 2.35kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Variable Speed Drive | IP20 | ||
![]() VF1A-G28A5S4 IDEC | 802 |
| - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | Box | - | - | - | Active | Details | - | Doesa | - | - | - | VF1A | Module | - | 15 kW | - | 380 ~ 480VAC | 28.5 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 28.5A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | - | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 15000 W | - | - | - | - | - | Variable Speed Drive | IP20 | ||
![]() VF1A-G85A0S4 IDEC | 718 |
| - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | Box | - | - | - | Active | Details | - | Doesa | - | - | - | VF1A | Module | - | 45 kW | - | 380 ~ 480VAC | 85 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 85A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | - | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 45000 W | - | - | - | - | - | Variable Speed Drive | IP20 | ||
![]() VF1A-G02A1S4 IDEC | 2669 |
| - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | Box | - | - | - | Active | Details | - | Doesa | - | - | - | VF1A | Module | - | 750 W | - | 380 ~ 480VAC | 2.1 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 2.1A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | - | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 750 W | - | - | - | - | - | Variable Speed Drive | IP20 | ||
![]() VF1A-ADP1 IDEC | In Stock | - | - | - | - | - | - | - | 1 | VF1A Series | NEMA 1 | - | - | - | - | IDEC | - | - | Accessory, Adapter | - | - | - | Box | - | - | - | Active | Details | - | Doesa | - | - | - | VF1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | Motor Driver | 3 Phase | 44A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Variable Speed Drive | IP20 | ||
![]() VF1A-G12A0S4 IDEC | 2509 |
| - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | Box | - | - | - | Active | Details | - | Doesa | - | - | - | VF1A | Module | - | 5.5 kW | - | 380 ~ 480VAC | 12:00 AM | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 12A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | - | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 5500 W | - | - | - | - | - | Variable Speed Drive | IP20 | ||
![]() VF1A-G04A1S4 IDEC | In Stock | - | - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | Box | - | - | - | Active | Details | - | Doesa | - | - | - | VF1A | Module | - | 1.1 kW | - | 380 ~ 480VAC | 4.1 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 4.1A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | - | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 1100 W | - | - | - | - | - | Variable Speed Drive | IP20 | ||
![]() VF1A-PG1 IDEC | In Stock | - | - | - | - | - | - | - | 1 | VF1A Series | NEMA 1 | - | - | - | - | IDEC | - | - | PG Interface Card | - | - | - | Box | - | - | - | Active | Details | - | Doesa | - | - | - | VF1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Driver | 3 Phase | 5V, 620Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Variable Speed Drive | IP20 | ||
![]() VF1A-G72A0S4 IDEC | In Stock | - | - | Chassis Mount | - | - | - | - | 1 | - | NEMA 1 | - | - | - | - | IDEC | - | - | Variable Speed Drive - VSD | - | - | - | Box | - | - | - | Active | Details | - | Doesa | - | - | - | VF1A | Module | - | 37 kW | - | 380 ~ 480VAC | 72 A | - | - | - | - | - | 400 V | - | RS-485 | - | - | - | - | 72A | - | - | - | - | 3 Phase | - | 380 ~ 480V | - | - | - | AC Motor | - | Variable Frequency Drive (VFD) | 1 | - | 37000 W | - | - | - | - | - | Variable Speed Drive | IP20 |