- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Brand | Capacitance Tolerance | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Frame Size - NEMA | Inner Diameter - Recovered | Inner Diameter - Supplied | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Supplier Package | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Resistor Type | Pin Count | Function | Output Voltage | Operating Supply Voltage | Failure Rate | Interface | Operating Supply Current | Output Configuration | Output Current | Current - Output | Program Memory Size | Data Bus Width | Product Type | Voltage - Load | Shrinkage Ratio | Resistance Tolerance | Shrink Temperature | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product | Features | Product Category | Product Length | Product Width | Device Core | Height Seated (Max) | Length | Recovered Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMC236B-PA-T TRINAMIC Motion | In Stock | - | - | Surface Mount | 44-LQFP | 44-PQFP (10x10) | - | TMC236 | - | - | - | - | - | - | - | - | - | - | Trinamic Motion Control GmbH | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | HVCMOS | 3V ~ 5.5V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | SPI | - | Half Bridge (4) | - | 1.5A | - | - | - | 7V ~ 34V | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | - | - | - | - | - | - | - | ||
![]() MCT8315A1VRGFR Texas Instruments | 37 |
| Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-VQFN (7x5) | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Texas Instruments | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | Integrated FET BLDC Driver | - | - | - | General Purpose | - | - | - | - | NMOS | 4.5V ~ 35V | - | - | Driver - Fully Integrated, Control and Power Stage | - | 4.5 V to 35 V | - | I²C | - | Half Bridge (3) | 4 mA | 4A | - | - | - | 4.5V ~ 35V | - | - | - | Brushless DC (BLDC) | Multiphase | - | Brushed DC Motor Drivers | - | - | - | - | - | - | - | - | ||
![]() STA7122MC Sanken | In Stock | - | - | Through Hole | 18-SSIP Formed Leads | 18-ZIP | - | - | - | - | - | - | - | - | - | - | - | - | Sanken | - | - | - | Bulk | - | Active | - | - | - | - | -20°C ~ 80°C (TA) | - | STA7120MC | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | Power MOSFET | 0V ~ 5.5V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel | - | Low Side (4) | - | 2A | - | - | - | 10V ~ 44V | - | - | - | - | Unipolar | - | - | - | - | - | - | - | - | - | - | ||
![]() E-L6258E-XYZ STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | PowerSO | - | - | 150 °C | - | - | - | - | - | - | - | 25 ppm/°C | DMOS Dual Full Bridge Driver | 100 kOhm | - | - | - | - | - | - | 0.15 W | - | - | High Reliability | 36 | - | - | 12, 40 V | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | 2.03 mm | - | - | - | - | - | ||
![]() NJM2626V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-16 | - | - | - | - | - | 2000 | - | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | NJM262 | 0.004586 oz | - | Reel | NJM2626 | - | - | - | - | - | - | PWM Motor Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 V | 6 V to 26 V | - | - | 12 mA to 18 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2624AM-TE1 Nisshinbo | In Stock | - | - | - | DMP-16 | - | - | - | - | - | 2000 | - | - | - | - | - | - | + 85 C | - | - 25 C | - | SMD/SMT | - | - | - | Details | - | NJM262 | - | - | Reel | NJM2624 | - | - | - | - | - | - | Brushless DC Motor Pre-Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5 V | 20 V | - | - | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC Motor Controllers | - | - | - | - | - | - | - | - | ||
![]() NJM2627M Nisshinbo | In Stock | - | - | - | DMP-16 | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | Details | - | NJM262 | - | - | Tube | NJM2627 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2646M-TE1 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | - | 2000 | - | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | NJM264 | - | - | Reel | NJM2646 | - | - | - | - | - | - | 2 Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 V to 15 V | - | - | 10.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7388VC3-A-TE1 Nisshinbo | 10000 | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | NJU7388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7381AV-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | NJU7381 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7382AMJE-TE3 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | NJU7382 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R88D-KN10F-ECT-L Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | R88DKN10FECTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | - | - | - | - | 256 Kb | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | - | - | - | ||
![]() R88D-KN10H-ECT-L Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 5% | 1 | - | - | - | - | - | - | - | - | - | - | - | - | R88DKN10HECTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | - | - | - | ||
![]() VRB-060-15-K3-14BJ14-00 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K6CM-CI2MD-EIP Omron Automation and Safety | 748 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | K6CMCI2MDEIP | - | - | - | - | - | - | - | K6CM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2646RB1-TE1 Nisshinbo | In Stock | - | - | - | TVSP-8 | - | - | - | - | - | 2000 | - | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | NJM264 | - | - | Reel | NJM2646 | - | - | - | - | - | - | 2 Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 V | 4 V to 15 V | - | - | 7.7 mA to 10.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Stepper Motor Controllers / Drivers | - | - | - | - | - | - | - | - | ||
![]() STK531U340A-E Sanyo | 237 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS30-E Sanyo | 1300 |
| - | Surface Mount | Axial | Axial | - | SS30 | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | Bulk | - | Active | - | - | - | - | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 1.040 L (3.56mm x 26.42mm) | ±5% | Active | - | 2 | ±50ppm/°C | - | 100 MOhms | Metal Oxide Film | - | Fan Motor Driver | 2.5W | - | - | - | Bi-CMOS | 2.2V ~ 6V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | -- | PWM | - | Half Bridge (3) | - | 700mA | - | - | - | 2.2V ~ 6V | - | - | - | Brushless DC (BLDC) | - | - | - | Flame Proof, High Voltage, Safety | - | - | - | - | -- | - | - | ||
![]() TMC5161-AA TRINAMIC Motion | 1547 | - | - | Surface Mount | 38-PowerVFQFN | 38-aQFN (10x10) | Neoprene, Irradiated | TMC5161 | - | - | - | - | - | 0.214 (5.44mm) | 0.375 (9.53mm) | -- | - | - | Trinamic Motion Control GmbH | - | - | - | Tray | - | Obsolete | - | - | - | - | -70°C ~ 121°C | - | NTFR | - | - | Active | -- | - | - | Tubing, Flexible | - | - | Black | General Purpose | - | - | - | - | CMOS, Power MOSFET | 10V ~ 40V | - | - | Driver | - | - | - | SPI, UART | - | Half Bridge (4) | - | 5A | - | - | - | 10V ~ 40V | 1.75 to 1 | - | 135°C | - | Bipolar | >256 Microsteps | - | Abrasion Resistant, Flame Retardant, Fluid Resistant | - | - | - | - | - | -- | 0.040 (1.02mm) | ||
![]() 17PN003 Applied Motion | In Stock | - | - | - | - | - | - | - | Applied Motion | - | - | 1 | NEMA 17 | - | - | - | Applied Motion | - | - | - | - | - | - | - | - | - | - | - | 1 lb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 pF | Motors & Motor Drives | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Drives | - | - | - | - | - | - | - | - | - | Motor Drives | 1.6 mm | 1.6 x 0.8 x 0.63 | - | - | - | - |