- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Frame Size - NEMA | Load Voltage Rating | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Motor Drive Type | Mounting | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Shipping Restrictions | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | Type | Applications | Technology | Voltage - Supply | Current Rating | Pin Count | Function | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Configuration | Interface | Operating Supply Current | Output Configuration | RAM Size | Output Current | Current - Output | Accessory Type | Core Processor | Program Memory Type | Number of Phases | Voltage - Load | Current - Output / Channel | Fault Protection | Screening Level | Rds On (Typ) | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Current - Peak Output | Load Type | Controller Series | Step Resolution | Product | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE9185QXXUMA1 Infineon Technologies | 50 |
| Datasheet | Surface Mount | 48-VFQFN Exposed Pad | PG-VQFN-48-29 | - | - | 2500 | - | - | + 150 C | 5.5mA | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | TLE9185QX SP005569229 | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | - | Half Bridge | General Purpose | NMOS | 4.5V ~ 28V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 28V | 3.3 V to 28 V | Half Bridge | SPI | 4.5 mA | PWM | - | 150mA | 250mA | - | - | - | - | - | - | - | - | - | BLDC Motor | Brushless DC (BLDC) | Multiphase | - | - | - | - | Brushless DC Motor Controllers | - | - | ||
![]() DRV8434PPWPR Texas Instruments | 70 | - | Datasheet | Surface Mount | HTSSOP-28 | 28-HTSSOP | - | - | 2500 | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8434E | Half Bridge | Printer | Power MOSFET | 4.5V ~ 48V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 4.5 V to 48 V | - | PWM | 5 mA | Half Bridge (4) | - | 2.5 A | 2.5A | - | - | - | - | 4.5V ~ 48V | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | Stepper Motor Controllers / Drivers | - | - | ||
![]() DRV8434EPWPR Texas Instruments | 11021 | - | Datasheet | Surface Mount | HTSSOP-28 | 28-HTSSOP | - | - | 2500 | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8434E | Half Bridge | Printer | Power MOSFET | 4.5V ~ 48V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 4.5 V to 48 V | - | On/Off | 5 mA | Half Bridge (4) | - | 2.5 A | 2.5A | - | - | - | - | 4.5V ~ 48V | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | Stepper Motor Controllers / Drivers | - | - | ||
![]() DRV8256EPWPR Texas Instruments | 69872 | - | Datasheet | Surface Mount | HTSSOP-28 | 28-HTSSOP | - | - | 2500 | - | - | + 125 C | - | Texas Instruments | - 40 C | Yes | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8256 | Half Bridge | Printer | NMOS | 4.5V ~ 48V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 4.5 V to 48 V | - | On/Off, PWM | 4 mA | Half Bridge (2) | - | 8 A | 5A | - | - | - | - | 4.5V ~ 48V | - | - | - | - | - | Brushed DC | Bipolar, Unipolar | - | - | - | - | Brushed DC Motor Drivers | - | - | ||
![]() L9370TR STMicroelectronics | 552 |
| Datasheet | Surface Mount | 64-LQFP | 64-TQFP (10x10) | - | - | 1000 | - | - | + 175 C | - | STMicroelectronics | - 40 C | Yes | - | Surface Mount | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | AEC-Q100 | Details | - | LQFP | Automotive grade | -40 to 175 °C | MouseReel | L9370 | Electric Parking Braking Automotive IC | - | - | - | - | 64 | - | - | - | - | 2, 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | Half-Bridge Drivers | - | - | ||
![]() STSPIN32F0251QTR STMicroelectronics | 19 |
| Datasheet | Surface Mount | 72-VFQFN Exposed Pad | 72-QFN (10x10) | - | - | 1500 | - | - | - | 25mA | STMicroelectronics | - | Yes | - | - | - | MSL 3 - 168 hours | 21 | Tape & Reel (TR) | QFN | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TJ) | Reel | STSPIN32F0251 | - | Home & Industrial | - | 9V ~ 20V | - | 72 | - | - | - | 230V | - | - | I²C, SPI, UART/USART | - | Half Bridge | 4K x 8 | 350mA | - | - | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | Three Phase DC Brushless | - | - | - | - | STM32F031x6x7 | - | - | - | - | ||
![]() L9370 STMicroelectronics | 10 |
| - | Surface Mount | 64-LQFP | 64-TQFP (10x10) | - | - | 960 | - | - | - | - | STMicroelectronics | - | Yes | - | - | - | - | - | Bulk | - | - | Active | AEC-Q100 | Details | - | - | - | - | - | L9370 | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90411LLD-BAA-023-SP Melexis | 32 |
| - | Surface Mount | UTDFN-6 | 6-UTDFN (2.5x2) | MLX90411 | - | 100 | - | - | - | - | Melexis Technologies NV | - | - | - | - | SMD/SMT | - | - | Tube | - | - | Active | AEC-Q100 | Details | - | - | - | -40°C ~ 150°C (TJ) | - | MLX90411 | - | Automotive | - | 3.2V ~ 32V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSBS2332A2V23C17HP Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Soft Starter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RSBS | - | - | - | - | 32 A | - | - | - | - | - | 230 VAC | - | - | - | - | - | - | - | - | - | - | 1 Phase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90411LLD-BAA-043-RE Melexis | 32 |
| - | Surface Mount | UTDFN-6 | 6-UTDFN (2.5x2) | MLX90411 | - | 5000 | - | - | - | - | Melexis Technologies NV | - | Yes | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | - | - | -40°C ~ 150°C (TJ) | Reel | MLX90411 | Low Noise | Automotive | - | 3.2V ~ 32V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 3 V to 28 V | - | - | - | - | - | 600 mA | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | ||
![]() MLX90411LZE-BAA-043-SP Melexis | 32 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | MLX90411 | - | 100 | - | - | - | - | Melexis Technologies NV | - | Yes | - | - | SMD/SMT | - | - | Tube | - | - | Active | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | - | - | -40°C ~ 150°C (TJ) | - | MLX90411 | Low Noise | Automotive | - | 3.2V ~ 32V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 3 V to 28 V | - | - | - | - | - | 600 mA | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | ||
![]() MLX90411LLD-BAA-048-RE Melexis | 6032 |
| - | Surface Mount | UTDFN-6 | 6-UTDFN (2.5x2) | MLX90411 | - | 5000 | - | - | - | - | Melexis Technologies NV | - | Yes | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q100 | Details | This product may require additional documentation to export from the United States. | - | - | - | Reel | MLX90411 | Low Noise | Automotive | - | 3V ~ 28V | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 3 V to 28 V | - | PWM | - | - | - | 600 mA | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | ||
![]() STSPIN32F0601QTR STMicroelectronics | 100000 | - | Datasheet | Surface Mount | 72-VFQFN Exposed Pad | 72-QFN (10x10) | - | - | 1500 | - | - | - | 25mA | STMicroelectronics | - | Yes | - | - | - | MSL 3 - 168 hours | 21 | Tape & Reel (TR) | QFN | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TJ) | Reel | STSPIN32F0601 | - | Home & Industrial | - | 9V ~ 20V | - | 72 | - | - | - | 580V | - | - | I²C, SPI, UART/USART | - | Half Bridge | 4K x 8 | 350mA | - | - | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | - | BLDC Motor | - | - | - | - | STM32F031x6x7 | - | - | - | - | ||
![]() BTN9970LVAUMA1 Infineon Technologies | 10000 | - | Datasheet | Surface Mount | 7-PowerSFN | PG-HSOF-7-1 | - | - | 2000 | - | - | + 150 C | - | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | MSL 3 - 168 hours | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | BTN9970LV SP003484384 | Active | - | Details | - | - | - | -40°C ~ 150°C (TJ) | MouseReel | NovalithIC™ | Half Bridge | DC Motors, General Purpose | MOSFET (Metal Oxide) | 8V ~ 18V | - | - | - | - | - | - | 8 V to 18 V | - | Logic, PWM | 2.3 mA | Half Bridge | - | 15 A | - | - | - | - | - | 8V ~ 18V | - | Over Current, Over Temperature, Short Circuit, UVLO | - | - | DC Brush | - | - | - | Capacitive and Resistive | - | - | Brushed DC Motor Drivers | Charge Pump | - | ||
![]() DRV8220DRLR Texas Instruments | 3531 | - | - | Surface Mount | SOT563-6 | SOT-563 | - | DRV8220EVM | 4000 | - | 4.5 V to 18 V | + 125 C | - | Texas Instruments | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8220 | - | Brushed DC | Power MOSFET | 4.5V ~ 18V | - | - | Driver - Fully Integrated, Control and Power Stage | 1 Output | 100 kHz | - | 5.5 V | - | PWM | - | Half Bridge (2) | - | 1.76 A | 1.76A | - | - | - | - | 4.5V ~ 18V | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | Brushed DC Motor Drivers | - | - | ||
![]() DRV8220DSGR Texas Instruments | 8600 | - | - | Surface Mount | WSON-8 | 8-WSON (2x2) | - | DRV8220EVM | 3000 | - | 4.5 V to 18 V | + 125 C | - | Texas Instruments | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8220 | Half Bridge | Brushed DC | Power MOSFET | 4.5V ~ 18V | - | - | Driver - Fully Integrated, Control and Power Stage | 1 Output | 100 kHz | - | 4.5 V to 18 V | - | PWM | 1.6 mA | Half Bridge (2) | - | 1.76 A | 1.76A | - | - | - | - | 4.5V ~ 18V | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | Brushed DC Motor Drivers | - | - | ||
![]() MCT8316Z0TRGFR Texas Instruments | 12000 | - | Datasheet | Surface Mount | VQFN-40 | 40-VQFN (7x5) | - | - | 3000 | - | - | + 125 C | - | Texas Instruments | - 40 C | - | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | MCT8316Z | Half Bridge | General Purpose | NMOS | 4.5V ~ 35V | - | - | Driver - Fully Integrated, Control and Power Stage | 10 Output | 5 MHz | 3.3 V to 5.7 V | 4.5 V to 35 V | - | Hardware | 18 mA | Pre-Driver - Half Bridge (3) | - | 8 A | 8A | - | - | - | - | 4.5V ~ 35V | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | - | - | Brushless DC Motor Controllers | - | - | ||
![]() IRSM505-015PAALMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 23-PowerSMD Module | 23-SOP | - | - | 240 | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | - | Tube | - | IRSM505-015PA SP005347179 | Last Time Buy | - | Details | - | - | - | -40°C ~ 150°C (TJ) | Tube | IRSM505-015 | - | AC Motors | MOSFET (Metal Oxide) | 13.5V ~ 16.5V | - | - | - | - | - | - | - | - | Logic, PWM | - | Half Bridge (3) | - | - | - | - | - | - | - | 400V (Max) | 1.2A | UVLO | - | 5Ohm LS, 5Ohm HS | - | - | - | - | Inductive | - | - | - | Bootstrap Circuit | - | ||
![]() IRSM515-015PAALMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 23-PowerSMD Module | PG-DIP-23-901/SOP 29x12F | - | - | 240 | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | - | Tube | - | IRSM515-015PA SP005347264 | Last Time Buy | - | Details | - | - | - | -40°C ~ 150°C (TJ) | Tube | IRSM505-015 | - | AC Motors | MOSFET (Metal Oxide) | 13.5V ~ 16.5V | - | - | - | - | - | - | - | - | Logic, PWM | - | Half Bridge (3) | - | - | - | - | - | - | - | 400V (Max) | 1.2A | UVLO | - | 5Ohm LS, 5Ohm HS | - | - | - | - | Inductive | - | - | - | Bootstrap Circuit | - | ||
![]() 80PE100-SSAC1 Applied Motion | In Stock | - | - | - | - | - | - | - | 1 | 80 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gearhead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 |