- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Body Material | Shell Material, Finish | Analog Supply Voltage | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Colour outer sheath | Conductor category | Conductor surface | Contact Materials | Core identification | Digital Supply Voltage | DNL - Differential Nonlinearity | Factory Pack QuantityFactory Pack Quantity | Filtered | Flame retardant | Halogen free according to IEC 60754-2 | INL - Integral Nonlinearity | Insulation Materials | Interface Type | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Maximum Operating Temperature | Mfr | MIL Type | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Operating Supply Voltage (Max) | Operating Temperature Classification | Outer diameter approx. | Package | Package Type | Pd - Power Dissipation | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rad Hardened | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Capacitance | Subcategory | Contact Type | Technology | Voltage - Supply | Orientation | Ingress Protection | Depth | Current Rating | Pin Count | Contact Finish | Termination Style | Function | Number of Outputs | Number of Contacts | Output Type | Operating Supply Voltage | Dielectric | Wire Gauge | Flange Feature | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Plating | Operating Supply Current | Connector Style | Nominal Supply Current | Output Configuration | Output Current | Current - Output | Contact Form | Shell Size, Connector Layout | Reference Type | Insulation | Resolution | Sampling Rate | Product Type | Settling Time | Voltage - Load | Number of Converters | Backset Spacing | Shell Plating | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product | Mounting Angle | Features | Shutdown | Product Category | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1840IGNPBF Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 16-SSOP | - | - | - | 2.7 V to 5.75 V | LTC1840 | Analog Devices | - | - | - | - | - | - | - | - | - | 2.7 V to 5.75 V | +/- 0.9 LSB | 100 | - | - | - | +/- 4 LSB | - | 2-Wire, I2C, SMBus | - | - | - | Analog Devices Inc. | + 85 C | Analog Devices Inc. | - | - | - | - | - 40 C | - | Surface Mount | SMD/SMT | - | - | 5.75(V) | Industrial | - | Tube | SSOP N | 1.2 mW | - | - | Active | No | Details | - | - | - | 5.75 V | 2.7 V | 0.007055 oz | - | - | -40°C ~ 85°C (TA) | Rail/Tube | - | - | - | - | - | - | Fan Controller | - | - | - | - | - | Fan Controller | - | - | - | Data Converter ICs | - | PMOS | 2.7V ~ 5.75V | - | - | - | - | 16 | - | - | Controller - Speed | - | - | Current | - | - | - | - | 2 Channel | I²C, SMBus | - | - | - | 500 uA | - | - | Pre-Driver - High Side (2) | - | - | - | - | Supply | - | 8 bit | - | DACs - Digital to Analog Converters | - | - | 2 Converter | - | - | Brushed DC | - | - | - | - | - | No Shutdown | Digital to Analog Converters - DAC | 1.75 mm | - | - | - | - | - | - | ||
![]() LM629M-8-NOPB National Semiconductor | In Stock | - | - | - | - | -- | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Yellow Chromate Plated Zinc | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -55°C ~ 150°C | Bulk | 24308-Style, Combo D®, D*MM | - | Active | -- | - | -- | - | - | -- | - | - | Black | - | -- | - | - | - | Signal and Coax or Power (Not Included) | - | - | - | -- | - | -- | - | Gold | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | Machined | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | - | - | - | 50.0µin (1.27µm) | UL94 V-0 | - | - | ||
![]() SMA6860MH Sanken | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -20°C ~ 100°C | - | * | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | Power MOSFET | 13.5V ~ 16.5V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | Half Bridge (2) | - | 1A | - | - | - | - | - | - | - | - | 400V | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV8889QRGERQ1 Texas Instruments | In Stock | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24-VQFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | NMOS | 4.5V ~ 45V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | SPI, Step/Direction | - | - | - | - | - | - | Half Bridge (4) | - | 1.5A | - | - | - | - | - | - | - | - | 4.5V ~ 45V | - | - | - | - | Bipolar | 1 ~ 1/256 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA6861MZ Sanken | 18 | - | - | Gold | Wall | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanken | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | -20°C ~ 100°C | Bulk | SMA6860MZ | - | - | Crimp | - | Circular | - | - | 6 | 200 °C | -65 °C | - | Fan Controller | - | Receptacle | - | - | - | NMOS, PMOS | 13.5V ~ 16.5V | Straight | - | 33.32 mm | - | - | - | - | Controller - Speed | - | 6 | - | - | - | - | - | - | Parallel | - | - | Cadmium | - | - | - | Pre-Driver - Half Bridge (3) | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | - | - | - | - | - | 32.33 mm | - | - | - | No | No SVHC | ||
![]() DRV8874QPWPRQ1 Texas Instruments | 9 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | 16-HTSSOP | - | - | - | - | - | Texas Instruments | - | - | - | - | Black | Class E = very flexible | Tinned | - | Numbers | - | - | 3000 | - | No | No | - | - | - | - | No | No | Texas Instruments | + 125 C | Texas Instruments | - | 94.5 | 94.5 | 50.4 | - 40 C | Yes | - | SMD/SMT | 0.75 | 500 | - | - | 12.6 | Tape & Reel (TR) | - | - | -50 - 105 | -40 - 105 | Active | - | Details | Braiding | None | No | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8874-Q1 | - | - | - | - | - | Half Bridge | - | - | - | - | - | General Purpose | - | - | - | PMIC - Power Management ICs | - | NMOS | 4.5V ~ 37V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 4.5 V to 37 V | - | - | - | - | PWM | - | - | - | 3 mA | - | - | Half Bridge (2) | 6 A | 6A | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | 4.5V ~ 37V | - | - | - | Brushed DC | Bipolar, Unipolar | - | Brushed DC Motor Drivers | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | - | - | ||
![]() FSB50760BSFS ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRMCK343TR International Rectifier | In Stock | - | - | - | - | Surface Mount | 64-LQFP | - | - | 64-MQFP (10x10) | - | - | - | - | IRMCK343 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MCE™ | - | - | - | - | - | - | - | - | - | - | - | Appliance | - | - | - | - | - | IGBT | 1.62V ~ 1.98V, 3V ~ 3.6V | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | I²C, RS-232, SPI | - | - | - | - | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Synchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATA6834-PLQW Atmel | In Stock | - | - | - | Surface Mount | - | 1206 (3216 metric) | 48 | - | - | - | - | - | - | - | Vishay / Vitramon | 0.39 nF | 1206 | 3216 | Class 2 | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | Vishay | + 125 C | - | - | - | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.000952 oz | 50 VDC | - | - | MouseReel | VJ W1BC Basic Comm | 10 % | - | Flexible (Soft) | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | 390 pF | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 1 | - | - | - | X7R | - | - | - | - | 22.3 V | 5.5 V | - | - | - | 7 mA | - | 100 mA | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | 3.2 mm | 1.6 mm | - | - | No | - | ||
![]() LB1860M-TLM-H Sanyo | 7569 |
| - | Gold | - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | Aluminum | 14-SOIC / 14MFPS | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | 1 | Unfiltered | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Glenair | - | Sanyo | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | Details | - | - | - | - | - | - | - | 600 V | -30°C ~ 80°C | - | MWDM | - | - | - | - | - | - | - | 37 Position | - | - | - | General Purpose | 2 Row | Female | - | D-Sub Connectors | - | Bipolar | 6.4V ~ 7V | - | - | - | 3 A | - | - | Through Hole | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 26 AWG | - | - | Parallel | - | - | - | - | - | - | Low Side (2) | - | 1.5A | - | - | - | Insulated | - | - | Micro-D D-Sub Connectors | - | 12V, 24V | - | - | Nickel | Brushless DC (BLDC) | - | - | - | Straight | - | - | D-Sub Micro-D Connectors | - | - | - | - | - | - | - | ||
![]() LB1927-E Sanyo | 4636 |
| - | - | - | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | - | - | 28-HDIP | - | - | - | - | LB1927 | Glenair | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Glenair | - | Sanyo | MIL-DTL-38999 III, IV | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -20°C ~ 80°C (TA) | - | 318 | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Circular Connectors | - | Bipolar | 9.5V ~ 28V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | Half Bridge (3) | - | 2.5A | - | - | - | - | - | - | Circular MIL Spec Backshells | - | 9.5V ~ 28V | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | ||
![]() LV8136V-TLM-H Sanyo | 1217 |
| - | - | - | Surface Mount | 30-LSSOP (0.220, 5.60mm Width) | - | - | 30-SSOP | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Sanyo | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | Appliance | - | - | - | Wire & Cable Management | - | Bi-CMOS | 9.5V ~ 16.5V | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | ||
![]() LB11988HR-TLM-H Sanyo | In Stock | - | - | - | - | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | - | - | 28-HSOP-HC | - | - | - | - | LB1198 | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Sanyo | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Motor Driver | - | - | - | Circular Connectors | - | Bipolar | 5V ~ 22V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | Half Bridge (3) | - | 1.3A | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | 5V ~ 22V | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | ||
![]() LV8804V-MPB-H Sanyo | 1056 |
| - | - | - | Surface Mount | 36-LSSOP (0.220, 5.60mm Width) Exposed Pad + 2 Heat Tabs | - | - | 36-HSSOP | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Sanyo | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -30°C ~ 95°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Motor Driver | - | - | - | Wire & Cable Management | - | Bi-CMOS | 6V ~ 15V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | Half Bridge (3) | - | 1.2A | - | - | - | - | - | - | - | - | 6V ~ 15V | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | ||
![]() LB11683H-TLM-E Sanyo | 3000 |
| - | - | - | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | - | - | 28-HSOP-HC | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Sanyo | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Wire & Cable Management | - | Bipolar | 5.5V ~ 13.8V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | Half Bridge (3) | - | 1.5A | - | - | - | - | - | - | - | - | 5.5V ~ 13.8V | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | Conduit Fittings & Accessories | - | - | - | - | - | - | - | ||
![]() STK672-110-SL-E Sanyo | 5306 |
| - | - | - | Through Hole | 12-SIP Formed Leads | - | - | 12-SIP | - | - | - | - | STK672 | Glenair | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Glenair | - | Sanyo | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | N | - | - | - | - | - | - | - | - | 150°C (TJ) | - | 712 | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Circular Connectors | - | Power MOSFET | 4.75V ~ 5.25V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | Half Bridge (2) | - | 2.1A | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | 10V ~ 42V | - | - | - | - | Unipolar | 1, 1/2 | Adapters | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | ||
![]() MLX90287KZC-AAA-000-RE Melexis | 3000 |
| - | - | - | Surface Mount | 8-SOIC | - | - | 8-SOIC | - | - | - | - | MLX90287 | Melexis | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Melexis | - | Melexis Technologies NV | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TA) | Reel | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | Fan Motor Driver | - | - | - | PMIC - Power Management ICs | - | CMOS | 4.5V ~ 16V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | - | - | ||
![]() LV8086T-MPB-E Sanyo | 4114 |
| - | - | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | - | 16-SSOP | - | - | - | - | - | Welwyn Components / TT Electronics | - | 2010 | 5025 | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | TT Electronics | - | Sanyo | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | Details | - | - | - | - | - | 0.001199 oz | - | - | -20°C ~ 75°C (TA) | Reel | HVC | 5 % | - | - | 100 PPM / C | - | - | 475 MOhms | - | - | - | - | General Purpose | - | - | - | Resistors | - | Thick Film | 2.7V ~ 5.5V | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | Half Bridge (4) | - | 1.4A | - | - | - | - | - | - | Thick Film Resistors | - | 2V ~ 7V | - | - | - | Brushed DC | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() MAX22200ETJ T Maxim | 666 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | ||
![]() ATA6833PLQW Atmel | In Stock | - | - | - | Surface Mount | - | - | 48 | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 22.3 V | 5.5 V | - | - | - | 7 mA | - | 100 mA | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | - | - | No | - |