- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Body Length | Body Shape | Brand | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Front built-in possible | Halogen free according to IEC 60754-2 | Ihs Manufacturer | IO link master | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material housing | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Moisture Sensitive | Mounting Styles | MSL | Nominal cross section conductor | Nominal voltage U | Number of digital inputs | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Programmable | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Suitable for safety functions | Supply Voltage-Nom (Vsup) | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electric connection | Voltage type for actuating | With floppy disc drive | With optical interface | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Military Standard | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Voltage | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Current - Output | Number of Poles | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Product Type | Voltage - Load | Output Format | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product | Product Category | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSB50760BSFS ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7342RB1-TE1 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | 532 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | Clipped Sine Wave | - | - | - | - | - | TCXO Oscillators | - | - | - | - | - | ||
![]() NJM37770E2-TE2 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | 532 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | Clipped Sine Wave | - | - | - | - | - | TCXO Oscillators | - | - | - | - | - | ||
![]() NJU7384V-TE1 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | 580 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | Clipped Sine Wave | - | - | - | - | - | TCXO Oscillators | - | - | - | - | Lead Free | ||
![]() NJM2660AM NJR CORPORATION | In Stock | - | - | - | - | - | - | YES | - | 16 | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 1000 | - | - | - | NEW JAPAN RADIO CO LTD | - | - | - | CTS | NJM2660AM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | DMP-16 | - | RECTANGULAR | SMALL OUTLINE | - | Active | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.61 | Details | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | 580 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Oscillators | - | - | DUAL | - | GULL WING | - | 1 | 1.27 mm | - | compliant | - | - | 16 | R-PDSO-G16 | - | - | Not Qualified | - | - | 30 V | - | INDUSTRIAL | 4.5 V | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | - | - | - | 0.05 A | 2 mm | - | TCXO | - | Clipped Sine Wave | - | - | - | - | - | TCXO Oscillators | - | - | 10 mm | 5 mm | - | ||
![]() RSWT6012FFV10 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | IP20 | - | - | - | 1 | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155851-1579 | - | - | - | - | - | - | - | - | - | - | - | - | 21.6 - 26.4 | 21.6 - 26.4 | 21.6 - 26.4 | 187 - 660 | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | RSWT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() IKCS12F60F2C Infineon | In Stock | - | Datasheet | - | - | SMD | - | NO | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | Infineon Technologies AG | IKCS12F60F2C | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP20/24H,.19,1.3,80TB | ZIP20/24H,.19,1.3,80TB | RECTANGULAR | FLANGE MOUNT | - | Obsolete | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | 5.72 | Yes | Yes | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTC2xxx | - | - | e3 | EAR99 | - | - | - | MATTE TIN | 125 °C | -40 °C | - | - | - | 8542.39.00.01 | Motion Control Electronics | - | - | ZIG-ZAG | - | THROUGH-HOLE | 260 | 1 | 2 mm | - | compliant | - | - | 24/20 | R-PZFM-T20 | - | 3 | Not Qualified | 500 V | 17.5 V | 17.5 V | 15 V | AUTOMOTIVE | 12.5 V | - | - | - | AC MOTOR CONTROLLER | - | 2.4 mA | - | 35 W | 12 A | - | - | 18 A | - | 3.4 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90411LLD-BAG-046-RE Melexis | 46 |
| - | - | - | Surface Mount | 6-DFN Exposed Pad | - | 6-UTDFN (2.5x2) | - | MLX90411 | - | - | - | - | - | - | - | IP64 | Other | None | None | - | - | - | - | - | - | - | - | - | - | Aluminium | - | Melexis Technologies NV | - | - | - | - | Incremental encoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | 3.2V ~ 32V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV8874QPWPRQ1 Texas Instruments | 9 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16-HTSSOP | - | - | - | - | Texas Instruments | Black | Class E = very flexible | Tinned | Numbers | - | - | - | - | 3000 | No | - | No | - | - | No | No | Texas Instruments | - | - | + 125 C | Texas Instruments | 94.5 | 94.5 | 50.4 | - 40 C | - | Yes | SMD/SMT | - | 0.75 | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.6 | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | -50 - 105 | -40 - 105 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | DRV8874-Q1 | - | - | - | - | - | Half Bridge | - | - | - | - | - | - | General Purpose | - | PMIC - Power Management ICs | NMOS | 4.5V ~ 37V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 4.5 V to 37 V | - | - | - | - | - | - | PWM | - | 3 mA | - | Half Bridge (2) | - | 6 A | 6A | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | 4.5V ~ 37V | - | - | Brushed DC | Bipolar, Unipolar | - | Brushed DC Motor Drivers | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | ||
![]() MAX6650EUB Analog Devices | 126 |
| Datasheet | Lead, Tin | Through Hole | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX6650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | 1 % | - | - | 50 ppm/°C | Fan Controller | 2.84 kΩ | - | 175 °C | -65 °C | Metal Film | - | Fan Controller | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | Controller - Speed | - | - | 5.2V | 3 V to 5.5 V | - | - | - | - | - | - | I²C | - | 10 mA | - | Pre-Driver - Low Side | - | 10mA | - | - | - | - | - | - | - | - | DC Brushless | Brushless DC (BLDC) | - | - | Fan / Motor Controllers / Drivers | - | 2.39 mm | - | 7.62 mm | - | - | ||
![]() LV8712T-MPB-H Sanyo | In Stock | - | - | - | - | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | Bi-CMOS | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | - | - | 800mA | - | - | - | - | - | 4V ~ 16V | - | - | - | Bipolar | - | - | - | - | - | - | - | - | ||
![]() PAC5526QMSR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | - | 13A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88mm | 52.5mm | - | ||
![]() DRV8803DW-P Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | 0.244g, Bulk Pack | - | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.25 % | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | Power MOSFET | 8.2V ~ 60V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | 180V | Parallel | - | - | - | Low Side (4) | - | - | 1A | - | - | - | - | - | 8.2V ~ 60V | - | - | Brushed DC | Unipolar | - | - | - | - | - | - | - | - | ||
![]() LB1938TTLME Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB11867FVTLME Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | - | 425 | - | ||
![]() LB1838MTRME Sanyo | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90411LLD-BAE-046-RE Melexis | 38 |
| - | - | - | Surface Mount | 6-DFN Exposed Pad | - | 6-UTDFN (2.5x2) | - | MLX90411 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | RM500Q | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | 5G | 3.2V ~ 32V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAC5527QMSTQ Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | 4 in | Round Lens, Dome Face | Bivar | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | BIVAR | - | - | - | - | - | - | - | - | - | Yes | Panel Mount, PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | PAC5527 | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | LED Indication | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Light Pipes | - | - | - | - | - | - | Flexible Light Pipes with LEDs | LED Light Pipes | - | - | - | - | - | ||
![]() MCP8021T-3315H/KEXVAO Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Lumberg Automation | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Lumberg Automation | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 600005187 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | Cable Assemblies | NMOS | 4V ~ 40V | - | - | - | - | - | - | - | - | - | - | - | - | Controller - Speed | - | - | - | - | - | - | - | - | - | - | Analog, PWM | - | - | - | Half Bridge (3) | - | - | 500mA | - | - | - | - | Sensor Cables / Actuator Cables | 6.25V ~ 29V | - | - | Brushless DC (BLDC) | Multiphase | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | ||
![]() DRV10964HMDSNR Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |