- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Point Min/Max | Package | Product Status | Release Point Min/Max (Brp) | Operating Temperature | Series | Type | Applications | Technology | Voltage - Supply | Termination Style | Function | Voltage - Isolation | Output Type | Operating Supply Voltage | Configuration | Voltage | Interface | Operating Supply Current | Current | Output Configuration | Output Current | Current - Output | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH1711-SA-7 Diodes | 94 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | + 125 C | 20 mA | Diodes Incorporated | - 40 C | SMD/SMT | - 2 G to 20 G | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - 20 G to 2 G | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | Hall Effect Latch | General Purpose | NMOS | 2.4V ~ 5.5V | SMD/SMT | Driver - Fully Integrated, Control and Power Stage | - | Open Drain | 2.4 V to 5.5 V | - | - | - | 2 mA | - | Low Side | - | 20mA | - | Brushless DC (BLDC) | - | - | Hall Effect Latches / Switches | ||
![]() MLX90411LZE-BAD-043-RE Melexis | 19 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | MLX90411 | - | - | Melexis Technologies NV | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 150°C (TJ) | - | - | Automotive | - | 3.2V ~ 32V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | 800mA | - | - | - | - | - | ||
![]() NJM2671E2-TE1 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7381AV-TE1 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2646E-TE1 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJW4350D2 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJW4382VP1-TE2 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90412GLW-BZZ-042-RE Melexis | 8 |
| - | Surface Mount, Wettable Flank | 10-DFN Exposed Pad | 10-DFN (3x3) | MLX90412 | - | - | Melexis Technologies NV | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 150°C (TJ) | - | - | Automotive | - | 3.5V ~ 32V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | I²C, PWM | - | - | - | - | 2.2A | - | - | - | - | - | ||
![]() MLX90412KLW-BAA-022-SP Melexis | 28 |
| - | Surface Mount, Wettable Flank | 10-DFN Exposed Pad | 10-DFN (3x3) | MLX90412 | - | - | Melexis Technologies NV | - | SMD/SMT | - | Tube | Active | - | - | - | Fan Driver | Fan Motor Driver | - | 3.5V ~ 32V | - | Driver - Fully Integrated, Control and Power Stage | - | - | 3.5 V to 32 V | - | - | I²C, PWM | - | - | - | 2.2 A | 2.2A | - | - | - | - | Fan / Motor Controllers / Drivers | ||
![]() DRV10963JDSNR Texas Instruments | In Stock | - | - | Surface Mount | 10-UFDFN Exposed Pad | 10-SON (3x3) | - | - | - | Texas Instruments | - | - | - | Bulk | Active | - | -40°C ~ 125°C (TJ) | - | - | Fan Motor Driver | Power MOSFET | 2.1V ~ 5.5V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | PWM | - | - | Half Bridge (3) | - | 500mA | 2.1V ~ 5.5V | Brushless DC (BLDC) | - | - | - | ||
![]() STK672-600 Fairchild | In Stock | - | - | - | - | - | STK672 | - | - | Fairchild Semiconductor | - | - | - | Bulk | Obsolete | - | 0°C ~ 105°C (TC) | - | - | General Purpose | Power MOSFET | 4.75V ~ 5.25V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | - | Half Bridge (2) | - | 2.2A | 10V ~ 42V | - | Unipolar | 1, 1/2 | - | ||
![]() SI-6633M Sanken | 1012 | - | - | Surface Mount | 36-WFQFN Exposed Pad | 36-QFN (6x6) | - | - | - | Sanken | - | - | - | Bulk | Not For New Designs | - | -20°C ~ 85°C (TA) | - | - | General Purpose | NMOS, PMOS | 0V ~ 5.5V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Half Bridge (3) | - | 2A | 10V ~ 30V | Brushless DC (BLDC) | Multiphase | - | - | ||
![]() IM323S6GXKMA1 Infineon | In Stock | - | Datasheet | Through Hole | 26-PowerDIP Module (1.043, 26.50mm) | - | IM323S6 | + 125 C | - | Infineon Technologies | - 40 C | Through Hole | - | Tube | Active | - | - | CIPOS™ | IGBT | - | - | - | - | - | 2000Vrms | - | 15 V | 3 Phase Inverter | 600 V | - | - | 6 A | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | ||
![]() IM323M6GXKMA1 Infineon | In Stock | - | Datasheet | - | DIP-26 | - | IM323M6 | + 125 C | - | Infineon Technologies | - 40 C | Through Hole | - | Tube | Active | - | - | - | 3 Phase | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | Fan / Motor Controllers / Drivers | ||
![]() MCT8316Z0RQRGFRQ1 Texas Instruments | 6279 | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-VQFN (7x5) | - | + 125 C | - | Texas Instruments | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | Half Bridge | Automotive | NMOS | 4.5V ~ 35V | - | Driver - Fully Integrated, Control and Power Stage | - | - | 4.5 V to 35 V | - | - | SPI | 18 mA | - | Pre-Driver - Half Bridge (3) | 8 A | 8A | 4.5V ~ 35V | Brushless DC (BLDC) | Multiphase | - | Brushless DC Motor Controllers | ||
![]() MLX90412LLW-BAC-042-RE Melexis | 43 |
| - | Surface Mount, Wettable Flank | 10-DFN Exposed Pad | 10-DFN (3x3) | MLX90412 | - | - | Melexis Technologies NV | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 150°C (TJ) | - | - | Automotive | - | 3.5V ~ 32V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | I²C, PWM | - | - | - | - | 2.2A | - | - | - | - | - | ||
![]() MLX90412LLW-BAC-042-SP Melexis | 43 |
| - | Surface Mount, Wettable Flank | 10-DFN Exposed Pad | 10-DFN (3x3) | MLX90412 | - | - | Melexis Technologies NV | - | - | - | Tube | Active | - | -40°C ~ 150°C (TJ) | - | - | Automotive | - | 3.5V ~ 32V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | I²C, PWM | - | - | - | - | 2.2A | - | - | - | - | - | ||
![]() LB1830M-TLM-E Sanyo | 2000 | - | - | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | 10-MFPS | - | - | - | Sanyo | - | - | - | Bulk | Obsolete | - | -20°C ~ 80°C (TA) | - | - | General Purpose | Bipolar | 3V ~ 9V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Parallel | - | - | Half Bridge (2) | - | 500mA | 3V ~ 9V | Brushed DC | - | - | - | ||
![]() DRV8143SQRXYRQ1 Texas Instruments | 39850 |
| Datasheet | Surface Mount, Wettable Flank | 14-VFQFN | 14-VQFN-HR (3x4.5) | - | - | - | Texas Instruments | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C (TA) | - | - | Automotive | Bi-CMOS | 4.5V ~ 35V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | PWM, SPI | - | - | Half Bridge | - | 20A | 4.5V ~ 35V | Brushed DC | Bipolar | - | - | ||
![]() DRV8316TRGFR Texas Instruments | In Stock | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-VQFN (7x5) | - | - | - | Texas Instruments | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C (TA) | - | - | Camera, Printer | Power MOSFET | 4.5V ~ 35V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | PWM | - | - | Half Bridge (3) | - | 8A | 4.5V ~ 35V | Brushless DC (BLDC) | Multiphase | - | - |