- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Series | Type | Applications | Technology | Voltage - Supply | Reach Compliance Code | Function | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Output Current | Current - Output | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCZ33887EKR2 Freescale | 6394 | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | 54-SOIC-EP | - | - | - | - | - | Freescale Semiconductor | - | - | Bulk | - | Obsolete | - | -40°C ~ 150°C (TJ) | - | - | General Purpose | Power MOSFET | 5V ~ 28V | - | Driver - Fully Integrated, Control and Power Stage | - | Parallel | - | Half Bridge (2) | - | 5A | 5V ~ 28V | Brushed DC | - | - | - | ||
![]() DRV8899QPWPRQ1 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX90411LZE-BAB-043-RE Melexis | 9 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | MLX90411 | - | - | - | - | Melexis Technologies NV | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 150°C (TJ) | - | - | Automotive | - | 3.2V ~ 32V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 800mA | - | - | - | - | - | ||
![]() DA7281-00V42 Renesas | 10 |
| - | Surface Mount | 12-UFBGA, WLCSP | 12-WLCSP (1.35x1.75) | DA7281 | - | - | - | - | Renesas Design Germany GmbH | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C (TA) | - | - | Automotive, Gaming, Industrial, Mobile, Wearable | - | 2.8V ~ 5.5V | - | Driver - Fully Integrated, Control and Power Stage | - | I²C | - | Half Bridge (2) | - | 500mA | - | ERM, LRA | - | - | - | ||
![]() DA7281-00FV2 Renesas | 5 |
| - | Surface Mount | 12-VQFN | 12-QFN (3x3) | DA7281 | - | - | - | - | Renesas Design Germany GmbH | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 85°C (TA) | - | - | Automotive, Gaming, Industrial, Mobile, Wearable | - | 2.8V ~ 5.5V | - | Driver - Fully Integrated, Control and Power Stage | - | I²C | - | Half Bridge (2) | - | 500mA | - | ERM, LRA | - | - | - | ||
![]() FCM8531QY Fairchild | In Stock | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | FCM8531 | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | - | Active | - | -40°C ~ 85°C (TA) | - | - | General Purpose | - | 4.5V ~ 5.5V | - | Controller - Commutation, Direction Management | - | I²C, SPI | - | Pre-Driver - Half Bridge (3) | - | - | - | Brushless DC (BLDC) | - | - | - | ||
![]() DRV8805PWP-P Texas Instruments | In Stock | - | - | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | 16-HTSSOP | - | - | - | - | - | Texas Instruments | - | - | Bulk | - | Active | - | -40°C ~ 125°C | - | - | General Purpose | NMOS | 8.2V ~ 60V | - | Driver - Fully Integrated, Control and Power Stage | - | Step/Direction | - | Low Side (4) | - | - | 8.2V ~ 60V | - | Unipolar | 1, 1/2 | - | ||
![]() DRV8143SQRXYRQ1 Texas Instruments | 39850 |
| Datasheet | Surface Mount, Wettable Flank | 14-VFQFN | 14-VQFN-HR (3x4.5) | - | - | - | - | - | Texas Instruments | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -40°C ~ 125°C (TA) | - | - | Automotive | Bi-CMOS | 4.5V ~ 35V | - | Driver - Fully Integrated, Control and Power Stage | - | PWM, SPI | - | Half Bridge | - | 20A | 4.5V ~ 35V | Brushed DC | Bipolar | - | - | ||
![]() LM629MX-8/S7002371 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Texas Instruments | - | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMC4671-LA Analog Devices | 5500 |
| Datasheet | Surface Mount | 76-VFQFN Exposed Pad | 76-QFN (10.5x6.5) | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | - | Active | - | -40°C ~ 125°C (TJ) | - | - | Servo | Power MOSFET | 1.65V ~ 1.95V, 3.15V ~ 3.45V | - | Controller - Commutation, Direction Management | - | SPI, Step/Direction, UART | - | Pre-Driver - Half Bridge (3) | - | 70mA | - | Brushless DC (BLDC) Servo, Brushed DC Servo | Multiphase | - | - | ||
![]() TMC2300-LA Analog Devices | 960 |
| Datasheet | - | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | TMC2300 | 2 Phase | - | - | - | - | - | 2 V to 11 V | - | 7 mA | - | 1.2 A | - | - | - | - | - | Stepper Motor Controllers / Drivers | ||
![]() TMC2226-SA Analog Devices | 1000 |
| Datasheet | - | HTSSOP-28 | - | - | - | - | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | 2 Phase | - | - | - | - | - | 4.75 V to 29 V | - | 7.5 mA | - | 2.8 A | - | - | - | - | - | Stepper Motor Controllers / Drivers | ||
![]() TMC5130A-TA-T Analog Devices | 10000 | - | Datasheet | - | TQFP-48 | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | TMC5130 | 2 Phase | - | - | - | - | - | 4.75 V to 46 V | - | 19 mA | - | 2 A | - | - | - | - | - | Stepper Motor Controllers / Drivers | ||
![]() TMC424 Analog Devices | 344 |
| Datasheet | - | TQFP-100 | - | - | - | - | - | + 70 C | - | 0 C | SMD/SMT | - | - | - | - | - | TMC424 | 3 Axis | - | - | - | - | - | 1.425 V to 3.6 V | - | 10.5 mA | - | - | - | - | - | - | - | Stepper Motor Controllers / Drivers | ||
![]() TMC4210-I Analog Devices | 13 |
| Datasheet | - | SSOP-16 | - | - | - | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | TMC4210 | 1 Axis | - | - | - | - | - | 3 V to 5.5 V | - | 15 mA | - | 4 mA | - | - | - | - | - | Stepper Motor Controllers / Drivers | ||
![]() TMC5041-LA-T Analog Devices | 14 |
| Datasheet | - | QFN-48 | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | TMC5041 | 2 Phase | - | - | - | - | - | 4.75 V to 26 V | - | 28 mA | - | 1.1 A | - | - | - | - | - | Stepper Motor Controllers / Drivers | ||
![]() ADM00492 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7382AMJE-TE3 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7332PB1-TE1 NJR CORPORATION | In Stock | - | - | - | - | - | - | NEW JAPAN RADIO CO LTD | New Japan Radio Co Ltd | NJU7332PB1-TE1 | - | - | - | - | - | Active | - | 5.66 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7347R-TE1 NJR CORPORATION | In Stock | - | - | - | - | - | - | NEW JAPAN RADIO CO LTD | New Japan Radio Co Ltd | NJU7347R-TE1 | - | - | - | - | - | Active | - | 5.66 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - |