- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Current - Output | Quiescent Current | Logic Function | Halogen Free | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Turn On Time | Input Current | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Max Junction Temperature (Tj) | Turn Off Time | Built-in Protections | Motor Type | Ambient Temperature Range High | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV2605LTDGSRQ1 Texas Instruments | 39855 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | 10 | EAR99 | - | - | - | Haptic Feedback | - | - | - | 2V~5.2V | DUAL | GULL WING | - | - | 3.6V | 0.5mm | - | - | DRV2605 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.2V | - | - | 2V | - | I2C | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | 500μA | AND | - | - | - | - | - | 2V~5.2V | - | - | - | - | - | - | - | - | - | - | ERM, LRA | - | - | 1.07mm | - | 3mm | 3mm | 1.02mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPIC2060ADFDRG4 Texas Instruments | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 56 | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Media Player | ALSO REQUIRED 10.8V TO 13.2V SUPPLY | - | - | 3.3V 5V 12V | DUAL | GULL WING | - | - | 5V | 0.5mm | - | - | TPIC2060 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.5V | - | - | 4.5V | - | SPI | DISK DRIVE MOTOR CONTROLLER | - | - | Half Bridge (19) | - | - | - | AND | - | - | - | - | - | 5V 12V | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC), Brushed DC | - | - | 1.2mm | - | 14mm | 6.1mm | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MTS62C19A-HS105 Microchip Technology | 7200 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 24-BFSOP (0.295, 7.50mm Width) | YES | 24 | - | - | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | - | Active | 3 (168 Hours) | 24 | EAR99 | Matte Tin (Sn) - annealed | - | - | Automotive | ALSO REQUIRED LOAD SUPPLY VOLTAGE OF 10V TO 40V | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | 40 | MTS62C19A | - | Driver - Fully Integrated, Control and Power Stage | - | - | 40V | - | 30V | 5.5V | 5V | - | 4.5V | 2 | On/Off | STEPPER MOTOR CONTROLLER | - | 800μA | Half Bridge (4) | - | 550mA | - | - | - | 1mA | - | - | 750mA | 10V~40V | - | - | - | - | - | - | - | - | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8 | 2.642mm | - | 15.85mm | 7.595mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8308RHAT Texas Instruments | 100 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 40 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 8.5V~32V | QUAD | - | 260 | - | - | 0.5mm | - | - | DRV8308 | - | Controller - Commutation, Direction Management | 3 | - | - | - | - | - | - | - | 8.5V | - | SPI | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | 18mA | - | 32V | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | Brushless DC (BLDC) | - | - | 1mm | - | 6mm | 6mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLE4208GXUMA2 Infineon Technologies | 608 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | yes | Not For New Designs | 3 (168 Hours) | 28 | EAR99 | - | - | - | General Purpose | - | - | - | 5V~18V | DUAL | GULL WING | - | - | 13.2V | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | 18V | - | - | - | 5V | 4 | Parallel | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | AND | Halogen Free | - | - | - | - | 5V~18V | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | 18.1mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8734V-TLM-H ON Semiconductor | 1600 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | 44 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | e6 | yes | Discontinued | 3 (168 Hours) | 44 | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 0V~5.5V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | - | LV8734V | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 1.5A | - | 32V | 24V | - | 9V | - | Parallel | - | - | 3.2mA | Half Bridge (4) | - | - | - | - | Halogen Free | 5mA | - | - | - | 9V~32V | - | - | - | - | - | - | - | Stepper | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8 | 1.5mm | - | 15mm | 5.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8402DKD Texas Instruments | 3029 |
| Datasheet | - | NRND (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Not For New Designs | 4 (72 Hours) | 36 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 11.4V~13.2V | DUAL | GULL WING | 260 | - | 50V | 0.65mm | 500kHz | - | DRV8402 | - | Driver - Fully Integrated, Control and Power Stage | - | - | 5V | - | 12.3V | - | - | - | - | 2 | Parallel | BRUSH DC MOTOR CONTROLLER | 12mA | - | Half Bridge (4) | - | - | - | - | - | - | - | 50V | 10A | 0V~52.5V | - | 9mA | - | - | - | - | - | Brushed | - | - | Brushless DC (BLDC), Brushed DC | Bipolar | - | 3.6mm | - | 15.9mm | 11mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNH3SP30-E STMicroelectronics | 10000 | - | Datasheet | 42 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 30-PowerSOP (0.630, 16.00mm Width) | - | 30 | 13.607771g | - | - | -40°C~150°C TJ | Tube | - | STripFET™, VIPower™ | e3 | - | Active | 3 (168 Hours) | 30 | EAR99 | Matte Tin (Sn) - annealed | - | - | Automotive | - | - | - | 5.5V~36V | DUAL | GULL WING | 250 | - | 9V | - | - | - | VNH3SP | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | 36V | 9/18V | - | 5.5V | - | Parallel, PWM | BRUSH DC MOTOR CONTROLLER | - | 15mA | Half Bridge (2) | - | - | - | - | - | - | - | 40V | 30A | 5.5V~36V | - | - | - | - | - | - | - | Brushed | - | - | Brushed DC | - | - | 2.25mm | - | 17.3mm | 16.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRMCK099M Infineon Technologies | 25000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C TA | Tray | 2014 | iMOTION™ | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | Appliance | - | 8542.39.00.01 | - | 3V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3.3V | 0.5mm | - | NOT SPECIFIED | - | S-XQCC-N32 | Controller - Commutation, Direction Management | - | - | - | - | - | 3.6V | - | - | 3V | - | I2C, RS-232 | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Synchronous | - | - | - | 0.8mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8801RTYT Texas Instruments | 19622 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 8V~38V | QUAD | - | 260 | - | 32V | 0.65mm | - | - | DRV8801 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 400mV | - | 32V | 38V | 8/38V | - | 8V | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | 6mA | Half Bridge (2) | - | - | 3.2mA | AND | - | - | - | 36V | 1.8A | 8V~38V | - | - | - | - | - | - | - | Brushed | - | - | Brushed DC | Bipolar | - | 800μm | - | 4mm | 4mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() A3980KLPTR-T Allegro MicroSystems | 22 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Not For New Designs | 2 (1 Year) | 28 | EAR99 | Matte Tin (Sn) | - | - | Automotive | ALSO REQUIRES 7V TO 50V VBB SUPPLY | - | - | 3V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | 40 | A3980 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 50V | - | 5V | - | - | - | 3V | - | Logic | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 7V~50V | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2, 1/8, 1/16 | 1.05mm | - | 9.7mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC648VOA713 Microchip Technology | 36542 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~85°C TA | Cut Tape (CT) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | 40 | TC648 | - | Controller - Speed | - | - | - | - | - | 5.5V | 3.3/5V | - | 3V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 1mA | Pre-Driver - Low Side | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33035DWG ON Semiconductor | 6780 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 25kHz | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 24 | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 650mW | 10V~30V | DUAL | GULL WING | - | - | 20V | - | - | - | MC33035 | - | Controller - Commutation, Direction Management | 1 | - | 40V | - | - | - | - | - | - | 3 | Analog | BRUSHLESS DC MOTOR CONTROLLER | - | 30mA | Pre-Driver - Half Bridge (3) | 50mA | - | - | - | Halogen Free | 20mA | - | 40V | 10mA | - | - | - | - | - | 150°C | - | - | Brushless DC (BLDC) | 85°C | - | Brushless DC (BLDC) | - | - | 2.65mm | - | 15.54mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6474HTR STMicroelectronics | 5000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | STSPIN L64 | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | Matte Tin (Sn) - annealed | - | - | General Purpose | - | - | - | 3.3V 5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 30 | L6474 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 3.2V | - | 45V | - | 3.3V | - | 8V | - | SPI | STEPPER MOTOR CONTROLLER | - | 650μA | Half Bridge (4) | - | - | - | - | - | 0.65mA | - | - | - | 8V~45V | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/16 | - | - | 9.7mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MPC17C724EPR2 NXP USA Inc. | 7 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 2 (1 Year) | 16 | EAR99 | Tin (Sn) | - | - | Camera | - | 8542.31.00.01 | - | 2.7V~5.5V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 40 | MPC17C724 | S-PQCC-N16 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | 0.5 µs | - | 0.8A | 3V | - | 0.5 µs | OVER CURRENT; UNDER VOLTAGE | - | - | SOURCE SINK | Brushed DC | Bipolar | - | - | 1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRV10987SPWPR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Appliance | - | - | - | 4.5V~45V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | - | NOT SPECIFIED | DRV10987 | - | Driver - Fully Integrated, Control and Power Stage | - | - | 28V | - | - | - | - | - | 6.2V | - | Analog, I2C, PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | 6.2V~28V | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() BD6973FV-E2 ROHM Semiconductor | 110 | - | Datasheet | 10 Weeks | - | Surface Mount | - | LSSOP | - | 16 | - | - | - | - | Cut Tape (CT) | 2012 | - | - | - | Discontinued | 1 (Unlimited) | 16 | - | - | 100°C | -40°C | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | - | - | 17V | 12V | INDUSTRIAL | 4.3V | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() UC3638NG4 Texas Instruments | 10 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 10V~36V | DUAL | - | - | - | 15V | 2.54mm | - | - | UC3638 | - | Controller - Commutation, Direction Management | 1 | - | 13.5V | 400mA | - | - | - | - | - | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | 15mA | Pre-Driver - Half Bridge (2) | 100mA | - | - | - | - | 23mA | -15V | 36V | 250mA | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MPC17C724EP NXP USA Inc. | 100000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | - | -20°C~150°C TJ | Tray | 2003 | - | e3 | - | Active | 2 (1 Year) | 16 | EAR99 | Tin (Sn) | - | - | Camera | - | 8542.31.00.01 | - | 2.7V~5.5V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 40 | MPC17C724 | S-PQCC-N16 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | 0.5 µs | - | 0.8A | 3V | - | 0.5 µs | OVER CURRENT; UNDER VOLTAGE | - | - | SOURCE SINK | Brushed DC | Bipolar | - | - | 1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRV8801QRTYRQ1 Texas Instruments | 12661 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive | - | - | - | 8V~38V | QUAD | - | 260 | - | 32V | 0.65mm | - | - | DRV8801 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | 32V | 38V | 8/38V | - | 8V | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | 6mA | Half Bridge (2) | - | - | - | AND | - | - | - | - | - | 8V~38V | - | - | - | - | - | - | - | - | - | - | Brushed DC | Bipolar | - | 800μm | - | 4mm | 4mm | 750μm | No | - | ROHS3 Compliant | Lead Free |