- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Voltage - Supply | Function | Number of Outputs | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Output Current | Current - Output | Voltage - Load | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV8421ADGQR Texas Instruments | 17 |
| Datasheet | - | HVSSOP-10 | - | - | - | 2500 | + 125 C | - 40 C | - | SMD/SMT | - | - | RoHS Compliant | 18 V | 4 V | - | - | Reel | - | - | Half Bridge | - | - | - | 4 Output | - | 4 V to 18 V | - | 1.35 mA | - | - | - | - | - | - | - | Stepper Drivers | - | ||
![]() TMC5272AWX T Analog Devices Inc./Maxim Integrated | 1872 |
| Datasheet | Surface Mount | 36-WFBGA, WLBGA | 36-WLP (2.97x3.13) | TMC5272 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | - | General Purpose | 2.1V ~ 20V | Driver - Fully Integrated, Control and Power Stage | - | - | - | SPI, Step/Direction, UART | - | Half Bridge (4) | - | 800mA | 2.1V ~ 20V | - | Bipolar | - | - | - | ||
![]() PAC52422QM-T Qorvo | In Stock | - | Datasheet | - | TQFN-48 | - | - | PAC5xxxEVK1 | 3000 | + 105 C | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | 44 V | 5.2 V | Power Application Controller | - | Reel | PAC52422 | - | Power Application Controller | - | - | - | 1 Output | 1.2 V to 5 V | 5.2 V to 44 V | - | 300 uA | - | 1.2 A | - | - | - | - | - | Multiple Type Motor Controllers | - | ||
![]() PAC52422QMSR Qorvo | In Stock | - | Datasheet | - | TQFN-48 | - | - | PAC5xxxEVK1 | 100 | + 105 C | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | 44 V | 5.2 V | Power Application Controller | - | Reel | PAC52422 | - | Power Application Controller | - | - | - | 1 Output | 1.2 V to 5 V | 5.2 V to 44 V | - | 300 uA | - | 1.2 A | - | - | - | - | - | Multiple Type Motor Controllers | - | ||
![]() FPA22012A onsemi | 103 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF8316C1VQRGFRQ1 Texas Instruments | 60947 |
| Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-VQFN (7x5) | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | General Purpose | 4.5V ~ 35V | Driver - Fully Integrated, Control and Power Stage | - | - | - | I2C, PWM | - | Half Bridge (3) | - | 8A | 4.5V ~ 35V | Brushless DC (BLDC) | Multiphase | - | - | Automotive | ||
![]() M54646AP#TF0G Renesas Electronics Corporation | 5152 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A4918KJPTR-1A-5-T Allegro MicroSystems | 21 | - | - | Surface Mount | 48-LQFP Exposed Pad | 48-LQFP-EP (7x7) | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 150°C | Tape & Reel (TR) | - | Active | - | - | 4.5V ~ 50V | Driver - Fully Integrated, Control and Power Stage | - | - | - | SPI | - | Half Bridge (3) | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | Automotive | ||
![]() DRV8329AQRGFRQ1 Texas Instruments | 2585 |
| Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-VQFN (7x5) | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | General Purpose | 4.5V ~ 60V | Controller - Current Management | - | - | - | PWM | - | Half Bridge (3) | - | 2A | 4.5V ~ 60V | Brushless DC (BLDC) | Multiphase | - | - | Automotive | ||
![]() TMC4361A-LA Analog Devices Inc./Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | TMC4361 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | - | Active | - | General Purpose | 3.3V, 5V | Controller - Commutation, Direction Management | - | - | - | SPI, Step/Direction | - | SPI, Step/Direction | - | - | - | - | - | - | - | - | ||
![]() DRV8242HQRHLRQ1 Texas Instruments | 48 |
| Datasheet | Surface Mount, Wettable Flank | 20-VFQFN Exposed Pad | 20-VQFN (3.5x4.5) | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | - | Automotive | 4.5V ~ 35V | Driver - Fully Integrated, Control and Power Stage | - | - | - | Hardwired (HW) | - | Half Bridge (2) | - | 6A | 4.5V ~ 35V | Brushed DC | Bipolar | - | - | Automotive | ||
![]() NBC9620 onsemi | 372 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE9562QXXUMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | PG-VQFN-48-31 | TLE9562 | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | Active | - | - | 6V ~ 28V | Driver - Fully Integrated, Control and Power Stage | - | - | - | SPI | - | Pre-Driver - Half Bridge (4) | - | 250mA | 6V ~ 28V | Brushed DC | - | - | - | Automotive | ||
![]() TMC2208-LA-T Analog Devices Inc./Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 28-VFQFN Exposed Pad | 28-QFN (5x5) | TMC2208 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | - | Active | - | General Purpose | 5.5V ~ 36V | Driver - Fully Integrated, Control and Power Stage | - | - | - | Logic, UART | - | Half Bridge (4) | - | 1.2A | 5.5V ~ 36V | - | Bipolar | 1 ~ 1/256 | - | - | ||
![]() NJM3772D2 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 22-DIP (0.400", 10.16mm) | 22-DIP | NJM3772 | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 125°C (TJ) | Tube | - | Obsolete | - | General Purpose | 4.75V ~ 5.25V | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel | - | Half Bridge (4) | - | 1A | 10V ~ 40V | - | Bipolar | - | - | - | ||
![]() FD0251FR-G1 Advanced Analog Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS8837YK Runic Technology | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Active | - | Camera | 2.5V ~ 7V | Driver - Fully Integrated, Control and Power Stage | - | - | - | Logic, PWM | - | Half Bridge (2) | - | 1.8A | 0V ~ 14V | Brushed DC | Bipolar | - | - | - | ||
![]() TMC223-LI Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 32-VQFN Exposed Pad | 32-QFN (7x7) | TMC223 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | Obsolete | - | General Purpose | 3.3V ~ 5V | Driver - Fully Integrated, Control and Power Stage | - | - | - | I2C | - | Half Bridge (4) | - | 570mA | 8V ~ 29V | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | ||
![]() TMC246A-PA Analog Devices Inc./Maxim Integrated | In Stock | - | - | Surface Mount | 44-LQFP | 44-PQFP (10x10) | TMC246 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 140°C (TJ) | Tray | stallGuard™ | Discontinued at Digi-Key | - | General Purpose | 3V ~ 5.5V | Driver - Fully Integrated, Control and Power Stage | - | - | - | SPI | - | Half Bridge (4) | - | 1.5A | 7V ~ 34V | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | - | ||
![]() TMC6140-LA-T Analog Devices Inc./Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 36-VFQFN Exposed Pad | 36-QFN (5x6) | TMC6140 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | - | Active | - | General Purpose | 3V ~ 3.6V | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | Pre-Driver - Half Bridge (3) | - | 500mA | 5V ~ 30V | Brushless DC (BLDC), PMSM | Multiphase | - | - | - |