- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Load Voltage Rating | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Motor Controller Type | Mounting | Mounting Styles | Operating Current | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Package Type | Pd - Power Dissipation | Product Status | Rad Hardened | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Technology | Voltage - Supply | Pin Count | Function | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Output Current | Current - Output | Product Type | Voltage - Load | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB67H451AFNG,EL Toshiba | 1 |
| - | Surface Mount | HSOP-8 | 8-HSOP | TB67H451 | - | 3500 | 24 V | - | + 85 C | - | Toshiba Semiconductor and Storage | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2.85 W | Active | - | Details | - | - | - | - | -40°C ~ 85°C | MouseReel | - | - | General Purpose | - | BiCDMOS | - | - | Driver - Fully Integrated, Control and Power Stage | 2 Output | - | 50 V | 50 V | PWM | 3.5 mA | Pre-Driver - Half Bridge | 3.5 A | 3.5A | - | 4.5V ~ 44V | - | Brushed DC | Bipolar | - | Brushed DC Motor Drivers | - | ||
![]() TB67H401FTG,EL Toshiba | 451 |
| - | Surface Mount | VQFN-48 | 48-VQFN (7x7) | TB67H401 | Toshiba | 4000 | - | Toshiba | + 85 C | - | Toshiba Semiconductor and Storage | - 20 C | Motor Driver | - | SMD/SMT | - | 47(V) | 10(V) | 24(V) | 85C | -20C | Commercial | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | VQFN EP | 1.3 W | Active | No | Details | - | - | - | 0.004938 oz | -20°C ~ 85°C (TA) | MouseReel | TB67H401FTG | Half Bridge | General Purpose | PMIC - Power Management ICs | NMOS, PMOS | 4.75V ~ 5.25V | - | Driver - Fully Integrated, Control and Power Stage | 2 Output | 70 kHz | 50 V | 10 TO 47(V) | PWM | 5.5 mA | Half Bridge (4) | 2 A | 6A | Motor / Motion / Ignition Controllers & Drivers | 10V ~ 47V | - | Brushed DC | Bipolar | - | Brushed DC Motor Drivers | Motor / Motion / Ignition Controllers & Drivers | ||
![]() TB67B000AFG,EL Toshiba | 1269 |
| - | Surface Mount | 42-SOP (0.330, 8.40mm Width), 34 Leads, Exposed Pad | 34-HSSOP | TB67B000 | Toshiba | 1000 | - | Toshiba | + 115 C | - | Toshiba Semiconductor and Storage | - 30 C | - | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | HSSOP | - | - | 0.026103 oz | -30 to 115 °C | MouseReel | - | PWM Brushless DC Motor Driver | General Purpose | PMIC - Power Management ICs | IGBT | 13.5V ~ 16.5V | 34 | Driver - Fully Integrated, Control and Power Stage | - | - | - | 100, 240 V | PWM | 0.5 mA | Half Bridge (3) | 2 A | 2A | Motor / Motion / Ignition Controllers & Drivers | 50V ~ 450V | - | Brushless DC (BLDC) | Multiphase | - | Brushless DC Motor Controllers | Motor / Motion / Ignition Controllers & Drivers | ||
![]() TC78H651FNG,EL Toshiba | 17300 |
| - | Surface Mount | TSSOP-16 | 16-TSSOP | TC78H651 | Toshiba | 4000 | - | Toshiba | + 105 C | - | Toshiba Semiconductor and Storage | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.78 W | Active | - | Details | - | - | - | 0.002116 oz | -40°C ~ 105°C | MouseReel | TC78H651FNG | Half Bridge | General Purpose | PMIC - Power Management ICs | DMOS | 1.8V ~ 6V | - | Driver - Fully Integrated, Control and Power Stage | 2 Output | 500 kHz | - | 1.8 V to 6 V | - | 600 uA | Half Bridge (4) | 1.5 A | 1.5A | Motor / Motion / Ignition Controllers & Drivers | 1.8V ~ 6V | - | Brushed DC | Bipolar | - | Brushed DC Motor Drivers | Motor / Motion / Ignition Controllers & Drivers | ||
![]() SI-6635M Sanken Electric Co., Ltd. | 260 | - | Datasheet | Surface Mount | 36-WFQFN Exposed Pad | 36-QFN (6x6) | - | - | - | - | - | - | - | Sanken | - | Motor Driver | - | - | 25(mA) | 5.25(V) | 0(V) | - | 85C | -20C | COMMERCIALC | Bulk | QFN EP | - | Active | No | - | - | - | - | - | -20°C ~ 80°C (TA) | - | - | - | General Purpose | - | NMOS | 10V ~ 30V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | Logic | - | Half Bridge (3) | - | 2A | - | 10V ~ 38V | - | Brushless DC (BLDC) | Multiphase | - | - | - | ||
![]() SIM6880M Sanken Electric Co., Ltd. | 1015 | - | Datasheet | Through Hole | 40-PowerDIP Module | 40-DIP Module | - | - | - | - | - | - | - | Sanken | - | Motor Driver | - | - | - | 400(V) | - | 300(V) | 100C | - | - | Tube | - | - | Active | No | - | - | - | - | - | -30°C ~ 100°C | - | SIM6800M | - | Fan Motor Driver | - | NMOS | 13.5V ~ 16.5V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 300(V) | Parallel | - | Half Bridge (3) | - | 3A | - | 400V | - | Brushless DC (BLDC) | Multiphase | - | - | - | ||
![]() TC78H660FTG(O,EL) Toshiba | 2750 | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | 16V | - | - | - | Quad Half Bridge | 2A | - | - | - | Stepper and DC Brush | - | - | - | - | - | ||
![]() TC78B015FTG(Z,EL) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22V | - | - | - | - | 3A | - | - | - | DC Brushless | - | - | - | - | - | ||
![]() TB67S508FTG(Z,EL) Toshiba | 5088 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | 2.8A | - | - | - | Stepper | - | - | - | - | - | ||
![]() TC78H660FNG(O,EL) Toshiba | 3672 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | 2A | - | - | - | Stepper and DC Brush | - | - | - | - | - | ||
![]() TC78H651AFNG(O,EL) Toshiba | 4126 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5V | - | - | - | - | 2A | - | - | - | Stepper and DC Brush | - | - | - | - | - | ||
![]() TC78B015AFTG(Z,EL) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36V | - | - | - | - | 3A | - | - | - | Three Phase DC Brushless | - | - | - | - | - | ||
![]() TB67S209FTG,EL Toshiba | 4010 |
| - | Surface Mount | P-WQFN-48 | 48-WQFN (7x7) | TB67S209 | Toshiba | 4000 | - | Toshiba | + 85 C | - | Toshiba Semiconductor and Storage | - 20 C | - | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 1.3 W | Active | - | Details | - | - | - | 0.003880 oz | -20°C ~ 85°C | Reel | TB67S209FTG | Bipolar Stepper Motor Driver | General Purpose | PMIC - Power Management ICs | NMOS, PMOS | 4.75V ~ 5.25V | - | Driver - Fully Integrated, Control and Power Stage | 2 Output | 100 kHz | 50 V | 24 V | Parallel | 5.5 mA | Half Bridge (4) | 3 A | 3A | Motor / Motion / Ignition Controllers & Drivers | 10V ~ 47V | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8, 1/16, 1/32 | Stepper Motor Controllers / Drivers | Motor / Motion / Ignition Controllers & Drivers | ||
![]() TB6640FTG,EL Toshiba | 3621 |
| - | Surface Mount | 48-WFQFN Exposed Pad | 48-WQFN (7x7) | - | Toshiba | 4000 | - | Toshiba | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Reel | - | - | General Purpose | PMIC - Power Management ICs | DMOS | 3V ~ 5.5V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | PWM | - | Half Bridge (2) | - | 1A | Motor / Motion / Ignition Controllers & Drivers | 4.5V ~ 38V | - | Brushless DC (BLDC) | Bipolar | - | - | Motor / Motion / Ignition Controllers & Drivers | ||
![]() TB67S149AFTG,EL Toshiba | 3600 |
| - | Surface Mount | 48-WFQFN Exposed Pad | 48-WQFN (7x7) | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Yes | - | - | - | - | -40°C ~ 85°C | - | - | - | General Purpose | - | NMOS | 4.75V ~ 5.25V | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | On/Off | - | - | - | - | - | 10V ~ 40V | - | - | Unipolar | - | - | - | ||
![]() TC78H670FTG(O,EL) Toshiba | 21691852 |
| - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 2-phase Bipolar | - | - | - | - | Stepper Motor | - | - | - | - | - | ||
![]() TB67H480FNG,EL Toshiba | 3914 |
| - | - | HTSSOP-28 | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 V to 24 V | - | - | - | 2 A | - | - | - | - | - | - | - | Half-Bridge Drivers | - | ||
![]() TB67Z850SFTG(O,EL) Toshiba | 4436 | - | Datasheet | - | VQFN-32 | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 3.1 W | - | - | RoHS Compliant | - | 75 V | 8 V | - | - | - | - | - | - | - | - | - | - | - | 8 Output | 20 MHz | 80 V | 5.5 V | - | 15 mA | - | 2 A | - | - | - | - | - | - | - | Gate Drivers | - | ||
![]() TB67Z830SFTG(O,EL) Toshiba | 4436 | - | Datasheet | - | VQFN-32 | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 3.1 W | - | - | RoHS Compliant | - | 75 V | 8 V | - | - | - | - | - | - | - | - | - | - | - | 8 Output | 20 MHz | 80 V | 5.5 V | - | 15 mA | - | 2 A | - | - | - | - | - | - | - | Gate Drivers | - | ||
![]() TB67Z833HFTG(O,EL) Toshiba | 4425 | - | Datasheet | - | WQFN-40 | - | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 4 W | - | - | RoHS Compliant | - | 75 V | 8 V | - | - | - | - | - | - | - | - | - | - | - | 12 Output | 20 MHz | 80 V | 5.5 V | - | 15 mA | - | 2 A | - | - | - | - | - | - | - | Gate Drivers | - |