- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Logic Function | Output Current-Max | Halogen Free | Output Current per Channel | Reference Voltage | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | RMS Current (Irms) | Fault Protection | Screening Level | High Level Output Current | Low Level Output Current | Turn On Time | High Side Driver | Turn Off Time | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3921KLPTR-T Allegro MicroSystems | 52000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | - | - | -40°C~150°C TA | Cut Tape (CT) | 2010 | - | e3 | yes | Active | 2 (1 Year) | 28 | EAR99 | - | Matte Tin (Sn) | Automotive | - | 8542.39.00.01 | 5.5V~50V | DUAL | GULL WING | 260 | - | 12V | 0.65mm | - | 40 | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | PWM | - | - | - | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 μs | YES | 0.15 μs | - | Brushed DC | - | - | - | 1.2mm | 9.7mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRV8313RHH Texas Instruments | 1500 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 36 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 8V~60V | QUAD | NO LEAD | - | - | 24V | 0.5mm | - | - | DRV8313 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 60V | - | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | AND | - | - | - | - | - | - | - | 8V~60V | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1mm | - | 6mm | 6mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8833CRTER Texas Instruments | 60822 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | DC Motors, General Purpose, Solenoids | ALSO OPERATES WITH THE RANGE OF 0V TO 5.5V SUPPLY | - | 2.7V~10.8V | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | DRV8833 | - | - | - | - | - | 1A | 10.8V | - | - | 2.7V | - | PWM | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | 600mA | - | 3mA | - | - | 2.7V~10.8V | - | Over Temperature, Short Circuit | - | - | - | - | - | - | - | - | - | - | 800μm | - | 3mm | 3mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8829PWPR Texas Instruments | 770 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | - | - | e4 | yes | Active | 3 (168 Hours) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 8.2V~45V | DUAL | GULL WING | 260 | - | 24V | 0.65mm | - | - | DRV8829 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 45V | 24V | 8.2V | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | 8mA | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | 8.2V~45V | - | - | - | - | - | - | - | - | - | Brushed DC | Bipolar | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8827LFQA-NH ON Semiconductor | 1740 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | 51.5kHz | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 24 | - | - | Tin (Sn) | General Purpose | - | - | 8V~35V | QUAD | - | - | - | 24V | 0.5mm | - | - | LV8827 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | 8V | - | Parallel, PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 4mA | Half Bridge (3) | 1.35W | - | AND | - | Halogen Free | - | - | - | 35V | 1.5A | 8V~35V | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 765μm | - | 4mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP8024-H/PT Microchip Technology | 3250 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TQFP Exposed Pad | - | 48 | 9.071791g | 461kHz | - | -40°C~150°C TA | Tube | 2007 | - | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - annealed | General Purpose | - | - | 6V~28V | QUAD | GULL WING | 260 | - | 13V | 0.5mm | 461kHz | 40 | MCP8024 | - | Controller - Commutation, Direction Management | 3 | - | 12V | - | - | - | - | 6V | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | 500mA | - | - | - | - | 1.25V | 0.5mA | 28V | 500mA | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 1.05mm | - | 7mm | 7mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MTS2916A-LGC1 Microchip Technology | 483 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 24-BFSOP (0.295, 7.50mm Width) | - | 24 | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 3 (168 Hours) | 24 | - | - | Matte Tin (Sn) - annealed | General Purpose | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | 40 | MTS2916A | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 30V | 5.5V | 5V | 4.5V | - | Parallel | STEPPER MOTOR CONTROLLER | - | 800μA | Half Bridge (4) | - | - | - | - | - | - | - | 1mA | - | - | 10V~40V | - | - | TS 16949 | - | - | - | - | - | - | Brushed DC | Bipolar | 1, 1/2 | - | 2.642mm | 15.697mm | 7.518mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8832QDGQRQ1 Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10 | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 10 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Battery Powered | - | - | 2.75V~6.8V | DUAL | GULL WING | 260 | - | 3V | 0.5mm | - | - | DRV8832 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 1.285V | - | - | 6.8V | 3/6V | 2.75V | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | 1.4mA | Half Bridge (2) | - | - | AND | - | - | - | - | 2mA | - | - | 2.75V~6.8V | - | - | - | - | - | - | - | - | - | Brushed DC | Bipolar | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB11961V-TLM-E ON Semiconductor | 1990 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2013 | - | e6 | yes | Active | 3 (168 Hours) | 16 | - | - | Tin/Bismuth (Sn/Bi) | Fan Motor Driver | - | 8542.39.00.01 | 4.5V~16V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 16V | - | 12V | 4.5V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 24mA | Half Bridge (2) | 800mW | - | AND | - | - | - | - | - | - | - | 4.5V~16V | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | 1.5mm | 5.2mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8303DCA Texas Instruments | 64 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 48 | - | 200kHz | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 6V~60V | DUAL | GULL WING | 260 | - | 8V | 0.5mm | - | - | DRV8303 | - | Controller - Commutation, Direction Management | 3 | - | 67V | - | - | - | - | 6V | - | SPI | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge (3) | - | 2.3A | - | - | - | - | - | - | 60V | 1.7A | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8842PWP Texas Instruments | 50 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | 120.003531mg | 50kHz | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 8.2V~45V | DUAL | GULL WING | 260 | - | 24V | 0.65mm | - | - | DRV8842 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 3.3V | - | - | - | - | 8.2V | - | Parallel | STEPPER MOTOR CONTROLLER | 5mA | - | Half Bridge (2) | - | - | AND, Inverter | 5A | - | - | - | 8mA | 45V | 3.5A | 8.2V~45V | - | - | - | -32mA | 32mA | - | - | - | Brushed | Brushed DC | Bipolar | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6226PD STMicroelectronics | 5 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | -25°C~125°C TJ | Tube | - | STSPIN L62 | e3 | - | Active | 3 (168 Hours) | 36 | EAR99 | 730mOhm | Matte Tin (Sn) - annealed | General Purpose | - | - | 8V~52V | DUAL | GULL WING | - | - | 48V | 0.65mm | - | - | L6226 | - | Driver - Fully Integrated, Control and Power Stage | - | - | 52V | 2.8A | 48V | - | - | 8V | 4 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | - | - | - | - | 1.4A | - | - | 52V | 1.4A | 8V~52V | - | - | - | - | - | - | - | - | Brushed | Brushed DC | Bipolar | - | 3.3mm | - | 16mm | 11.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6226D STMicroelectronics | 28 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -25°C~125°C TJ | Tube | - | STSPIN L62 | e4 | - | Active | 3 (168 Hours) | 24 | EAR99 | 730mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 8V~52V | DUAL | GULL WING | - | - | 48V | 1.27mm | - | - | L6226 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | 52V | 2.8A | 48V | - | - | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | - | AND | - | - | 1.4A | - | - | 52V | 1.4A | 8V~52V | - | - | - | - | - | - | - | - | Brushed | Brushed DC | Bipolar | - | 2.35mm | - | 15.6mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNH7100BASTR STMicroelectronics | 30016 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, VIPOWER™ | - | - | Active | 3 (168 Hours) | - | - | - | - | Automotive | - | - | 4V~28V | - | - | - | - | - | - | - | - | VNH7100 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | PWM | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | 4V~28V | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A4953ELJTR-T Allegro MicroSystems | 6000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) | General Purpose | - | - | 8V~40V | DUAL | GULL WING | 260 | - | - | - | - | 40 | A4953 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | 8V | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | 2A | - | - | - | - | 40V | 2A | 8V~40V | - | - | - | - | - | - | - | - | Brushed | Brushed DC | - | - | 1.55mm | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() A3988SJPTR-T Allegro MicroSystems | 10 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 48-LQFP Exposed Pad | - | 48 | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 2 (1 Year) | 48 | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 8542.39.00.01 | 3V~5.5V | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | - | 40 | A3988 | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 5.5V | 3.3/536V | 3V | - | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (8) | - | - | - | - | - | - | - | 10mA | - | - | 8V~36V | - | - | - | - | - | - | - | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4 | - | 1.6mm | 7mm | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRV8821DCA Texas Instruments | 2 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | YES | 48 | - | 50kHz | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 8V~32V | DUAL | GULL WING | 260 | - | 24V | 0.5mm | - | - | DRV8821 | - | Driver - Fully Integrated, Control and Power Stage | 8 | - | - | 1.5A | - | 32V | 24V | 8V | - | Logic | - | - | 5mA | Half Bridge (8) | - | - | AND | - | - | - | - | - | 3.4V | 1.5A | 8V~32V | 1A | - | - | - | - | - | - | - | Stepper | - | Bipolar | 1, 1/2, 1/4, 1/8 | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6208QTR STMicroelectronics | 8 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | STSPIN L62 | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | - | Matte Tin (Sn) - annealed | General Purpose | - | - | 8V~52V | QUAD | - | 260 | - | 48V | 0.5mm | - | 40 | L6208 | S-XQCC-N48 | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | 5.6A | - | - | - | 8V | - | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | 10mA | - | - | 8V~52V | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2 | - | 1mm | 7mm | 7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV11873PWPR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16 | - | 100kHz | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Fan Motor Driver | - | - | 5V~16V | DUAL | GULL WING | 260 | - | 12V | - | - | - | DRV11873 | - | Driver - Fully Integrated, Control and Power Stage | 3 | - | - | - | - | - | - | 5V | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 2.7mA | Half Bridge (3) | - | - | - | 2A | - | - | - | 5mA | 16V | 1.5A | 0V~17V | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNH2SP30TR-E STMicroelectronics | 1 | - | Datasheet | - | - | Surface Mount | Surface Mount | 30-MPSO, MultiPowerSO | - | 30 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | STripFET™, VIPower™ | e3 | - | Obsolete | 3 (168 Hours) | 30 | EAR99 | - | Matte Tin (Sn) - annealed | Automotive | - | - | 5.5V~16V | DUAL | GULL WING | 250 | - | 9V | - | - | 30 | VNH2SP | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 30A | - | - | - | 5.5V | - | PWM | BRUSH DC MOTOR CONTROLLER | 30mA | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | 5.5V~16V | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | 2.25mm | - | 17.2mm | 16mm | - | No | - | ROHS3 Compliant | Lead Free |