- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Logic Function | Output Current-Max | Halogen Free | Output Current per Channel | Supply Current-Max (Isup) | Voltage - Load | Fault Protection | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 150°C | -20°C | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | - | - | AND | - | - | - | - | 10V~38V | - | - | Bipolar | 1, 1/2, 1/4 | - | - | - | - | RoHS Compliant | - | ||
![]() SMA6823MHLF2451 Sanken | 984 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 24-SSIP Formed Leads | - | - | - | - | - | - | -20°C~150°C TJ | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | 24 | - | - | - | - | Appliance | ALSO REQUIRED VBB SUPPLY MAX 400V | 8542.39.00.01 | 13.5V~16.5V | ZIG-ZAG | - | - | - | 15V | 1.27mm | - | - | - | - | R-PZMA-T24 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 16.5V | - | - | 13.5V | Parallel | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | AND | - | - | - | - | 400V Max | - | AC, Synchronous | - | - | 4.2mm | 31mm | 10.2mm | - | RoHS Compliant | - | ||
Tiny WHSL | 30 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | 16-SSOP | 130.010913mg | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -20°C | General Purpose | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 500kHz | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.5V | - | - | - | - | Parallel | - | 500μA | - | Half Bridge (2) | - | - | AND | - | - | - | - | 2.5V~15V | - | Brushed DC | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMC222-LI Trinamic Motion Control GmbH | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-VQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | Tray | 2011 | - | e3 | - | Obsolete | 2 (1 Year) | 32 | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | 8542.39.00.01 | 3.3V~5V | QUAD | NO LEAD | - | - | - | 0.65mm | - | - | - | - | S-XQCC-N32 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 29V | 8/29V | - | 8V | I2C | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | 8V~29V | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | 0.9mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() TB62213AHQ Toshiba Semiconductor and Storage | 10000 | - | - | - | - | - | Through Hole | 25-SIP Formed Leads | NO | - | - | - | - | - | -20°C~150°C TJ | Tray | 2015 | - | - | - | Obsolete | 1 (Unlimited) | 25 | - | - | - | - | General Purpose | - | 8542.39.00.01 | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | 1mm | - | - | - | - | R-PZIP-T25 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.25V | - | - | 4.75V | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | 10V~38V | - | - | Bipolar | 1, 1/2, 1/4 | 19.37mm | 28.8mm | 4.5mm | - | RoHS Compliant | - | ||
![]() LV8491CT-TE-L-H ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 10-XFBGA, WLBGA | - | 10 | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2010 | - | e1 | yes | Obsolete | 1 (Unlimited) | 10 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8542.39.00.01 | 2.2V~3.3V | BOTTOM | BALL | NOT SPECIFIED | - | 2.8V | 0.4mm | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 3.3V | - | 2.8V | - | - | I2C | ANALOG CIRCUIT | - | 1mA | Half Bridge (2) | 350mW | - | AND | - | Halogen Free | - | - | 2.2V~3.3V | - | Piezo | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LV8063FA-BH ON Semiconductor | 5050 | - | Datasheet | - | LIFETIME (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | -30°C~95°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | - | Tin (Sn) | - | - | Fan Motor Driver | - | - | 2.2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.5mm | - | - | NOT SPECIFIED | LV8063 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | 6V | 6V | 5V | - | 2.5V | PWM | BRUSH DC MOTOR CONTROLLER | - | 3mA | Half Bridge (2) | 200mW | - | - | - | Halogen Free | - | - | 2.2V~6V | - | Brushed DC | - | - | - | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
![]() LB11660FV-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -30°C~90°C TA | Tube | 2007 | - | e6 | yes | Obsolete | 3 (168 Hours) | 16 | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Motor Driver | ALSO OPERATES IN 3 TO 15V SUPPLY | 8542.39.00.01 | 4V~15V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | 20V | - | 15V | - | 12V | - | 4V | Parallel, PWM | BRUSHLESS DC MOTOR CONTROLLER | - | - | High Side (2) | 800mW | - | AND | - | Halogen Free | - | 12mA | 3V~15V | - | Brushless DC (BLDC) | - | - | 1.5mm | 5.2mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() BM6207FS-E2 ROHM Semiconductor | 50 | - | - | 13 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | IT ALSO REQUIRES 310 V | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.8mm | - | - | NOT SPECIFIED | - | R-PDSO-G36 | - | - | - | - | 4A | - | 16.5V | - | - | 13.5V | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | 2.5A | - | - | Over Temperature | - | - | - | 2.2mm | 22mm | 11.4mm | - | ROHS3 Compliant | - | ||
![]() STK621-141A-E ON Semiconductor | 200 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LB1861M-W-AH ON Semiconductor | 3606 |
| Datasheet | - | LAST SHIPMENTS (Last Updated: 1 month ago) | - | - | - | YES | - | - | - | 80°C | -30°C | - | Tape & Reel (TR) | 2013 | - | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 6.7V | 1mm | - | - | - | - | R-PDSO-G14 | - | - | - | - | - | - | 7V | - | COMMERCIAL EXTENDED | 6.4V | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | - | - | 1.5A | - | - | 50mA | - | - | - | - | - | 1.7mm | 8mm | 4.4mm | - | RoHS Compliant | - | ||
![]() A3906SES-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | - | - | - | - | - | -20°C~150°C TJ | Bulk | 2010 | - | e3 | - | Obsolete | 2 (1 Year) | 20 | EAR99 | MATTE TIN | - | - | Battery Powered | - | 8542.39.00.01 | 2.5V~9V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | - | 40 | A3906 | S-PQCC-N20 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 9V | - | - | 2.5V | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | 2.5V~9V | - | Brushed DC | Bipolar | 1, 1/2 | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 6 |
| - | - | - | Surface Mount | Surface Mount | 16-BSOP (0.252, 6.40mm Width) + 2 Heat Tabs | - | - | - | - | - | - | -30°C~75°C TA | Tape & Reel (TR) | 2014 | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | - | - | AND | - | - | - | - | 2.7V~22V | - | - | Bipolar | - | - | - | - | - | RoHS Compliant | - | ||
![]() A5990GEVSR-T Allegro MicroSystems | 699 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 40 | - | Matte Tin (Sn) | - | - | General Purpose | - | 8542.39.00.01 | 8V~40V | QUAD | NO LEAD | NOT SPECIFIED | - | - | 0.5mm | - | - | NOT SPECIFIED | - | S-XQCC-N40 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | 8V | PWM | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (8) | - | - | - | - | - | - | - | 8V~40V | - | Brushless DC (BLDC) | Bipolar | - | 1mm | 6mm | 6mm | - | ROHS3 Compliant | - | ||
![]() NJM3773FM2 NJR Corporation/NJRC | 2 | - | - | 12 Weeks | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | - | - | -20°C~125°C TJ | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | 10V~40V | - | - | Bipolar | 1, 1/2 | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90287KZC-AAA-000-SP Melexis Technologies NV | 11 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-SMD, Flat Lead | - | - | - | - | - | - | -40°C~150°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Fan Motor Driver | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMA6853MX LF2451 Sanken | 41 |
| Datasheet | 12 Weeks | - | - | Through Hole | 24-SSIP Formed Leads | NO | - | - | - | - | - | -20°C~150°C TJ | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | 24 | - | - | - | - | Appliance | ALSO REQUIRED VBB SUPPLY MAX 400V | 8542.39.00.01 | 13.5V~16.5V | ZIG-ZAG | - | - | - | 15V | 1.27mm | unknown | - | - | - | R-PZMA-T24 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 16.5V | - | - | 13.5V | Parallel | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | - | 400V Max | - | AC, Synchronous | - | - | 4.2mm | 31mm | 10.2mm | - | RoHS Compliant | - | ||
![]() TMCC160-LC-CANOPEN Trinamic Motion Control GmbH | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | 51-LLGA | - | - | - | - | - | - | -25°C~85°C TJ | Tray | 2015 | motionCookie™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | 24V | - | - | - | - | - | - | CAN, SPI, UART | - | - | - | Pre-Driver - Half Bridge (3) | - | 1A | - | - | - | - | - | - | - | Brushless DC (BLDC), PMSM | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 20 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-VQFN (5x5) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | General Purpose | - | - | 10V~45V | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel, PWM | - | - | - | Half Bridge (2) | - | - | AND | - | - | - | - | 10V~45V | - | Brushed DC | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BD6201FS-E2 ROHM Semiconductor | In Stock | - | - | 8 Weeks | - | - | - | SOP | - | 32 | - | - | - | - | -40°C~110°C TA | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Appliance | - | - | 10V~18V | - | - | - | - | - | - | - | - | - | BD6201 | - | Controller - Commutation, Direction Management | 6 | - | 7V | - | - | - | - | - | - | Parallel | - | - | - | - | - | 15mA | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |