- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Output Current | Current - Output | Logic Function | Output Current-Max | Supply Current-Max (Isup) | Voltage - Load | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90297LLW-ABF-206-SP Melexis Technologies NV | 38 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | Fan Motor Driver | - | - | 3.3V~18V | - | - | - | - | - | - | - | - | - | - | - | Driver | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMIS30511C5112RG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 24-SOIC | - | - | - | -40°C~160°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 125°C | -40°C | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | AMIS-30511 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 5V | - | - | - | - | SPI | 5.25V | 4.75V | - | 18mA | Half Bridge (4) | - | - | AND | - | - | 6V~30V | - | - | Bipolar | 1 ~ 1/32 | - | - | - | No | - | RoHS Compliant | - | ||
![]() SLA7070MPRT Sanken | 885 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 23-SSIP Exposed Tab, Formed Lead | - | - | - | - | - | - | -20°C~150°C TJ | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | 23 | - | - | - | - | General Purpose | - | 8542.39.00.01 | 3V~5.5V | ZIG-ZAG | - | NOT SPECIFIED | - | 5V | - | unknown | NOT SPECIFIED | - | - | R-XZFM-T23 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.5V | - | - | 3V | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | Low Side (4) | - | - | AND | - | - | 10V~44V | - | - | Unipolar | 1, 1/2 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH292-PL-B Diodes Incorporated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 5-SIP | - | - | - | - | - | - | -20°C~150°C TJ | Bulk | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | INPUT VOLTAGE LIMIT-MAX=8 | 8542.39.00.01 | 1.8V~5.75V | SINGLE | - | 260 | - | 5V | 0.95mm | - | 40 | AH292 | - | R-PSIP-T5 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 5.75V | - | - | 1.8V | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | - | AND | - | - | 1.8V~5.75V | - | Brushless DC (BLDC) | - | - | - | 5.22mm | 1.55mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TPIC43T02DA Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 38-TSSOP (0.240, 6.10mm Width) | - | 38 | - | 202.387246mg | - | - | 0°C~150°C TJ | Tube | - | - | e4 | no | Obsolete | 1 (Unlimited) | 38 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 18V~28V | DUAL | GULL WING | 220 | - | 24V | 0.65mm | not_compliant | NOT SPECIFIED | TPIC43T02 | - | - | Controller - Commutation, Direction Management | 1 | Not Qualified | 19V | 24V | 28V | - | - | - | Serial | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (3) | 10mA | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 6.2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BU6906GF-TL ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Flat Leads | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 1 (Unlimited) | 6 | - | - | - | - | Fan Motor Driver | - | 8542.39.00.01 | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | - | 5V | 0.95mm | - | NOT SPECIFIED | - | - | R-PDSO-F6 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.5V | - | - | 1.8V | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | AND | - | - | 1.8V~5.5V | - | Brushless DC (BLDC) | - | - | 1.15mm | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() SX68001MH Sanken | 65 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 36-SOP (0.449, 11.40mm Width), 24 Leads, Exposed Pad | - | - | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 27 | - | - | - | - | Appliance | - | 8542.39.00.01 | 13.5V~16.5V | DUAL | GULL WING | NOT SPECIFIED | - | 15V | 1.2mm | - | NOT SPECIFIED | - | - | R-PDSO-G27 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 16.5V | - | - | 13.5V | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | AND | - | - | 200V Max | - | Brushless DC (BLDC) | - | - | 2.5mm | 22mm | 11.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() TMC5031-LA Trinamic Motion Control GmbH | 84 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~125°C TJ | Tray | 2013 | - | e3 | - | Active | 3 (168 Hours) | 48 | - | Matte Tin (Sn) | - | - | General Purpose | ALSO OPERATES IN 5.5 TO 16V SUPPLY | 8542.39.00.01 | 3.3V~5V | QUAD | NO LEAD | NOT SPECIFIED | - | - | 0.5mm | - | NOT SPECIFIED | - | - | S-XQCC-N48 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.4V | - | - | 4.7V | SPI | - | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (8) | - | - | AND | 2A | - | 4.75V~16V | - | - | Bipolar | 1 ~ 1/256 | 0.9mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() NTE1844 NTE Electronics, Inc. | In Stock | - | Datasheet | - | - | - | SIP | NO | 4 | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | 4 | EAR99 | - | - | - | - | - | - | - | SINGLE | - | - | - | 12V | 2mm | - | - | - | - | - | - | - | Not Qualified | - | - | - | 12V | COMMERCIAL | - | - | - | - | - | - | - | - | 2A | - | - | 1.2mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LV8807QA-MH ON Semiconductor | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH284-PG-B Diodes Incorporated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SSIP | - | 4 | - | - | - | - | -40°C~150°C TJ | Bulk | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | - | - | 3.8V~20V | SINGLE | - | 260 | - | 12V | 1.27mm | - | 40 | AH284 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 20V | - | - | 3.8V | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | - | AND | - | - | 3.8V~20V | - | Brushless DC (BLDC) | - | - | 5.27mm | 5.22mm | 1.55mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LV8404T-TLM-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MPC17559EPR2 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 56-VFQFN | - | - | - | - | - | - | -20°C~65°C TA | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | Battery Powered | - | - | 1.8V~3.5V | - | - | - | - | - | - | - | - | MPC17559 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | UNIVERSAL MOTOR CONTROLLER | - | Half Bridge (10) | - | - | - | - | - | 0.9V~3.5V | - | Brushless DC (BLDC), Brushed DC | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AM4953FMPTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 8-SO-EP | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 105°C | -40°C | Fan Motor Driver | - | - | 2.2V~16V | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | 16V | - | - | - | - | Parallel | - | - | - | - | Half Bridge (2) | - | - | AND | - | - | 2.2V~16V | - | Brushed DC | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AH291-YG-13 Diodes Incorporated | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Through Hole | Surface Mount | SOT-89-5/6 | - | 4 | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e3 | yes | Obsolete | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | - | - | 1.8V~5.75V | DUAL | FLAT | 260 | - | 5V | 1.5mm | - | 40 | AH291 | - | R-PDSO-F5 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.75V | - | - | 1.8V | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | - | AND | - | - | 1.8V~5.75V | - | Brushless DC (BLDC) | - | - | 1.6mm | - | 2.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LA6565-A-TE-L-E ON Semiconductor | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UC3635N Texas Instruments | In Stock | - | Datasheet | - | - | - | PDIP | NO | 16 | - | - | 70°C | - | - | - | - | - | - | no | - | - | 16 | - | - | - | - | - | MOTION CONTROL APPLICATIONS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 12V | 2.54mm | - | NOT SPECIFIED | - | 16 | - | - | - | Not Qualified | - | - | 15V | 12V | COMMERCIAL | 8V | - | - | - | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 19.305mm | 7.62mm | - | - | RoHS Compliant | Contains Lead | ||
![]() A4985SLPTR-T Allegro MicroSystems | 3093 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 2 (1 Year) | 24 | - | Matte Tin (Sn) | - | - | General Purpose | ALSO OPERATES WITH THE RANGE OF 8V-35V SUPPLY | - | 3V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 40 | A4985 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 35V | - | 5.5V | - | - | 3V | Logic | - | - | - | - | Half Bridge (4) | - | - | - | - | 8mA | 8V~35V | Stepper | - | Bipolar | 1, 1/2, 1/4, 1/8 | - | 7.8mm | 4.4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() LB1897D-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS8AES08WEX Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |