- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Logic Function | Halogen Free | Output Current per Channel | Supply Current-Max (Isup) | Voltage - Load | Interface IC Type | Consumer IC Type | Turn On Time | Turn Off Time | Built-in Protections | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV8415XA-MH ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | LAST SHIPMENTS (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 32-WFBGA, WLCSP | - | 32 | -20°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e1 | yes | Obsolete | 1 (Unlimited) | 32 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Camera | - | 8542.39.00.01 | 2.7V~5.5V | BOTTOM | BALL | - | - | 3.3V | 0.4mm | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 5.5V | - | - | - | 2.7V | Serial | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | AND | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | 0.69mm | 2.47mm | 2.47mm | No | - | RoHS Compliant | Lead Free | ||
![]() AH9486-WUF-7 Diodes Incorporated | 8 |
| Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 Flat Leads | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 3 (168 Hours) | 6 | - | - | Matte Tin (Sn) | - | - | Fan Motor Driver | - | 8542.39.00.01 | 2V~6V | DUAL | - | NOT SPECIFIED | - | 5V | 0.95mm | - | - | NOT SPECIFIED | - | - | R-PDSO-F6 | Driver - Fully Integrated, Control and Power Stage | - | - | - | 6V | - | - | 2V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (2) | - | AND | - | - | - | 2V~6V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 0.8mm | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() IRMCF341TR Infineon Technologies | 5000 |
| Datasheet | 21 Weeks | - | - | Surface Mount | 64-LQFP | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | MCE™ | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | - | Appliance | IT CAN ALSO OPERATE WITH 1.8V INPUT SUPPLY | 8542.39.00.01 | 1.62V~1.98V 3V~3.6V | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | - | - | NOT SPECIFIED | IRMCF341 | - | S-PQFP-G64 | Controller - Commutation, Direction Management | - | Not Qualified | - | 3.6V | - | - | 3V | I2C, RS-232, SPI | AC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | AC, Synchronous | - | - | 1.6mm | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() MAX31760AEE Maxim Integrated | 45 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | -40°C~125°C TA | Tube | 2006 | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | Fan Controller | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | 0.635mm | - | 6.4MHz | - | MAX31760 | - | - | Controller - Speed | - | - | - | 3.6V | - | - | 3V | I2C, PWM | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.89mm | No | Unknown | ROHS3 Compliant | - | ||
![]() AMT49406GESSR Allegro MicroSystems | 10 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 24 | - | - | - | - | - | Fan Controller | - | - | 5.5V~50V | QUAD | NO LEAD | - | - | 8V | 0.5mm | - | - | - | - | - | S-XQCC-N24 | Controller - Commutation, Direction Management | - | - | - | 50V | - | - | 5.5V | Analog, I2C, PWM | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | 12mA | - | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | 0.8mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() IRSM836-044MATR Infineon Technologies | 18618 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 36-PowerVQFN | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | Appliance | - | 8542.39.00.01 | 13.5V~16.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 15V | - | - | - | NOT SPECIFIED | IRSM836-044 | - | S-PQMA-N36 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | 16.5V | 15V | - | 13.5V | Parallel | AC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | 3.35mA | 200V Max | - | - | - | - | - | - | AC, Synchronous | - | - | 1mm | 12mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() IRSM836-035MATR Infineon Technologies | 15 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 36-PowerVQFN | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | Appliance | - | 8542.39.00.01 | 13.5V~16.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 15V | - | - | - | NOT SPECIFIED | IRSM836-035 | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | 15V | - | - | Parallel | AC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | 10mA | 400V Max | - | - | - | - | - | - | AC, Synchronous | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMC2202-WA-T Trinamic Motion Control GmbH | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) | - | - | General Purpose | ALSO REQUIRES 3.3V TO 5.25V IO SUPPLY VOLTAGE | - | 5.5V~36V | QUAD | NO LEAD | 260 | - | 24V | 0.5mm | - | - | NOT SPECIFIED | - | - | S-XQCC-N32 | Driver - Fully Integrated, Control and Power Stage | - | - | - | 36V | - | - | 5.5V | Logic, UART | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | 5.5V~36V | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/256 | 0.9mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() TLE6281G Infineon Technologies | 8226 | - | Datasheet | - | - | - | - | SOIC | YES | 20 | - | Tape & Reel | - | - | - | yes | - | 3 (168 Hours) | 20 | EAR99 | - | - | 150°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 14V | - | - | - | - | - | 20 | - | - | 1 | - | - | 60V | - | - | 7.5V | - | - | 15mA | - | - | - | Halogen Free | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | 0.07 µs | 0.05 µs | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE SINK | - | - | - | 2.65mm | - | 7.6mm | No | - | RoHS Compliant | Contains Lead | ||
![]() IRSM836-045MATR Infineon Technologies | 25 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 37-PowerVQFN | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | 37 | - | - | - | - | - | Appliance | - | 8542.39.00.01 | 13.5V~16.5V | QUAD | NO LEAD | NOT SPECIFIED | - | 15V | - | - | - | NOT SPECIFIED | IRSM836-045 | - | S-PQMA-N37 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | 16.5V | 15V | - | 13.5V | Parallel | AC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | 10mA | 400V Max | - | - | - | - | - | - | AC, Synchronous | - | - | 1mm | 12mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() MAX31760AEE T Maxim Integrated | 20 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | Fan Controller | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | 0.635mm | - | - | - | MAX31760 | - | R-PDSO-G16 | Controller - Speed | - | - | - | 3.6V | - | - | 3V | I2C, PWM | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.89mm | No | - | ROHS3 Compliant | - | ||
![]() TMC5160-WA Trinamic Motion Control GmbH | In Stock | - | - | 6 Weeks | - | - | Surface Mount, Wettable Flank | 47-VFQFN Exposed Pad | - | - | -40°C~125°C TJ | Tray | - | - | e3 | - | Obsolete | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | Industrial | - | - | 8V~60V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | SPI, Step/Direction | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | 8V~60V | - | - | - | - | - | - | - | Bipolar | 1 ~ 1/256 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A5949GLPTR-T Allegro MicroSystems | 157 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STK625-728SG-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tube | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 10 |
| - | 17 Weeks | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | 5.5V~22V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | PWM | - | - | Half Bridge (3) | - | - | - | - | - | 5.5V~22V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PT8A990APE Diodes Incorporated | In Stock | - | Datasheet | 27 Weeks | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | 18 | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | 3V~5.5V | DUAL | - | - | - | - | 2.54mm | compliant | - | - | - | - | R-PDIP-T18 | Controller - Commutation, Direction Management | - | Not Qualified | - | 5V | 4V | - | 3V | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | 4.31mm | 22.84mm | 7.62mm | - | - | RoHS Compliant | - | ||
![]() STK621-712J-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STK621-712K-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IR51HD420 International Rectifier | In Stock | - | Datasheet | - | - | Through Hole | - | SIP | - | 7 | - | Bulk | 2001 | - | e0 | - | - | - | 7 | EAR99 | 3Ohm | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 12V | 2.54mm | - | 100kHz | NOT SPECIFIED | - | 9/7 | - | - | 1 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | - | - | 2W | - | - | 700mA | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | TRANSIENT | SOURCE SINK | - | - | - | 9.52mm | 22.86mm | 3.43mm | - | - | RoHS Compliant | Contains Lead | ||
![]() LB11961-TLM-H-W ON Semiconductor | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |