- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Function | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Current - Output | Voltage - Load | Supply Voltage1-Nom | High Side Driver | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB67H400ANG Toshiba Semiconductor and Storage | 8 |
| - | 12 Weeks | Through Hole | 24-SDIP (0.300, 7.62mm) | - | - | - | -20°C~85°C TA | Tray | - | - | - | Active | Not Applicable | - | - | - | General Purpose | - | 2V~5.5V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel, PWM | - | Half Bridge (4) | - | 10V~47V | - | - | Brushed DC | - | - | - | - | - | RoHS Compliant | ||
![]() DRV8306HRSMR Texas Instruments | 41 |
| - | 6 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 32 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 6V~38V | QUAD | NO LEAD | 8V | 0.4mm | DRV8306 | S-PQCC-N32 | Controller - Commutation, Direction Management | 36V | 6V | PWM | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | 0V~5.5V | - | - | Brushless DC (BLDC) | Multiphase | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() DRV8350RHRGZR Texas Instruments | 4303 | - | - | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | yes | Active | 2 (1 Year) | 48 | - | - | Brushless DC (BLDC) | - | 6V~95V | QUAD | NO LEAD | 10V | 0.5mm | DRV8350 | S-PQCC-N48 | Controller - Commutation, Direction Management | 75V | 9V | Hardware | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | 9V~75V | - | - | Brushless DC (BLDC) | Multiphase | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() DRV8353RHRGZR Texas Instruments | 217 |
| - | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | yes | Active | 2 (1 Year) | 48 | - | - | Brushless DC (BLDC) | - | 6V~95V | QUAD | NO LEAD | 10V | 0.5mm | DRV8353 | S-PQCC-N48 | Controller - Commutation, Direction Management | 75V | 9V | Hardware | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | 9V~75V | - | - | Brushless DC (BLDC) | Multiphase | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() TMC2590-TA-T Trinamic Motion Control GmbH | 50 | - | Datasheet | 6 Weeks | Surface Mount | 32-TQFP Exposed Pad | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | stallGuard™ | - | - | Active | 3 (168 Hours) | - | - | - | Printer | - | 3V~5.25V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | SPI, Step/Direction | - | Half Bridge (4) | - | 5V~60V | - | - | Universal | Bipolar | 1 ~ 1/256 | - | - | - | ROHS3 Compliant | ||
![]() DRV10975ZRHFR Texas Instruments | 3000 |
| - | 12 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Appliance | - | 6.5V~18V | QUAD | NO LEAD | 12V | 0.5mm | DRV10975 | R-PQCC-N24 | Driver - Fully Integrated, Control and Power Stage | 18V | 6.5V | Analog, I2C, PWM | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | 6.5V~18V | - | - | Brushless DC (BLDC) | Multiphase | - | 1mm | 5mm | 4mm | ROHS3 Compliant | ||
![]() DRV8340SPHPRQ1 Texas Instruments | 4490 |
| - | 6 Weeks | Surface Mount | 48-PowerTQFP | YES | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | ALSO HAS SUPPLY VOLTAGE 5V | 5.5V~60V | QUAD | GULL WING | 3.3V | 0.5mm | DRV8340 | S-PQFP-G48 | Controller - Commutation, Direction Management | - | - | PWM, SPI | - | Half Bridge (3) | - | - | 24V | YES | Brushless DC (BLDC) | Multiphase | - | 1.2mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() LV8800V-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LB11852RV-TLM-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | - | 20-SSOPJ | - | -30°C~95°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Fan Controller | - | 4.5V~5.5V 5.5V~16V | - | - | - | - | - | - | Controller - Speed | - | - | PWM | - | Pre-Driver - Half Bridge (2) | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | ROHS3 Compliant | ||
![]() LV8805V-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 36-LSOP (0.220, 5.60mm Width) Exposed Pad | - | 36-SSOPJ | - | -40°C~95°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Fan Motor Driver | - | 6V~15V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel, PWM | - | Half Bridge (3) | 1.2A | 6V~15V | - | - | Brushless DC (BLDC) | - | - | - | - | - | ROHS3 Compliant | ||
![]() LV8086T-TLM-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | -20°C~75°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | 2.7V~5.5V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (4) | 1.4A | 2V~7V | - | - | Brushed DC | - | - | - | - | - | ROHS3 Compliant | ||
![]() LV8400V-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16-SSOP | - | -20°C~85°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | 2.7V~5.5V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | 1.2A | 4V~15V | - | - | Brushed DC | - | - | - | - | - | ROHS3 Compliant | ||
![]() LV8044LP-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 40-VFQFN | - | 40-VQLP (5x5) | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Camera | - | 2.7V~5.5V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Serial | - | Half Bridge (12) | 400mA | 2.7V~5.5V | - | - | Brushed DC | Bipolar | - | - | - | - | ROHS3 Compliant | ||
![]() LV8019V-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16-SSOP | - | -30°C~85°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | 2.7V~6V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | 1.2A | 3V~7.4V | - | - | Brushed DC | - | - | - | - | - | ROHS3 Compliant | ||
![]() LV8105W-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | - | 48-SQFP (7x7) | - | -20°C~80°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | 16V~28V | - | - | - | - | - | - | Controller - Speed | - | - | Parallel | - | Pre-Driver - Half Bridge (3) | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | ROHS3 Compliant | ||
![]() LV8044LP-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 40-VFQFN | - | 40-VQLP (5x5) | - | -20°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Camera | - | 2.7V~5.5V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Serial | - | Half Bridge (12) | 400mA | 2.7V~5.5V | - | - | Brushed DC | Bipolar | - | - | - | - | ROHS3 Compliant | ||
![]() DRV8350RSRGZT Texas Instruments | 1000 |
| - | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | yes | Active | 2 (1 Year) | 48 | - | - | Brushless DC (BLDC) | - | 6V~95V | QUAD | NO LEAD | 10V | 0.5mm | DRV8350 | S-PQCC-N48 | Controller - Commutation, Direction Management | 75V | 9V | SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | 9V~75V | - | - | Brushless DC (BLDC) | Multiphase | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() CAT3211MUTAG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 12-UFQFN | - | 12-UQFN (1.7x2) | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Haptic Feedback | - | 2.7V~5.5V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | I2C | - | Differential | 600mA | 2.7V~5.5V | - | - | ERM | - | - | - | - | - | ROHS3 Compliant | ||
![]() LV8800V-TLM-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16-SSOP | - | -30°C~95°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Fan Motor Driver | - | 2.2V~6V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | PWM | - | Half Bridge (3) | 700mA | 2.2V~6V | - | - | Brushless DC (BLDC) | - | - | - | - | - | ROHS3 Compliant | ||
![]() LV8804FV-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | - | 20-SSOPJ | - | -30°C~95°C TA | Tape & Box (TB) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | 6V~15V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | On/Off | - | Half Bridge (3) | 1.2A | 6V~15V | - | - | Brushless DC (BLDC) | - | - | - | - | - | ROHS3 Compliant |