- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Current - Output | Supply Current-Max (Isup) | Voltage - Load | High Side Driver | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV8316HGR2G ON Semiconductor | 610 |
| Datasheet | 8 Weeks | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~105°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 14 | Tin (Sn) | Appliance | ALSO OPERATES WITH 3.9V TO 6V | 3.9V~16V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G14 | Controller - Speed | 16V | 6V | Serial | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (2) | - | - | 20V | - | Brushless DC (BLDC) | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() TMC7300-LA-T Trinamic Motion Control GmbH | 45 | - | - | 8 Weeks | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 2V~11V | - | - | - | - | - | - | - | - | - | Driver | - | - | UART | - | Half Bridge (4) | - | - | 2V~5.25V | - | Brushed DC | Bipolar | - | - | - | - | ROHS3 Compliant | ||
![]() TMC262C-LA Trinamic Motion Control GmbH | 30000 | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~125°C TJ | Bulk | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 3V~5.25V | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | SPI, Step/Direction | - | Pre-Driver - Half Bridge (4) | - | - | 9V~59V | - | - | Bipolar | 1 ~ 1/256 | - | - | - | - | ||
![]() DRV3245BEPHPRQ1 Texas Instruments | 60 |
| - | 6 Weeks | Surface Mount | 48-PowerTQFP | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | - | 4.5V~45V | QUAD | GULL WING | - | - | 0.5mm | - | - | DRV3245 | S-PQFP-G48 | Driver | - | - | PWM, SPI | - | Half Bridge (3) | - | - | - | YES | Brushless DC (BLDC) | Multiphase | - | 1.2mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() DRV8873HPWPT Texas Instruments | 7 |
| - | 6 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 3 (168 Hours) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | Industrial | - | 0V~5.5V | DUAL | GULL WING | - | 13.5V | 0.65mm | compliant | - | DRV8873 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | 38V | 4.5V | Hardware | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | - | 4.5V~38V | - | Brushed DC | Unipolar | - | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | ||
![]() STK681-310 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 19-SSIP Formed Leads | - | - | - | 150°C TJ | Tape & Box (TB) | - | - | - | Last Time Buy | 3 (168 Hours) | - | - | General Purpose | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | 4.2A | - | 10V~42V | - | Brushed DC | - | - | - | - | - | ROHS3 Compliant | ||
![]() DRV8350RHRGZT Texas Instruments | 33 |
| - | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | yes | Active | 2 (1 Year) | 48 | - | Brushless DC (BLDC) | - | 6V~95V | QUAD | NO LEAD | - | 10V | 0.5mm | - | - | DRV8350 | S-PQCC-N48 | Controller - Commutation, Direction Management | 75V | 9V | Hardware | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | - | 9V~75V | - | Brushless DC (BLDC) | Multiphase | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() LV88553JA-AH ON Semiconductor | 1820 |
| Datasheet | 4 Weeks | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | e6 | yes | Active | 3 (168 Hours) | 20 | Tin/Bismuth (Sn/Bi) | General Purpose | - | 3.9V~16V | DUAL | GULL WING | - | 12V | 0.5mm | compliant | - | - | R-PDSO-G20 | Controller - Commutation, Direction Management | 16V | 6V | PWM | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge | - | 16mA | - | - | Brushless DC (BLDC) | - | - | 1.5mm | 5.2mm | 4.4mm | - | ||
![]() LV8402V-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16-SSOP | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (4) | 1.4A | - | 1.5V~15V | - | Brushed DC | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE4209GXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | PG-DSO-14 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Automotive | - | 8V~18V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | 700mA | - | 8V~18V | - | Brushed DC, DC Servo | - | - | - | - | - | ROHS3 Compliant | ||
![]() DRV8889QPWPRQ1 Texas Instruments | 9000 | - | - | 12 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~125°C TA | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | - | 0V~5.5V | DUAL | GULL WING | - | 13.5V | - | - | - | - | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | 45V | 4.5V | SPI, Step/Direction | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | 4.5V~45V | - | - | Bipolar | 1 ~ 1/256 | - | - | - | ROHS3 Compliant | ||
![]() TMC5161-AA-T Trinamic Motion Control GmbH | 38 |
| Datasheet | - | Surface Mount | 38-PowerVFQFN | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | stallGuard™ | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | 10V~40V | - | - | - | - | - | - | - | - | - | Driver | - | - | SPI, UART | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | 10V~40V | - | - | Bipolar | >256 Microsteps | - | - | - | ROHS3 Compliant | ||
![]() NCV70517MW002R2G ON Semiconductor | 6000 | - | Datasheet | 24 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | -40°C~145°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 32 | Tin (Sn) | Automotive, Industrial, Medical | - | 6V~29V | QUAD | NO LEAD | NOT SPECIFIED | 14V | 0.5mm | - | NOT SPECIFIED | - | S-XQCC-N32 | Driver - Fully Integrated, Control and Power Stage | 29V | 6V | SPI, Step/Direction | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | 0V~5.5V | - | - | Bipolar | 1 ~ 1/16 | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() DRV8350RSRGZR Texas Instruments | 300 | - | - | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | yes | Active | 2 (1 Year) | 48 | - | Brushless DC (BLDC) | - | 6V~95V | QUAD | NO LEAD | - | 10V | 0.5mm | - | - | DRV8350 | S-PQCC-N48 | Controller - Commutation, Direction Management | 75V | 9V | SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | - | 9V~75V | - | Brushless DC (BLDC) | Multiphase | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() DRV3245AEPHPRQ1 Texas Instruments | 365 |
| - | 6 Weeks | Surface Mount | 48-PowerTQFP | YES | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | - | 4.5V~45V | QUAD | GULL WING | - | - | 0.5mm | - | - | DRV3245 | S-PQFP-G48 | Driver | - | - | PWM, SPI | - | Half Bridge (3) | - | - | 4.5V~45V | YES | Brushless DC (BLDC) | Multiphase | - | 1.2mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() LV8082LP-TE-L-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN | - | 16-VCT (2.6x2.6) | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | Camera | - | 2.5V~6V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (4) | 200mA | - | 2.5V~6V | - | Voice Coil Motor | - | - | - | - | - | ROHS3 Compliant | ||
![]() LV8773-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 28-SDIP (0.500, 12.70mm) Exposed Pad | - | 28-HDIP | - | -20°C~85°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | - | 0V~5.5V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (4) | 2A | - | 9V~32V | - | Brushed DC | Bipolar | 1, 1/2 | - | - | - | ROHS3 Compliant | ||
![]() TMC2209-LA-T Trinamic Motion Control GmbH | 17200 | - | Datasheet | 8 Weeks | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | stallGuard™ | - | - | Active | 3 (168 Hours) | - | - | Automation Control | - | 4.8V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | Step/Direction, UART | - | Step/Direction | - | - | 5.5V~29V | - | - | Bipolar | 1 ~ 1/256 | - | - | - | ROHS3 Compliant | ||
![]() DRV8873SPWPT Texas Instruments | 2789 |
| - | 6 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 3 (168 Hours) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | Industrial | - | 0V~5.5V | DUAL | GULL WING | - | 13.5V | 0.65mm | compliant | - | DRV8873 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | 38V | 4.5V | SPI | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | - | 4.5V~38V | - | Brushed DC | Unipolar | - | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | ||
![]() DRV8873HPWPRQ1 Texas Instruments | 300 | - | - | 6 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive, Industrial | - | 0V~5.5V | DUAL | GULL WING | - | 13.5V | 0.65mm | - | - | DRV8873 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | 38V | 4.5V | Hardware | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | - | 4.5V~38V | - | Brushed DC | Unipolar | - | 1.2mm | 7.8mm | 4.4mm | ROHS3 Compliant |