- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Current - Output | Supply Current-Max (Isup) | Voltage - Load | Consumer IC Type | Output Peak Current Limit-Nom | High Side Driver | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB1909M-TE-L-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | - | 10-MFPS | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | General Purpose | 2.5V~16V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel | - | Half Bridge (4) | 800mA | - | 2.5V~16V | - | - | - | - | Bipolar | - | - | - | - | ROHS3 Compliant | ||
![]() LV8075LP-TE-L-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN | - | 16-VCT (2.6x2.6) | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | General Purpose | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel | - | Half Bridge (2) | 500mA | - | 2.5V~5.5V | - | - | - | Brushed DC | - | - | - | - | - | ROHS3 Compliant | ||
![]() LV88564RTXG ON Semiconductor | 38 |
| Datasheet | 7 Weeks | Surface Mount | 20-VFQFN | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | General Purpose | 3.9V~16V | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | Controller - Commutation, Direction Management | - | - | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | ||
![]() DRV8885RHRT Texas Instruments | 25 |
| - | 6 Weeks | Surface Mount | 28-WFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 2 (1 Year) | 28 | Nickel/Palladium/Gold (Ni/Pd/Au) | Printer | 0V~5.3V | QUAD | NO LEAD | - | 24V | 0.5mm | compliant | - | DRV8885 | R-PQCC-N28 | Driver - Fully Integrated, Control and Power Stage | - | 37V | 8V | Logic | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | 8V~37V | - | - | - | - | Bipolar | 1 ~ 1/16 | 0.8mm | 5.5mm | 3.5mm | RoHS Compliant | ||
![]() LV8136V-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 30-LSSOP (0.220, 5.60mm Width) | - | 30-SSOP | - | -40°C~105°C TA | Tape & Box (TB) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Appliance | 9.5V~16.5V | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | Parallel | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | ROHS3 Compliant | ||
![]() DRV8886RHRR Texas Instruments | 107 | - | - | 6 Weeks | Surface Mount | 28-WFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 2 (1 Year) | 28 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | 0V~5.3V | QUAD | NO LEAD | - | 24V | 0.5mm | compliant | - | DRV8886 | R-PQCC-N28 | Driver - Fully Integrated, Control and Power Stage | - | 37V | 8V | Logic | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | 8V~37V | - | - | - | - | Bipolar | 1 ~ 1/16 | 0.8mm | 5.5mm | 3.5mm | RoHS Compliant | ||
![]() DRV8886ATRHRR Texas Instruments | 1000 | - | - | 12 Weeks | Surface Mount | 28-WFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 2 (1 Year) | 28 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | 0V~5.3V | QUAD | NO LEAD | - | 24V | 0.5mm | compliant | - | DRV8886 | R-PQCC-N28 | Driver - Fully Integrated, Control and Power Stage | - | 37V | 8V | Logic | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | 8V~37V | - | - | - | - | Bipolar | 1 ~ 1/16 | 0.8mm | 5.5mm | 3.5mm | RoHS Compliant | ||
![]() MAX6651EEE Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Fan Controller | 3V~5.5V | - | - | - | - | - | - | - | - | - | Controller - Speed | - | - | - | I2C | - | Pre-Driver - Low Side | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LV8018W-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | - | 48-SQFP (7x7) | - | -20°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | Battery Powered | 2V~3.6V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel | - | Half Bridge (8) | 500mA | - | 1.2V~5.5V | - | - | - | Brushed DC | - | - | - | - | - | ROHS3 Compliant | ||
![]() BTN7970PAKSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-220-7 (Formed Leads) | - | P-TO220-7-11 | - | -40°C~150°C TJ | Tube | NovalithIC™ | - | - | Obsolete | 3 (168 Hours) | - | - | General Purpose | 8V~18V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel | - | Half Bridge | 70A | - | 8V~18V | - | - | - | Brushed DC | - | - | - | - | - | ROHS3 Compliant | ||
![]() DA7280-00FVC Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 12-VQFN | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Automotive, Gaming, Industrial, Mobile, Wearable | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | I2C | - | Half Bridge (2) | - | - | - | CONSUMER CIRCUIT | - | - | ERM, LRA | - | - | - | - | - | RoHS Compliant | ||
![]() LB1980JH-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-SOP (0.311, 7.90mm Width) Exposed Pad + 2 Heat Tabs | - | 28-HSOP-H | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Automotive | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel | - | Half Bridge (3) | 1.3A | - | 5V~22V | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZXBM5409Q-N-U Diodes Incorporated | 8 |
| Datasheet | 23 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~125°C TA | Tube | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 8 | Matte Tin (Sn) | Automotive | 8V~18V | DUAL | - | - | 12V | 2.54mm | - | - | - | R-PDIP-T8 | Driver - Fully Integrated, Control and Power Stage | - | 18V | 8V | - | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | 2.5mA | - | - | - | - | Brushed DC, DC Servo | - | - | 5.334mm | 9.271mm | 7.62mm | RoHS Compliant | ||
![]() DA7282-00FVC Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 12-VQFN | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | Automotive, Gaming, Industrial, Mobile, Wearable | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | I2C | - | Half Bridge (2) | - | - | - | CONSUMER CIRCUIT | - | - | ERM, LRA | - | - | - | - | - | RoHS Compliant | ||
![]() TB67H410NG Toshiba Semiconductor and Storage | 8 |
| - | 12 Weeks | Through Hole | 24-SDIP (0.300, 7.62mm) | - | - | - | -20°C~150°C TJ | Tube | - | - | - | Active | Not Applicable | - | - | General Purpose | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel, PWM | - | Half Bridge (4) | - | - | 10V~47V | - | - | - | Brushed DC | - | - | - | - | - | RoHS Compliant | ||
![]() DRV3245CQPHPRQ1 Texas Instruments | 1000 |
| - | 6 Weeks | Surface Mount | 48-PowerTQFP | YES | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | 4.5V~45V | QUAD | GULL WING | - | - | 0.5mm | - | - | DRV3245 | S-PQFP-G48 | Driver | - | 45V | 4.5V | PWM, SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | 1.2mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() DRV8884RHRR Texas Instruments | 3005 |
| - | 6 Weeks | Surface Mount | 28-WFQFN Exposed Pad | YES | - | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 2 (1 Year) | 28 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | 0V~5.3V | QUAD | NO LEAD | - | 24V | 0.5mm | compliant | - | DRV8884 | R-PQCC-N28 | Driver - Fully Integrated, Control and Power Stage | - | 37V | 8V | Logic | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | 8V~37V | - | - | - | - | Bipolar | 1 ~ 1/16 | 0.8mm | 5.5mm | 3.5mm | RoHS Compliant | ||
![]() DRV8873SPWPR Texas Instruments | 8579 | - | - | 6 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 3 (168 Hours) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | Industrial | 0V~5.5V | DUAL | GULL WING | - | 13.5V | 0.65mm | compliant | - | DRV8873 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | - | 38V | 4.5V | SPI | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | - | 4.5V~38V | - | - | - | Brushed DC | Unipolar | - | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | ||
![]() CS7054YDWR16 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | General Purpose | 8V~16V | DUAL | GULL WING | - | 12V | 1.27mm | - | - | - | R-PDSO-G16 | Controller - Commutation, Direction Management | COMMERCIAL | - | - | Parallel | - | Pre-Driver - Low Side | - | - | - | - | 0.4A | YES | Brushed DC | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() BD62120AEFJ-E2 ROHM Semiconductor | 8 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Industrial grade | -25°C~85°C TA | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 8 | - | Printer | 8V~28V | DUAL | GULL WING | NOT SPECIFIED | 24V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | Driver | - | 28V | 8V | On/Off | BRUSH DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | Brushed DC | - | - | 1mm | 4.9mm | 3.9mm | ROHS3 Compliant |