- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | RoHS | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Current - Output | Output Current-Max | Product Type | Voltage - Load | Screening Level | Output Peak Current Limit-Nom | High Side Driver | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product Category | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB67H410NG Toshiba Semiconductor and Storage | 8 |
| - | 12 Weeks | Through Hole | 24-SDIP (0.300, 7.62mm) | - | - | - | - | - | - | - | -20°C~150°C TJ | Tube | - | - | - | Active | Not Applicable | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel, PWM | - | Half Bridge (4) | - | - | - | 10V~47V | - | - | - | Brushed DC | - | - | - | - | - | - | RoHS Compliant | ||
![]() DRV3245CQPHPRQ1 Texas Instruments | 1000 |
| - | 6 Weeks | Surface Mount | 48-PowerTQFP | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | - | - | 4.5V~45V | QUAD | GULL WING | - | - | 0.5mm | - | - | DRV3245 | S-PQFP-G48 | Driver | - | 45V | 4.5V | PWM, SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | 1.2mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() DRV8884RHRR Texas Instruments | 3005 |
| - | 6 Weeks | Surface Mount | 28-WFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 2 (1 Year) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 0V~5.3V | QUAD | NO LEAD | - | 24V | 0.5mm | compliant | - | DRV8884 | R-PQCC-N28 | Driver - Fully Integrated, Control and Power Stage | - | 37V | 8V | Logic | STEPPER MOTOR CONTROLLER | Half Bridge (4) | - | - | - | 8V~37V | - | - | - | - | Bipolar | 1 ~ 1/16 | - | 0.8mm | 5.5mm | 3.5mm | RoHS Compliant | ||
![]() DRV8873SPWPR Texas Instruments | 8579 | - | - | 6 Weeks | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | e4 | yes | Active | 3 (168 Hours) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Industrial | - | - | 0V~5.5V | DUAL | GULL WING | - | 13.5V | 0.65mm | compliant | - | DRV8873 | R-PDSO-G24 | Driver - Fully Integrated, Control and Power Stage | - | 38V | 4.5V | SPI | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | - | - | 4.5V~38V | - | - | - | Brushed DC | Unipolar | - | - | 1.2mm | 7.8mm | 4.4mm | RoHS Compliant | ||
![]() CS7054YDWR16 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | General Purpose | - | - | 8V~16V | DUAL | GULL WING | - | 12V | 1.27mm | - | - | - | R-PDSO-G16 | Controller - Commutation, Direction Management | COMMERCIAL | - | - | Parallel | - | Pre-Driver - Low Side | - | - | - | - | - | 0.4A | YES | Brushed DC | - | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() BD62120AEFJ-E2 ROHM Semiconductor | 8 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | - | - | Industrial grade | -25°C~85°C TA | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 8 | - | - | Printer | - | - | 8V~28V | DUAL | GULL WING | NOT SPECIFIED | 24V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | Driver | - | 28V | 8V | On/Off | BRUSH DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | Brushed DC | - | - | - | 1mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() DRV10974RUMR Texas Instruments | 108 |
| - | 6 Weeks | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 4.4V~18V | QUAD | NO LEAD | - | 12V | 0.65mm | - | - | DRV10974 | S-PQCC-N16 | Driver - Fully Integrated, Control and Power Stage | - | 18V | 4.4V | PWM | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (3) | - | - | - | 0V~18V | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() DRV8876NPWPR Texas Instruments | 3000 |
| - | 6 Weeks | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | DC Motors, General Purpose, Stepper Motors | - | - | 0V~5.5V | DUAL | GULL WING | 260 | 24V | - | - | NOT SPECIFIED | DRV8876 | R-PDSO-G16 | Driver - Fully Integrated, Control and Power Stage | - | 37V | 4.5V | PWM | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | - | - | - | 4.5V~37V | - | - | - | Brushed DC | Unipolar | - | - | - | - | - | ROHS3 Compliant | ||
![]() DRV10975RHFR Texas Instruments | 18596 |
| - | 6 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Appliance | - | - | 6.5V~18V | QUAD | NO LEAD | - | 12V | 0.5mm | - | - | DRV10975 | R-PQCC-N24 | Driver - Fully Integrated, Control and Power Stage | - | 18V | 6.5V | Analog, I2C, PWM | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | 6.5V~18V | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | 1mm | 5mm | 4mm | ROHS3 Compliant | ||
![]() E-TEA3717DP STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PowerDIP | - | - | - | - | - | 0°C~150°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | TEA3717 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel | - | Half Bridge (2) | - | - | - | 10V~40V | - | - | - | - | Bipolar | 1, 1/2 | - | - | - | - | ROHS3 Compliant | ||
![]() LV8731V-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | 44-SSOPK | - | - | - | - | - | -20°C~85°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | 0V~5.5V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel | - | Half Bridge (4) | 2A | - | - | 9V~32V | - | - | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/16 | - | - | - | - | ROHS3 Compliant | ||
![]() MCP8025A-115E/MP Microchip Technology | 10 |
| Datasheet | 6 Weeks | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tube | - | - | - | Active | 1 (Unlimited) | 40 | - | - | General Purpose | - | - | 6V~19V | QUAD | NO LEAD | 260 | 13V | 0.4mm | compliant | 30 | MCP8025 | S-PQCC-N40 | Controller - Commutation, Direction Management | - | 19V | 6V | PWM | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (3) | - | 0.5A | - | - | AEC-Q100 | - | - | Brushless DC (BLDC) | - | - | - | 0.9mm | 5mm | 5mm | RoHS Compliant | ||
![]() MCP8025AT-115H/MP Microchip Technology | 10 |
| Datasheet | 7 Weeks | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | - | - | - | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 40 | - | - | General Purpose | - | - | 6V~19V | QUAD | NO LEAD | 260 | 13V | 0.4mm | compliant | 30 | MCP8025 | S-PQCC-N40 | Controller - Commutation, Direction Management | - | 19V | 6V | PWM | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (3) | - | 0.5A | - | - | AEC-Q100 | - | - | Brushless DC (BLDC) | - | - | - | 0.9mm | 5mm | 5mm | RoHS Compliant | ||
![]() LV8712T-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A4939KLPTR-T Allegro MicroSystems | 100000 |
| Datasheet | 8 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | 28 | - | - | Automotive | 8542.39.00.01 | - | 5.5V~50V | DUAL | GULL WING | - | 12V | 0.65mm | - | - | - | R-PDSO-G28 | Controller - Commutation, Direction Management | - | 50V | 7V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() DRV3245BQPHPRQ1 Texas Instruments | 93 | - | - | 16 Weeks | Surface Mount | 48-PowerTQFP | YES | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | - | - | 4.5V~45V | QUAD | GULL WING | - | - | 0.5mm | - | - | DRV3245 | S-PQFP-G48 | Driver | - | 45V | 4.5V | SPI | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | 4.5V~45V | - | - | - | Brushless DC (BLDC) | - | - | - | 1.2mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() MCP8025A-115E/PT Microchip Technology | 10 |
| Datasheet | 6 Weeks | Surface Mount | 48-TQFP Exposed Pad | YES | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tray | - | - | - | Active | 3 (168 Hours) | 48 | - | - | General Purpose | - | - | 6V~19V | QUAD | GULL WING | 260 | 13V | 0.5mm | compliant | 30 | MCP8025 | S-XQFP-G48 | Controller - Commutation, Direction Management | - | 19V | 6V | PWM | BRUSHLESS DC MOTOR CONTROLLER | Pre-Driver - Half Bridge (3) | - | 0.5A | - | - | AEC-Q100 | - | - | Brushless DC (BLDC) | - | - | - | 1.2mm | 7mm | 7mm | RoHS Compliant | ||
![]() LV8771VH-TLM-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-LSOP (0.220, 5.60mm Width) + 2 Heat Tabs | - | 28-HSOP | - | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | - | 0V~5.5V | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Parallel | - | Half Bridge (4) | 1.5A | - | - | 9V~32V | - | - | - | - | Bipolar | 1, 1/2, 1/4 | - | - | - | - | ROHS3 Compliant | ||
![]() S76AEVK-AAA-000-BU Melexis Technologies NV | 38 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MMI-01 Applied Motion | In Stock | - | - | - | - | - | - | - | Applied Motion | 1 | Applied Motion | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | Input Devices | - | - | - | - |