- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Current - Output | Min Input Voltage | Logic Function | Output Current-Max | Max Input Voltage | Halogen Free | Output Current per Channel | Supply Current-Max (Isup) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Threshold Voltage | Voltage - Load | Input Current | Max Junction Temperature (Tj) | Drain to Source Resistance | Motor Type | Ambient Temperature Range High | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV8885PWPR Texas Instruments | 1100 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 24 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Printer | - | - | - | 0V~5.3V | DUAL | GULL WING | - | 24V | 0.65mm | - | - | DRV8885 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 37V | - | 8V | - | Logic | - | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | - | 8V~37V | - | - | - | Stepper | - | - | Bipolar | 1 ~ 1/16 | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMD18245T Texas Instruments | 24 | - | - | - | NRND (Last Updated: 5 days ago) | Through Hole | Through Hole | TO-220-15 Formed Leads | - | 15 | - | - | -40°C~150°C TJ | Tube | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 15 | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | CONTAINS DC MOTOR DRIVER | - | 55V | 12V~55V | ZIG-ZAG | - | 260 | 42V | - | - | 40 | LMD18245 | - | Driver - Fully Integrated, Control and Power Stage | - | - | 55V | - | - | - | - | - | 2 | Parallel | STEPPER MOTOR CONTROLLER | - | 8mA | Half Bridge (2) | - | - | - | - | AND | - | - | - | - | - | - | - | - | - | 12V~55V | - | - | - | - | - | Brushed DC | Bipolar | 1, 1/2 | 4.62mm | - | 20.015mm | 17.501mm | 4.496mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() L6227DTR STMicroelectronics | 3000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | -25°C~125°C TJ | Cut Tape (CT) | - | STSPIN L62 | e4 | - | Active | 3 (168 Hours) | 24 | EAR99 | 730mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 8V~52V | DUAL | GULL WING | 250 | 48V | 1.27mm | - | - | L6227 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | 2.8A | 48V | 52V | - | 8V | - | Parallel | STEPPER MOTOR CONTROLLER | - | 1.4A | Half Bridge (4) | - | - | - | - | - | - | - | - | 1.4A | 10mA | - | - | - | - | 8V~52V | - | - | - | - | - | Brushed DC | Bipolar | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC646BEPA Microchip Technology | 28 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~85°C TA | Tube | 2002 | FanSense™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | Fan Controller | - | - | - | 3V~5.5V | DUAL | - | NOT APPLICABLE | 5V | 2.54mm | 30Hz | NOT APPLICABLE | TC646 | - | Controller - Speed | - | Not Qualified | 4.4V | - | - | - | 3.3/5V | 3V | 1 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 400μA | Pre-Driver - Low Side | - | 5mA | - | - | - | - | - | - | - | 0.4mA | 5.5V | - | - | - | - | 200μA | - | - | - | - | Brushless DC (BLDC) | - | - | 3.68mm | - | 9.78mm | 6.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BA6287F-E2 ROHM Semiconductor | 55 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 1999 | - | - | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | - | Media Player | - | - | - | 4.5V~15V | DUAL | GULL WING | - | 9V | 1.27mm | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 9V | - | - | On/Off | BRUSH DC MOTOR CONTROLLER | - | 24mA | Half Bridge (2) | - | - | - | 4.5V | AND | - | 15V | - | - | 67mA | - | - | - | - | 4.5V~15V | - | - | - | - | - | Brushed DC | - | - | - | 1.71mm | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8805PWPR Texas Instruments | 5419 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-PowerTSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 8.2V~60V | DUAL | GULL WING | 260 | 24V | - | - | - | DRV8805 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | 60V | 8.2/60V | 8.2V | - | Logic | STEPPER MOTOR CONTROLLER | - | - | Low Side (4) | - | - | - | - | AND | - | - | - | - | 2.1mA | - | - | - | - | 8.2V~60V | - | - | - | - | - | Brushed DC | Unipolar | 1, 1/2 | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV8804FV-TLM-H ON Semiconductor | 5 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 20-LFSOP (0.173, 4.40mm Width) | - | 20 | - | - | -30°C~95°C TA | Tape & Reel (TR) | 2009 | - | e6 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | - | 6V~15V | DUAL | GULL WING | - | 12V | 0.5mm | - | - | LV8804 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 17V | 1.2A | - | - | - | 6V | - | On/Off | AC MOTOR CONTROLLER | - | 3mA | Half Bridge (3) | - | - | - | - | - | - | - | - | - | 4mA | - | - | - | - | 6V~15V | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 5.2mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L9958XPTR STMicroelectronics | 30000 | - | Datasheet | 30 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 24 | EAR99 | - | Tin (Sn) | General Purpose | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | - | 0.8mm | - | - | L9958 | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | - | - | SPI | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | - | 4V~28V | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STK672-630CN-E ON Semiconductor | 30000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | - | 45kHz | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | - | Tin/Nickel (Sn/Ni) | General Purpose | ALSO OPERATES WITH THE RANGE OF 0V TO 46V SUPPLY, SEATED HT-CALCULATED | - | - | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | 1mm | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | 4.75V | - | Parallel | - | - | - | Half Bridge (2) | - | - | - | - | AND | 10A | - | - | - | - | - | 46V | 2.2A | - | 0V~46V | - | - | - | Stepper | - | - | Unipolar | 1, 1/2 | 4.5mm | - | 29.2mm | 14.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV8313PWP Texas Instruments | 21 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | 120.003531mg | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 8V~60V | DUAL | GULL WING | 260 | 24V | 0.65mm | - | - | DRV8313 | - | Driver - Fully Integrated, Control and Power Stage | 3 | - | - | - | - | - | - | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 5mA | - | Half Bridge (3) | - | 1.75A | - | - | - | - | - | - | - | - | - | 60V | 1.75A | - | 8V~60V | - | - | 480mOhm | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6506D STMicroelectronics | 35 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 4.535924g | - | 0°C~125°C TA | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 4.5V~7V | DUAL | GULL WING | 260 | 5V | 1.27mm | - | 30 | L6506 | - | Controller - Current Management | - | - | 3.5V | 2.75mA | 5V | 7V | 5V | - | 4 | Parallel | - | - | 25mA | Pre-Driver - Half Bridge (4) | - | 2.75mA | - | - | - | - | - | - | - | - | - | 7V | - | 660mV | - | - | - | - | Stepper | - | - | Bipolar | 1, 1/2 | 2.35mm | - | 13mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ZXBM5210-SP-13 Diodes Incorporated | 21856 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | General Purpose | - | - | - | 3V~18V | DUAL | GULL WING | - | 12V | - | - | - | - | R-PDSO-G8 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 18V | - | - | 3V | 1 | PWM | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | AND | - | - | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | Brushed DC | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV70624DW010R2G ON Semiconductor | 18 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~165°C TJ | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 2 (1 Year) | 20 | - | - | Tin (Sn) | General Purpose | - | 8542.39.00.01 | - | 6.5V~29V | DUAL | GULL WING | - | 14V | 1.27mm | - | - | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 29V | 56.5/29V | 6.5V | - | I2C | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | AND | 0.8A | - | - | - | - | - | - | - | - | 6.5V~29V | - | - | - | - | - | - | Bipolar | 1/2, 1/4, 1/8, 1/16 | - | 2.6416mm | 12.7762mm | 7.5184mm | - | - | - | ROHS3 Compliant | - | ||
![]() MTD6501D-HC1 Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -30°C~150°C TJ | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) - annealed | Fan Motor Driver | - | - | - | 2V~14V | DUAL | GULL WING | 260 | 5V | 0.5mm | - | 40 | MTD6501 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | 5V | 2V | - | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | 10mA | Half Bridge (3) | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | 2V~14V | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() LB1862MC-AH ON Semiconductor | 30000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | - | 10 | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2012 | - | e6 | yes | Active | 3 (168 Hours) | 10 | - | - | Tin/Bismuth (Sn/Bi) | Fan Motor Driver | - | - | - | 3.8V~16.8V | DUAL | GULL WING | - | 5V | - | - | - | LB1862 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 17V | - | - | - | 5V | 3.8V | - | On/Off | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (2) | 850mW | - | - | - | AND | 0.5A | - | Halogen Free | - | - | - | 16.8V | 500mA | - | 3.8V~16.8V | - | - | - | Brushless DC (BLDC) | - | Brushed DC | - | - | 1.5mm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8834PWPR Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 24 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 8542.39.00.01 | - | 2.5V~10.8V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | DRV8834 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 10.8V | - | - | 2.5V | - | Logic | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | AND | - | - | - | - | 4mA | - | - | - | - | 2.5V~10.8V | - | - | - | - | - | Brushed DC | Bipolar | 1 ~ 1/32 | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8702DQRHBTQ1 Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | YES | 32 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) | Brushed DC | - | - | - | 5.5V~45V | QUAD | NO LEAD | - | 13.5V | - | - | - | DRV8702 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 45V | - | 5.5V | - | PWM | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | 1mm | - | 5mm | 5mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() L6230PD STMicroelectronics | 365 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | 100kHz | -25°C~125°C TJ | Tube | - | STSPIN L62 | e3 | - | Active | 3 (168 Hours) | 36 | EAR99 | - | Matte Tin (Sn) - annealed | General Purpose | - | - | - | 8V~52V | DUAL | GULL WING | - | 48V | 0.65mm | - | - | L6230 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 52V | - | - | - | - | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 1.4A | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | 52V | 1.4A | - | 8V~52V | - | - | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | 3.3mm | - | 16mm | 11.1mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A4915METTR-T Allegro MicroSystems | 10000 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 28-VFQFN Exposed Pad | YES | 28 | - | - | -20°C~150°C TJ | Cut Tape (CT) | 2014 | - | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | Matte Tin (Sn) | General Purpose | ALSO OPERATES WITH THE RANGE OF 5V-50V SUPPLY | 8542.39.00.01 | - | 3V~5.5V | QUAD | NO LEAD | 260 | 24V | 0.5mm | - | 40 | A4915M | - | Controller - Commutation, Direction Management | - | Not Qualified | - | - | - | 5.5V | 24V | 3V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | - | Pre-Driver - Half Bridge | - | - | - | - | - | - | - | - | - | 24mA | - | - | - | - | 5V~50V | - | 150°C | - | - | 105°C | Brushless DC (BLDC) | - | - | 1mm | - | 5mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() L6225D STMicroelectronics | 20 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 100kHz | -25°C~125°C TJ | Tube | - | STSPIN L62 | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | 730mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 8V~52V | DUAL | GULL WING | - | 48V | - | - | - | L6225 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | 52V | 2.8A | 48V | - | - | 8V | 2 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | - | - | - | - | - | - | - | 1.4A | - | - | 52V | 1.4A | - | 8V~52V | - | - | - | Brushed | - | Brushed DC | Bipolar | - | 2.35mm | - | 13mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |