- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Current - Output | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BA6950FS ROHM Semiconductor | In Stock | - | - | Surface Mount | SSOP | e2 | yes | 16 | EAR99 | Tin/Copper (Sn/Cu) | 75°C | -20°C | DUAL | GULL WING | 260 | 1 | 4.8V | 0.8mm | 10 | 16 | 1 | Not Qualified | 6V | 4.8V | COMMERCIAL EXTENDED | 3V | BRUSH DC MOTOR CONTROLLER | 400mA | 6.6mm | 4.4mm | RoHS Compliant | Lead Free |