- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Quiescent Current | Logic Function | Output Current-Max | Halogen Free | Supply Current-Max (Isup) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Screening Level | Input Current | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Built-in Protections | Motor Type | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Supply Voltage1-Min | Step Resolution | Supply Voltage1-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB11850VA-TLM-E ON Semiconductor | 38 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 24-LFSOP (0.173, 4.40mm Width) | - | 24 | - | -30°C~95°C TA | Tape & Reel (TR) | 2012 | - | e6 | yes | Active | 3 (168 Hours) | 24 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Controller | ALSO OPERATES IN 4.5 TO 5.5V SUPPLY | - | 4.5V~5.5V 5.5V~16V | DUAL | GULL WING | - | - | 12V | 0.5mm | - | - | - | LB11850 | - | Controller - Speed | 1 | - | - | - | 16V | - | - | - | 5.5V | - | PWM | AC MOTOR CONTROLLER | 15mA | Pre-Driver - Half Bridge (2) | 900mW | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC642VOA713 Microchip Technology | 1110 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 0°C~85°C TA | Tape & Reel (TR) | 2002 | FanSense™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | Fan Controller | - | - | 3V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 40 | TC642 | - | Controller - Speed | 1 | - | - | - | - | 5.5V | 3.3/5V | - | 3V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 1mA | Pre-Driver - Low Side | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8886ATPWP Texas Instruments | 4590 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | Automotive grade | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 24 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 8V~37V | DUAL | GULL WING | - | - | - | 0.65mm | - | - | - | DRV8886 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 37V | - | - | 8V | - | Logic | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | - | 8mA | - | - | - | 8V~37V | AEC-Q100 | - | - | - | - | - | - | - | Bipolar | - | 1 ~ 1/16 | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() DRV8837CDSGT Texas Instruments | 960 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DC Motors, General Purpose, Solenoids | - | - | 1.8V~7V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | - | - | NOT SPECIFIED | DRV8837 | - | - | 1 | - | 11V | - | - | 7V | - | - | - | - | PWM | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | 1A | - | - | - | - | - | - | - | - | 0V~11V | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | - | 2mm | 2mm | 750μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC34937APEK NXP USA Inc. | 100000 |
| - | 12 Weeks | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | -40°C~125°C TA | Tube | 2006 | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | - | 8542.39.00.01 | 6V~58V | - | - | 260 | - | - | - | - | - | 40 | MC34937 | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | SPI | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD62321HFP-TR ROHM Semiconductor | 1600 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e2 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | TIN COPPER | - | - | Media Player | - | - | 6V~32V | SINGLE | GULL WING | 260 | - | 24V | - | - | - | 10 | - | R-PSSO-G7 | Driver - Fully Integrated, Control and Power Stage | 1 | - | 32V | - | - | - | 24V | - | 6V | - | On/Off | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | - | - | 2.2mA | - | - | - | 6V~32V | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | 2.005mm | 9.395mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLE42064GXUMA1 Infineon Technologies | 20000 | - | Datasheet | 26 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Discontinued | 3 (168 Hours) | 14 | - | - | - | - | - | Automotive | - | - | 8V~18V | DUAL | GULL WING | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | TLE4206 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | 8V | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | 10μA | - | - | Halogen Free | - | - | - | - | 8V~18V | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | 8.75mm | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() LB11876-TLM-E ON Semiconductor | 7430 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 36-LSOP (0.220, 5.60mm Width) | - | 36 | - | -20°C~85°C TA | Tape & Reel (TR) | 2007 | - | e6 | yes | Active | 3 (168 Hours) | 36 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Polygonal Mirror | - | - | 4.5V~5.5V 8V~17V | DUAL | GULL WING | - | - | 12V | 0.8mm | - | - | - | LB11876 | - | Controller - Commutation, Direction Management | 1 | - | - | - | 17V | - | - | - | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 15mA | Pre-Driver - Half Bridge (3) | - | 20mA | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | 5.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8805DW Texas Instruments | 620 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 8.2V~60V | DUAL | GULL WING | 260 | - | 24V | 1.27mm | - | - | - | DRV8805 | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | 60V | 8.2/60V | - | 8.2V | - | Logic | STEPPER MOTOR CONTROLLER | 1.6mA | Low Side (4) | - | - | - | AND | - | - | 2.1mA | - | - | - | 8.2V~60V | - | - | - | - | - | - | - | Brushed DC | Unipolar | - | 1, 1/2 | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LB1973JA-AH ON Semiconductor | 22000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | Camera | - | - | 1.8V~7.5V | - | - | - | - | - | - | - | - | - | LB1973 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 9.2V | 1A | - | - | - | - | - | - | Parallel | - | 70μA | Half Bridge (4) | 800mW | 1A | - | - | - | Halogen Free | - | - | 7.5V | 1A | 1.8V~7.5V | - | - | - | - | - | Stepper | - | - | Bipolar | - | - | - | 1.3mm | - | 5.2mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB1830MC-AH ON Semiconductor | 7146 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | -20°C~80°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 10 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 3V~9V | DUAL | GULL WING | - | - | 6V | - | - | - | - | LB1830 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 15V | - | - | 9V | 6V | - | 3V | - | Parallel | BRUSH DC MOTOR CONTROLLER | 150μA | Half Bridge (2) | 820mW | - | - | AND | 0.5A | Halogen Free | 8mA | - | 9V | 500mA | 3V~9V | - | - | - | - | - | Brushed | - | Brushed DC | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV2511QDAPRQ1 Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | YES | 32 | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Haptic Feedback | - | - | 4.5V~26V | DUAL | GULL WING | - | - | 12V | 0.65mm | - | - | - | DRV2510 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 26V | - | - | 4.5V | - | On/Off | - | - | Half Bridge (2) | - | - | 20mA | - | - | - | - | - | - | - | 4.5V~26V | - | - | - | - | - | - | - | Voice Coil Motor | - | - | - | - | 1.2mm | - | 11mm | 6.2mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34931EK NXP USA Inc. | 100000 | - | - | 15 Weeks | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | - | Active | 3 (168 Hours) | 32 | EAR99 | - | Tin (Sn) | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | 5V~36V | DUAL | GULL WING | 260 | - | - | 0.635mm | - | - | 40 | MC34931 | R-PDSO-G32 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | - | 5/28V | - | - | - | Logic | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | 5V~36V | - | - | - | - | - | - | - | Brushed DC, DC Servo | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV8305NPHP Texas Instruments | 2260 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 48-PowerTQFP | - | 48 | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | Integrated Circuit (IC) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Three-Phase BLDC, PMSM Motors | - | - | 4.4V~45V | QUAD | GULL WING | - | - | 12V | 0.5mm | - | - | - | DRV8305 | - | Controller - Commutation, Direction Management | - | - | - | - | 45V | - | - | - | - | - | PWM, SPI | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25A | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE SINK | - | Multiphase | - | - | - | 1.2mm | - | 7mm | 7mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8716QA-MH ON Semiconductor | 39000 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | Battery Powered | - | 8542.39.00.01 | 2.7V~10.5V | QUAD | - | - | - | 7.2V | 0.5mm | - | - | - | - | S-XQCC-N16 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.5V | 10.5V | 7.2V | - | 2.7V | - | Parallel | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | AND | - | - | 1.8mA | - | - | - | 2.7V~10.5V | - | - | - | - | - | - | - | Brushed DC | Bipolar | - | 1, 1/2 | - | - | 1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BU24033GW-E2 ROHM Semiconductor | 40 |
| - | 11 Weeks | - | Surface Mount | - | - | - | - | Industrial grade | - | Cut Tape (CT) | 2013 | - | - | - | Discontinued | 1 (Unlimited) | 40 | - | - | - | 85°C | -20°C | - | - | 8542.39.00.01 | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3V | 0.4mm | - | - | NOT SPECIFIED | - | S-PBGA-B40 | - | - | - | - | - | - | 3.6V | - | OTHER | 2.7V | - | Serial | - | - | - | - | 600mA | - | AND | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 2.7V | - | 5.5V | - | 0.85mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC642BEPA Microchip Technology | 5 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~85°C TA | Tube | 2003 | FanSense™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | Fan Controller | - | - | 3V~5.5V | DUAL | - | - | - | 5V | 2.54mm | - | 30Hz | - | TC642 | - | Controller - Speed | - | - | 4.4V | - | - | - | 3.3/5V | - | 3V | 1 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 400μA | Pre-Driver - Low Side | - | 5mA | - | - | - | - | 0.4mA | 5.5V | - | - | - | - | 200μA | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 3.68mm | - | 9.78mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC33035DW ON Semiconductor | 850 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | -40°C~85°C TA | Tube | 2004 | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 8542.39.00.01 | 10V~30V | DUAL | GULL WING | - | - | 20V | 1.27mm | not_compliant | - | - | MC33035 | - | Controller - Commutation, Direction Management | - | Not Qualified | - | - | - | 30V | - | - | 10V | - | Analog | BRUSHLESS DC MOTOR CONTROLLER | 20mA | Pre-Driver - Half Bridge (3) | - | - | - | - | 0.01A | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | 2.65mm | 15.395mm | 7.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCV70514MW003R2G ON Semiconductor | 7 | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | - | QFN | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | Tin (Sn) | 175°C | -45°C | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 14V | 0.5mm | - | - | 30 | - | S-XQCC-N32 | - | - | - | - | - | - | 29V | - | - | 6V | - | SPI | STEPPER MOTOR CONTROLLER | - | - | - | - | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LM629MX-8/NOPB Texas Instruments | 2459 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 24 | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | LM629 | - | Controller - Commutation, Direction Management | 1 | - | - | - | - | 5.5V | 5V | - | 4.5V | - | Parallel | BRUSH DC MOTOR CONTROLLER | 110mA | Pre-Driver - Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) Servo, Brushed DC Servo | - | - | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free |