- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Output Current-Max | Halogen Free | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Screening Level | Number of Drivers | Supply Voltage1-Nom | Max Junction Temperature (Tj) | Built-in Protections | Motor Type | Ambient Temperature Range High | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV10963JMDSNR Texas Instruments | 2985 |
| - | 8 Weeks | ACTIVE (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | 10-UFDFN Exposed Pad | - | 10 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Fan Motor Driver | - | - | - | 2.1V~5.5V | DUAL | NO LEAD | - | 5V | 0.5mm | - | - | DRV10963 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.5V | - | - | 2.1V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | - | - | AND | - | - | - | - | - | - | - | 2.1V~5.5V | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 600μm | - | 3mm | 3mm | 550μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC2030DBTRG4 Texas Instruments | 9 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 44-TFSOP (0.173, 4.40mm Width) | YES | 44 | - | - | - | -20°C~75°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 44 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Media Player | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 5V | 0.5mm | - | - | TPIC2030 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.5V | - | 4.5V | SPI | DISK DRIVE MOTOR CONTROLLER | - | Half Bridge (15) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | Brushless DC (BLDC), Brushed DC | - | - | 1.2mm | - | 11mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() DRV2604LYZFR Texas Instruments | 15000 | - | - | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 9-UFBGA, DSBGA | - | 9 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | Haptic Feedback | - | - | - | 2V~5.5V | BOTTOM | BALL | - | 3.6V | 0.5mm | - | - | DRV2604 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | I2C | - | - | Half Bridge (2) | - | - | - | - | - | 500μA | - | AND | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | ERM, LRA | - | - | 625μm | - | 1.75mm | 1.75mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8301QDCAQ1 Texas Instruments | 14 |
| - | - | NRND (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 56 | - | - | Automotive grade | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100 | e4 | yes | Not For New Designs | 3 (168 Hours) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | - | 8542.39.00.01 | - | 6V~60V | DUAL | GULL WING | - | 8V | 0.5mm | - | - | DRV8301 | - | Controller - Commutation, Direction Management | - | - | - | - | - | 60V | - | 6V | SPI | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV7513FTR2G ON Semiconductor | 600 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | 1 μs | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2009 | FLEXMOS™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | Tin (Sn) | Automotive | - | 8542.39.00.01 | - | 4.75V~5.25V | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 40 | NCV7513 | - | Controller - Commutation, Direction Management | - | - | 6.5V | - | - | - | 5V | - | SPI, Parallel | - | 5mA | Pre-Driver - Low Side (6) | - | - | 5mA | - | 1 μs | - | 1 μs | - | - | - | 1.4μs | - | 1.4 μs | - | - | - | AEC-Q100 | 6 | 5V | - | TRANSIENT | - | - | SOURCE | Brushed DC | - | - | - | - | 7mm | 7mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() BD61243FV-GE2 ROHM Semiconductor | 232500 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -40°C~105°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 14 | - | - | - | Fan Motor Driver | SEATED HT-CALCULATED | 8542.39.00.01 | - | 5.5V~16V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G14 | Controller - Commutation, Direction Management | - | - | 16V | - | - | - | - | 5.5V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.35mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() LB11600JV-TLM-E ON Semiconductor | 1 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 30-LSSOP (0.220, 5.60mm Width) | - | 30 | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2003 | - | e6 | yes | Active | 3 (168 Hours) | 30 | - | - | Tin/Bismuth (Sn/Bi) | Automotive | - | 8542.39.00.01 | - | 4.5V~14V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | NOT SPECIFIED | - | - | Controller - Commutation, Direction Management | - | Not Qualified | 300mV | - | - | - | 5V | 4.5V | PWM | BRUSHLESS DC MOTOR CONTROLLER | 40mA | Pre-Driver - Half Bridge (3) | 500mW | 30mA | - | - | - | - | - | - | - | - | - | 27mA | - | 14V | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | Brushless DC (BLDC) | - | - | 1.3mm | - | 9.75mm | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV8829PWP Texas Instruments | 770 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | 50kHz | - | - | -40°C~150°C TJ | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 8.2V~45V | DUAL | GULL WING | 260 | 24V | 0.65mm | - | - | DRV8829 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | 24V | 8.2V | Parallel | BRUSH DC MOTOR CONTROLLER | 8mA | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | 45V | 3.5A | 8.2V~45V | - | - | - | - | - | Stepper | - | - | Brushed DC | Bipolar | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD6231HFP-TR ROHM Semiconductor | 622 |
| - | 10 Weeks | - | - | Surface Mount | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 7 | SMD/SMT | EAR99 | - | Media Player | - | - | - | 6V~32V | SINGLE | GULL WING | - | 24V | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 36V | - | - | 32V | 24V | 6V | On/Off | BRUSH DC MOTOR CONTROLLER | 2.5mA | Half Bridge (2) | - | - | - | - | - | - | - | AND | 1A | - | - | - | - | 36V | 1A | 6V~32V | - | - | - | - | - | Brushed | - | - | Brushed DC | - | - | 1.91mm | - | 9.4mm | 8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L99MM70XPTR STMicroelectronics | 5000 | - | Datasheet | 30 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | - | 36 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 36 | - | EAR99 | Tin (Sn) | LIN Controller | - | 8542.31.00.01 | - | 5.5V~24.5V | DUAL | GULL WING | 260 | 13.5V | 0.5mm | - | 30 | L99M | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 18V | - | - | - | SPI | - | 100mA | Half Bridge (5) | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | 2.45mm | 10.3mm | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() VNH3ASP30TR-E STMicroelectronics | 1000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 30-MPSO, MultiPowerSO | - | 30 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | STripFET™, VIPower™ | e3 | - | Obsolete | 3 (168 Hours) | 30 | - | EAR99 | MATTE TIN | Automotive | - | - | - | 5.5V~16V | DUAL | GULL WING | 225 | 9V | - | - | - | VNH3ASP | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | 5.5V | PWM | BRUSH DC MOTOR CONTROLLER | 10mA | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V~16V | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | 2.35mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33035P ON Semiconductor | 800 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | 25kHz | - | - | -40°C~85°C TA | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | - | 867mW | 10V~30V | DUAL | - | - | 20V | 2.54mm | not_compliant | - | MC33035 | - | Controller - Commutation, Direction Management | 3 | Not Qualified | - | - | - | - | - | 10V | Analog | BRUSHLESS DC MOTOR CONTROLLER | 20mA | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | 0.01A | - | - | - | - | - | - | - | - | - | - | 150°C | - | - | 85°C | - | Brushless DC (BLDC) | - | - | 4.44mm | - | - | 7.62mm | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() TC646VUA Microchip Technology | 11200 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | 0°C~85°C TA | Tube | 2002 | FanSense™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | Fan Controller | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 40 | TC646 | - | Controller - Speed | 1 | - | - | - | - | 5.5V | 3.3/5V | 3V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 1mA | Pre-Driver - Low Side | - | 5mA | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 970μm | - | 3.1mm | 3.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AMIS30621C6217G ON Semiconductor | 149 |
| Datasheet | 23 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~165°C TJ | Tube | 2010 | - | e3 | yes | Not For New Designs | 2 (1 Year) | 20 | - | EAR99 | Tin (Sn) | General Purpose | - | - | - | 6.5V~29V | DUAL | GULL WING | - | 8V | - | - | - | AMIS-30621 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | 29V | - | - | - | - | 6.5V | LIN | STEPPER MOTOR CONTROLLER | 800mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | 6.5V~29V | - | - | - | - | - | - | - | - | - | Bipolar | - | - | 2.64mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3959SLBTR-T Allegro MicroSystems | 204 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 24 | - | EAR99 | Matte Tin (Sn) | General Purpose | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 40 | A3959 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 50V | - | 5V | - | 5V | - | Parallel | STEPPER MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | - | - | - | - | 6A | - | - | - | - | 50V | 3A | 9.5V~50V | - | - | - | - | - | Brushed | - | - | Brushed DC | - | - | 2.35mm | - | 15.4mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MPC17529EJ NXP USA Inc. | 1950 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | -20°C~150°C TJ | Tube | 2013 | - | - | - | Active | 3 (168 Hours) | 20 | - | EAR99 | - | Battery Powered | - | 8542.39.00.01 | - | 2.7V~5.6V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 5.6V | 5V | 2.7V | Parallel | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | 3mA | - | - | - | 2V~6.8V | - | - | - | - | - | - | - | - | Brushed DC | Bipolar | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() L6229DTR STMicroelectronics | 1120 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | - | STSPIN L62 | e4 | - | Active | 3 (168 Hours) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 12V~52V | DUAL | GULL WING | 250 | 48V | - | - | 30 | L6229 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 52V | 1.4A | - | - | 48V | 8V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 1.4A | Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V~52V | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC648BEUA713 Microchip Technology | 11200 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | FanSense™ | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | Fan Controller | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 40 | TC648 | - | Controller - Speed | 1 | Not Qualified | - | - | - | 5.5V | 3.3/5V | 3V | Parallel | BRUSHLESS DC MOTOR CONTROLLER | 400μA | Pre-Driver - Low Side | - | 5mA | - | - | - | - | - | - | - | - | - | 0.4mA | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STK672-432AN-E ON Semiconductor | 19600 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 19-SSIP Formed Leads | - | 19 | 48kHz | - | - | 0°C~105°C TC | Tube | 2012 | - | e2 | yes | Active | 1 (Unlimited) | 19 | - | - | Tin/Nickel (Sn/Ni) | General Purpose | - | - | - | 4.75V~5.25V | ZIG-ZAG | - | - | 5V | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | 4.75V | Parallel | - | - | Half Bridge (2) | - | - | - | - | - | - | - | AND | 10A | - | - | - | - | 42V | 2A | 0V~42V | - | - | - | - | - | Stepper | - | - | - | Unipolar | 1, 1/2, 1/4, 1/8, 1/16 | 4.5mm | - | 29.2mm | 14.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB11970FV-W-AH ON Semiconductor | 5000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 18-LSOP (0.173, 4.40mm Width) | - | 18 | - | - | - | -30°C~90°C TA | Tape & Reel (TR) | - | - | e6 | yes | Active | 3 (168 Hours) | 18 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Fan Motor Driver | - | 8542.39.00.01 | - | 4.5V~16V | DUAL | GULL WING | - | 12V | 0.8mm | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 16V | - | - | 4.5V | Parallel, PWM | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | - | - | - | AND | - | - | - | - | - | - | - | 3.5V~16V | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.7mm | 8mm | 4.4mm | - | No | - | ROHS3 Compliant | - |