- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Termination Type | Max Current Rating | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Max Supply Current | Current - Output | Propagation Delay | Logic Function | Output Current-Max | Halogen Free | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Output Polarity | Voltage - Load | Screening Level | Telecom IC Type | Number of Drivers | Turn On Time | High Side Driver | Turn Off Time | Built-in Protections | Motor Type | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Min Breakdown Voltage | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UC2637NG4 Texas Instruments | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | - | 1.206102g | - | -25°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | ALSO REQUIRES -2.5V TO -20V SUPPLY | - | 2.5V~20V | DUAL | - | - | 15V | 2.54mm | - | - | - | UC2637 | - | Controller - Commutation, Direction Management | 1 | - | - | - | 13.5V | - | 400mA | - | 20V | - | 2.5V | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | - | 8.5mA | Pre-Driver - Half Bridge (4) | 100mA | - | - | - | - | - | - | - | - | - | 36V | 100mA | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | 5.08mm | - | 22.48mm | 6.35mm | 4.57mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() E-L9935 STMicroelectronics | 24 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | Matte Tin (Sn) - annealed | - | - | General Purpose | ALSO REQUIRES 8V TO 24V SUPPLY | - | 8V~24V | DUAL | GULL WING | 245 | 5V | - | - | - | - | L9935 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | 14.4V | 5.5V | 58/24V | 4.5V | SPI | - | - | STEPPER MOTOR CONTROLLER | - | 4.5mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~24V | - | - | - | - | - | - | - | - | - | - | Bipolar | - | 1, 1/2 | - | 3.6mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV7517FTG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | - | Automotive grade | -40°C~125°C TA | Tray | 2007 | FLEXMOS™ | e3 | yes | Discontinued | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | - | - | Automotive | - | 8542.39.00.01 | 4.75V~5.25V | QUAD | GULL WING | - | 5V | 0.8mm | - | - | - | NCV7517 | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | 5V | - | SPI, Parallel | - | - | - | - | 5mA | Pre-Driver - Low Side (6) | - | 5mA | - | 1 μs | - | - | - | 50ns | - | 50 ns | - | - | - | - | AEC-Q100 | - | 6 | 1000 μs | NO | 1000 μs | - | - | - | Brushed DC | - | - | - | - | - | 7mm | 7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() AH288-YG-13 Diodes Incorporated | 1275 | - | Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | SOT-89-5/6 | - | 6 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | Fan Motor Driver | - | - | 3.8V~28V | - | - | - | - | - | - | - | - | AH288 | - | Driver - Fully Integrated, Control and Power Stage | - | - | 4.5mm | 2.5 mm | - | CURRENT OUTPUT | - | - | - | 24V | - | On/Off | SOLDER | - | - | - | - | Low Side (2) | - | - | - | - | AND | - | - | - | - | - | - | - | COMPLEMENTARY | 3.8V~28V | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | 1.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TLE6281GXUMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | yes | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | - | - | General Purpose | - | 8542.39.00.01 | 7.5V~60V | DUAL | GULL WING | - | 14V | 1.27mm | - | - | - | TLE6281 | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | - | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.07 μs | - | 0.05 μs | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SOURCE SINK | Brushed DC | - | - | - | - | 2.65mm | 12.8mm | 7.6mm | - | - | No | - | RoHS Compliant | - | ||
![]() L99SM81VQ6TR STMicroelectronics | 45000 | - | Datasheet | 42 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 40-TFQFN Exposed Pad | YES | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 40 | - | - | - | - | Automotive | - | - | 6V~28V | QUAD | NO LEAD | NOT SPECIFIED | 13.5V | 0.5mm | - | - | NOT SPECIFIED | L99S | S-XQCC-N40 | Driver | - | - | - | - | - | - | - | - | 28V | - | 6V | PWM, SPI | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | Bipolar | - | 1, 1/2, 1/4, 1/8, 1/16 | - | 1.05mm | 6mm | 6mm | - | - | - | - | RoHS Compliant | - | ||
![]() AMIS30622C6223RG ON Semiconductor | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~165°C TJ | Tape & Reel (TR) | - | - | e3 | - | Not For New Designs | 2 (1 Year) | 20 | EAR99 | Tin (Sn) | - | - | General Purpose | - | 8542.39.00.01 | 6.5V~29V | DUAL | GULL WING | - | 8V | 1.27mm | - | - | - | AMIS-30622 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | 5V | 29V | 56.5/29V | - | I2C | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | 6.5V~29V | - | - | - | - | - | - | - | - | - | - | Bipolar | - | - | - | 2.6416mm | 12.7762mm | 7.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33887PNB NXP USA Inc. | 2 | - | Datasheet | - | - | - | Surface Mount | 36-PowerQFN | - | - | 36-PWR QFN (9x9) | - | - | -40°C~150°C TJ | Tray | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 5V~28V | - | - | - | - | - | - | - | - | MC33887 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V~28V | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC33887VW NXP USA Inc. | 527 | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | - | 20-HSOP | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 5V~28V | - | - | - | - | - | - | - | - | MC33887 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V~28V | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BA6209 ROHM Semiconductor | 3 | - | Datasheet | - | - | Through Hole | Through Hole | 10-SIP Exposed Tab | - | - | - | - | - | -20°C~75°C TA | Tube | 2006 | - | e3/e2 | yes | Active | 1 (Unlimited) | 10 | EAR99 | TIN/TIN COPPER | - | - | Media Player | - | - | 6V~18V | SINGLE | - | 260 | 12V | 2.54mm | - | - | 10 | BA6209 | - | Driver - Fully Integrated, Control and Power Stage | 1 | Not Qualified | - | - | - | - | - | - | - | - | 6V | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6V~7.2V | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSB43004A ON Semiconductor | 185 |
| Datasheet | - | LAST SHIPMENTS (Last Updated: 22 hours ago) | Through Hole | Through Hole | 22-DIP Module | - | 22 | - | 11.079g | - | -40°C~150°C TJ | Tube | 2017 | Motion-SPM® | e3 | yes | Obsolete | 1 (Unlimited) | 22 | EAR99 | Tin (Sn) | - | - | General Purpose | - | 8541.29.00.95 | 13.5V~16.5V | DUAL | - | NOT SPECIFIED | 15V | - | - | - | NOT SPECIFIED | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | 16.5V | - | - | 13.5V | Parallel | - | 71A | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | AND | 180A | - | - | - | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | 40V | - | - | 4.6mm | 35mm | 19mm | - | - | - | - | RoHS Compliant | - | ||
![]() LC898200A-TBM-H ON Semiconductor | 4000 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UDN2916LBTR-T Allegro MicroSystems | 63 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | Matte Tin (Sn) | - | - | General Purpose | ALSO REQUIRES 10V TO 45V VBB SUPPLY | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | unknown | - | NOT SPECIFIED | UDN2916 | - | Driver - Fully Integrated, Control and Power Stage | 2 | Not Qualified | - | - | 45V | - | - | - | - | 5V | 4.75V | Parallel | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | 10V~45V | - | - | - | - | - | - | - | - | - | Brushed DC | Bipolar | - | - | - | - | 15.4mm | 7.5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MTD6508-E/NA Microchip Technology | 8 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-UFDFN Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 10 | - | Matte Tin (Sn) - annealed | - | - | General Purpose | - | 8542.39.00.01 | 2V~5.5V | DUAL | NO LEAD | - | 5V | 0.5mm | - | - | - | MTD6508 | S-PDSO-N10 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | 5.5V | - | 2V | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | 1A | - | AND | - | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 0.55mm | 3mm | 3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH477AZ4-AG1 Diodes Incorporated | 25 | - | Datasheet | 18 Weeks | - | Through Hole | Surface Mount | 4-SIP | - | 4 | TO-94 | - | - | -20°C~85°C TA | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -20°C | Fan Motor Driver | - | - | 3.5V~18V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | Half Bridge (2) | - | - | - | - | AND | - | - | - | - | - | - | - | - | 3.5V~18V | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LV8762T-TLM-H ON Semiconductor | In Stock | - | Datasheet | 25 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | -20°C~85°C TA | Cut Tape (CT) | 2008 | - | e6 | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 0V~5.5V | DUAL | GULL WING | - | 24V | 0.5mm | - | - | - | LV8762T | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | 1A | - | - | - | - | Parallel | - | - | - | - | 3mA | Half Bridge (2) | - | - | - | - | - | - | Halogen Free | - | - | - | 32V | 1A | - | 9V~32V | - | - | - | 0.75 µs | - | 0.75 µs | TRANSIENT; OVER CURRENT; THERMAL | Brushed | SOURCE SINK | Brushed DC | - | - | - | 1mm | - | 6.5mm | 4.4mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() BD7960FM-E2 ROHM Semiconductor | 1320 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 36-SOP (0.295, 7.50mm Width) + 2 Heat Tabs | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Not For New Designs | 2 (1 Year) | 44 | EAR99 | - | - | - | Media Player | - | 8542.39.00.01 | 4.5V~14V | DUAL | GULL WING | - | 8V | 0.8mm | - | - | - | BD7960 | R-PDSO-G44 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | - | - | - | - | 8V | - | Parallel | - | - | - | - | - | Half Bridge (6) | - | - | - | - | AND | - | - | - | 35mA | - | - | - | - | 4.5V~14V | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LC898212XC-MH ON Semiconductor | 7500 | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 23 hours ago) | Surface Mount | Surface Mount | 12-UFBGA, WLCSP | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e1 | yes | Obsolete | 1 (Unlimited) | 12 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Camera | - | 8542.39.00.01 | 2.6V~3.6V | BOTTOM | BALL | - | - | 0.4mm | - | - | - | - | R-PBGA-B12 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | Half Bridge (2) | - | - | - | - | AND | - | - | - | - | - | - | - | - | 2.6V~3.6V | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 0.69mm | 1.77mm | 1.37mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BD63521EFV-E2 ROHM Semiconductor | 845 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 28-VSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | Industrial grade | -25°C~85°C TA | Cut Tape (CT) | - | - | - | - | Active | 3 (168 Hours) | 28 | EAR99 | - | - | - | General Purpose | - | 8542.39.00.01 | 8V~28V | DUAL | GULL WING | NOT SPECIFIED | 24V | 0.65mm | - | - | NOT SPECIFIED | - | R-PDSO-G28 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | 8V | - | - | - | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | - | 1 ~ 1/16 | - | 1mm | 9.7mm | 4.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV10975ZPWP Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | - | 172.39345mg | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Appliance | - | - | 6.5V~18V | DUAL | GULL WING | 260 | 12V | 0.65mm | - | 100kHz | NOT SPECIFIED | DRV10975 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | 5V | - | - | 12V | - | - | - | Analog, I2C, PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | 11mA | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 7mA | - | - | - | - | 6.5V~18V | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free |