- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Factory Lead Time
- Interface
- RoHS Status
- Package / Case
- Number of Terminations
- Terminal Position
- Applications
- Mounting Type
- Operating Temperature
Attribute column
Categories
PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Quiescent Current | Logic Function | Output Current-Max | Halogen Free | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Turn On Time | Output Peak Current Limit-Nom | High Side Driver | Turn Off Time | Built-in Protections | Motor Type | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB1830M-TLM-E ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | - | 10 | - | - | - | - | - | - | -20°C~80°C TA | Cut Tape (CT) | 2011 | e6 | yes | Obsolete | 3 (168 Hours) | 10 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 3V~9V | DUAL | GULL WING | - | - | 6V | 1mm | - | - | LB1830M | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | - | 6V | - | - | Parallel | - | - | - | 40mA | Half Bridge (2) | - | - | - | AND | - | - | 8mA | - | - | 3V~9V | - | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LC898119XC-MH ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 25-UFBGA, WLCSP | - | 25 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | e1 | yes | Obsolete | 3 (168 Hours) | 25 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Image Stabilization | - | 8542.39.00.01 | - | 2.6V~3.6V | BOTTOM | BALL | - | - | 3V | 0.4mm | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | Half Bridge (4) | - | - | - | AND | - | - | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 0.675mm | 2mm | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() L9925 STMicroelectronics | 565 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 8542.39.00.01 | - | 9V~16V | DUAL | GULL WING | NOT SPECIFIED | - | 14V | 1.27mm | - | NOT SPECIFIED | L9925 | R-PDSO-G28 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | - | - | - | - | Parallel | - | - | - | - | Half Bridge (4) | - | - | - | AND | - | - | - | - | - | 9V~16V | 50 µs | - | YES | 50 µs | - | - | - | Brushed DC | Bipolar | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() LV8806QA-MH ON Semiconductor | 3757 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-UFQFN | - | 16 | - | 40.908362mg | - | - | 50kHz | - | -40°C~95°C TA | Cut Tape (CT) | 2014 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | 800mW | 2V~6V | QUAD | - | - | - | 5V | 0.5mm | 50kHz | - | LV8806 | - | Driver - Fully Integrated, Control and Power Stage | 3 | - | 7V | - | - | 6V | 5V | - | 2V | PWM | - | - | AC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | AND | 0.7A | Halogen Free | 2.5mA | 6V | 700mA | 2V~6V | - | - | - | - | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | - | 500μm | - | 2.6mm | 2.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB11850VA-MPB-E ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 24-LSSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | - | - | - | -30°C~95°C TA | Tube | 2013 | e6 | yes | Obsolete | 3 (168 Hours) | 24 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Fan Controller | ALSO OPERATES IN 4.5 TO 5.5V SUPPLY | 8542.39.00.01 | - | 4.5V~5.5V 5.5V~16V | DUAL | GULL WING | - | - | 12V | 0.5mm | - | - | - | - | Controller - Speed | - | - | - | - | 16V | - | 12V | - | 5.5V | PWM | - | - | AC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (2) | 900mW | 20mA | - | - | - | - | 15mA | - | - | - | - | - | - | - | - | - | - | Brushed DC | - | - | - | 1.5mm | 6.5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() AM4951MMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 105°C | -40°C | Fan Motor Driver | - | - | - | 2.2V~24V | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | 24V | 2.2V | - | - | Half Bridge (2) | - | - | - | AND | - | - | - | 24V | 500mA | 2.2V~24V | - | - | - | - | - | Brushless DC (BLDC) | - | Brushed DC | - | - | 970μm | - | 3.1mm | 3.1mm | - | No | - | ROHS3 Compliant | - | ||
![]() BD6873KN-E2 ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | Surface Mount | 48-VFQFN | - | 48 | - | - | - | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | Obsolete | 3 (168 Hours) | 48 | - | EAR99 | - | - | - | Camera | - | 8542.39.00.01 | - | 2.5V~5.5V | QUAD | - | - | - | 3V | 0.4mm | - | - | BD6873 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 3V | 5.5V | - | - | 2.5V | Serial | - | - | STEPPER MOTOR CONTROLLER | 2.3mA | Half Bridge (12) | - | - | - | AND | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | Brushed DC | Bipolar | - | - | 0.95mm | 7.2mm | 7.2mm | - | No | - | ROHS3 Compliant | - | ||
![]() UC2637N Texas Instruments | 65680 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 10 hours ago) | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | - | 1.206102g | - | - | - | - | -25°C~85°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | ALSO REQUIRES -2.5V TO -20V SUPPLY | - | - | 2.5V~20V | DUAL | - | - | - | 15V | 2.54mm | - | - | UC2637 | - | Controller - Commutation, Direction Management | 1 | - | 13.5V | 400mA | - | 20V | - | - | 2.5V | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | 8.5mA | Pre-Driver - Half Bridge (4) | - | 100mA | - | - | - | - | - | 36V | 100mA | - | - | - | - | - | - | - | - | Brushed DC | - | - | 5.08mm | - | 22.48mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TDF5140AP/C1 112 | In Stock | - | Datasheet | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | 18-DIP | - | - | - | - | - | -30°C~70°C TA | Tube | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | - | 4V~18V | - | - | - | - | - | - | - | - | TDF5140A | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | Half Bridge (3) | - | - | - | - | - | - | - | - | - | 1.7V~20V | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LV8112VB-AH ON Semiconductor | 11 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) | - | - | - | - | - | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2013 | e6 | yes | Active | 3 (168 Hours) | 44 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Polygonal Mirror | - | 8542.39.00.01 | - | 10V~35V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | - | - | R-PDSO-G44 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 35V | - | - | 10V | Parallel | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | AND | - | - | - | - | - | 10V~35V | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.7mm | 15mm | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BA5835FM-E2 ROHM Semiconductor | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BA5835 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD7903FS-E2 ROHM Semiconductor | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 54-SOP (0.449, 11.40mm Width) Exposed Pad | - | - | - | - | - | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 54 | - | EAR99 | - | - | - | Media Player | - | - | - | 4.5V~14V | DUAL | GULL WING | - | - | - | 0.8mm | - | - | BD7903 | - | Driver - Fully Integrated, Control and Power Stage | 5 | Not Qualified | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD6383EFV-E2 ROHM Semiconductor | 1900 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 40-VSSOP (0.213, 5.40mm Width) Exposed Pad | - | 40 | - | - | - | - | - | - | -25°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | Active | 3 (168 Hours) | 40 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | - | 10V~28V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | - | BD638* | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | - | - | - | - | 10V | Parallel | - | - | - | 4.5mA | Half Bridge (4) | - | - | - | - | - | - | 10mA | - | - | 10V~28V | - | - | - | - | - | Stepper | - | Brushed DC | Bipolar | 1, 1/2, 1/4 | 850μm | - | 13.6mm | 5.4mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LV8731V-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | - | 44 | - | - | - | - | - | - | -20°C~85°C TA | Tube | 2008 | e6 | yes | Obsolete | 3 (168 Hours) | 44 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 0V~5.5V | DUAL | GULL WING | - | - | 24V | 0.65mm | - | - | LV8731V | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 2A | - | 32V | 24V | - | 9V | Parallel | - | - | - | 3.2mA | Half Bridge (4) | - | - | - | - | - | Halogen Free | 5mA | - | - | 9V~32V | - | - | - | - | - | Stepper | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/16 | - | - | - | 5.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRV2624YFFT Texas Instruments | 13 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 9-UFBGA, DSBGA | - | 9 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e1 | yes | Active | 3 (168 Hours) | 9 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Haptic Feedback | - | - | - | 2.7V~5.5V | BOTTOM | BALL | - | - | 3.6V | 0.4mm | - | - | DRV2624 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 5.5V | - | - | 2.7V | I2C | - | - | ANALOG CIRCUIT | - | Half Bridge (2) | - | - | 2.5mA | AND | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ERM, LRA | - | - | 625μm | - | 1.4mm | 1.4mm | 425μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LV8711T-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | - | - | - | - | - | - | -20°C~85°C TA | Tube | 2010 | e6 | yes | Obsolete | 3 (168 Hours) | 24 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 0.5mm | - | - | LV8711 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 16V | 1A | - | - | - | - | - | Parallel | - | - | - | 1.7mA | Half Bridge (4) | - | - | - | - | - | Halogen Free | 3mA | - | - | 4V~16V | - | - | - | - | - | Stepper | - | - | Bipolar | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() BD68720EFV-E2 ROHM Semiconductor | 2350 | - | - | 11 Weeks | - | - | - | - | YES | - | - | - | 85°C | -25°C | - | Industrial grade | - | Tape & Reel (TR) | 2017 | - | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 24V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G28 | - | - | - | - | - | - | 28V | - | OTHER | 19V | - | - | - | STEPPER MOTOR CONTROLLER | - | - | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 9.7mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() TLE6284GXUMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | yes | Obsolete | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | General Purpose | - | 8542.39.00.01 | - | 7.5V~60V | DUAL | GULL WING | - | - | 14V | 1.27mm | - | - | TLE6284 | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | PWM | - | - | - | - | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | 48A | - | - | THERMAL; UNDER VOLTAGE | - | SINK | Brushed DC | - | - | - | 2.65mm | 12.8mm | 7.6mm | - | No | - | RoHS Compliant | - | ||
![]() BA5825FP-E2 ROHM Semiconductor | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BA5825 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCZ33977EG NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | Automotive | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | MCZ33977 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | SPI | - | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (4) | - | - | - | - | - | - | - | - | - | 6.5V~26V | - | - | - | - | - | - | - | - | Bipolar | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |