- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Current - Output (Max) | Element Configuration | Nominal Supply Current | Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Quiescent Current | Input Type | Turn On Delay Time | Max Output Voltage | Switch Type | Min Input Voltage | Transistor Application | Number of Inputs | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Voltage - Load | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | FET Technology | Input Bias Current | Turn On Time | Input Current | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS22920LYZPT Texas Instruments | 10 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 8 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOTTOM | BALL | - | 1 | 0.9V | 0.5mm | - | - | - | TPS22920 | - | - | 1 | - | - | N-Channel | - | - | 3.6V | - | - | 0.75V | 1 | - | On/Off | - | - | ANALOG CIRCUIT | - | - | - | - | High Side | - | - | - | Not Required | - | - | 68μA | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 0.75V~3.6V | - | - | - | - | - | - | - | - | 5.3m Ω | - | - | - | - | Load Discharge, Slew Rate Controlled | 500μm | - | 1.25mm | 2.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2047BDR Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 141.690917mg | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2047 | 16 | - | 3 | - | - | N-Channel | 250mA | - | - | - | - | - | 3 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | 250mA | Not Required | - | NO | - | Non-Inverting | - | - | General Purpose | 2.7V | - | 2 | 5.5V | - | - | - | 0.11mA | - | - | 5.5V | - | 1:2, 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 70m Ω | - | - | - | - | Status Flag | - | 1.75mm | 9.9mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() IPS1031STRRPBF Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | D2PAK | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 40mOhm | - | 150°C | -40°C | - | 3.1W | 3.1W | - | - | - | - | - | - | - | 4A | - | IPS1031SPBF | - | - | 1 | - | - | N-Channel | 3.3A | 5.5V | - | - | - | - | - | 5.5V | On/Off | - | - | - | - | - | - | 3.3A | Low Side | - | 3.1W | 18A | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 3.3A | - | - | - | - | - | - | 1:1 | - | 28V Max | - | Current Limiting (Fixed), Over Temperature | - | - | 70μA | - | - | - | 40mOhm | - | - | - | - | - | 4.826mm | - | 10.668mm | 11.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MIC94072YMT-TR Microchip Technology | 35 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-UFDFN Exposed Pad, 4-TMLF® | - | 4 | 4-TMLF® (1.2x1.6) | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MIC94072 | - | - | 1 | - | - | P-Channel | 1.2A | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | - | 1.2A | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VN380SPTR-E STMicroelectronics | 28307 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | - | - | Active | 3 (168 Hours) | - | - | - | 110mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN380 | - | - | 1 | - | - | Bipolar | 15A | 24V | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | - | - | Relay, Solenoid Driver | - | - | - | - | - | 5A | - | - | - | - | - | - | 2:1 | - | 6V~24V | - | Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | 110m Ω | - | - | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VN450P STMicroelectronics | 192 | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN450 | - | - | 3 | - | - | - | 2A | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | Relay, Solenoid Driver | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 10mA | - | 40m Ω (Max), 300m Ω (Max) | - | - | - | - | Status Flag | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VNS1NV04-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SO | - | - | - | - | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | 8.3W | - | - | - | - | - | - | - | - | - | VNS1N | - | - | 1 | - | - | N-Channel | 1.7A | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | 100μA | - | Low Side | - | 8.3W | 1.7A | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1.7A | 1:1 | - | 36V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | - | - | - | - | - | 250mOhm (Max) | 250mOhm | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCZ33298EGR2 NXP USA Inc. | 3214 | - | Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | MCZ33298 | - | - | 8 | - | - | N-Channel | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | Low Side | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:8 | - | 5.5V~26.5V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | 350m Ω | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VND830ASP STMicroelectronics | 42 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | VIPower™ | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | 60mOhm | - | - | - | - | - | 74W | - | - | - | - | - | - | - | - | - | VND830 | 10 | - | 2 | - | - | N-Channel | 10A | 36V | - | - | - | - | - | - | On/Off | - | - | - | - | - | 7mA | - | High Side | - | 74W | 6A | Not Required | 7mA | - | - | Non-Inverting | - | - | General Purpose | 5.5V | - | - | 36V | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 60m Ω (Max) | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MIC2033-12BYM6-TR Microchip Technology | 39 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | - | - | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MIC2033 | - | - | 1 | - | - | P-Channel | 1.2A | - | - | - | - | - | - | - | On/Off | - | - | - | 1.2A | - | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 75mOhm | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD2206G-TR ROHM Semiconductor | 3000 | - | - | 20 Weeks | - | Surface Mount | - | SSOP | - | 5 | - | - | - | - | 200 μs | - | - | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | 150mOhm | - | 85°C | -25°C | - | - | 675mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | - | 5 | - | 1 | - | 3.9V | - | 500mA | - | - | 3.3V | OTHER | - | - | - | On/Off | 3.6V | 2.7V | - | - | - | 70μA | - | High Side | - | 675mW | 500mA | - | - | - | - | - | 10 ms | 6.3V | - | - | - | - | 3.6V | - | 500mA | - | - | - | - | 3.6V | - | - | - | - | 1 | Over Temperature | - | - | - | - | - | 0.75A | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | - | 2.9mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BTS50090-1TMB Infineon Technologies | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-7 | YES | 7 | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2008 | PROFET® | - | - | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | 8mOhm | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 12V | - | unknown | - | NOT SPECIFIED | BTS50090 | 3 | - | 1 | Not Qualified | - | N-Channel | 55A | - | 24V | - | - | 5.5V | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | Not Halogen Free | 9A | - | - | - | - | - | - | 1:1 | - | 5.5V~38V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 600 μs | - | 11A | 8m Ω | - | 600 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VNQ860SP STMicroelectronics | 105 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | VIPower™ | e3 | yes | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 90W | DUAL | GULL WING | - | 1 | 24V | 1.27mm | - | - | - | VNQ860 | 10 | - | 4 | - | - | N-Channel | 250mA | 41V | 36V | 8/36V | - | - | - | - | On/Off | - | - | - | - | - | 120mA | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 4 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 0.7A | 270m Ω (Max) | 540mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart, Status Flag | - | 3.75mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NUD3124LT1 ON Semiconductor | 13558 | - | Datasheet | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | MicroIntegration™ | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | LOGIC LEVEL COMPATIBLE | - | - | DUAL | GULL WING | 240 | - | - | - | not_compliant | - | 30 | NUD3124 | 3 | - | 1 | Not Qualified | - | N-Channel | 150mA | - | - | - | - | - | - | - | On/Off | - | - | - | - | Single | - | - | Low Side | ENHANCEMENT MODE | 225mW | - | Not Required | - | - | - | - | - | - | Relay, Solenoid Driver | - | SWITCHING | - | - | - | - | 708ns | - | 28V | 708 ns | - | 150mA | 1:1 | 12V | 28V Max | - | - | 28V | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | 800m Ω (Max) | 800mOhm | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AP2151DM8G-13 Diodes Incorporated | 9049 | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Digi-Reel® | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.65mm | - | - | 30 | AP2151 | - | S-PDSO-N8 | 1 | - | - | P-Channel | 500mA | - | 5.5V | - | - | 2.7V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | - | Not Required | - | NO | - | Non-Inverting | - | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 95m Ω | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() VND920PTR-E STMicroelectronics | In Stock | - | Datasheet | 42 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | - | - | Active | 3 (168 Hours) | 28 | - | EAR99 | 16mOhm | - | - | - | - | - | 6.25W | DUAL | GULL WING | 260 | 2 | 13V | - | - | - | - | VND920 | 28 | - | 2 | - | - | N-Channel | 45A | 36V | - | - | - | - | - | - | On/Off | - | - | - | - | - | 5mA | - | High Side | - | 6.25W | 30A | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | 5.5V | - | - | 36V | - | 30A | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 2 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 45A | 16m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart | - | - | 17.9mm | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() TBD62003APG Toshiba Semiconductor and Storage | 8 | - | - | 12 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 7 | 5V | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T16 | 7 | - | - | N-Channel | 2.8A | - | 25V | - | - | 2.5V | - | - | On/Off | - | - | - | - | - | - | - | Low Side | - | - | - | Not Required | - | - | - | Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 50V Max | - | - | - | - | - | - | - | 0.4A | - | - | - | TRANSIENT | SINK | - | - | 4.45mm | 19.25mm | - | - | - | - | RoHS Compliant | - | ||
![]() VND1NV04 STMicroelectronics | 13819 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | - | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | 250mOhm | - | - | - | - | - | 35W | SINGLE | GULL WING | - | 1 | - | 2.25mm | - | - | - | VND1N | 3 | R-PSSO-G2 | 1 | - | - | N-Channel | 1.7A | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | 100μA | - | Low Side | - | 35W | 1.7A | Not Required | 100μA | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 7A | 1:1 | - | 36V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 1.7A | 250m Ω (Max) | 260Ohm | 5.5 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | 2.63mm | 6.5mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() VNQ690SP STMicroelectronics | 25 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | SMD/SMT | EAR99 | 50mOhm | Matte Tin (Sn) - annealed | - | - | - | - | 78W | DUAL | GULL WING | - | 1 | 13V | 1.27mm | - | - | - | VNQ660 | 10 | - | 4 | - | - | N-Channel | 10A | - | 36V | - | - | 6V | - | - | On/Off | - | - | - | - | - | 6mA | - | High Side | - | 78W | 10A | Not Required | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 6A | - | - | - | - | - | - | 1:1 | - | 6V~36V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | 90m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Status Flag | - | 3.75mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TPS2224PWPR Texas Instruments | 39 | - | - | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | - | 98.08935mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Discontinued | 2 (1 Year) | 24 | - | EAR99 | 85mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BREAK-BEFORE-MAKE SWITCHING | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | TPS2224 | 24 | - | 4 | - | - | - | - | - | 3.6V | 3.3512V | - | 3V | 3 | - | Serial | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | - | Not Required | - | NO | - | - | - | - | PCMCIA Switch | - | - | - | - | - | - | - | - | - | - | 13.5V | - | 3:4 | - | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 95m Ω | - | - | - | - | Status Flag | 1.15mm | - | 7.8mm | - | - | No | - | ROHS3 Compliant | Contains Lead |