- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Current - Output (Max) | Number of Ports | Nominal Supply Current | Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Propagation Delay | Input Type | Output Power | Turn On Delay Time | Max Output Voltage | Switch Type | Clamping Voltage | Transistor Application | Max Input Voltage | Output Characteristics | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Threshold Voltage | Output Polarity | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Input Characteristics | Voltage - Load | Driver Number of Bits | Fault Protection | Screening Level | Drain to Source Breakdown Voltage | FET Technology | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | High Side Driver | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2026A-2YM-TR Microchip Technology | 2473 | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2026 | - | - | 2 | - | - | N-Channel | 500mA | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AUIPS7141R Infineon Technologies | 19999 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | YES | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2009 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | 28V | - | compliant | - | NOT SPECIFIED | - | - | R-PSSO-G4 | 1 | Not Qualified | - | N-Channel | - | - | - | 28V | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 6V~60V | 1 | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 75m Ω | - | - | - | - | SINK | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BD82029FVJ-GE2 ROHM Semiconductor | 2487 | - | - | 9 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | 4 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 90mOhm | - | - | - | - | - | - | 580mW | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | BD82029 | - | - | 1 | - | - | N-Channel | 600mA | 5V | - | - | - | - | - | On/Off | - | - | SPST | - | - | - | - | High Side | - | - | 600mA | Not Required | - | - | - | Non-Inverting | - | 500 μs | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 72m Ω | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDDS100H06-F085 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | YES | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | - | Obsolete | 3 (168 Hours) | 5 | - | EAR99 | - | - | MATTE TIN | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | not_compliant | - | 30 | FDDS100H06 | - | R-PDSO-G5 | 1 | - | - | N-Channel | - | - | 37V | - | 5.5V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | - | Not Required | - | NO | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 5.5V~37V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | 80m Ω | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZXMS6006DT8TA Diodes Incorporated | 28 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | SILICON | 2 | 34 μs | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, INTELLIFET® | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 75mOhm | Matte Tin (Sn) | - | - | HIGH RELIABILITY, LOGIC LEVEL COMPATIBLE | - | - | 2.13W | DUAL | - | 260 | - | - | - | - | - | 40 | - | 8 | - | - | - | - | N-Channel | 13A | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | Low Side | ENHANCEMENT MODE | 2.13W | - | 3.3V 5V | - | - | - | Non-Inverting | - | 8.6 μs | - | General Purpose | - | SWITCHING | - | - | 2.8A | 18μs | 60V | 15 μs | - | 2.8A | 1V | - | 1:1 | 5V | - | 60V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 75m Ω | 75mOhm | - | - | - | - | Auto Restart | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MC10XS3412CHFKR2 NXP USA Inc. | In Stock | - | - | 13 Weeks | - | Surface Mount | 24-PowerQFN | YES | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | 16 | - | EAR99 | - | - | - | - | - | - | - | - | - | BOTTOM | BUTT | 245 | 4 | 12V | - | - | - | 30 | MC10XS3412 | - | S-XBCC-B16 | 4 | Not Qualified | - | N-Channel | - | - | 20V | 3.3/56/20V | 6V | - | - | SPI | - | - | - | - | - | - | - | High Side | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 6V~20V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 95 μs | - | 10m Ω, 12m Ω | - | - | 95 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | 2.2mm | 12mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() MIC2033-10BYMT-TR Microchip Technology | 10 | - | Datasheet | 19 Weeks | - | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | 6-TDFN (2x2) | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2033 | - | - | 1 | - | - | P-Channel | 1A | - | - | - | - | - | - | On/Off | - | - | - | 1A | - | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 75mOhm | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IPS7091STRLPBF Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | 5 | - | - | - | - | - | - | -40°C~150°C | Cut Tape (CT) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | - | Switch | 80mOhm | TIN | - | - | - | 2.5W | - | 1.25W | SINGLE | GULL WING | - | 1 | 14V | - | - | 1.5A | - | IPS7091SPBF | - | R-PSSO-G4 | 1 | - | - | - | 1.5A | 5.5V | - | - | - | - | 5.5V | On/Off | - | - | - | - | - | 2.5mA | 1.5A | High Side | - | 1.25W | 1.5A | - | 2.5mA | - | - | Non-Inverting | - | - | - | - | 70V | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | 6V~35V | - | Over Temperature | - | - | - | - | - | 5A | 80m Ω | 80mOhm | - | - | OVER CURRENT; THERMAL | - | - | 4.826mm | - | 10.668mm | 11.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() IR3316STRRPBF Infineon Technologies | 7598 | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | 5 | D2Pak (SMD-220 5-Lead) | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5.5mOhm | - | 150°C | -40°C | - | 2W | - | 2W | - | - | - | - | - | - | - | 23A | - | IR3316SPBF | - | - | 1 | - | - | N-Channel | 100A | 26V | - | - | - | - | 26V | On/Off | - | - | - | - | - | - | 23A | High Side | - | 2W | 7A | Not Required | - | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | 23A | - | - | - | - | - | - | - | 1:1 | - | - | 6V~26V | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | 5.5mOhm | - | - | - | - | - | - | 4.826mm | - | 10.668mm | 11.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() IXDD614YI IXYS Integrated Circuits Division | 5556 | - | - | 11 Weeks | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | - | - | TO-263-5 | - | - | - | - | - | -40°C~125°C TA | Tube | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 14A | - | - | - | - | 1 | - | On/Off | 35V | 4.5V | - | 4A | - | - | - | Low Side | - | - | - | Not Required | - | - | 70 ns | Non-Inverting | - | 70 ns | - | General Purpose | - | - | - | - | - | 35ns | - | 25 ns | - | - | - | - | 1:1 | - | - | 4.5V~35V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VNQ810M13TR STMicroelectronics | 591 | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | - | 150mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 6.25W | DUAL | GULL WING | - | 2 | 13V | 1.27mm | - | - | - | VNQ810 | 28 | - | 4 | - | - | N-Channel | 900mA | 41V | 36V | 13V | - | - | - | On/Off | - | - | - | - | - | 12μA | - | High Side | - | 6.25W | 900mA | Not Required | - | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 5.5V~36V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 0.9A | 150m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() TPS2206IDAPR Texas Instruments | 4000 | - | - | - | Surface Mount | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | - | 32 | - | 181.096754mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | - | 110mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | TPS2206 | 32 | - | 4 | - | - | - | 1A | - | - | - | - | 2 | - | Serial | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 2 | - | - | High Side | - | - | - | Not Required | - | NO | - | - | - | - | - | PCMCIA Switch | - | - | - | - | - | - | - | - | 13.5V | - | - | - | 3:4 | - | - | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 103m Ω | - | - | - | - | - | Status Flag | 1.15mm | - | 11mm | 6.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() XC8101AA01GR-G Torex Semiconductor Ltd | 1675 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 2.9V | 0.6mm | - | - | 10 | XC8101 | 4 | R-PDSO-N4 | 1 | - | - | P-Channel | - | - | 6V | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 1.8V~6V | - | Current Limiting (Fixed) | - | - | - | - | - | 0.3A | 550m Ω | - | - | 4 μs | TRANSIENT; OVER CURRENT | SINK | Load Discharge | - | 0.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD2045AFJ-E2 ROHM Semiconductor | 2159 | - | - | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Not For New Designs | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | 100MOhm | - | - | - | - | - | - | 560mW | DUAL | GULL WING | - | 1 | 5V | - | - | 500mA | - | BD20*5A | 8 | - | 1 | - | 5V | N-Channel | 250mA | - | - | 5V | 2.7V | - | - | On/Off | - | - | - | - | - | 90μA | - | High Side | - | 560mW | 250mA | Not Required | - | - | - | Non-Inverting | 560mW | - | 6V | USB Switch | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 20000 µs | 0.5A | 80m Ω | - | - | 40 µs | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCS2113T-2-V/G4 Microchip Technology | 26 |
| Datasheet | 7 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | - | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 5V | 0.5mm | - | - | - | - | - | - | 2 | - | - | - | - | - | 5.5V | - | 4.5V | 1 | - | I2C, SMBus | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | - | 4.5V~5.5V | - | YES | - | - | - | - | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.9V~5.5V | - | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | TS 16949 | - | - | - | - | - | 40m Ω | - | - | - | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() VND5N0713TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | OMNIFET II™, VIPower™ | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 70V | 60W | SINGLE | GULL WING | 260 | 1 | - | 2.25mm | - | 5A | 30 | VND5N07 | 3 | R-PSSO-G2 | 1 | - | - | N-Channel | 3.5A | - | - | - | - | - | - | On/Off | - | - | - | - | - | 250μA | - | Low Side | - | 60W | 5A | Not Required | - | - | - | Non-Inverting | - | - | - | General Purpose | - | - | - | OPEN-DRAIN | - | - | 70V | - | - | 5A | 800mV | TRUE | 1:1 | - | SCHMITT TRIGGER | 55V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 70V | - | - | 0.25 µs | 5A | 200m Ω (Max) | 200mOhm | - | 5 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | 6.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() VN820-B513TR STMicroelectronics | 100 | - | Datasheet | - | Surface Mount | Surface Mount | P2PAK (4 Leads + Tab) | - | 5 | - | - | - | - | 30 μs | - | -40°C~150°C TJ | Cut Tape (CT) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | TIN LEAD | - | - | - | - | - | 65.8W | SINGLE | GULL WING | - | 1 | 13V | - | - | - | - | VN820 | 4 | R-PSSO-G4 | - | - | - | N-Channel | 9A | - | 36V | 8/36V | - | - | - | On/Off | - | - | - | - | - | 25mA | - | High Side | - | 65.8W | - | Not Required | 3.5mA | - | - | Non-Inverting | - | 30 μs | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 5.5V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 1 | - | 13A | 40m Ω (Max) | 80mOhm | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | Auto Restart, Status Flag | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RT9715FGB Richtek USA Inc. | 3278 | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 3 (168 Hours) | 5 | - | EAR99 | - | 90mOhm | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.939mm | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | N-Channel | 1.1A | - | - | - | 2.7V | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 1.5A | 90m Ω | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Load Discharge, Status Flag | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AP1212LSL-13 Diodes Incorporated | 93 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 850.995985mg | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 40 | AP1212 | 8 | - | 2 | - | - | N-Channel | 500mA | - | 5.5V | - | - | - | - | On/Off | - | - | - | - | - | 162μA | - | High Side | - | - | - | Not Required | - | - | - | Non-Inverting | - | - | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 1A | 110m Ω | - | YES | 10 μs | - | - | Status Flag | - | 1.75mm | 5.05mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN750PT STMicroelectronics | 1258 | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | - | - | - | - | 30 μs | - | -40°C~150°C TJ | Tube | - | VIPower™ | e0 | no | Obsolete | 3 (168 Hours) | 4 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | 60W | SINGLE | GULL WING | - | 1 | 13V | - | - | - | - | VN750 | 4 | R-PSSO-G4 | - | - | - | N-Channel | 6A | - | 36V | 8/36V | - | - | - | On/Off | - | - | - | - | - | 25mA | - | High Side | - | 60W | 6A | Not Required | 3.5mA | - | - | Non-Inverting | - | 40 μs | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 5.5V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 1 | - | 9A | 60m Ω (Max) | 120mOhm | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | 2.63mm | - | - | No | - | Non-RoHS Compliant | Contains Lead |