- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Element Configuration | Nominal Supply Current | Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Case Connection | Adjustable Threshold | Supply Current-Max | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Transistor Application | Number of Inputs | Max Input Voltage | Output Characteristics | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Threshold Voltage | Output Polarity | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Input Characteristics | Voltage - Load | Drain Current-Max (Abs) (ID) | Driver Number of Bits | Min Current Limit | Fault Protection | Drain to Source Breakdown Voltage | Avalanche Energy Rating (Eas) | FET Technology | Turn On Time | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | High Side Driver | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPIC2603DWRG4 Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO REQUIRES 12V BATTERY SUPPLY | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | TPIC2603 | 24 | - | 6 | - | - | - | - | 5.5V | 5V | 4.5V | - | - | Serial | - | - | - | - | Low Side | - | - | - | 4.5V~5.5V | - | - | - | 5mA | - | - | General Purpose | - | - | - | - | OPEN-DRAIN | - | - | - | - | - | - | - | - | 1:6 | - | STANDARD | 5.5V~25V | - | 6 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 10 µs | - | 2.25A | 1.7 Ω | - | - | 15 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2033-10AYMT-TR Microchip Technology | 10 | - | Datasheet | 19 Weeks | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | 6-TDFN (2x2) | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2033 | - | - | 1 | - | P-Channel | 1A | - | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.5V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 75mOhm | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP459FCT2G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-UFBGA, WLCSP | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e1 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 315mW | BOTTOM | BALL | NOT SPECIFIED | - | - | 0.5mm | - | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | N-Channel | 4.5A | - | - | 0.75/5.5V | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 0.75V~5.5V | - | 1 | - | - | - | - | - | - | - | - | 11m Ω | - | - | - | - | - | Load Discharge | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BSP75NQTA Diodes Incorporated | 982 |
| Datasheet | 17 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 2.3mm | not_compliant | - | NOT SPECIFIED | - | - | R-PDSO-G4 | 1 | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 60V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 3 µs | - | 1.8A | 385m Ω | - | NO | - | - | - | Auto Restart | - | - | 6.5mm | 3.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() VN5E010AH-E STMicroelectronics | 23680 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-252-7, DPak (6 Leads + Tab) | - | 7 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | VIPower™ | e3 | - | Active | 3 (168 Hours) | 6 | EAR99 | - | MATTE TIN | - | - | - | - | - | - | - | SINGLE | GULL WING | 225 | 1 | 13V | 0.85mm | - | - | - | VN5E010 | 6 | R-PSSO-G6 | 1 | - | N-Channel | 60A | - | 28V | 8/28V | 4.5V | - | - | On/Off | - | - | 1.5mA | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~28V | - | 1 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 85A | 10m Ω | - | YES | - | - | - | Auto Restart | - | 2.4mm | 6.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN920PEPTR-E STMicroelectronics | In Stock | - | Datasheet | 42 Weeks | - | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 15mOhm | Matte Tin (Sn) | - | - | - | - | - | - | 8.3W | DUAL | GULL WING | 260 | 1 | 13V | 0.8mm | - | - | 30 | VN920 | 24 | - | 1 | - | N-Channel | 30A | 36V | - | - | - | - | - | On/Off | - | - | 5mA | - | High Side | - | 8.3W | 30A | Not Required | 5mA | - | - | - | Non-Inverting | - | General Purpose | 5.5V | - | - | 36V | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 5.5V~36V | - | 1 | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 15m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart | - | 2.47mm | - | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() VND7NV04 STMicroelectronics | 20000 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | 329.988449mg | - | - | - | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | 60mOhm | - | - | - | - | - | - | 40V | 60W | SINGLE | GULL WING | - | 1 | - | 2.25mm | - | 6A | - | VND7N | 4 | R-PSSO-G2 | 1 | - | N-Channel | 6A | - | - | - | - | - | - | On/Off | - | - | 100μA | - | Low Side | - | 60W | 6A | Not Required | 100μA | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | 42V | - | - | 13A | - | - | 1:1 | - | - | 36V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | - | - | - | - | 9A | 60m Ω (Max) | 60mOhm | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | 6.5mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AUIR33401S Infineon Technologies | 100 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab) | - | 7 | D2PAK (7-Lead) | - | - | - | - | - | -40°C~150°C TJ | Tube | 2008 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | 3mOhm | - | 150°C | -40°C | - | - | 2W | - | 2W | - | - | - | - | - | - | - | - | - | AUIR33401S | - | - | 1 | - | N-Channel | 33A | 5.5V | - | - | - | - | 5.5V | On/Off | - | - | - | 33A | High Side | - | 2W | 33A | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | 6V | - | 1 | 18V | - | 33A | - | - | - | 18V | - | - | - | 1:1 | - | - | 6V~18V | - | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | - | 3mOhm | - | - | - | - | - | - | 4.826mm | - | 10.668mm | 11.3284mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() AAT4618IGV-0.5-1-T1 Skyworks Solutions Inc. | 2178 | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | ASPM™ | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | unknown | - | NOT SPECIFIED | - | 5 | - | 1 | Not Qualified | P-Channel | - | 5.5V | - | 5V | - | - | - | On/Off | - | - | - | - | High Side | - | - | 750mA | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | 2.4V | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.4V~5.5V | - | 1 | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 0.75A | 125m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L98SI STMicroelectronics | 3 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 8 | 5V | 1.27mm | - | - | - | L98 | 20 | - | 8 | - | - | 750mA | - | 5.25V | 5V | 4.75V | - | - | SPI | - | - | 10mA | - | Low Side | - | - | - | - | - | - | - | - | - | - | Relay, Solenoid Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~5.5V | - | 8 | - | - | - | - | - | 10 µs | - | 1.05A | 550m Ω | - | - | 10 µs | TRANSIENT; OVER CURRENT | SOURCE | - | - | 3.6mm | 15.9mm | 11mm | - | No | - | ROHS3 Compliant | - | ||
![]() AP2815AMMTR-G1 Diodes Incorporated | 2909 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | 1.5A | - | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | Load Discharge, Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FPF2201 ON Semiconductor | 14090 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | - | 30mg | - | - | 600 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 230mOhm | Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag) | - | - | - | - | - | - | 1.2W | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | - | - | - | NOT SPECIFIED | FPF2201 | - | - | 1 | Not Qualified | P-Channel | - | 5.5V | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | 504mA | Not Required | - | - | - | - | Non-Inverting | 70 μs | General Purpose | 1.8V | - | - | 5.5V | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 1.8V~5.5V | - | 1 | 500mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 0.53A | 140m Ω | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Load Discharge, Status Flag | - | 0.8mm | 2mm | 2mm | - | - | - | RoHS Compliant | - | ||
![]() MLD1N06CLT4 ON Semiconductor | 500 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 3 | - | - | SILICON | 1 | 4 ns | - | -50°C~150°C TJ | Tape & Reel (TR) | 2008 | SMARTDISCRETES™ | e0 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn80Pb20) | - | - | LOGIC LEVEL COMPATIBLE | - | - | 62V | - | - | GULL WING | 240 | - | - | - | not_compliant | 1A | 30 | MLD1N06C | 3 | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | - | - | - | - | On/Off | - | Single | - | - | Low Side | ENHANCEMENT MODE | 40W | - | Not Required | - | DRAIN | - | - | Non-Inverting | - | General Purpose | - | SWITCHING | - | - | - | - | 4ns | 62V | 3 ns | - | 1A | - | - | 1:1 | 10V | - | 59V Max | 1A | - | - | - | 59V | 80 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | 590m Ω | 750mOhm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VND10BSP13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | EAR99 | 65mOhm | TIN | - | - | - | - | - | - | 75W | DUAL | GULL WING | - | 1 | 13V | - | - | - | - | VND10 | 10 | - | 2 | - | N-Channel | 14A | - | - | - | 6V | - | - | On/Off | - | - | 35μA | - | High Side | - | 75W | 14A | Not Required | 35μA | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | OPEN-SOURCE | 3.4A | - | - | - | - | - | - | TRUE | 1:1 | - | SCHMITT TRIGGER | 6V~26V | - | - | - | Open Load Detect, Over Temperature | - | - | - | - | 180mA | 3.4A | 100m Ω (Max) | - | - | 500 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | 3.75mm | 9.4mm | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MIC2562A-1YTS-TR Microchip Technology | 34 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | - | - | - | 1 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | 5Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 400mA | - | MIC2562A | - | - | 2 | - | N-Channel | 200mA | 15V | - | - | - | - | - | Logic | - | - | - | - | Low Side | - | - | 200mA | Not Required | 100μA | - | - | - | Non-Inverting | 250 μs | PCMCIA Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 3:2 | - | - | 3.3V 5V 12V | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 70mOhm | - | - | - | - | - | Status Flag | 900μm | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADP1196ACBZ-R7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-WFBGA, WLCSP | - | 6 | - | - | - | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | - | - | - | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 10mOhm | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | unknown | - | NOT SPECIFIED | ADP1196 | - | - | 1 | Not Qualified | N-Channel | - | 5.5V | - | - | - | - | - | On/Off | - | - | 3A | - | High Side or Low Side | - | - | 4A | Not Required | - | - | - | - | Non-Inverting | 2 ms | General Purpose | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | 1:1 | - | - | 1.83V~5.5V | - | 1 | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 10m Ω | - | - | - | OVER CURRENT; THERMAL | - | Slew Rate Controlled | - | - | - | 0.95mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() BTS52312GSXUMA1 Infineon Technologies | 1650 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | PROFET® | - | - | Obsolete | 3 (168 Hours) | 14 | EAR99 | - | - | - | - | - | - | - | - | 900mW | DUAL | GULL WING | - | 1 | 13.5V | - | - | - | - | BTS5231 | - | - | 2 | - | N-Channel | 1.8A | - | - | - | 4.5V | - | - | On/Off | - | - | 3.8mA | - | High Side | - | 900mW | 1.8A | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~28V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 16A | 140m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | 1.75mm | 8.75mm | 4mm | - | No | - | RoHS Compliant | - | ||
![]() TPS2055D Texas Instruments | 3540 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.891673mg | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2055 | 8 | - | 1 | - | N-Channel | 250mA | - | 5.5V | - | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | 725mW | - | Not Required | - | - | NO | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 80m Ω | 135mOhm | - | - | - | - | Status Flag | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC17XS6500EK NXP USA Inc. | In Stock | - | - | - | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC17XS6500 | - | - | 6 | - | N-Channel | - | - | - | - | - | - | - | SPI | - | - | - | - | High Side | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 7V~18V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | - | - | 17m Ω | - | - | - | - | - | Internal PWM | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VNP49N04-E STMicroelectronics | 3000 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | - | - | - | - | - | Tube | - | OMNIFET™, VIPower™ | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 20mOhm | Tin (Sn) | - | - | - | - | - | - | 125W | - | - | - | - | - | - | - | - | - | VNP49N | - | - | 1 | - | N-Channel | 49A | - | - | - | - | - | - | On/Off | - | - | - | - | Low Side | ENHANCEMENT MODE | 125W | 49A | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | 42V | - | - | 49A | 800mV | - | 1:1 | - | - | 35V Max | 68A | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 42V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 20m Ω (Max) | 20mOhm | - | - | - | - | Status Flag | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |