- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Analog IC - Other Type | Element Configuration | Number of Ports | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Propagation Delay | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Number of Inputs | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Voltage - Load | Driver Number of Bits | Min Current Limit | Fault Protection | Drain to Source Breakdown Voltage | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCZ33291EG NXP USA Inc. | 433 | - | Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | - | Obsolete | 3 (168 Hours) | 24 | EAR99 | - | - | - | - | ALSO OPERATES SUPPLY 9 TO 26.5V | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | MCZ33291 | - | R-PDSO-G24 | 8 | - | - | N-Channel | - | - | 5.5V | - | 4.5V | - | SPI | - | - | - | - | - | Low Side | - | - | 4.5V~5.5V | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:8 | - | 9V~26.5V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 50 µs | 2A | 550m Ω | - | 50 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | 2.65mm | 15.395mm | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() STCC2539IQTR STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STCC25 | - | - | 1 | - | - | N-Channel | - | 5.5V | - | - | - | - | On/Off | - | - | - | - | - | - | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | 1:1 | - | 4.5V~5.5V | - | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO | - | - | - | - | 65m Ω | - | - | - | - | - | 750μm | - | 3.1mm | 3.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() L9338MD/TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | no | Obsolete | 3 (168 Hours) | 20 | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 4 | 14V | 1.27mm | - | - | - | L9338 | - | - | - | - | - | N-Channel | - | - | 32V | - | - | - | On/Off | - | - | - | - | 2mA | Low Side | - | 1.2A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 4.5V~32V | - | - | Over Temperature | - | 4 | 3.5 µs | 0.7A | 1.7 Ω | 3.5Ohm | - | TRANSIENT; OVER CURRENT; THERMAL | - | Status Flag | - | 2.65mm | 12.8mm | 7.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RT9711BGF Richtek USA Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | - | EAR99 | 90mOhm | - | - | - | - | - | 625mW | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | 1.5A | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 90m Ω | - | - | - | - | Status Flag | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() E-L9823 STMicroelectronics | 33000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 24 | EAR99 | 1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 250 | 1 | 5V | 1.27mm | - | - | 30 | L9823 | 24 | - | 8 | - | - | N-Channel | 1.6A | - | - | 5V | - | - | SPI | 5.5V | - | - | - | 6mA | Low Side | - | 500mA | - | 6mA | - | 100 ns | - | 100 ns | General Purpose | - | - | - | - | 500mA | - | - | 5.5V | - | 1:8 | - | 4.5V~5.5V | 8 | - | Current Limiting (Fixed), Over Temperature | - | - | 20 μs | 1.6A | 800m Ω | - | 20 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | 2.65mm | 15.4mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2224ADB Texas Instruments | 70 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | 172.39345mg | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 85mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET; BREAK-BEFORE-MAKE SWITCHING | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | TPS2224 | 24 | - | 4 | - | 6V | - | 1A | - | - | - | 3V | 3 | Serial | - | POWER SUPPLY SUPPORT CIRCUIT | - | 2 | 250mA | High Side | - | - | Not Required | - | NO | - | - | - | PCMCIA Switch | - | - | - | - | - | - | - | 13.5V | - | 3:4 | - | 3.3V 5V 12V | - | 1A | Current Limiting (Fixed), Over Temperature | - | - | - | - | 95m Ω | - | - | - | - | Status Flag | 2mm | - | 8.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC40XS6500EK NXP USA Inc. | 146 | - | - | - | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | TIN | - | - | - | - | - | - | - | 260 | - | - | - | - | - | 40 | - | - | - | 5 | - | - | N-Channel | - | - | - | - | - | - | SPI | - | - | - | - | - | High Side | - | - | 4.5V~5.5V | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 7V~18V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 40m Ω | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZXMS6004DN8Q-13 Diodes Incorporated | 300000 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, INTELLIFET® | e3 | - | Active | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | N-Channel | - | - | - | - | - | - | On/Off | - | - | - | - | - | Low Side | - | - | 3.3V 5V | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 60V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 350m Ω | - | - | - | - | Auto Restart | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP2311AMP-13 Diodes Incorporated | 1791 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.635mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | 1 | Not Qualified | - | P-Channel | 2A | - | - | 5V | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | 1 | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 70m Ω | - | - | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP380LMU15AATBG ON Semiconductor | 18223 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | 3 ms | - | -40°C~85°C TA | Cut Tape (CT) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 110mOhm | Tin (Sn) | - | - | - | - | 830mW | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | - | - | 1.5A | NOT SPECIFIED | NCP380 | 6 | - | 1 | - | - | P-Channel | 2.1A | 5.5V | - | - | - | 1 | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | 1.5A | Not Required | - | NO | - | Non-Inverting | 4 ms | General Purpose | 2.5V | 2 | 5.5V | Halogen Free | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | - | Current Limiting (Fixed), UVLO | - | - | - | - | 55m Ω | - | - | - | - | Slew Rate Controlled, Status Flag | 500μm | - | 2mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RT9711CGB Richtek USA Inc. | 2510 |
| Datasheet | 16 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | - | EAR99 | 100MOhm | - | - | - | - | - | 400mW | - | - | - | - | - | - | - | 600mA | - | - | - | - | 1 | - | - | N-Channel | 600mA | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 80m Ω | - | - | - | - | Status Flag | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PI5USB2546ZHEX Diodes Incorporated | 50 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | 3A | - | - | - | - | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | 1:1 | - | 4.5V~5.5V | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 73m Ω | - | - | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP2820EMMTR-G1-01 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | 2.5A | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 60mOhm | - | - | - | - | Status Flag | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() VN02H STMicroelectronics | 26 | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Vertical, Bent and Staggered Leads) | - | 5 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 5 | EAR99 | 350mOhm | MATTE TIN | - | - | - | - | 28W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | VN02 | 5 | - | 1 | Not Qualified | - | N-Channel | 6A | 36V | - | - | - | - | On/Off | - | - | - | - | 50μA | High Side | 28W | 6A | Not Required | 20mA | - | - | Non-Inverting | - | General Purpose | 5V | - | 36V | - | - | - | - | - | - | 1:1 | - | 5V~36V | 1 | - | Open Load Detect, Over Temperature | - | - | 20 μs | 0.9A | 400m Ω (Max) | - | 30 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NCP439FCT2G ON Semiconductor | 3076960 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | - | 4 | - | - | 80 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | 37mOhm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | 4 | - | 1 | - | - | P-Channel | 2A | - | - | - | - | - | On/Off | - | SPST | - | - | - | High Side | - | 2A | Not Required | - | - | - | Non-Inverting | 280 μs | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 1V~3.6V | - | - | - | - | - | - | - | 27m Ω | - | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NID5001NT4 ON Semiconductor | 1800 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | HDPlus™ | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | 23mOhm | Tin/Lead (Sn80Pb20) | - | - | - | 42V | - | - | - | - | - | - | - | not_compliant | 33A | - | NID5001N | 3 | - | 1 | - | - | N-Channel | 33A | - | - | - | - | - | On/Off | - | - | Single | - | - | Low Side | 64W | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | 33A | 1:1 | 14V | 42V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 42V | - | - | - | 23m Ω | 23mOhm | - | - | - | Auto Restart, Slew Rate Controlled | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX1607ESA C71055 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | MAX1607 | - | - | 1 | - | - | P-Channel | - | - | - | - | - | - | On/Off | - | SWITCHING REGULATOR | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 60m Ω | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC33880PEGR2 NXP USA Inc. | 20000 | - | - | 12 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | - | MATTE TIN | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | 40 | MC33880 | - | - | 8 | - | - | N-Channel | - | - | 5.25V | - | 4.75V | - | SPI | - | BRUSH DC MOTOR CONTROLLER | - | - | - | High Side or Low Side | - | - | 4.75V~5.25V | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:8 | - | 5.5V~24.5V | - | - | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | - | - | 550m Ω | - | - | - | - | - | - | 2.65mm | 17.925mm | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() VN808SR STMicroelectronics | 600 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-36 Exposed Bottom Pad | - | 36 | - | - | - | - | -40°C~125°C TJ | Tube | - | VIPower™ | e3 | yes | Obsolete | 1 (Unlimited) | 36 | EAR99 | 150mOhm | Matte Tin (Sn) - annealed | - | - | - | - | 96W | DUAL | GULL WING | 245 | 8 | 24V | 0.65mm | - | - | 30 | VN808 | 36 | - | 8 | - | - | N-Channel | 700mA | - | 45V | 10.5/32V | 10.5V | - | On/Off | - | - | - | - | 12mA | High Side | 96W | 700mA | Not Required | 12mA | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 10.5V~45V | 8 | - | Current Limiting (Fixed), Over Temperature | - | - | 100 μs | - | 150m Ω | - | 150 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | 3.6mm | 15.9mm | 11mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNN7NV0413TR STMicroelectronics | 44689 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | 1.5 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | - | OMNIFET II™, VIPower™ | e3 | yes | Obsolete | 3 (168 Hours) | 4 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 40V | 7W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 6A | - | VNN7NV | 4 | - | 1 | - | - | N-Channel | 6A | - | - | - | - | - | On/Off | - | - | Single | - | 100μA | Low Side | 7W | 6A | Not Required | - | - | - | Non-Inverting | 300 ns | General Purpose | - | - | - | - | - | 470ns | 350 ns | - | 6A | 1:1 | - | 36V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | - | 2.3 µs | 9A | 60m Ω (Max) | 60mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | 6.5mm | 3.5mm | - | No | - | Non-RoHS Compliant | Contains Lead |